- Packaging
- Series
- Number of I/Os
- Part Status
- Operating Temperature
- Architecture
- Connectivity
- Core Processor
- Flash Size
- Peripherals
- Primary Attributes
- RAM Size
Attribute column
Manufacturer
ALTERA Embedded - System On Chip (SoC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Brand | Data RAM Size | Factory Pack QuantityFactory Pack Quantity | L1 Cache Data Memory | L1 Cache Instruction Memory | Manufacturer | Maximum Clock Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Logic Elements | Part # Aliases | RoHS | Shipping Restrictions | Tradename | Operating Temperature | Packaging | Series | Part Status | Subcategory | Operating Supply Voltage | Speed | RAM Size | Core Processor | Peripherals | Program Memory Size | Connectivity | Architecture | Product Type | Number of Transceivers | Primary Attributes | Number of Cores | Flash Size | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10AS057K1F40E1SG ALTERA | In Stock | - | - | 1517-BBGA, FCBGA | 1517-FCBGA (40x40) | - | - | - | - | - | - | - | - | - | - | - | 696 | - | - | - | - | - | - | 0°C ~ 100°C (TJ) | Tray | Arria 10 SX | Discontinued at Digi-Key | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | FPGA - 570K Logic Elements | - | -- | - | ||
![]() 1SX280LU2F50I2VG ALTERA | 608 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 704 | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | Stratix® 10 SX | Active | - | - | 1.5GHz | 256KB | Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ | DMA, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | FPGA - 2800K Logic Elements | - | -- | - | ||
![]() 1SX280LN2F43I1VG ALTERA | 893 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 688 | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | Stratix® 10 SX | Active | - | - | 1.5GHz | 256KB | Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ | DMA, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | FPGA - 2800K Logic Elements | - | -- | - | ||
![]() 10AS048E2F29I1SG ALTERA | In Stock | - | - | 780-BBGA, FCBGA | 780-FBGA (29x29) | - | - | - | - | - | - | - | - | - | - | - | 360 | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | Discontinued at Digi-Key | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | FPGA - 480K Logic Elements | - | -- | - | ||
![]() 1SX280HN1F43I2LGAS ALTERA | 518 |
| - | FBGA-1760 | - | Intel / Altera | - | 1 | 4 x 32 kB | 4 x 32 kB | Intel | 1 GHz | + 100 C | - 40 C | - | SMD/SMT | 688 I/O | 350000 LAB | 2800000 LE | 999G72 | Details | - | Stratix | - | Tray | Stratix 10 SX | - | SOC - Systems on a Chip | 0.85 V | - | - | - | - | - | - | - | SoC FPGA | 48 Transceiver | - | 4 Core | - | SoC FPGA | ||
![]() 1SX280HU2F50E1VGAS ALTERA | 565 |
| - | FBGA-2397 | - | Intel / Altera | - | 1 | 4 x 32 kB | 4 x 32 kB | Intel | 1 GHz | + 100 C | 0 C | - | SMD/SMT | 704 I/O | 350000 LAB | 2800000 LE | 999A3K | Details | - | Stratix | - | Tray | Stratix 10 SX | - | SOC - Systems on a Chip | 0.85 V | - | - | - | - | - | - | - | SoC FPGA | 96 Transceiver | - | 4 Core | - | SoC FPGA | ||
![]() 1SX110HN1F43I1VGAS ALTERA | 696 |
| - | FBGA-1760 | - | Intel / Altera | - | 1 | 4 x 32 kB | 4 x 32 kB | Intel | 1 GHz | + 100 C | - 40 C | - | SMD/SMT | 688 I/O | 137500 LAB | 1100000 LE | 999GHK | Details | - | Stratix | - | Tray | Stratix 10 SX | - | SOC - Systems on a Chip | 0.85 V | - | - | - | - | - | - | - | SoC FPGA | 48 Transceiver | - | 4 Core | - | SoC FPGA | ||
![]() 1SX280LU3F50E2LGAS ALTERA | In Stock | - | - | FBGA-2397 | - | Intel / Altera | - | 1 | 4 x 32 kB | 4 x 32 kB | Intel | 1 GHz | + 100 C | 0 C | - | SMD/SMT | 704 I/O | 350000 LAB | 2800000 LE | 999A45 | Details | - | Stratix | - | Tray | Stratix 10 SX | - | SOC - Systems on a Chip | 0.85 V | - | - | - | - | - | - | - | SoC FPGA | 96 Transceiver | - | 4 Core | - | SoC FPGA | ||
![]() 1SX280LU3F50I2LGAS ALTERA | In Stock | - | - | FBGA-2397 | - | Intel / Altera | - | 1 | 4 x 32 kB | 4 x 32 kB | Intel | 1 GHz | + 100 C | - 40 C | - | SMD/SMT | 704 I/O | 350000 LAB | 2800000 LE | 999A46 | Details | - | Stratix | - | Tray | Stratix 10 SX | - | SOC - Systems on a Chip | 0.85 V | - | - | - | - | - | - | - | SoC FPGA | 96 Transceiver | - | 4 Core | - | SoC FPGA | ||
![]() 1SX280LU3F50I2VGAS ALTERA | 814 |
| - | FBGA-2397 | - | Intel / Altera | - | 1 | 4 x 32 kB | 4 x 32 kB | Intel | 1 GHz | + 100 C | - 40 C | - | SMD/SMT | 704 I/O | 350000 LAB | 2800000 LE | 999GCJ | Details | - | Stratix | - | Tray | Stratix 10 SX | - | SOC - Systems on a Chip | 0.85 V | - | - | - | - | - | - | - | SoC FPGA | 96 Transceiver | - | 4 Core | - | SoC FPGA | ||
![]() 1SX280HN1F43I1VGAS ALTERA | In Stock | - | - | FBGA-1760 | - | Intel / Altera | - | 1 | 4 x 32 kB | 4 x 32 kB | Intel | 1 GHz | + 100 C | - 40 C | - | SMD/SMT | 688 I/O | 350000 LAB | 2800000 LE | 999G71 | Details | - | Stratix | - | Tray | Stratix 10 SX | - | SOC - Systems on a Chip | 0.85 V | - | - | - | - | - | - | - | SoC FPGA | 48 Transceiver | - | 4 Core | - | SoC FPGA | ||
![]() 1SX280LN2F43E2LGAS ALTERA | 507 |
| - | FBGA-1760 | - | Intel / Altera | - | 1 | 4 x 32 kB | 4 x 32 kB | Intel | 1 GHz | + 100 C | 0 C | - | SMD/SMT | 688 I/O | 350000 LAB | 2800000 LE | 999G6T | Details | - | Stratix | - | Tray | Stratix 10 SX | - | SOC - Systems on a Chip | 0.85 V | - | - | - | - | - | - | - | SoC FPGA | 48 Transceiver | - | 4 Core | - | SoC FPGA | ||
![]() 1SX280LN3F43I3XGAS ALTERA | 950 |
| - | FBGA-1760 | - | Intel / Altera | - | 1 | 4 x 32 kB | 4 x 32 kB | Intel | 1 GHz | + 100 C | - 40 C | - | SMD/SMT | 688 I/O | 350000 LAB | 2800000 LE | 999G6Z | Details | - | Stratix | - | Tray | Stratix 10 SX | - | SOC - Systems on a Chip | 0.85 V | - | - | - | - | - | - | - | SoC FPGA | 48 Transceiver | - | 4 Core | - | SoC FPGA | ||
![]() 1SX110HN2F43I2VGAS ALTERA | 839 |
| - | FBGA-1760 | - | Intel / Altera | - | 1 | 4 x 32 kB | 4 x 32 kB | Intel | 1 GHz | + 100 C | - 40 C | - | SMD/SMT | 688 I/O | 137500 LAB | 1100000 LE | 986640 | Details | - | Stratix | - | Tray | Stratix 10 SX | - | SOC - Systems on a Chip | 0.85 V | - | - | - | - | - | - | - | SoC FPGA | 48 Transceiver | - | 4 Core | - | SoC FPGA | ||
![]() 1SX280LN2F43I2LGAS ALTERA | In Stock | - | - | FBGA-1760 | - | Intel / Altera | - | 1 | 4 x 32 kB | 4 x 32 kB | Intel | 1 GHz | + 100 C | - 40 C | - | SMD/SMT | 688 I/O | 350000 LAB | 2800000 LE | 999G6V | Details | - | Stratix | - | Tray | Stratix 10 SX | - | SOC - Systems on a Chip | 0.85 V | - | - | - | - | - | - | - | SoC FPGA | 48 Transceiver | - | 4 Core | - | SoC FPGA | ||
![]() 1SX110HN1F43I2VGAS ALTERA | 722 |
| - | FBGA-1760 | - | Intel / Altera | - | 1 | 4 x 32 kB | 4 x 32 kB | Intel | 1 GHz | + 100 C | - 40 C | - | SMD/SMT | 688 I/O | 137500 LAB | 1100000 LE | 999GHM | Details | - | Stratix | - | Tray | Stratix 10 SX | - | SOC - Systems on a Chip | 0.85 V | - | - | - | - | - | - | - | SoC FPGA | 48 Transceiver | - | 4 Core | - | SoC FPGA | ||
![]() 1SX210HN1F43I2VGAS ALTERA | 573 |
| - | FBGA-1760 | - | Intel / Altera | - | 1 | 4 x 32 kB | 4 x 32 kB | Intel | 1 GHz | + 100 C | - 40 C | - | SMD/SMT | 688 I/O | 26250 LAB | 2100000 LE | 999A3H | Details | - | Stratix | - | Tray | Stratix 10 SX | - | SOC - Systems on a Chip | 0.85 V | - | - | - | - | - | - | - | SoC FPGA | 48 Transceiver | - | 4 Core | - | SoC FPGA | ||
![]() 1SX280LU3F50I3XGAS ALTERA | 866 |
| - | FBGA-2397 | - | Intel / Altera | - | 1 | 4 x 32 kB | 4 x 32 kB | Intel | 1 GHz | + 100 C | - 40 C | - | SMD/SMT | 704 I/O | 350000 LAB | 2800000 LE | 999A47 | Details | - | Stratix | - | Tray | Stratix 10 SX | - | SOC - Systems on a Chip | 0.85 V | - | - | - | - | - | - | - | SoC FPGA | 96 Transceiver | - | 4 Core | - | SoC FPGA | ||
![]() 1SX110HN2F43I2LGAS ALTERA | In Stock | - | - | FBGA-1760 | - | Intel / Altera | - | 1 | 4 x 32 kB | 4 x 32 kB | Intel | 1 GHz | + 100 C | - 40 C | - | SMD/SMT | 688 I/O | 137500 LAB | 1100000 LE | 999GKK | Details | - | Stratix | - | Tray | Stratix 10 SX | - | SOC - Systems on a Chip | 0.85 V | - | - | - | - | - | - | - | SoC FPGA | 48 Transceiver | - | 4 Core | - | SoC FPGA | ||
![]() 1SX250LH3F55I3VG ALTERA | 571 |
| - | FBGA-2912 | - | Intel / Altera | - | 10 | 4 x 32 kB | 4 x 32 kB | Intel | 1 GHz | + 100 C | - 40 C | Yes | SMD/SMT | 1160 I/O | 312500 LAB | 2500000 LE | 956206 | Details | This product may require additional documentation to export from the United States. | Stratix | - | Tray | Stratix 10 SX | - | SOC - Systems on a Chip | 0.85 V | - | - | - | - | - | - | - | SoC FPGA | 24 Transceiver | - | 4 Core | - | SoC FPGA |