- Packaging
- Series
- Number of I/Os
- Part Status
- Operating Temperature
- Architecture
- Connectivity
- Core Processor
- Flash Size
- Peripherals
- Primary Attributes
- RAM Size
Attribute column
Manufacturer
ALTERA Embedded - System On Chip (SoC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Contact Finish Mating | Contact Materials | Data RAM Size | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | L1 Cache Data Memory | L1 Cache Instruction Memory | Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Logic Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Primary Material | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Fastening Type | Subcategory | Current Rating (Amps) | Technology | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Ingress Protection | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Base Part Number | Output | Shell Finish | Shell Size - Insert | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Qualification Status | Operating Supply Voltage | Failure Rate | Power Supplies | Temperature Grade | Current - Supply (Disable) (Max) | Interface | Memory Size | Speed | RAM Size | Shell Size, MIL | Core Processor | Peripherals | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Data Rate | Architecture | Number of Inputs | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Product Type | Core Architecture | Number of Logic Blocks (LABs) | Speed Grade | Number of Transceivers | Absolute Pull Range (APR) | Primary Attributes | Number of Logic Cells | Number of Cores | Flash Size | Features | Product Category | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10AS057N3F40I2LG ALTERA | 979 |
| - | - | Axial | YES | - | - | - | Axial | 1517 | - | Intel / Altera | - | - | - | 21 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS057N3F40I2LG | 1.2 GHz | - | Stackpole Electronics Inc | - | Yes | SMD/SMT | 588 | 71250 LAB | 570000 LE | 100 °C | -40 °C | Bulk | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | 965378 | Active | - | Active | NOT SPECIFIED | 5.45 | Details | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | -55°C ~ 155°C | Tray | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | - | 487 kOhms | - | - | - | Metal Film | - | 0.5W, 1/2W | 8542.39.00.01 | - | SOC - Systems on a Chip | - | CMOS | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | - | - | S-PBGA-B1517 | - | - | - | 588 | Not Qualified | - | - | 0.9 V | INDUSTRIAL | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 588 | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | - | FPGA - 570K Logic Elements | 570000 | 2 Core | -- | Flame Retardant Coating, Safety | SoC FPGA | - | 40 mm | 40 mm | - | - | ||
![]() 1SX280LH2F55I2LG ALTERA | 700 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Intel / Altera | - | - | - | 10 | - | 4 x 32 kB | 4 x 32 kB | Intel | - | 1 GHz | + 100 C | SiTime | - 40 C | Yes | SMD/SMT | 1160 | 350000 LAB | 2800000 LE | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 960576 | - | - | Active | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | Stratix | - | - | -40°C ~ 85°C | Tray | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Active | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | SOC - Systems on a Chip | - | - | 2.5V | - | - | - | - | - | - | - | - | 74.175824 MHz | ±10ppm | - | LVCMOS, LVTTL | - | - | - | Standby (Power Down) | MEMS | 33mA | - | - | 0.85 V | - | - | - | 70µA | - | - | 1.5GHz | 256KB | - | Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ | DMA, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | - | - | SoC FPGA | - | - | - | 24 Transceiver | - | FPGA - 2800K Logic Elements | - | 4 Core | -- | - | SoC FPGA | 0.039 (1.00mm) | - | - | - | - | ||
![]() 10AS057K2F40E2LG ALTERA | 674 |
| - | - | 1517-BBGA, FCBGA | YES | - | - | - | 1517-FCBGA (40x40) | 1517 | - | Intel / Altera | - | - | - | 21 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS057K2F40E2LG | 1.2 GHz | - | Glenair | - | Yes | SMD/SMT | 696 | 71250 LAB | 570000 LE | 100 °C | - | Retail Package | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | 965015 | Active | - | Active | NOT SPECIFIED | 5.45 | Details | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | 0°C ~ 100°C (TJ) | Tray | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | SOC - Systems on a Chip | - | CMOS | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | - | - | S-PBGA-B1517 | - | - | - | 696 | Not Qualified | - | - | 0.9 V | OTHER | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 696 | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | - | FPGA - 570K Logic Elements | 570000 | 2 Core | -- | - | SoC FPGA | - | 40 mm | 40 mm | - | - | ||
![]() 10AS066H3F34I2LG ALTERA | 592 | - | - | - | 1152-BBGA, FCBGA | YES | - | - | - | 1152-FCBGA (35x35) | 1152 | - | Intel / Altera | - | - | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS066H3F34I2LG | 1.2 GHz | - | Glenair | - | Yes | SMD/SMT | 492 | 82500 LAB | 660000 LE | 100 °C | -40 °C | Retail Package | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 965023 | Active | - | Active | NOT SPECIFIED | 5.45 | Details | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | -40°C ~ 100°C (TJ) | Tray | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | SOC - Systems on a Chip | - | CMOS | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | - | - | S-PBGA-B1152 | - | - | - | 492 | Not Qualified | - | - | 0.9 V | INDUSTRIAL | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 492 | 3.65 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | - | FPGA - 660K Logic Elements | 660000 | 2 Core | -- | - | SoC FPGA | - | 35 mm | 35 mm | - | - | ||
![]() 10AS048H4F34I3SG ALTERA | 606 |
| - | - | - | YES | - | - | - | - | 1152 | - | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 10AS048H4F34I3SG | - | - | EDAC Inc. | - | - | - | 492 | - | - | 100 °C | -40 °C | Bulk | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | - | Active | - | Active | NOT SPECIFIED | 5.47 | - | Yes | - | 0.93 V | 0.87 V | 0.9 V | - | - | - | -40°C ~ 100°C (TJ) | Tray | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | Field Programmable Gate Arrays | - | CMOS | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | - | - | S-PBGA-B1152 | - | - | - | 492 | Not Qualified | - | - | 0.9 V | INDUSTRIAL | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 492 | 3.65 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | FPGA - 480K Logic Elements | 480000 | - | -- | - | - | - | 35 mm | 35 mm | - | - | ||
![]() 10AS032H3F35E2SG ALTERA | 630 |
| - | - | FBGA-1152 | YES | - | - | - | - | 1152 | - | Intel / Altera | - | - | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS032H3F35E2SG | 1.2 GHz | - | EDAC Inc. | - | Yes | SMD/SMT | 384 | 40000 LAB | 320000 LE | 100 °C | - | Bulk | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 965061 | Active | - | Active | NOT SPECIFIED | 5.45 | Details | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | 0°C ~ 100°C (TJ) | Tray | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | SOC - Systems on a Chip | - | CMOS | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | - | - | S-PBGA-B1152 | - | - | - | 384 | Not Qualified | - | - | 0.9 V | OTHER | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 384 | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | - | FPGA - 320K Logic Elements | 320000 | 2 Core | -- | - | SoC FPGA | - | 35 mm | 35 mm | - | - | ||
![]() 10AS032E2F27E2SG ALTERA | 504 |
| - | - | FBGA-672 | YES | - | - | - | - | 672 | - | Intel / Altera | - | - | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS032E2F27E2SG | 1.2 GHz | - | Glenair | - | Yes | SMD/SMT | 240 | 40000 LAB | 320000 LE | 100 °C | - | Retail Package | PLASTIC/EPOXY | BGA | BGA, BGA672,26X26,40 | BGA672,26X26,40 | SQUARE | GRID ARRAY | 965289 | Active | - | Active | NOT SPECIFIED | 5.45 | Details | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | 0°C ~ 100°C (TJ) | Tray | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | SOC - Systems on a Chip | - | CMOS | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | - | - | S-PBGA-B672 | - | - | - | 240 | Not Qualified | - | - | 0.9 V | OTHER | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 240 | 3.25 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | - | FPGA - 320K Logic Elements | 320000 | 2 Core | -- | - | SoC FPGA | - | 27 mm | 27 mm | - | - | ||
![]() 10AS032E4F29I3LG ALTERA | 667 |
| - | Panel Mount, Through Hole | FBGA-780 | YES | Flange | - | Stainless Steel | - | 780 | - | Intel / Altera | Gold | Copper Alloy | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS032E4F29I3LG | 1.2 GHz | - | Glenair | - | Yes | SMD/SMT | 360 | 40000 LAB | 320000 LE | 100 °C | -40 °C | Retail Package | PLASTIC/EPOXY | BGA | BGA, BGA780,28X28,40 | BGA780,28X28,40 | SQUARE | GRID ARRAY | 964847 | Active | Metal | Active | NOT SPECIFIED | 5.45 | Details | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | -65°C ~ 175°C | Tray | 806 | - | - | Active | - | Solder | - | Plug, Male Pins | - | - | - | - | - | - | Silver | - | 8542.39.00.01 | Threaded | SOC - Systems on a Chip | - | CMOS | - | BOTTOM | F | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | Passivated | 26-20A | S-PBGA-B780 | - | - | - | 360 | Not Qualified | - | - | 0.9 V | INDUSTRIAL | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 360 | 3.35 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | - | FPGA - 320K Logic Elements | 320000 | 2 Core | -- | - | SoC FPGA | - | 29 mm | 29 mm | - | - | ||
![]() 10AS057K4F35I3SG ALTERA | 575 |
| - | - | 1152-BBGA, FCBGA | - | - | - | - | 1152-FCBGA (35x35) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 396 | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | - | - | - | - | - | - | - | - | FPGA - 570K Logic Elements | - | - | -- | - | - | - | - | - | - | - | ||
![]() 10AS027E2F27E2SG ALTERA | 856 |
| - | Panel Mount | FBGA-672 | YES | Flange | - | Aluminum Alloy | - | 672 | KJB0T | Intel / Altera | Gold | - | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS027E2F27E2SG | 1.2 GHz | - | ITT Cannon, LLC | - | Yes | SMD/SMT | 240 | 33750 LAB | 270000 LE | 100 °C | - | Bulk | PLASTIC/EPOXY | BGA | BGA, BGA672,26X26,40 | BGA672,26X26,40 | SQUARE | GRID ARRAY | 964965 | Active | Metal | Active | NOT SPECIFIED | 5.43 | Non-Compliant | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | -65°C ~ 175°C | Tray | KJB | - | - | Active | - | Crimp | - | Receptacle, Female Sockets | - | - | 22 | - | - | - | Olive Drab | - | 8542.39.00.01 | Threaded | SOC - Systems on a Chip | - | CMOS | - | BOTTOM | C | BALL | - | NOT SPECIFIED | Environment Resistant | 1 mm | compliant | - | - | - | - | Olive Drab Cadmium | 13-35 | S-PBGA-B672 | - | - | - | 240 | Not Qualified | - | - | 0.9 V | OTHER | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 240 | 3.25 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | - | FPGA - 270K Logic Elements | 270000 | 2 Core | -- | - | SoC FPGA | - | 27 mm | 27 mm | 50.0µin (1.27µm) | - | ||
![]() 10AS027E2F29E1HG ALTERA | 681 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | 780-FBGA (29x29) | - | SG-8101 | Intel / Altera | - | - | - | 36 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS027E2F29E1HG | 1.2 GHz | + 100 C | EPSON | 0 C | Yes | SMD/SMT | 360 | 33750 LAB | 270000 LE | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 965044 | Active | - | Active | - | 5.64 | Details | Yes | - | - | - | - | Arria 10 SoC | - | - | -40°C ~ 85°C | Tray | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | Active | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | SOC - Systems on a Chip | - | - | 1.8V ~ 3.3V | - | - | - | - | - | - | - | unknown | 36.7 MHz | ±15ppm | - | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 950 mV | - | - | - | 1.1µA | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | - | - | SoC FPGA | - | - | - | 12 Transceiver | - | FPGA - 270K Logic Elements | - | 2 Core | -- | - | SoC FPGA | 0.051 (1.30mm) | - | - | - | - | ||
![]() 10AS016E4F29E3SG ALTERA | 745 |
| - | - | 780-BBGA, FCBGA | YES | - | - | - | 780-FBGA (29x29) | 780 | - | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 10AS016E4F29E3SG | - | - | PEI-Genesis | - | - | - | 288 | - | - | 100 °C | - | Bulk | PLASTIC/EPOXY | BGA | BGA, BGA780,28X28,40 | BGA780,28X28,40 | SQUARE | GRID ARRAY | - | Active | - | Active | NOT SPECIFIED | 1.96 | Non-Compliant | Yes | - | 0.93 V | 0.87 V | 0.9 V | - | - | - | 0°C ~ 100°C (TJ) | Tray | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | Field Programmable Gate Arrays | - | CMOS | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | - | - | S-PBGA-B780 | - | - | - | 288 | Not Qualified | - | - | 0.9 V | OTHER | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 288 | 3.35 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | FPGA - 160K Logic Elements | 160000 | - | -- | - | - | - | 29 mm | 29 mm | - | - | ||
![]() 5CSXFC6D6F31I7NES ALTERA | In Stock | - | - | - | 0603 (1608 Metric) | - | - | 896 | - | 0603 | - | RN731J | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | MCU - 181, FPGA - 288 | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Obsolete | - | - | Compliant | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tray | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.05% | Obsolete | 2 | - | ±25ppm/°C | - | - | 1.91 kOhms | - | 100 °C | -40 °C | Thin Film | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 MHz | - | 5CSXFC6 | - | - | - | - | - | - | - | - | - | 1.13 V | - | - | - | - | CAN, EBI/EMI, Ethernet, I2C, MMC, SD, SDIO, SPI, UART, USART, USB | 6 MB | 800MHz | 64KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | 3.125 Gbps | MCU, FPGA | - | - | - | 110000 | - | ARM | 41509 | 7 | 9 | - | FPGA - 110K Logic Elements | - | - | -- | Moisture Resistant | - | 0.022 (0.55mm) | - | - | - | - | ||
![]() 5CSXFC2C6U23I7LN ALTERA | 2907 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10AS032E4F29E3LG ALTERA | 845 |
| - | - | FBGA-780 | YES | - | - | - | - | 780 | - | Intel / Altera | - | - | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS032E4F29E3LG | 1.2 GHz | - | - | - | Yes | SMD/SMT | 360 | 40000 LAB | 320000 LE | 100 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA780,28X28,40 | BGA780,28X28,40 | SQUARE | GRID ARRAY | 965057 | Active | - | - | NOT SPECIFIED | 5.45 | Details | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | 0°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | SOC - Systems on a Chip | - | CMOS | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | - | - | S-PBGA-B780 | - | - | - | 360 | Not Qualified | - | - | 0.9 V | OTHER | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 360 | 3.35 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | - | FPGA - 320K Logic Elements | 320000 | 2 Core | -- | - | SoC FPGA | - | 29 mm | 29 mm | - | - | ||
![]() 1SX250LU3F50E2VG ALTERA | 794 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 704 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 100°C (TJ) | Tray | Stratix® 10 SX | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | - | Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ | DMA, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | - | - | - | - | - | - | - | - | FPGA - 2500K Logic Elements | - | - | -- | - | - | - | - | - | - | - | ||
![]() 10AS016C4U19I3LG ALTERA | 655 |
| - | - | 484-BFBGA, FCBGA | YES | - | - | - | 484-UBGA (19x19) | 484 | - | Intel / Altera | - | - | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS016C4U19I3LG | 1.2 GHz | - | - | - | Yes | SMD/SMT | 192 | 20000 LAB | 160000 LE | 100 °C | -40 °C | - | PLASTIC/EPOXY | FBGA | FBGA, BGA484,22X22,32 | BGA484,22X22,32 | SQUARE | GRID ARRAY, FINE PITCH | 964679 | Active | - | - | NOT SPECIFIED | 5.47 | Non-Compliant | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | 0.423288 oz | - | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | SOC - Systems on a Chip | - | CMOS | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 0.8 mm | compliant | - | - | - | - | - | - | S-PBGA-B484 | - | - | - | 192 | Not Qualified | - | - | 0.9 V | INDUSTRIAL | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 192 | 3.25 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | - | FPGA - 160K Logic Elements | 160000 | 2 Core | -- | - | SoC FPGA | - | 19 mm | 19 mm | - | - | ||
![]() 10AS066H2F34I1SG ALTERA | In Stock | - | - | - | 1152-BBGA, FCBGA | - | - | - | - | 1152-FCBGA (35x35) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 492 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | - | - | - | - | - | - | - | - | FPGA - 660K Logic Elements | - | - | -- | - | - | - | - | - | - | - | ||
![]() 1SX250LN3F43E3VG ALTERA | 621 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 688 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 100°C (TJ) | Tray | Stratix® 10 SX | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | - | Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ | DMA, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | - | - | - | - | - | - | - | - | FPGA - 2500K Logic Elements | - | - | -- | - | - | - | - | - | - | - | ||
![]() 10AS027H1F35I1SG ALTERA | In Stock | - | - | - | 1152-BBGA, FCBGA | - | - | - | - | 1152-FBGA (35x35) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 384 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | - | - | - | - | - | - | - | - | FPGA - 270K Logic Elements | - | - | -- | - | - | - | - | - | - | - |