- Packaging
- Series
- Number of I/Os
- Part Status
- Operating Temperature
- Architecture
- Connectivity
- Core Processor
- Flash Size
- Peripherals
- Primary Attributes
- RAM Size
Attribute column
Manufacturer
ALTERA Embedded - System On Chip (SoC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Memory Size | Speed | RAM Size | Core Processor | Number of Poles | Peripherals | Connectivity | Data Rate | Architecture | Output Current-Max | Number of Inputs | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Core Architecture | Max Frequency | Number of Logic Blocks (LABs) | Speed Grade | Number of Transceivers | Primary Attributes | Number of Logic Cells | Rated Voltage | Flash Size | Rated Current (Power) | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5CSEMA4U23I7N ALTERA | 2568 |
| - | 672-FBGA | - | 484 | 672-UBGA (23x23) | - | - | - | - | - | - | - | MCU - 181, FPGA - 145 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | Cyclone® V SE | - | Active | PCB Terminal Blocks with Wire | - | 100 °C | -40 °C | - | - | - | - | - | - | - | - | 800 MHz | 5CSEMA4 | - | - | - | 1.1 V | - | - | CAN, EBI/EMI, Ethernet, I2C, MMC, SD, SDIO, SPI, UART, USART, USB | 2.9 MB | 800MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | 13 | DMA, POR, WDT | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | - | - | 40000 | ARM | - | - | - | - | FPGA - 40K Logic Elements | - | 300V | -- | 13.5A | - | - | - | ||
![]() 5CSEBA4U23I7N ALTERA | 2489 | - | - | 672-FBGA | - | - | 672-UBGA (23x23) | - | - | - | - | - | - | - | MCU - 181, FPGA - 145 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | Cyclone® V SE | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 5CSEBA4 | - | - | - | - | - | - | - | - | 800MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | - | - | - | - | - | - | - | - | FPGA - 40K Logic Elements | - | - | -- | - | - | - | - | ||
![]() 5CSEMA5U23C7N ALTERA | 2277 |
| - | 672-FBGA | YES | - | 672-UBGA (23x23) | 672 | INTEL CORP | - | - | Intel Corporation | 5CSEMA5U23C7N | - | MCU - 181, FPGA - 145 | 85 °C | - | - | PLASTIC/EPOXY | FBGA | FBGA, BGA672,28X28,32 | BGA672,28X28,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | NOT SPECIFIED | 5.2 | - | Yes | - | - | 1.13 V | 1.07 V | 1.1 V | 0°C ~ 85°C (TJ) | Tray | Cyclone® V SE | - | Active | PCB Terminal Blocks with Wire | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | BOTTOM | BALL | NOT SPECIFIED | 0.8 mm | compliant | - | 5CSEMA5 | S-PBGA-B672 | 145 | Not Qualified | - | 1.1,1.2/3.3,2.5 V | OTHER | - | - | 800MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | 23 | DMA, POR, WDT | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | 145 | 1.85 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | FPGA - 85K Logic Elements | 85000 | 300V | -- | 13.5A | 23 mm | 23 mm | - | ||
![]() 5CSEBA4U23C6N ALTERA | 2755 |
| - | 672-FBGA | - | - | 672-UBGA (23x23) | - | - | - | - | - | - | - | MCU - 181, FPGA - 145 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | Cyclone® V SE | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 925MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | - | - | - | - | - | - | - | - | FPGA - 40K Logic Elements | - | - | -- | - | - | - | - | ||
![]() 5CSEBA5U19I7SN ALTERA | 2862 |
| - | 484-FBGA | YES | - | 484-UBGA (19x19) | 484 | INTEL CORP | - | - | Intel Corporation | 5CSEBA5U19I7SN | - | MCU - 151, FPGA - 66 | - | - | - | PLASTIC/EPOXY | FBGA | FBGA, BGA484,22X22,32 | BGA484,22X22,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | NOT SPECIFIED | 5.55 | - | Yes | - | - | 1.13 V | 1.07 V | 1.1 V | -40°C ~ 100°C (TJ) | Tray | Cyclone® V SE | - | Active | - | - | - | - | - | Field Programmable Gate Arrays | CMOS | BOTTOM | BALL | NOT SPECIFIED | 0.8 mm | compliant | - | 5CSEBA5 | S-PBGA-B484 | 66 | Not Qualified | - | 1.1,1.2/3.3,2.5 V | - | - | - | 800MHz | 64KB | Single ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | 66 | 1.9 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | FPGA - 85K Logic Elements | 85000 | - | -- | - | 19 mm | 19 mm | - | ||
![]() 5CSEMA4U23C8N ALTERA | 2781 |
| - | 672-FBGA | - | - | 672-UBGA (23x23) | - | - | - | - | - | - | - | MCU - 181, FPGA - 145 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | Cyclone® V SE | - | Active | PCB Terminal Blocks with Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | 19 | DMA, POR, WDT | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | - | - | - | - | - | - | - | - | FPGA - 40K Logic Elements | - | 300V | -- | 17.5A | - | - | - | ||
![]() 5CSEBA2U23C6N ALTERA | 2616 |
| - | 672-FBGA | - | - | 672-UBGA (23x23) | - | - | - | - | - | - | - | MCU - 181, FPGA - 145 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | Cyclone® V SE | - | Active | PCB Terminal Blocks with Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 925MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | 28 | DMA, POR, WDT | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | - | - | - | - | - | - | - | - | FPGA - 25K Logic Elements | - | 300V | -- | 17.5A | - | - | - | ||
![]() 5CSEBA4U23C7N ALTERA | 2579 |
| - | 672-FBGA | - | - | 672-UBGA (23x23) | - | - | - | - | - | - | - | MCU - 181, FPGA - 145 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | Cyclone® V SE | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | - | - | - | - | - | - | - | - | FPGA - 40K Logic Elements | - | - | -- | - | - | - | - | ||
![]() 5CSEBA2U23I7SN ALTERA | 2144 |
| - | 672-FBGA | - | - | 672-UBGA (23x23) | - | - | - | - | - | - | - | MCU - 181, FPGA - 145 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | Cyclone® V SE | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | 64KB | Single ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | - | - | - | - | - | - | - | - | FPGA - 25K Logic Elements | - | - | -- | - | - | - | - | ||
![]() 5CSEBA6U23C8SN ALTERA | 2515 |
| - | 672-FBGA | YES | - | 672-UBGA (23x23) | 672 | INTEL CORP | - | - | Intel Corporation | 5CSEBA6U23C8SN | - | MCU - 181, FPGA - 145 | 85 °C | - | - | PLASTIC/EPOXY | FBGA | FBGA, BGA672,28X28,32 | BGA672,28X28,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | NOT SPECIFIED | 5.57 | - | Yes | - | - | 1.13 V | 1.07 V | 1.1 V | 0°C ~ 85°C (TJ) | Tray | Cyclone® V SE | - | Active | Single Row and Tri-Barrier | - | - | - | - | Field Programmable Gate Arrays | CMOS | BOTTOM | BALL | NOT SPECIFIED | 10mm | compliant | - | 5CSEBA6 | S-PBGA-B672 | 145 | Not Qualified | - | 1.1,1.2/3.3,2.5 V | OTHER | - | - | 600MHz | 64KB | Single ARM® Cortex®-A9 MPCore™ with CoreSight™ | 06 | DMA, POR, WDT | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | 145 | 1.85 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | FPGA - 110K Logic Elements | 110000 | 250V | -- | 15A | 23 mm | 23 mm | - | ||
![]() 5CSEBA4U19C8SN ALTERA | 32 | - | - | 484-FBGA | YES | - | 484-UBGA (19x19) | 484 | INTEL CORP | - | - | Intel Corporation | 5CSEBA4U19C8SN | - | MCU - 151, FPGA - 66 | 85 °C | - | - | PLASTIC/EPOXY | FBGA | FBGA, BGA484,22X22,32 | BGA484,22X22,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | NOT SPECIFIED | 2.06 | - | Yes | FPGA - Field Programmable Gate Array CycloneV SoC SE dual -core ARM Cortex-A9 | - | 1.13 V | 1.07 V | 1.1 V | 0°C ~ 85°C (TJ) | Tray | Cyclone® V SE | - | Active | - | - | - | - | - | Field Programmable Gate Arrays | CMOS | BOTTOM | BALL | NOT SPECIFIED | 0.8 mm | compliant | - | - | S-PBGA-B484 | 66 | Not Qualified | - | 1.1,1.2/3.3,2.5 V | OTHER | - | - | 600MHz | 64KB | Single ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | 66 | 1.9 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | FPGA - 40K Logic Elements | 40000 | - | -- | - | 19 mm | 19 mm | - | ||
![]() 5CSXFC2C6U23C7N ALTERA | 2672 |
| - | 672-FBGA | YES | - | 672-UBGA (23x23) | 672 | INTEL CORP | - | - | Intel Corporation | 5CSXFC2C6U23C7N | - | MCU - 181, FPGA - 145 | 85 °C | - | - | PLASTIC/EPOXY | FBGA | FBGA, BGA672,28X28,32 | BGA672,28X28,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | NOT SPECIFIED | 5.59 | - | Yes | - | - | 1.13 V | 1.07 V | 1.1 V | 0°C ~ 85°C (TJ) | Tray | Cyclone® V SX | - | Active | - | - | - | - | - | Field Programmable Gate Arrays | CMOS | BOTTOM | BALL | NOT SPECIFIED | 0.8 mm | compliant | - | - | S-PBGA-B672 | 145 | Not Qualified | - | 1.1,1.2/3.3,2.5 V | OTHER | - | - | 800MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | 145 | 1.85 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | FPGA - 25K Logic Elements | 25000 | - | -- | - | 23 mm | 23 mm | - | ||
![]() 5CSEBA2U19C7SN ALTERA | 32 |
| - | 484-FBGA | YES | - | 484-UBGA (19x19) | 484 | INTEL CORP | - | - | Intel Corporation | 5CSEBA2U19C7SN | - | MCU - 151, FPGA - 66 | 85 °C | - | - | PLASTIC/EPOXY | FBGA | FBGA, BGA484,22X22,32 | BGA484,22X22,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | NOT SPECIFIED | 5.57 | - | Yes | - | - | 1.13 V | 1.07 V | 1.1 V | 0°C ~ 85°C (TJ) | Tray | Cyclone® V SE | - | Active | - | - | - | - | - | Field Programmable Gate Arrays | CMOS | BOTTOM | BALL | NOT SPECIFIED | 0.8 mm | compliant | - | - | S-PBGA-B484 | 66 | Not Qualified | - | 1.1,1.2/3.3,2.5 V | OTHER | - | - | 800MHz | 64KB | Single ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | 66 | 1.9 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | FPGA - 25K Logic Elements | 25000 | - | -- | - | 19 mm | 19 mm | - | ||
![]() 5CSEBA5U19C8N ALTERA | 2308 |
| - | 484-FBGA | YES | 484 | 484-UBGA (19x19) | 484 | INTEL CORP | - | - | Intel Corporation | 5CSEBA5U19C8N | - | MCU - 151, FPGA - 66 | 85 °C | - | - | PLASTIC/EPOXY | FBGA | FBGA, BGA484,22X22,32 | BGA484,22X22,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | NOT SPECIFIED | 2.03 | Compliant | Yes | FPGA - Field Programmable Gate Array Cyclone V SE dual -core ARM Cortex-A9 | - | 1.13 V | 1.07 V | 1.1 V | 0°C ~ 85°C (TJ) | Tray | Cyclone® V SE | - | Active | - | - | 85 °C | 0 °C | - | Field Programmable Gate Arrays | CMOS | BOTTOM | BALL | NOT SPECIFIED | 0.8 mm | compliant | - | 5CSEBA5 | S-PBGA-B484 | 66 | Not Qualified | 1.13 V | 1.1,1.2/3.3,2.5 V | OTHER | - | 556.3 kB | 600MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | 66 | 1.9 mm | FIELD PROGRAMMABLE GATE ARRAY | 85000 | - | 800 MHz | 32075 | 8 | - | FPGA - 85K Logic Elements | 85000 | - | -- | - | 19 mm | 19 mm | - | ||
![]() 5CSEBA4U19C8N ALTERA | 32 |
| - | 484-FBGA | YES | - | 484-UBGA (19x19) | 484 | INTEL CORP | - | - | Intel Corporation | 5CSEBA4U19C8N | - | MCU - 151, FPGA - 66 | 85 °C | - | - | PLASTIC/EPOXY | FBGA | FBGA, BGA484,22X22,32 | BGA484,22X22,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | NOT SPECIFIED | 5.57 | - | Yes | - | - | 1.13 V | 1.07 V | 1.1 V | 0°C ~ 85°C (TJ) | Tray | Cyclone® V SE | - | Active | - | - | - | - | - | Field Programmable Gate Arrays | CMOS | BOTTOM | BALL | NOT SPECIFIED | 0.8 mm | compliant | - | - | S-PBGA-B484 | 66 | Not Qualified | - | 1.1,1.2/3.3,2.5 V | OTHER | - | - | 600MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | 66 | 1.9 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | FPGA - 40K Logic Elements | 40000 | - | -- | - | 19 mm | 19 mm | - | ||
![]() 5CSEBA5U23C8SN ALTERA | 2744 |
| - | 672-FBGA | NO | - | 672-UBGA (23x23) | 10 | INTEL CORP | 9 | 4.5 | Intel Corporation | 5CSEBA5U23C8SN | - | MCU - 181, FPGA - 145 | 85 | -40 | 9 | PLASTIC/EPOXY | DIP | FBGA, BGA672,28X28,32 | DIP10/24,.6 | RECTANGULAR | IN-LINE | Active | NOT SPECIFIED | 5.55 | - | Yes | - | - | 1.13 V | 1.07 V | 1.1 V | 0°C ~ 85°C (TJ) | Tray | Cyclone® V SE | - | Active | - | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2.54 | compliant | - | 5CSEBA5 | R-PDIP-T10 | 145 | Not Qualified | - | 1.1,1.2/3.3,2.5 V | INDUSTRIAL | - | - | 600MHz | 64KB | Single ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | .333 | 145 | 1.85 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | FPGA - 85K Logic Elements | 85000 | - | -- | - | 23 mm | 23 mm | - | ||
![]() 5CSEBA4U23C8SN ALTERA | 2121 |
| - | 672-FBGA | - | 484 | 672-UBGA (23x23) | - | - | - | - | - | - | - | MCU - 181, FPGA - 145 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | Cyclone® V SE | - | Active | - | - | 85 °C | 0 °C | - | - | - | - | - | - | - | - | 600 MHz | - | - | - | - | 1.1 V | - | - | CAN, EBI/EMI, Ethernet, I2C, MMC, SD, SDIO, SPI, UART, USART, USB | 2.9 MB | 600MHz | 64KB | Single ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | - | - | 40000 | ARM | - | - | - | - | FPGA - 40K Logic Elements | - | - | -- | - | - | - | - | ||
![]() 5CSXFC6C6U23I7N ALTERA | 2264 | - | - | 672-FBGA | - | 672 | 672-UBGA (23x23) | - | - | - | - | - | - | - | MCU - 181, FPGA - 145 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 8542390000 | - | - | - | -40°C ~ 100°C (TJ) | Tray | Cyclone® V SX | - | Active | PCB Terminal Blocks with Wire | - | 100 °C | -40 °C | - | - | - | - | - | - | - | - | 800 MHz | 5CSXFC6 | - | - | - | 1.13 V | - | - | CAN, EBI/EMI, Ethernet, I2C, MMC, SD, SDIO, SPI, UART, USART, USB | 773.9 kB | 800MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | 09 | DMA, POR, WDT | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | 3.125 Gbps | MCU, FPGA | - | - | - | - | 110000 | ARM | 800 MHz | 41509 | 7 | 6 | FPGA - 110K Logic Elements | - | 300V | -- | 13.5A | - | - | Lead Free | ||
![]() 5CSTFD6D5F31I7N ALTERA | 2712 | - | - | 896-BGA | YES | 896 | 896-FBGA (31x31) | 896 | INTEL CORP | - | - | Intel Corporation | 5CSTFD6D5F31I7N | 3 | MCU - 181, FPGA - 288 | - | - | - | PLASTIC/EPOXY | BGA | BGA, BGA896,30X30,40 | BGA896,30X30,40 | SQUARE | GRID ARRAY | Active | NOT SPECIFIED | 2.03 | Compliant | Yes | FPGA - Field Programmable Gate Array Cyclone V ST dual -core ARM Cortex-A9 | - | 1.13 V | 1.07 V | 1.1 V | -40°C ~ 100°C (TJ) | Tray | Cyclone® V ST | e1 | Active | - | Tin/Silver/Copper (Sn/Ag/Cu) | 100 °C | -40 °C | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | 5CSTFD6 | S-PBGA-B896 | 288 | Not Qualified | 1.13 V | 1.1,1.2/3.3,2.5 V | - | - | 773.9 kB | 800MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | 5 Gbps | MCU, FPGA | - | 288 | 2 mm | FIELD PROGRAMMABLE GATE ARRAY | 110000 | - | 800 MHz | 41509 | 7 | 9 | FPGA - 110K Logic Elements | 110000 | - | -- | - | 31 mm | 31 mm | Lead Free | ||
![]() 5CSXFC6D6F31I7N ALTERA | 2838 | - | - | 896-BGA | - | 896 | 896-FBGA (31x31) | - | - | - | - | - | - | - | MCU - 181, FPGA - 288 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | Cyclone® V SX | - | Active | - | - | 100 °C | -40 °C | - | - | - | - | - | - | - | - | 800 MHz | 5CSXFC6 | - | - | - | 1.13 V | - | - | CAN, EBI/EMI, Ethernet, I2C, MMC, SD, SDIO, SPI, UART, USART, USB | 773.9 kB | 800MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | 3.125 Gbps | MCU, FPGA | - | - | - | - | 110000 | ARM | 800 MHz | 41509 | 7 | 9 | FPGA - 110K Logic Elements | - | - | -- | - | - | - | Lead Free |