- Packaging
- Series
- Number of I/Os
- Part Status
- Operating Temperature
- Architecture
- Connectivity
- Core Processor
- Flash Size
- Peripherals
- Primary Attributes
- RAM Size
Attribute column
Manufacturer
ALTERA Embedded - System On Chip (SoC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Insert Material | Number of Terminals | Backshell Material, Plating | Base Product Number | Brand | Clock Frequency-Max | Contact Finish Mating | Contact Materials | Data RAM Size | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | L1 Cache Data Memory | L1 Cache Instruction Memory | Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Logic Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Primary Material | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Schedule B | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | HTS Code | Capacitance | Fastening Type | Subcategory | Current Rating (Amps) | Technology | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Ingress Protection | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Base Part Number | Output | Shell Finish | Shell Size - Insert | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Qualification Status | Operating Supply Voltage | Failure Rate | Lead Spacing | Power Supplies | Temperature Grade | Current - Supply (Disable) (Max) | Interface | Memory Size | Speed | RAM Size | Shell Size, MIL | Lead Style | Core Processor | Peripherals | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Cable Opening | Architecture | Number of Inputs | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Product Type | Core Architecture | Max Frequency | Number of Logic Blocks (LABs) | Speed Grade | Number of Transceivers | Voltage - I/O | Absolute Pull Range (APR) | Primary Attributes | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Number of Logic Cells | Co-Processors/DSP | Number of Cores | Security Features | Display & Interface Controllers | Flash Size | SATA | Features | Product Category | Height Seated (Max) | Length | Width | Thickness (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5CSEBA5U23C8N ALTERA | 2555 |
| - | - | 672-FBGA | YES | - | - | - | 672-UBGA (23x23) | - | 672 | - | - | - | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 5CSEBA5U23C8N | - | - | - | - | - | - | - | MCU - 181, FPGA - 145 | - | - | 85 °C | - | - | PLASTIC/EPOXY | FBGA | FBGA, BGA672,28X28,32 | BGA672,28X28,32 | SQUARE | GRID ARRAY, FINE PITCH | - | Active | - | - | NOT SPECIFIED | 2 | - | Yes | FPGA - Field Programmable Gate Array Cyclone V SE dual -core ARM Cortex-A9 | - | - | 1.13 V | 1.07 V | 1.1 V | - | - | - | 0°C ~ 85°C (TJ) | Tray | Cyclone® V SE | - | - | e1 | Active | - | - | - | - | - | - | - | - | TIN SILVER COPPER | - | - | - | - | - | - | 8542.39.00.01 | - | - | Field Programmable Gate Arrays | - | CMOS | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 0.8 mm | compliant | - | - | 5CSEBA5 | - | - | - | S-PBGA-B672 | - | - | - | 145 | Not Qualified | - | - | - | 1.1,1.2/3.3,2.5 V | OTHER | - | - | - | 600MHz | 64KB | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 145 | 1.85 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | FPGA - 85K Logic Elements | - | - | - | - | - | - | 85000 | - | - | - | - | -- | - | - | - | - | 23 mm | 23 mm | - | - | - | - | - | ||
![]() 5CSEMA6U23C6N ALTERA | 2960 |
| - | - | 672-FBGA | YES | - | - | - | 672-UBGA (23x23) | - | 672 | - | - | - | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 5CSEMA6U23C6N | - | - | - | - | - | - | - | MCU - 181, FPGA - 145 | - | - | 85 °C | - | - | PLASTIC/EPOXY | FBGA | FBGA, BGA672,28X28,32 | BGA672,28X28,32 | SQUARE | GRID ARRAY, FINE PITCH | - | Active | - | - | NOT SPECIFIED | 5.56 | - | Yes | FPGA - Field Programmable Gate Array Cyclone V SE dual -core ARM Cortex-A9 | - | - | 1.13 V | 1.07 V | 1.1 V | - | - | - | 0°C ~ 85°C (TJ) | Tray | Cyclone® V SE | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Field Programmable Gate Arrays | - | CMOS | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 0.8 mm | compliant | - | - | 5CSEMA6 | - | - | - | S-PBGA-B672 | - | - | - | 145 | Not Qualified | - | - | - | 1.1,1.2/3.3,2.5 V | OTHER | - | - | - | 925MHz | 64KB | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 145 | 1.85 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | FPGA - 110K Logic Elements | - | - | - | - | - | - | 110000 | - | - | - | - | -- | - | - | - | - | 23 mm | 23 mm | - | - | - | - | - | ||
![]() 5CSEBA5U23I7N ALTERA | 2423 | - | - | - | 672-FBGA | YES | - | 672 | - | 672-UBGA (23x23) | - | 672 | - | - | - | 622 MHz | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 5CSEBA5U23I7N | - | - | - | - | - | 3 | - | MCU - 181, FPGA - 145 | - | - | - | - | - | PLASTIC/EPOXY | FBGA | FBGA, BGA672,28X28,32 | BGA672,28X28,32 | SQUARE | GRID ARRAY, FINE PITCH | - | Active | - | - | NOT SPECIFIED | 1.99 | Compliant | Yes | - | 8542390000 | - | 1.13 V | 1.07 V | 1.1 V | - | - | - | -40°C ~ 100°C (TJ) | Tray | Cyclone® V SE | - | - | e1 | Active | - | - | 3A991 | - | - | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 100 °C | -40 °C | - | - | - | - | 8542.39.00.01 | - | - | Field Programmable Gate Arrays | - | CMOS | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 0.8 mm | compliant | 800 MHz | - | 5CSEBA5 | - | - | - | S-PBGA-B672 | - | - | - | 145 | Not Qualified | 1.13 V | - | - | 1.1,1.2/3.3,2.5 V | - | - | CAN, EBI/EMI, Ethernet, I2C, MMC, SD, SDIO, SPI, UART, USART, USB | 556.3 kB | 800MHz | 64KB | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 145 | 1.85 mm | FIELD PROGRAMMABLE GATE ARRAY | 85000 | - | ARM | 800 MHz | 32075 | 7 | - | - | - | FPGA - 85K Logic Elements | - | - | - | - | - | - | 85000 | - | - | - | - | -- | - | - | - | - | 23 mm | 23 mm | - | - | - | Lead Free | - | ||
![]() 5CSEBA6U23I7NTS ALTERA | 2004 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | * | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10AS048H1F34I1HG ALTERA | 972 |
| - | - | 1152-BBGA, FCBGA | - | - | - | - | 1152-FBGA (35x35) | - | - | - | - | Intel / Altera | - | - | - | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS048H1F34I1HG | 1.2 GHz | + 100 C | - | - 40 C | Yes | - | SMD/SMT | 492 | 60000 LAB | 480000 LE | - | - | - | - | - | - | - | - | - | 965036 | Active | - | - | - | 5.68 | Details | Yes | - | - | This product may require additional documentation to export from the United States. | - | - | - | Arria 10 SoC | - | - | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | 950 mV | - | - | - | - | - | - | - | 1.5GHz | 256KB | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | - | - | SoC FPGA | - | - | - | - | 24 Transceiver | - | - | FPGA - 480K Logic Elements | - | - | - | - | - | - | - | - | 2 Core | - | - | -- | - | - | SoC FPGA | - | - | - | - | - | - | - | - | ||
![]() 5CSEBA6U23C7N ALTERA | 2559 |
| - | - | 672-FBGA | YES | - | 672 | - | 672-UBGA (23x23) | - | 672 | - | 121064 | - | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 5CSEBA6U23C7N | - | - | Molex | - | - | - | - | MCU - 181, FPGA - 145 | - | - | 85 °C | - | Bulk | PLASTIC/EPOXY | FBGA | FBGA, BGA672,28X28,32 | BGA672,28X28,32 | SQUARE | GRID ARRAY, FINE PITCH | - | Active | - | Active | NOT SPECIFIED | 2.01 | Compliant | Yes | FPGA - Field Programmable Gate Array Cyclone V SE dual -core ARM Cortex-A9 | - | - | 1.13 V | 1.07 V | 1.1 V | - | - | - | 0°C ~ 85°C (TJ) | Tray | * | - | - | - | Active | - | - | - | - | - | - | - | - | - | 85 °C | 0 °C | - | - | - | - | 8542.39.00.01 | - | - | Field Programmable Gate Arrays | - | CMOS | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 0.8 mm | compliant | - | - | 5CSEBA6 | - | - | - | S-PBGA-B672 | - | - | - | 145 | Not Qualified | 1.13 V | - | - | 1.1,1.2/3.3,2.5 V | OTHER | - | - | 773.9 kB | 800MHz | 64KB | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 145 | 1.85 mm | FIELD PROGRAMMABLE GATE ARRAY | 110000 | - | - | 800 MHz | 41509 | 7 | - | - | - | FPGA - 110K Logic Elements | - | - | - | - | - | - | 110000 | - | - | - | - | -- | - | - | - | - | 23 mm | 23 mm | - | - | - | Lead Free | - | ||
![]() 10AS066H2F34I2SGES ALTERA | In Stock | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | 1152-FCBGA (35x35) | - | 1152 | - | 500SAB | - | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 10AS066H2F34I2SGES | - | - | Skyworks Solutions Inc. | - | - | - | - | 492 | - | - | 100 °C | -40 °C | Tape & Reel (TR) | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | - | Obsolete | - | Obsolete | - | 5.66 | - | - | - | - | - | 0.93 V | 0.87 V | 0.9 V | - | - | - | 0°C ~ 85°C | Tray | Si500S | 0.157 L x 0.126 W (4.00mm x 3.20mm) | - | - | Discontinued at Digi-Key | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | 3.3V | BOTTOM | - | BALL | - | - | - | 1 mm | compliant | 70.3125 MHz | ±20ppm | - | CMOS | - | - | S-PBGA-B1152 | Enable/Disable | Crystal | 24mA | - | - | - | - | - | - | INDUSTRIAL | 10.7mA | - | - | 1.5GHz | 256KB | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | 3.65 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | FPGA - 660K Logic Elements | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | 0.035 (0.90mm) | 35 mm | 35 mm | - | - | - | - | - | ||
![]() 10AS048K4F35I3SG ALTERA | 936 |
| - | - | - | YES | - | - | - | - | - | 1152 | - | - | - | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 10AS048K4F35I3SG | - | - | Panduit Corp | - | - | - | - | 396 | - | - | 100 °C | -40 °C | Bulk | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | - | Active | - | Obsolete | NOT SPECIFIED | 5.47 | - | Yes | - | - | - | 0.93 V | 0.87 V | 0.9 V | - | - | - | -40°C ~ 100°C (TJ) | Tray | * | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | Field Programmable Gate Arrays | - | CMOS | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | - | - | S-PBGA-B1152 | - | - | - | 396 | Not Qualified | - | - | - | 0.9 V | INDUSTRIAL | - | - | - | 1.5GHz | 256KB | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 396 | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | FPGA - 480K Logic Elements | - | - | - | - | - | - | 480000 | - | - | - | - | -- | - | - | - | - | 35 mm | 35 mm | - | - | - | - | - | ||
![]() 10AS032H4F35E3SG ALTERA | 586 |
| - | Surface Mount, MLCC | 1812 (4532 Metric) | YES | - | - | - | - | - | 1152 | - | - | Intel / Altera | - | - | - | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS032H4F35E3SG | 1.2 GHz | - | Vishay Vitramon | - | Yes | - | SMD/SMT | 384 | 40000 LAB | 320000 LE | 100 °C | - | Tape & Reel (TR) | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 965298 | Active | - | Active | NOT SPECIFIED | 5.45 | Details | Yes | - | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | 100V | - | -55°C ~ 150°C | Tray | GA | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | - | Active | - | - | - | C0G, NP0 | - | - | - | - | - | - | - | - | - | Automotive | - | 8542.39.00.01 | 150 pF | - | SOC - Systems on a Chip | - | CMOS | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | - | - | S-PBGA-B1152 | - | - | - | 384 | Not Qualified | - | - | - | 0.9 V | OTHER | - | - | - | 1.5GHz | 256KB | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 384 | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | - | - | - | FPGA - 320K Logic Elements | - | - | - | - | - | - | 320000 | - | 2 Core | - | - | -- | - | - | SoC FPGA | - | 35 mm | 35 mm | 0.086 (2.18mm) | - | - | - | AEC-Q200 | ||
![]() 10AS048H2F34E2LG ALTERA | 921 |
| - | - | - | YES | - | - | - | - | - | 1152 | - | MS27497T14F | - | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 10AS048H2F34E2LG | - | - | Corsair | - | - | - | - | 492 | - | - | 100 °C | - | Bag | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | - | Active | - | Active | NOT SPECIFIED | 5.47 | - | Yes | - | - | - | 0.93 V | 0.87 V | 0.9 V | - | - | - | 0°C ~ 100°C (TJ) | Tray | * | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | Field Programmable Gate Arrays | - | CMOS | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | - | - | S-PBGA-B1152 | - | - | - | 492 | Not Qualified | - | - | - | 0.9 V | OTHER | - | - | - | 1.5GHz | 256KB | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 492 | 3.65 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | FPGA - 480K Logic Elements | - | - | - | - | - | - | 480000 | - | - | - | - | -- | - | - | - | - | 35 mm | 35 mm | - | - | - | - | - | ||
![]() 10AS032H1F34I1SG ALTERA | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | YES | - | - | - | 1152-FBGA (35x35) | - | 1152 | - | - | - | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 10AS032H1F34I1SG | - | - | Vishay Vitramon | - | - | - | - | 384 | - | - | 100 °C | -40 °C | Tape & Reel (TR) | PLASTIC/EPOXY | BGA | 35 X 35 MM, ROHS COMPLIANT, FBGA-1152 | - | SQUARE | GRID ARRAY | - | Obsolete | - | Active | - | 5.66 | Non-Compliant | Yes | - | - | - | 0.93 V | 0.87 V | 0.9 V | - | 50V | - | -55°C ~ 150°C | Tray | GA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | - | Discontinued at Digi-Key | - | - | - | X8R | - | - | - | - | - | - | - | - | - | Automotive | - | 8542.39.00.01 | 1200 pF | - | - | - | - | - | BOTTOM | - | BALL | - | - | - | 1 mm | compliant | - | - | - | - | - | - | S-PBGA-B1152 | - | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | 1.5GHz | 256KB | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | 3.65 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | FPGA - 320K Logic Elements | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 35 mm | 35 mm | 0.067 (1.70mm) | - | - | - | AEC-Q200 | ||
![]() 10AS022E3F29E2SG ALTERA | In Stock | - | - | Free Hanging (In-Line) | FBGA-780 | YES | - | - | Composite | - | Thermoplastic | 780 | - | D38999/26JH | Intel / Altera | - | Gold | Copper Alloy | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS022E3F29E2SG | 1.2 GHz | - | TE Connectivity Deutsch Connectors | - | Yes | - | SMD/SMT | 288 | 27500 LAB | 220000 LE | 100 °C | - | Bulk | PLASTIC/EPOXY | BGA | BGA, BGA780,28X28,40 | BGA780,28X28,40 | SQUARE | GRID ARRAY | 973473 | Active | Composite | Discontinued at Digi-Key | NOT SPECIFIED | 5.46 | Non-Compliant | Yes | - | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | -65°C ~ 175°C | Tray | Military, MIL-DTL-38999 Series III, ACT | - | - | - | Active | - | Crimp | - | - | Plug, Female Sockets | - | - | 55 | - | - | - | - | Olive Drab | Aerospace, Military | - | 8542.39.00.01 | - | Threaded | SOC - Systems on a Chip | 7.5A | CMOS | - | BOTTOM | B | BALL | Shielded | NOT SPECIFIED | Environment Resistant | 1 mm | compliant | - | - | - | - | Olive Drab Cadmium | 23-55 | S-PBGA-B780 | - | - | - | 288 | Not Qualified | - | - | - | 0.9 V | OTHER | - | - | - | 1.5GHz | 256KB | H | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 288 | 3.35 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | - | - | - | FPGA - 220K Logic Elements | - | - | - | - | - | - | 220000 | - | 2 Core | - | - | -- | - | - | SoC FPGA | - | 29 mm | 29 mm | - | 50.0µin (1.27µm) | - | - | - | ||
![]() 10AS048K3F35E2SG ALTERA | 982 |
| - | - | FBGA-1152 | YES | - | - | - | - | - | 1152 | - | DL66R | Intel / Altera | - | - | - | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS048K3F35E2SG | 1.2 GHz | - | TE Connectivity Deutsch Connectors | - | Yes | - | SMD/SMT | 396 | 60000 LAB | 480000 LE | 100 °C | - | Bag | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 964910 | Active | - | Active | NOT SPECIFIED | 5.47 | Details | Yes | - | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | 0°C ~ 100°C (TJ) | Tray | * | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | SOC - Systems on a Chip | - | CMOS | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | - | - | S-PBGA-B1152 | - | - | - | 396 | Not Qualified | - | - | - | 0.9 V | OTHER | - | - | - | 1.5GHz | 256KB | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 396 | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | - | - | - | FPGA - 480K Logic Elements | - | - | - | - | - | - | 480000 | - | 2 Core | - | - | -- | - | - | SoC FPGA | - | 35 mm | 35 mm | - | - | - | - | - | ||
![]() 10AS066H3F34I2SG ALTERA | 535 |
| - | - | Axial | YES | - | - | - | Axial | - | 1152 | - | RLR05 | Intel / Altera | - | - | - | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS066H3F34I2SG | 1.2 GHz | - | Vishay Dale | - | Yes | - | SMD/SMT | 492 | 82500 LAB | 660000 LE | 100 °C | -40 °C | Tape & Reel (TR) | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 965379 | Active | - | Active | NOT SPECIFIED | 5.45 | Details | Yes | - | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | -65°C ~ 150°C | Tray | Military, MIL-PRF-39017/05, RLR05 | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±2% | - | Active | 2 | - | - | ±100ppm/°C | - | - | 30 Ohms | - | - | - | - | Metal Film | - | - | 0.125W, 1/8W | 8542.39.00.01 | - | - | SOC - Systems on a Chip | - | CMOS | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | - | - | S-PBGA-B1152 | - | - | - | 492 | Not Qualified | - | M (1%) | - | 0.9 V | INDUSTRIAL | - | - | - | 1.5GHz | 256KB | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 492 | 3.65 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | - | - | - | FPGA - 660K Logic Elements | - | - | - | - | - | - | 660000 | - | 2 Core | - | - | -- | - | Military, Moisture Resistant, Weldable | SoC FPGA | - | 35 mm | 35 mm | - | - | - | - | - | ||
![]() 10AS032H2F34E1SG ALTERA | In Stock | - | - | - | 1152-BBGA, FCBGA | YES | - | - | - | 1152-FBGA (35x35) | - | 1152 | - | YAFD54 | - | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 10AS032H2F34E1SG | - | - | TE Connectivity Deutsch Connectors | - | - | - | - | 384 | - | - | 100 °C | - | Bulk | PLASTIC/EPOXY | BGA | 35 X 35 MM, ROHS COMPLIANT, FBGA-1152 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | - | Obsolete | - | Active | NOT SPECIFIED | 5.66 | - | Yes | - | - | - | 0.93 V | 0.87 V | 0.9 V | - | - | - | 0°C ~ 100°C (TJ) | Tray | * | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | Field Programmable Gate Arrays | - | CMOS | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | - | - | S-PBGA-B1152 | - | - | - | 384 | Not Qualified | - | - | - | 0.9 V | OTHER | - | - | - | 1.5GHz | 256KB | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 384 | 3.65 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | FPGA - 320K Logic Elements | - | - | - | - | - | - | 320000 | - | - | - | - | -- | - | - | - | - | 35 mm | 35 mm | - | - | - | - | - | ||
![]() 10AS048E4F29I3SG ALTERA | 792 |
| - | - | 0603 (1608 Metric) | YES | - | - | - | 0603 | - | 780 | - | RNCF0603B | - | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 10AS048E4F29I3SG | - | - | Stackpole Electronics Inc | - | - | - | - | 360 | - | - | 100 °C | -40 °C | Tape & Reel (TR) | PLASTIC/EPOXY | BGA | BGA, BGA780,28X28,40 | BGA780,28X28,40 | SQUARE | GRID ARRAY | - | Active | - | Active | NOT SPECIFIED | 5.47 | - | Yes | - | - | - | 0.93 V | 0.87 V | 0.9 V | - | - | - | -55°C ~ 155°C | Tray | RNCF | 0.061 L x 0.031 W (1.55mm x 0.80mm) | ±0.1% | - | Active | 2 | - | - | ±25ppm/°C | - | - | 23.2 Ohms | - | - | - | - | Thin Film | - | - | 0.167W, 1/6W | 8542.39.00.01 | - | - | Field Programmable Gate Arrays | - | CMOS | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | - | - | S-PBGA-B780 | - | - | - | 360 | Not Qualified | - | - | - | 0.9 V | INDUSTRIAL | - | - | - | 1.5GHz | 256KB | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 360 | 3.35 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | FPGA - 480K Logic Elements | - | - | - | - | - | - | 480000 | - | - | - | - | -- | - | Automotive AEC-Q200 | - | 0.022 (0.55mm) | 29 mm | 29 mm | - | - | - | - | AEC-Q200 | ||
![]() 10AS048E4F29I3LG ALTERA | 664 |
| - | - | FBGA-780 | YES | - | - | - | - | - | 780 | - | DJT16E25 | Intel / Altera | - | - | - | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS048E4F29I3LG | 1.2 GHz | - | TE Connectivity Deutsch Connectors | - | Yes | - | SMD/SMT | 360 | 60000 LAB | 480000 LE | 100 °C | -40 °C | Bag | PLASTIC/EPOXY | BGA | BGA, BGA780,28X28,40 | BGA780,28X28,40 | SQUARE | GRID ARRAY | 965352 | Active | - | Active | NOT SPECIFIED | 5.47 | Details | Yes | - | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | -40°C ~ 100°C (TJ) | Tray | * | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | SOC - Systems on a Chip | - | CMOS | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | - | - | S-PBGA-B780 | - | - | - | 360 | Not Qualified | - | - | - | 0.9 V | INDUSTRIAL | - | - | - | 1.5GHz | 256KB | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 360 | 3.35 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | - | - | - | FPGA - 480K Logic Elements | - | - | - | - | - | - | 480000 | - | 2 Core | - | - | -- | - | - | SoC FPGA | - | 29 mm | 29 mm | - | - | - | - | - | ||
![]() 10AS027H4F34I3SG ALTERA | 687 |
| - | - | 1206 (3216 Metric) | YES | - | - | - | 1206 | - | 1152 | - | RN732B | Intel / Altera | - | - | - | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS027H4F34I3SG | 1.2 GHz | - | KOA Speer Electronics, Inc. | - | Yes | - | SMD/SMT | 384 | 33750 LAB | 270000 LE | 100 °C | -40 °C | Tape & Reel (TR) | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 964944 | Active | - | Obsolete | NOT SPECIFIED | 5.43 | Details | Yes | - | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | -55°C ~ 155°C | Tray | RN73 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | - | Active | 2 | - | - | ±50ppm/°C | - | - | 25.5 kOhms | - | - | - | - | Thin Film | - | - | 0.125W, 1/8W | 8542.39.00.01 | - | - | SOC - Systems on a Chip | - | CMOS | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | - | - | S-PBGA-B1152 | - | - | - | 384 | Not Qualified | - | - | - | 0.9 V | INDUSTRIAL | - | - | - | 1.5GHz | 256KB | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 384 | 3.65 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | - | - | - | FPGA - 270K Logic Elements | - | - | - | - | - | - | 270000 | - | 2 Core | - | - | -- | - | Moisture Resistant | SoC FPGA | 0.028 (0.70mm) | 35 mm | 35 mm | - | - | - | - | - | ||
![]() 10AS066H1F34E1SG ALTERA | In Stock | - | - | - | 1152-BBGA, FCBGA | YES | - | - | - | 1152-FCBGA (35x35) | - | 1152 | - | RJMG1 | - | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 10AS066H1F34E1SG | - | - | Amphenol ICC (Commercial Products) | - | - | - | - | 492 | - | - | 100 °C | - | Tray | PLASTIC/EPOXY | BGA | 35 X 35 MM, ROHS COMPLIANT, FBGA-1152 | - | SQUARE | GRID ARRAY | - | Obsolete | - | Obsolete | - | 5.66 | - | Yes | - | - | - | 0.93 V | 0.87 V | 0.9 V | - | - | - | 0°C ~ 100°C (TJ) | Tray | - | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | BOTTOM | - | BALL | - | - | - | 1 mm | compliant | - | - | - | - | - | - | S-PBGA-B1152 | - | - | - | - | - | - | - | - | - | OTHER | - | - | - | 1.5GHz | 256KB | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | 3.65 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | FPGA - 660K Logic Elements | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 35 mm | 35 mm | - | - | - | - | - | ||
![]() 10AS057N3F40E2LG ALTERA | 863 |
| - | Surface Mount | 783-BBGA, FCBGA | YES | - | - | - | 783-FCPBGA (29x29) | - | 1517 | - | - | Intel / Altera | - | - | - | - | 21 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS057N3F40E2LG | 1.2 GHz | - | Freescale Semiconductor | - | Yes | - | SMD/SMT | 588 | 71250 LAB | 570000 LE | 100 °C | - | Bulk | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | 965072 | Active | - | Active | NOT SPECIFIED | 5.45 | Details | Yes | - | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | 0°C ~ 90°C (TA) | Tray | MPC85xx | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | SOC - Systems on a Chip | - | CMOS | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | - | - | S-PBGA-B1517 | - | - | - | 588 | Not Qualified | - | - | - | 0.9 V | OTHER | - | - | - | 1GHz | 256KB | - | - | PowerPC e500 | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 588 | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | - | 1.8V, 2.5V, 3.3V | - | FPGA - 570K Logic Elements | 10/100/1000Mbps (3) | 1 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I²C, MMC/SD, PCI, SPI | 570000 | Security; SEC | 2 Core | Cryptography | - | -- | SATA 3Gbps (2) | - | SoC FPGA | - | 40 mm | 40 mm | - | - | - | - | - |