- Packaging
- Series
- Number of I/Os
- Part Status
- Operating Temperature
- Architecture
- Connectivity
- Core Processor
- Flash Size
- Peripherals
- Primary Attributes
- RAM Size
Attribute column
Manufacturer
ALTERA Embedded - System On Chip (SoC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Number of Terminals | Backshell Material, Plating | Base Product Number | Brand | Contact Finish Mating | Contact Materials | Contact Sizes | Current - Saturation (Isat) | Data RAM Size | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | L1 Cache Data Memory | L1 Cache Instruction Memory | Manufacturer | Manufacturer Part Number | Material-Core | Maximum Clock Frequency | Mfr | Moisture Sensitive | Mounting Styles | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Logic Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Primary Material | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | HTS Code | Capacitance | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Technology | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Ingress Protection | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | JESD-30 Code | Number of Outputs | Qualification Status | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Power Supplies | Temperature Grade | Note | Inductance | Interface | DC Resistance (DCR) | Load Capacitance | Speed | RAM Size | Operating Mode | Shell Size, MIL | Lead Style | Core Processor | Frequency Tolerance | Peripherals | Power Line Protection | Program Memory Size | Connectivity | Voltage - Breakdown (Min) | Q @ Freq | Cable Opening | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Architecture | Voltage - Reverse Standoff (Typ) | Number of Inputs | Seated Height-Max | Unidirectional Channels | Programmable Logic Type | Product Type | Includes | Capacitance @ Frequency | Display Type | Primary Attributes | Number of Logic Cells | Number of Cores | Viewing Area | Display Mode | Backlight | Touchscreen | Dot Pixels | Background Color | Diagonal Screen Size | Graphics Color | Dot Size | Dot Pitch | Flash Size | Controller Type | Features | Product Category | Height Seated (Max) | Length | Width | Thickness (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10AS022E3F27E1SG ALTERA | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | YES | - | - | - | 672-FBGA (27x27) | - | 672 | - | VJ0402 | - | - | - | - | - | - | - | - | INTEL CORP | - | - | - | Intel Corporation | 10AS022E3F27E1SG | - | - | Vishay Vitramon | - | - | 240 | - | - | 100 °C | - | Tape & Reel (TR) | PLASTIC/EPOXY | BGA | 27 X 27 MM, ROHS COMPLIANT, FBGA-672 | BGA672,26X26,40 | SQUARE | GRID ARRAY | - | Obsolete | - | Active | NOT SPECIFIED | 5.67 | Non-Compliant | Yes | - | 0.93 V | 0.87 V | 0.9 V | - | 50V | - | -55°C ~ 125°C | Tray | VJ HIFREQ | 0.040 L x 0.020 W (1.02mm x 0.51mm) | ±0.5pF | Discontinued at Digi-Key | - | - | C0G, NP0 | - | - | - | - | - | - | RF, Microwave, High Frequency | - | 8542.39.00.01 | 3.3 pF | - | Field Programmable Gate Arrays | - | - | CMOS | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | S-PBGA-B672 | 240 | Not Qualified | - | - | - | - | 0.9 V | OTHER | - | - | - | - | - | 1.5GHz | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | - | - | MCU, FPGA | - | 240 | 3.25 mm | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | FPGA - 220K Logic Elements | 220000 | - | - | - | - | - | - | - | - | - | - | - | -- | - | High Q, Low Loss | - | - | 27 mm | 27 mm | 0.024 (0.61mm) | - | - | - | ||
![]() 10AS066H2F34E1SG ALTERA | In Stock | - | - | - | Axial | YES | - | - | - | Axial | - | 1152 | - | ERC50 | - | - | - | - | - | - | - | - | INTEL CORP | - | - | - | Intel Corporation | 10AS066H2F34E1SG | - | - | Vishay Dale | - | - | 492 | - | - | 100 °C | - | Tape & Reel (TR) | PLASTIC/EPOXY | BGA | 35 X 35 MM, ROHS COMPLIANT, FBGA-1152 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | - | Obsolete | - | Active | NOT SPECIFIED | 5.15 | - | Yes | - | 0.93 V | 0.87 V | 0.9 V | - | - | - | -65°C ~ 175°C | Tray | ERC | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Discontinued at Digi-Key | 2 | - | ±50ppm/°C | - | - | 19.1 Ohms | - | Metal Film | - | - | 0.1W, 1/10W | 8542.39.00.01 | - | - | Field Programmable Gate Arrays | - | - | CMOS | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | S-PBGA-B1152 | 492 | Not Qualified | - | - | - | - | 0.9 V | OTHER | - | - | - | - | - | 1.5GHz | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | - | - | MCU, FPGA | - | 492 | 3.65 mm | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | FPGA - 660K Logic Elements | 660000 | - | - | - | - | - | - | - | - | - | - | - | -- | - | Moisture Resistant | - | - | 35 mm | 35 mm | - | - | - | - | ||
![]() 10AS066K4F40I3LG ALTERA | 801 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | YES | - | - | - | 1517-FBGA (40x40) | - | 1517 | - | 0805D | Intel / Altera | - | - | - | - | - | 21 | - | INTEL CORP | - | 2 x 32 kB | 2 x 32 kB | Intel | 10AS066K4F40I3LG | - | 1.2 GHz | Knowles Novacap | Yes | SMD/SMT | 696 | 82500 LAB | 660000 LE | 100 °C | -40 °C | Tape & Reel (TR) | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | 978990 | Active | - | Active | - | 5.46 | Details | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | 250V | - | -55°C ~ 200°C | Tray | - | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±5% | Active | - | - | C0G, NP0 | - | - | - | - | - | - | General Purpose | - | 8542.39.00.01 | 56 pF | - | SOC - Systems on a Chip | - | - | - | BOTTOM | - | BALL | - | - | - | 1 mm | compliant | - | - | - | - | S-PBGA-B1517 | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | 1.5GHz | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | - | - | MCU, FPGA | - | - | 3.5 mm | - | FIELD PROGRAMMABLE GATE ARRAY | SoC FPGA | - | - | - | FPGA - 660K Logic Elements | - | 2 Core | - | - | - | - | - | - | - | - | - | - | -- | - | High Temperature | SoC FPGA | - | 40 mm | 40 mm | 0.054 (1.37mm) | - | - | - | ||
![]() 10AS022E3F29E1SG ALTERA | In Stock | - | - | - | 780-BBGA, FCBGA | YES | - | - | - | 780-FBGA (29x29) | - | 780 | - | - | - | - | - | - | - | - | - | - | INTEL CORP | - | - | - | Intel Corporation | 10AS022E3F29E1SG | - | - | Vishay Vitramon | - | - | 288 | - | - | 100 °C | - | Box | PLASTIC/EPOXY | BGA | 29 X 29 MM, ROHS COMPLIANT, FBGA-780 | BGA780,28X28,40 | SQUARE | GRID ARRAY | - | Obsolete | - | Obsolete | NOT SPECIFIED | 5.67 | Non-Compliant | Yes | - | 0.93 V | 0.87 V | 0.9 V | - | - | - | 0°C ~ 100°C (TJ) | Tray | * | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | Field Programmable Gate Arrays | - | - | CMOS | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | S-PBGA-B780 | 288 | Not Qualified | - | - | - | - | 0.9 V | OTHER | - | - | - | - | - | 1.5GHz | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | - | - | MCU, FPGA | - | 288 | 3.35 mm | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | FPGA - 220K Logic Elements | 220000 | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 29 mm | 29 mm | - | - | - | - | ||
![]() 10AS032H2F35I1SG ALTERA | In Stock | - | - | - | Axial | YES | - | - | - | Axial | - | 1152 | - | RNC55 | - | - | - | - | - | - | - | - | INTEL CORP | - | - | - | Intel Corporation | 10AS032H2F35I1SG | - | - | Vishay Dale | - | - | 384 | - | - | 100 °C | -40 °C | Tape & Reel (TR) | PLASTIC/EPOXY | BGA | 35 X 35 MM, ROHS COMPLIANT, FBGA-1152 | - | SQUARE | GRID ARRAY | - | Obsolete | - | Active | - | 5.66 | Non-Compliant | Yes | - | 0.93 V | 0.87 V | 0.9 V | - | - | - | -65°C ~ 175°C | Tray | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Discontinued at Digi-Key | 2 | - | ±50ppm/°C | - | - | 10 Ohms | - | Metal Film | - | - | 0.125W, 1/8W | 8542.39.00.01 | - | - | - | - | - | - | BOTTOM | - | BALL | - | - | - | 1 mm | compliant | - | - | - | - | S-PBGA-B1152 | - | - | - | - | R (0.01%) | - | - | INDUSTRIAL | - | - | - | - | - | 1.5GHz | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | - | - | MCU, FPGA | - | - | 3.5 mm | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | FPGA - 320K Logic Elements | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | Military, Moisture Resistant, Weldable | - | - | 35 mm | 35 mm | - | - | - | - | ||
![]() 10AS032E4F27E3LG ALTERA | 978 |
| - | - | - | YES | - | - | - | - | - | 672 | - | 090879 | - | - | - | - | - | - | - | - | INTEL CORP | - | - | - | Intel Corporation | 10AS032E4F27E3LG | - | - | Molex | - | - | 240 | - | - | 100 °C | - | Bulk | PLASTIC/EPOXY | BGA | BGA, BGA672,26X26,40 | BGA672,26X26,40 | SQUARE | GRID ARRAY | - | Active | - | Active | NOT SPECIFIED | 5.45 | Non-Compliant | Yes | - | 0.93 V | 0.87 V | 0.9 V | - | - | - | 0°C ~ 100°C (TJ) | Tray | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | Field Programmable Gate Arrays | - | - | CMOS | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | S-PBGA-B672 | 240 | Not Qualified | - | - | - | - | 0.9 V | OTHER | - | - | - | - | - | 1.5GHz | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | - | - | MCU, FPGA | - | 240 | 3.25 mm | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | FPGA - 320K Logic Elements | 320000 | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 27 mm | 27 mm | - | - | - | - | ||
![]() 10AS048E3F29I2LG ALTERA | 849 |
| - | - | 0805 (2012 Metric) | YES | - | - | - | 0805 | - | 780 | - | - | Intel / Altera | - | - | - | - | - | 1 | - | INTEL CORP | - | 2 x 32 kB | 2 x 32 kB | Intel | 10AS048E3F29I2LG | - | 1.2 GHz | Stackpole Electronics Inc | Yes | SMD/SMT | 360 | 60000 LAB | 480000 LE | 100 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | BGA | BGA, BGA780,28X28,40 | BGA780,28X28,40 | SQUARE | GRID ARRAY | 965034 | Active | - | Active | NOT SPECIFIED | 5.47 | Details | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | -55°C ~ 155°C | Tray | CSR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | Active | 2 | - | ±200ppm/°C | - | - | 620 mOhms | - | Thick Film | - | - | 0.25W, 1/4W | 8542.39.00.01 | - | - | SOC - Systems on a Chip | - | - | CMOS | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | S-PBGA-B780 | 360 | Not Qualified | - | - | - | - | 0.9 V | INDUSTRIAL | - | - | - | - | - | 1.5GHz | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | - | - | MCU, FPGA | - | 360 | 3.35 mm | - | FIELD PROGRAMMABLE GATE ARRAY | SoC FPGA | - | - | - | FPGA - 480K Logic Elements | 480000 | 2 Core | - | - | - | - | - | - | - | - | - | - | -- | - | Current Sense | SoC FPGA | 0.026 (0.65mm) | 29 mm | 29 mm | - | - | - | - | ||
![]() 10AS032E2F27E2LG ALTERA | 846 |
| - | Through Hole | Radial, Vertical Cylinder | YES | - | - | - | Radial | - | 672 | - | - | Intel / Altera | - | - | - | - | - | 1 | - | INTEL CORP | 1 kHz | 2 x 32 kB | 2 x 32 kB | Intel | 10AS032E2F27E2LG | - | 1.2 GHz | Central Technologies | Yes | SMD/SMT | 240 | 40000 LAB | 320000 LE | 100 °C | - | Bulk | PLASTIC/EPOXY | BGA | BGA, BGA672,26X26,40 | BGA672,26X26,40 | SQUARE | GRID ARRAY | 964832 | Active | - | Active | NOT SPECIFIED | 5.45 | Details | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | -25°C ~ 85°C | Tray | CTDR2F | 0.866 Dia (22.00mm) | ±10% | Active | - | - | - | - | Drum Core, Wirewound | - | - | - | - | - | - | 8542.39.00.01 | - | - | SOC - Systems on a Chip | - | 4 A | CMOS | BOTTOM | - | BALL | Unshielded | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | S-PBGA-B672 | 240 | Not Qualified | - | - | - | - | 0.9 V | OTHER | - | 150 µH | - | 98mOhm Max | - | 1.5GHz | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | - | - | MCU, FPGA | - | 240 | 3.25 mm | - | FIELD PROGRAMMABLE GATE ARRAY | SoC FPGA | - | - | - | FPGA - 320K Logic Elements | 320000 | 2 Core | - | - | - | - | - | - | - | - | - | - | -- | - | - | SoC FPGA | 0.866 (22.00mm) | 27 mm | 27 mm | - | - | - | - | ||
![]() 10AS057H3F34I2SG ALTERA | 792 |
| - | Surface Mount | 2-SMD, No Lead | YES | - | - | - | 1152-FCBGA (35x35) | - | 1152 | - | - | Intel / Altera | - | - | - | - | - | 24 | - | INTEL CORP | - | 2 x 32 kB | 2 x 32 kB | Intel | 10AS057H3F34I2SG | - | 1.2 GHz | Microchip Technology | Yes | SMD/SMT | 492 | 71250 LAB | 570000 LE | 100 °C | -40 °C | Tape & Reel (TR) | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 965307 | Active | - | Active | NOT SPECIFIED | 5.45 | Details | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | -40°C ~ 85°C | Tray | VXM1 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | Active | - | - | - | - | MHz Crystal | - | - | - | - | - | - | 8542.39.00.01 | - | - | SOC - Systems on a Chip | - | - | CMOS | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | 25 MHz | ±25ppm | - | - | S-PBGA-B1152 | 492 | Not Qualified | - | 50 Ohms | - | - | 0.9 V | INDUSTRIAL | - | - | - | - | 16pF | 1.5GHz | 256KB | Fundamental | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | ±10ppm | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | - | - | MCU, FPGA | - | 492 | 3.65 mm | - | FIELD PROGRAMMABLE GATE ARRAY | SoC FPGA | - | - | - | FPGA - 570K Logic Elements | 570000 | 2 Core | - | - | - | - | - | - | - | - | - | - | -- | - | - | SoC FPGA | 0.051 (1.30mm) | 35 mm | 35 mm | - | - | - | - | ||
![]() 10AS057K2F35E2SG ALTERA | 613 |
| - | - | 1152-BBGA, FCBGA | YES | - | - | - | 1152-FCBGA (35x35) | - | 1152 | - | - | Intel / Altera | - | - | - | - | - | 24 | - | INTEL CORP | - | 2 x 32 kB | 2 x 32 kB | Intel | 10AS057K2F35E2SG | - | 1.2 GHz | Vishay Sfernice | Yes | SMD/SMT | 396 | 71250 LAB | 570000 LE | 100 °C | - | Bag | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 964919 | Active | - | Active | NOT SPECIFIED | 5.45 | Details | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | 0°C ~ 100°C (TJ) | Tray | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | SOC - Systems on a Chip | - | - | CMOS | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | S-PBGA-B1152 | 396 | Not Qualified | - | - | - | - | 0.9 V | OTHER | - | - | - | - | - | 1.5GHz | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | - | - | MCU, FPGA | - | 396 | 3.5 mm | - | FIELD PROGRAMMABLE GATE ARRAY | SoC FPGA | - | - | - | FPGA - 570K Logic Elements | 570000 | 2 Core | - | - | - | - | - | - | - | - | - | - | -- | - | - | SoC FPGA | - | 35 mm | 35 mm | - | - | - | - | ||
![]() 10AS032E2F29E1SG ALTERA | In Stock | - | - | - | 0603 (1608 Metric) | YES | - | - | - | 0603 | - | 780 | - | - | - | - | - | - | - | - | - | - | INTEL CORP | - | - | - | Intel Corporation | 10AS032E2F29E1SG | - | - | Vishay Foil Resistors (Division of Vishay Precision Group) | - | - | 360 | - | - | 100 °C | - | Tray | PLASTIC/EPOXY | BGA | 29 X 29 MM, ROHS COMPLIANT, FBGA-780 | BGA780,28X28,40 | SQUARE | GRID ARRAY | - | Obsolete | - | Active | NOT SPECIFIED | 5.66 | Non-Compliant | Yes | - | 0.93 V | 0.87 V | 0.9 V | - | - | - | -55°C ~ 150°C | Tray | VSMP | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±1% | Discontinued at Digi-Key | 2 | - | ±0.2ppm/°C | - | - | 4.02 kOhms | - | Metal Foil | - | - | 0.1W, 1/10W | 8542.39.00.01 | - | - | Field Programmable Gate Arrays | - | - | CMOS | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | S-PBGA-B780 | 360 | Not Qualified | - | - | - | - | 0.9 V | OTHER | - | - | - | - | - | 1.5GHz | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | - | - | MCU, FPGA | - | 360 | 3.35 mm | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | FPGA - 320K Logic Elements | 320000 | - | - | - | - | - | - | - | - | - | - | - | -- | - | Non-Inductive | - | 0.025 (0.64mm) | 29 mm | 29 mm | - | - | - | - | ||
![]() 10AS057K2F35I2LG ALTERA | 713 |
| - | Through Hole | P600, Axial | YES | - | - | - | P600 | - | 1152 | - | - | - | - | - | - | - | - | - | - | INTEL CORP | - | - | - | Intel Corporation | 10AS057K2F35I2LG | - | - | Vishay General Semiconductor - Diodes Division | - | - | 396 | - | - | 100 °C | -40 °C | Bulk | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | - | Active | - | Last Time Buy | NOT SPECIFIED | 5.45 | - | Yes | - | 0.93 V | 0.87 V | 0.9 V | - | - | - | -55°C ~ 175°C (TJ) | Tray | Automotive, AEC-Q101, TransZorb® | - | - | Active | - | - | - | - | Zener | - | - | - | - | Automotive, Telecom | - | 8542.39.00.01 | - | - | Field Programmable Gate Arrays | - | - | CMOS | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | S-PBGA-B1152 | 396 | Not Qualified | - | - | - | - | 0.9 V | INDUSTRIAL | - | - | - | - | - | 1.5GHz | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | No | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | 14.4V | - | - | 5000W (5kW) | 233A | 21.5V | MCU, FPGA | 13V | 396 | 3.5 mm | 1 | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | FPGA - 570K Logic Elements | 570000 | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 35 mm | 35 mm | - | - | - | - | ||
![]() 10AS022E4F27E3LG ALTERA | 852 |
| - | - | 0603 (1608 Metric) | YES | - | - | - | 0603 | - | 672 | - | RN731J | Intel / Altera | - | - | - | - | - | 1 | - | INTEL CORP | - | 2 x 32 kB | 2 x 32 kB | Intel | 10AS022E4F27E3LG | - | 1.2 GHz | KOA Speer Electronics, Inc. | Yes | SMD/SMT | 240 | 27500 LAB | 220000 LE | 100 °C | - | Tape & Reel (TR) | PLASTIC/EPOXY | BGA | BGA, BGA672,26X26,40 | BGA672,26X26,40 | SQUARE | GRID ARRAY | 964908 | Active | - | Obsolete | NOT SPECIFIED | 1.95 | Non-Compliant | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | -55°C ~ 155°C | Tray | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | Active | 2 | - | ±10ppm/°C | - | - | 2.1 kOhms | - | Thin Film | - | - | 0.063W, 1/16W | 8542.39.00.01 | - | - | SOC - Systems on a Chip | - | - | CMOS | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | S-PBGA-B672 | 240 | Not Qualified | - | - | - | - | 0.9 V | OTHER | - | - | - | - | - | 1.5GHz | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | - | - | MCU, FPGA | - | 240 | 3.25 mm | - | FIELD PROGRAMMABLE GATE ARRAY | SoC FPGA | - | - | - | FPGA - 220K Logic Elements | 220000 | 2 Core | - | - | - | - | - | - | - | - | - | - | -- | - | Moisture Resistant | SoC FPGA | 0.022 (0.55mm) | 27 mm | 27 mm | - | - | - | - | ||
![]() 10AS022C4U19I3LG ALTERA | 881 |
| - | - | - | YES | - | - | - | - | - | 484 | - | - | - | - | - | - | - | - | - | - | INTEL CORP | - | - | - | Intel Corporation | 10AS022C4U19I3LG | - | - | Phoenix Contact | - | - | 192 | - | - | 100 °C | -40 °C | Bulk | PLASTIC/EPOXY | FBGA | FBGA, BGA484,22X22,32 | BGA484,22X22,32 | SQUARE | GRID ARRAY, FINE PITCH | - | Active | - | Obsolete | NOT SPECIFIED | 1.95 | Non-Compliant | Yes | - | 0.93 V | 0.87 V | 0.9 V | - | - | - | -40°C ~ 100°C (TJ) | Tray | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | Field Programmable Gate Arrays | - | - | CMOS | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 0.8 mm | compliant | - | - | - | - | S-PBGA-B484 | 192 | Not Qualified | - | - | - | - | 0.9 V | INDUSTRIAL | - | - | Display Port, RS-232, USB | - | - | 1.5GHz | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | - | - | MCU, FPGA | - | 192 | 3.25 mm | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | FPGA - 220K Logic Elements | 220000 | - | - | - | Without Backlight | Capacitive | 800 x 480 (WVGA) | - | 7 (177.80mm) | - | - | - | -- | - | - | - | - | 19 mm | 19 mm | - | - | - | - | ||
![]() 10AS048E2F29E2LG ALTERA | 653 |
| - | Panel Mount | FBGA-780 | YES | Flange | - | Stainless Steel | - | Thermoplastic | 780 | - | D38999/20KH | Intel / Altera | Gold | Copper Alloy | - | - | - | 1 | - | INTEL CORP | - | 2 x 32 kB | 2 x 32 kB | Intel | 10AS048E2F29E2LG | - | 1.2 GHz | Corsair | Yes | SMD/SMT | 360 | 60000 LAB | 480000 LE | 100 °C | - | Bag | PLASTIC/EPOXY | BGA | BGA, BGA780,28X28,40 | BGA780,28X28,40 | SQUARE | GRID ARRAY | 964901 | Active | Metal | Active | NOT SPECIFIED | 5.47 | Details | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | -65°C ~ 200°C | Tray | Military, MIL-DTL-38999 Series III | - | - | Active | - | Crimp | - | Receptacle, Male Pins | - | - | 21 | - | - | Aviation, Marine, Military | - | 8542.39.00.01 | - | Threaded | SOC - Systems on a Chip | - | 13A | CMOS | BOTTOM | B | BALL | Shielded | NOT SPECIFIED | IP67 - Dust Tight, Waterproof | 1 mm | compliant | - | - | Passivated | 23-21 | S-PBGA-B780 | 360 | Not Qualified | - | - | - | - | 0.9 V | OTHER | - | - | - | - | - | 1.5GHz | 256KB | - | H | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | - | - | MCU, FPGA | - | 360 | 3.35 mm | - | FIELD PROGRAMMABLE GATE ARRAY | SoC FPGA | - | - | - | FPGA - 480K Logic Elements | 480000 | 2 Core | - | - | - | - | - | - | - | - | - | - | -- | - | - | SoC FPGA | - | 29 mm | 29 mm | - | 50.0µin (1.27µm) | - | - | ||
![]() 10AS032E2F29E2LG ALTERA | 552 |
| - | - | FBGA-780 | YES | - | - | - | - | - | 780 | - | - | Intel / Altera | - | - | - | - | - | 1 | - | INTEL CORP | - | 2 x 32 kB | 2 x 32 kB | Intel | 10AS032E2F29E2LG | - | 1.2 GHz | Panduit Corp | Yes | SMD/SMT | 360 | 40000 LAB | 320000 LE | 100 °C | - | Bulk | PLASTIC/EPOXY | BGA | BGA, BGA780,28X28,40 | BGA780,28X28,40 | SQUARE | GRID ARRAY | 964837 | Active | - | Obsolete | NOT SPECIFIED | 5.45 | Details | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | 0°C ~ 100°C (TJ) | Tray | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | SOC - Systems on a Chip | - | - | CMOS | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | S-PBGA-B780 | 360 | Not Qualified | - | - | - | - | 0.9 V | OTHER | - | - | - | - | - | 1.5GHz | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | - | - | MCU, FPGA | - | 360 | 3.35 mm | - | FIELD PROGRAMMABLE GATE ARRAY | SoC FPGA | - | - | - | FPGA - 320K Logic Elements | 320000 | 2 Core | - | - | - | - | - | - | - | - | - | - | -- | - | - | SoC FPGA | - | 29 mm | 29 mm | - | - | - | - | ||
![]() 10AS022E3F27I2SG ALTERA | 662 | - | - | Panel Mount | FBGA-672 | YES | Flange | Circular | Aluminum Alloy | - | - | 672 | - | D38999/20FJ | Intel / Altera | - | - | 20 (2), 10 Power (9) | - | - | 1 | - | INTEL CORP | - | 2 x 32 kB | 2 x 32 kB | Intel | 10AS022E3F27I2SG | - | 1.2 GHz | Conesys | Yes | SMD/SMT | 240 | 27500 LAB | 220000 LE | 100 °C | -40 °C | Box | PLASTIC/EPOXY | BGA | BGA, BGA672,26X26,40 | BGA672,26X26,40 | SQUARE | GRID ARRAY | 964738 | Active | - | Active | NOT SPECIFIED | 5.46 | Non-Compliant | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | -65°C ~ 200°C | Tray | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | - | - | - | Receptacle Housing | For Female Sockets | - | 11 (2 + 9 Power) | - | - | - | - | 8542.39.00.01 | - | Threaded | SOC - Systems on a Chip | Crimp | - | CMOS | BOTTOM | E | BALL | Shielded | NOT SPECIFIED | Environment Resistant | 1 mm | compliant | - | - | Electroless Nickel | 25-11 | S-PBGA-B672 | 240 | Not Qualified | Silver | - | - | - | 0.9 V | INDUSTRIAL | Contacts Not Included | - | - | - | - | 1.5GHz | 256KB | - | J | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | - | - | MCU, FPGA | - | 240 | 3.25 mm | - | FIELD PROGRAMMABLE GATE ARRAY | SoC FPGA | - | - | - | FPGA - 220K Logic Elements | 220000 | 2 Core | - | - | - | - | - | - | - | - | - | - | -- | - | - | SoC FPGA | - | 27 mm | 27 mm | - | - | - | - | ||
![]() 10AS032E2F27I2SG ALTERA | 907 |
| - | - | FBGA-672 | YES | - | - | - | - | - | 672 | - | - | Intel / Altera | - | - | - | - | - | 1 | - | INTEL CORP | - | 2 x 32 kB | 2 x 32 kB | Intel | 10AS032E2F27I2SG | - | 1.2 GHz | Vishay Sfernice | Yes | SMD/SMT | 240 | 40000 LAB | 320000 LE | 100 °C | -40 °C | Tape & Reel (TR) | PLASTIC/EPOXY | BGA | BGA, BGA672,26X26,40 | BGA672,26X26,40 | SQUARE | GRID ARRAY | 964963 | Active | - | Last Time Buy | NOT SPECIFIED | 5.45 | Details | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | -40°C ~ 100°C (TJ) | Tray | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | SOC - Systems on a Chip | - | - | CMOS | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | S-PBGA-B672 | 240 | Not Qualified | - | - | - | - | 0.9 V | INDUSTRIAL | - | - | - | - | - | 1.5GHz | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | - | - | MCU, FPGA | - | 240 | 3.25 mm | - | FIELD PROGRAMMABLE GATE ARRAY | SoC FPGA | - | - | - | FPGA - 320K Logic Elements | 320000 | 2 Core | - | - | - | - | - | - | - | - | - | - | -- | - | - | SoC FPGA | - | 27 mm | 27 mm | - | - | - | - | ||
![]() 10AS022E3F29E2LG ALTERA | 966 |
| - | - | 0603 (1608 Metric) | YES | - | - | - | 0603 | - | 780 | - | RN731J | Intel / Altera | - | - | - | - | - | 1 | - | INTEL CORP | - | 2 x 32 kB | 2 x 32 kB | Intel | 10AS022E3F29E2LG | - | 1.2 GHz | KOA Speer Electronics, Inc. | Yes | SMD/SMT | 288 | 27500 LAB | 220000 LE | 100 °C | - | Tape & Reel (TR) | PLASTIC/EPOXY | BGA | BGA, BGA780,28X28,40 | BGA780,28X28,40 | SQUARE | GRID ARRAY | 964739 | Active | - | Obsolete | NOT SPECIFIED | 5.46 | Non-Compliant | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | -55°C ~ 155°C | Tray | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | Active | 2 | - | ±10ppm/°C | - | - | 517 Ohms | - | Thin Film | - | - | 0.063W, 1/16W | 8542.39.00.01 | - | - | SOC - Systems on a Chip | - | - | CMOS | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | S-PBGA-B780 | 288 | Not Qualified | - | - | - | - | 0.9 V | OTHER | - | - | - | - | - | 1.5GHz | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | - | - | MCU, FPGA | - | 288 | 3.35 mm | - | FIELD PROGRAMMABLE GATE ARRAY | SoC FPGA | - | - | - | FPGA - 220K Logic Elements | 220000 | 2 Core | - | - | - | - | - | - | - | - | - | - | -- | - | Moisture Resistant | SoC FPGA | 0.022 (0.55mm) | 29 mm | 29 mm | - | - | - | - | ||
![]() 10AS057K3F35E2SG ALTERA | 939 |
| - | Panel Mount | 1152-BBGA, FCBGA | YES | Bulkhead - Front Side Nut | - | Composite | 1152-FCBGA (35x35) | Thermoplastic | 1152 | - | ACT94 | - | Gold | Copper Alloy | - | - | - | - | - | INTEL CORP | - | - | - | Intel Corporation | 10AS057K3F35E2SG | - | - | TE Connectivity Deutsch Connectors | - | - | 396 | - | - | 100 °C | - | Bulk | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | - | Active | Composite | Discontinued at Digi-Key | NOT SPECIFIED | 5.45 | - | Yes | - | 0.93 V | 0.87 V | 0.9 V | - | - | - | -65°C ~ 175°C | Tray | MIL-DTL-38999 Series III, ACT | - | - | Active | - | Crimp | - | Receptacle, Female Sockets | - | - | 32 | - | Olive Drab | Aerospace, Military | - | 8542.39.00.01 | - | Threaded | Field Programmable Gate Arrays | - | 7.5A | CMOS | BOTTOM | A | BALL | Shielded | NOT SPECIFIED | Environment Resistant | 1 mm | compliant | - | - | Olive Drab Cadmium | 19-32 | S-PBGA-B1152 | 396 | Not Qualified | - | - | - | - | 0.9 V | OTHER | - | - | - | - | - | 1.5GHz | 256KB | - | F | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | - | - | MCU, FPGA | - | 396 | 3.5 mm | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | FPGA - 570K Logic Elements | 570000 | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 35 mm | 35 mm | - | - | - | - |