- Packaging
- Series
- Number of I/Os
- Part Status
- Operating Temperature
- Architecture
- Connectivity
- Core Processor
- Flash Size
- Peripherals
- Primary Attributes
- RAM Size
Attribute column
Manufacturer
ALTERA Embedded - System On Chip (SoC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Brand | CCT(K) | Data RAM Size | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | L1 Cache Data Memory | L1 Cache Instruction Memory | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Logic Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Schedule B | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Capacitance | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Failure Rate | Power Supplies | Temperature Grade | Configuration | Voltage | Interface | Memory Size | Speed | RAM Size | Voltage - Forward (Vf) (Typ) | Core Processor | Viewing Angle | Peripherals | Program Memory Size | Connectivity | Current - Test | Architecture | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Current - Max | Number of Logic Elements/Cells | Lens Type | Product Type | Flux @ Current/Temperature - Test | Core Architecture | Max Frequency | Light Emitting Surface (LES) | Wavelength | Number of Logic Blocks (LABs) | Speed Grade | Number of Transceivers | Primary Attributes | Number of CLBs | Number of Logic Cells | Number of Cores | Flash Size | Features | Product Category | Height | Height Seated (Max) | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10AS057N1F40E1SG ALTERA | In Stock | - | - | - | - | 1517-BBGA, FCBGA | YES | - | 1517-FCBGA (40x40) | 1517 | - | - | - | - | - | INTEL CORP | - | - | - | Intel Corporation | 10AS057N1F40E1SG | - | - | - | - | - | - | 588 | - | - | 100 °C | - | - | PLASTIC/EPOXY | BGA | 40 X 40 MM, ROHS COMPLIANT, FBGA-1517 | - | SQUARE | GRID ARRAY | - | Obsolete | - | - | 5.66 | - | Yes | - | - | 0.93 V | 0.87 V | 0.9 V | - | - | - | 0°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | BOTTOM | BALL | - | 1 mm | compliant | - | - | S-PBGA-B1517 | - | - | - | - | - | OTHER | - | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | - | - | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | - | - | FPGA - 570K Logic Elements | - | - | - | -- | - | - | - | - | 40 mm | 40 mm | - | ||
![]() 10AS057N2F40I1SG ALTERA | In Stock | - | - | - | - | 1517-BBGA, FCBGA | YES | - | 1517-FCBGA (40x40) | 1517 | - | - | - | - | - | INTEL CORP | - | - | - | Intel Corporation | 10AS057N2F40I1SG | - | - | - | - | - | - | 588 | - | - | 100 °C | -40 °C | - | PLASTIC/EPOXY | BGA | 40 X 40 MM, ROHS COMPLIANT, FBGA-1517 | - | SQUARE | GRID ARRAY | - | Obsolete | - | - | 5.66 | - | Yes | - | - | 0.93 V | 0.87 V | 0.9 V | - | - | - | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | BOTTOM | BALL | - | 1 mm | compliant | - | - | S-PBGA-B1517 | - | - | - | - | - | INDUSTRIAL | - | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | - | - | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | - | - | FPGA - 570K Logic Elements | - | - | - | -- | - | - | - | - | 40 mm | 40 mm | - | ||
![]() 10AS016C3U19I2LG ALTERA | 997 |
| - | - | - | 484-BFBGA, FCBGA | YES | - | 484-UBGA (19x19) | 484 | - | Intel / Altera | - | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | - | Intel | 10AS016C3U19I2LG | 1.2 GHz | - | - | - | Yes | SMD/SMT | 192 | 20000 LAB | 160000 LE | 100 °C | -40 °C | - | PLASTIC/EPOXY | FBGA | FBGA, BGA484,22X22,32 | BGA484,22X22,32 | SQUARE | GRID ARRAY, FINE PITCH | 964675 | Active | - | NOT SPECIFIED | 5.47 | Non-Compliant | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | 0.423288 oz | - | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | SOC - Systems on a Chip | CMOS | BOTTOM | BALL | NOT SPECIFIED | 0.8 mm | compliant | - | - | S-PBGA-B484 | 192 | Not Qualified | - | - | 0.9 V | INDUSTRIAL | - | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | 192 | - | 3.25 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | SoC FPGA | - | - | - | - | - | - | - | - | FPGA - 160K Logic Elements | - | 160000 | 2 Core | -- | - | SoC FPGA | - | - | 19 mm | 19 mm | - | ||
![]() 5ASXMB3E4F31C5N ALTERA | In Stock | - | - | - | - | 896-BBGA, FCBGA | YES | - | 896-FBGA (31x31) | 896 | - | - | - | - | - | INTEL CORP | - | - | - | Intel Corporation | 5ASXMB3E4F31C5N | - | - | - | - | - | - | MCU - 208, FPGA - 250 | - | - | 85 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA896,30X30,40 | BGA896,30X30,40 | SQUARE | GRID ARRAY | - | End Of Life | - | NOT SPECIFIED | 5.28 | Compliant | Yes | - | - | 1.13 V | 1.07 V | 1.1 V | - | - | - | 0°C ~ 85°C (TJ) | Tray | Arria V SX | - | - | e1 | Active | - | - | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 8542.39.00.01 | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | 5ASXMB3 | S-PBGA-B896 | 540 | - | - | - | - | COMMERCIAL EXTENDED | - | - | - | - | 800MHz | 64KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | 540 | 13207 CLBS | 2.7 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | - | - | FPGA - 350K Logic Elements | 13207 | 350000 | - | -- | - | - | - | - | 31 mm | 31 mm | - | ||
![]() 5ASXMB5E4F31C4N ALTERA | In Stock | - | - | - | - | 896-BBGA, FCBGA | YES | - | 896-FBGA (31x31) | 896 | - | - | - | - | - | INTEL CORP | - | - | - | Intel Corporation | 5ASXMB5E4F31C4N | - | - | - | - | - | - | MCU - 208, FPGA - 250 | - | - | 85 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA896,30X30,40 | BGA896,30X30,40 | SQUARE | GRID ARRAY | - | End Of Life | - | NOT SPECIFIED | 5.28 | - | Yes | - | - | 1.13 V | 1.07 V | 1.1 V | - | - | - | 0°C ~ 85°C (TJ) | Tray | Arria V SX | - | - | e1 | Active | - | - | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | 5ASXMB5 | S-PBGA-B896 | 540 | - | - | - | - | COMMERCIAL EXTENDED | - | - | - | - | 925MHz | 64KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | 540 | 17434 CLBS | 2.7 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | - | - | FPGA - 462K Logic Elements | 17434 | 462000 | - | -- | - | - | - | - | 31 mm | 31 mm | - | ||
![]() 5CSEMA5U23I7N ALTERA | 2471 |
| - | Surface Mount | - | 672-FBGA | YES | - | 672-UBGA (23x23) | 672 | - | - | - | - | - | INTEL CORP | - | - | - | Intel Corporation | 5CSEMA5U23I7N | - | - | - | - | - | - | MCU - 181, FPGA - 145 | - | - | - | - | - | PLASTIC/EPOXY | FBGA | FBGA, BGA672,28X28,32 | BGA672,28X28,32 | SQUARE | GRID ARRAY, FINE PITCH | - | Active | - | NOT SPECIFIED | 5.2 | Compliant | Yes | - | - | 1.13 V | 1.07 V | 1.1 V | - | - | 200 V | -40°C ~ 100°C (TJ) | Tape & Reel (TR) | Cyclone® V SE | - | 1 % | - | Active | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | 8542.39.00.01 | 10 pF | Field Programmable Gate Arrays | CMOS | BOTTOM | BALL | NOT SPECIFIED | 0.8 mm | compliant | - | 5CSEMA5 | S-PBGA-B672 | 145 | Not Qualified | - | - | 1.1,1.2/3.3,2.5 V | - | - | - | - | - | 800MHz | 64KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | 145 | - | 1.85 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | - | - | FPGA - 85K Logic Elements | - | 85000 | - | -- | - | - | - | - | 1.016 mm | 508 µm | 609.6 µm | ||
![]() 5CSEBA5U19A7N ALTERA | 2165 |
| - | - | - | 484-FBGA | YES | 484 | 484-UBGA (19x19) | 484 | - | - | - | - | - | INTEL CORP | - | - | - | Intel Corporation | 5CSEBA5U19A7N | - | - | - | - | - | - | MCU - 151, FPGA - 66 | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | FBGA | FBGA, BGA484,22X22,32 | BGA484,22X22,32 | SQUARE | GRID ARRAY, FINE PITCH | - | Active | - | NOT SPECIFIED | 2.03 | Compliant | Yes | - | - | 1.13 V | 1.07 V | 1.1 V | - | - | - | -40°C ~ 125°C (TJ) | Tray | Automotive, AEC-Q100, Cyclone® V SE | - | - | - | Active | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | 8542.39.00.01 | - | Field Programmable Gate Arrays | CMOS | BOTTOM | BALL | NOT SPECIFIED | 0.8 mm | compliant | - | 5CSEBA5 | S-PBGA-B484 | 66 | Not Qualified | 1.13 V | - | 1.1,1.2/3.3,2.5 V | AUTOMOTIVE | - | - | - | 556.3 kB | 700MHz | 64KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | 66 | - | 1.9 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 85000 | - | - | - | - | 800 MHz | - | - | 32075 | 7 | - | FPGA - 85K Logic Elements | - | 85000 | - | -- | - | - | - | - | 19 mm | 19 mm | - | ||
![]() 10AS027H2F34I2SG ALTERA | 511 |
| - | - | - | FBGA-1152 | YES | - | - | 1152 | - | Intel / Altera | - | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | - | Intel | 10AS027H2F34I2SG | 1.2 GHz | - | - | - | Yes | SMD/SMT | 384 | 33750 LAB | 270000 LE | 100 °C | -40 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 964971 | Active | - | NOT SPECIFIED | 5.43 | Details | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | SOC - Systems on a Chip | CMOS | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | - | S-PBGA-B1152 | 384 | Not Qualified | - | - | 0.9 V | INDUSTRIAL | - | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | 384 | - | 3.65 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | SoC FPGA | - | - | - | - | - | - | - | - | FPGA - 270K Logic Elements | - | 270000 | 2 Core | -- | - | SoC FPGA | - | - | 35 mm | 35 mm | - | ||
![]() 5CSEBA2U19I7SN ALTERA | 10086 |
| - | - | - | 484-FBGA | YES | 484 | 484-UBGA (19x19) | 484 | 121050 | - | - | - | - | INTEL CORP | - | - | - | Intel Corporation | 5CSEBA2U19I7SN | - | - | Molex | - | - | - | MCU - 151, FPGA - 66 | - | - | - | - | Bulk | PLASTIC/EPOXY | FBGA | FBGA, BGA484,22X22,32 | BGA484,22X22,32 | SQUARE | GRID ARRAY, FINE PITCH | - | Active | Active | NOT SPECIFIED | 2 | Compliant | Yes | 8542390000 | - | 1.13 V | 1.07 V | 1.1 V | - | - | - | -40°C ~ 100°C (TJ) | Tray | Brad 121050 mPm | - | - | - | Active | - | - | - | - | - | - | 100 °C | -40 °C | - | - | - | 8542.39.00.01 | - | Field Programmable Gate Arrays | CMOS | BOTTOM | BALL | NOT SPECIFIED | 0.8 mm | compliant | 800 MHz | 5CSEBA2 | S-PBGA-B484 | 66 | Not Qualified | 1.1 V | - | 1.1,1.2/3.3,2.5 V | - | - | - | CAN, EBI/EMI, Ethernet, I2C, MMC, SD, SDIO, SPI, UART, USART, USB | 1.5 MB | 800MHz | 64KB | - | Single ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | 66 | - | 1.9 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 25000 | - | - | - | ARM | - | - | - | - | - | - | FPGA - 25K Logic Elements | - | 25000 | - | -- | - | - | - | - | 19 mm | 19 mm | - | ||
![]() 10AS016E3F27I1SG ALTERA | In Stock | - | - | - | Term: ¼in Solder Lug Quick-Connect, no accessories | 672-BBGA, FCBGA | - | - | 672-FBGA (27x27) | - | - | - | - | - | - | - | - | - | - | BARKER MICROFARADS INC | - | - | - | - | - | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | 2.156in x 1.312in Oval Case | Arria 10 SX | - | ±10% | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | 106uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 370VAC | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPGA - 160K Logic Elements | - | - | - | -- | - | - | - | - | - | - | - | ||
![]() 10AS057H2F34I2LG ALTERA | 827 |
| - | - | - | 1152-BBGA, FCBGA | YES | - | 1152-FCBGA (35x35) | 1152 | - | Intel / Altera | - | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | - | Intel | 10AS057H2F34I2LG | 1.2 GHz | - | - | - | Yes | SMD/SMT | 492 | 71250 LAB | 570000 LE | 100 °C | -40 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 965011 | Active | - | NOT SPECIFIED | 5.45 | Details | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | SOC - Systems on a Chip | CMOS | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | - | S-PBGA-B1152 | 492 | Not Qualified | - | - | 0.9 V | INDUSTRIAL | - | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | 492 | - | 3.65 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | SoC FPGA | - | - | - | - | - | - | - | - | FPGA - 570K Logic Elements | - | 570000 | 2 Core | -- | - | SoC FPGA | - | - | 35 mm | 35 mm | - | ||
![]() 10AS027H3F35I2LG ALTERA | 521 |
| - | - | - | FBGA-1152 | YES | - | - | 1152 | - | Intel / Altera | - | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | - | Intel | 10AS027H3F35I2LG | 1.2 GHz | - | - | - | Yes | SMD/SMT | 384 | 33750 LAB | 270000 LE | 100 °C | -40 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 964943 | Active | - | NOT SPECIFIED | 5.43 | Details | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | SOC - Systems on a Chip | CMOS | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | - | S-PBGA-B1152 | 384 | Not Qualified | - | - | 0.9 V | INDUSTRIAL | - | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | 384 | - | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | SoC FPGA | - | - | - | - | - | - | - | - | FPGA - 270K Logic Elements | - | 270000 | 2 Core | -- | - | SoC FPGA | - | - | 35 mm | 35 mm | - | ||
![]() 10AS032H2F35E1HG ALTERA | 841 |
| - | - | - | 1152-BBGA, FCBGA | - | - | 1152-FBGA (35x35) | - | - | Intel / Altera | - | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | - | Intel | 10AS032H2F35E1HG | 1.2 GHz | + 100 C | - | 0 C | Yes | SMD/SMT | 384 | 40000 LAB | 320000 LE | - | - | - | - | - | - | - | - | - | 964976 | Active | - | - | 5.66 | Details | Yes | - | - | - | - | - | Arria 10 SoC | - | - | 0°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | unknown | - | - | - | - | - | 950 mV | - | - | - | - | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | - | - | - | - | - | - | - | SoC FPGA | - | - | - | - | - | - | - | 24 Transceiver | FPGA - 320K Logic Elements | - | - | 2 Core | -- | - | SoC FPGA | - | - | - | - | - | ||
![]() 10AS066K3F40I2LG ALTERA | 559 |
| - | - | - | 1517-BBGA, FCBGA | YES | - | 1517-FBGA (40x40) | 1517 | - | Intel / Altera | - | - | 21 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | - | Intel | 10AS066K3F40I2LG | 1.2 GHz | - | - | - | Yes | SMD/SMT | 696 | 82500 LAB | 660000 LE | 100 °C | -40 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | 973543 | Active | - | NOT SPECIFIED | 5.46 | Details | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | SOC - Systems on a Chip | CMOS | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | - | S-PBGA-B1517 | 696 | Not Qualified | - | - | 0.9 V | INDUSTRIAL | - | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | 696 | - | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | SoC FPGA | - | - | - | - | - | - | - | - | FPGA - 660K Logic Elements | - | 660000 | 2 Core | -- | - | SoC FPGA | - | - | 40 mm | 40 mm | - | ||
![]() 10AS057K3F40I2LG ALTERA | 851 |
| - | - | - | 1517-BBGA, FCBGA | - | - | 1517-FCBGA (40x40) | - | - | Intel / Altera | - | - | 21 | - | 2 x 32 kB | 2 x 32 kB | - | Intel | - | 1.2 GHz | - | - | - | Yes | SMD/SMT | 696 | 71250 LAB | 570000 LE | - | - | - | - | - | - | - | - | - | 965016 | - | - | - | - | Details | - | - | This product may require additional documentation to export from the United States. | - | - | - | Arria 10 SoC | - | - | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | - | - | - | - | - | - | - | SoC FPGA | - | - | - | - | - | - | - | - | FPGA - 570K Logic Elements | - | - | 2 Core | -- | - | SoC FPGA | - | - | - | - | - | ||
![]() 10AS027H4F35E3LG ALTERA | 721 |
| - | - | - | FBGA-1152 | - | - | - | - | - | Intel / Altera | - | - | 1 | - | 2 x 32 kB | 2 x 32 kB | - | Intel | - | 1.2 GHz | - | - | - | Yes | SMD/SMT | 384 | 33750 LAB | 270000 LE | - | - | - | - | - | - | - | - | - | 965288 | - | - | - | - | Details | - | - | This product may require additional documentation to export from the United States. | - | - | - | Arria 10 SoC | - | - | 0°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | - | - | - | - | - | - | - | SoC FPGA | - | - | - | - | - | - | - | - | FPGA - 270K Logic Elements | - | - | 2 Core | -- | - | SoC FPGA | - | - | - | - | - | ||
![]() 10AS027E2F27E2LG ALTERA | 643 |
| - | - | - | FBGA-672 | YES | - | - | 672 | - | Intel / Altera | - | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | - | Intel | 10AS027E2F27E2LG | 1.2 GHz | - | - | - | Yes | SMD/SMT | 240 | 33750 LAB | 270000 LE | 100 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA672,26X26,40 | BGA672,26X26,40 | SQUARE | GRID ARRAY | 965084 | Active | - | NOT SPECIFIED | 5.43 | Details | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | 0°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | SOC - Systems on a Chip | CMOS | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | - | S-PBGA-B672 | 240 | Not Qualified | - | - | 0.9 V | OTHER | - | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | 240 | - | 3.25 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | SoC FPGA | - | - | - | - | - | - | - | - | FPGA - 270K Logic Elements | - | 270000 | 2 Core | -- | - | SoC FPGA | - | - | 27 mm | 27 mm | - | ||
![]() 10AS057K3F40E2LG ALTERA | 521 |
| - | - | - | 1517-BBGA, FCBGA | YES | - | 1517-FCBGA (40x40) | 1517 | - | Intel / Altera | 5700K 4-Step MacAdam Ellipse | - | 21 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | -- | Intel | 10AS057K3F40E2LG | 1.2 GHz | - | - | - | Yes | SMD/SMT | 696 | 71250 LAB | 570000 LE | 100 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | 965094 | Active | - | NOT SPECIFIED | 5.45 | Details | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | 0°C ~ 100°C (TJ) | Tray | Gen 7 Vero® 10 Array | 20.00mm Diameter | - | - | Active | -- | - | - | Chip On Board (COB) | - | - | - | - | - | White, Cool | - | 8542.39.00.01 | - | SOC - Systems on a Chip | CMOS | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | - | S-PBGA-B1517 | 696 | Not Qualified | - | - | 0.9 V | OTHER | Starboard | - | - | - | 1.5GHz | 256KB | 36.7V | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | -- | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | 270mA | MCU, FPGA | 150 lm/W | 80 | 696 | - | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | 540mA | - | Flat | SoC FPGA | 1378 lm (Typ) | - | - | 9.90mm Diameter | -- | - | - | - | FPGA - 570K Logic Elements | - | 570000 | 2 Core | -- | With Connector | SoC FPGA | 1.90mm | - | 40 mm | 40 mm | - | ||
![]() 10AS032E3F29I2LG ALTERA | 539 |
| - | - | - | FBGA-780 | YES | - | - | 780 | - | Intel / Altera | 3000K 3-Step MacAdam Ellipse | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | -- | Intel | 10AS032E3F29I2LG | 1.2 GHz | - | - | - | Yes | SMD/SMT | 360 | 40000 LAB | 320000 LE | 100 °C | -40 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA780,28X28,40 | BGA780,28X28,40 | SQUARE | GRID ARRAY | 964975 | Active | - | NOT SPECIFIED | 5.45 | Details | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | -40°C ~ 100°C (TJ) | Tray | Gen 7 V10 Array | 13.50mm L x 13.50mm W | - | - | Active | -- | - | - | Chip On Board (COB) | - | - | - | - | - | White, Warm | - | 8542.39.00.01 | - | SOC - Systems on a Chip | CMOS | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | - | S-PBGA-B780 | 360 | Not Qualified | - | - | 0.9 V | INDUSTRIAL | Square | - | - | - | 1.5GHz | 256KB | 33.8V | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | 120° | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | 360mA | MCU, FPGA | 108 lm/W | 90 | 360 | - | 3.35 mm | FIELD PROGRAMMABLE GATE ARRAY | 720mA | - | Flat | SoC FPGA | 1316 lm (Typ) | - | - | 10.20mm Dia | -- | - | - | - | FPGA - 320K Logic Elements | - | 320000 | 2 Core | -- | -- | SoC FPGA | 1.70mm | - | 29 mm | 29 mm | - | ||
![]() 10AS057H1F34I1HG ALTERA | 756 |
| - | - | - | Axial | - | - | Axial | - | - | Intel / Altera | - | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | - | Intel | 10AS057H1F34I1HG | 1.2 GHz | + 100 C | - | - 40 C | Yes | SMD/SMT | 492 | 71250 LAB | 570000 LE | - | - | - | - | - | - | - | - | - | 965092 | Active | - | - | 5.66 | Details | Yes | - | This product may require additional documentation to export from the United States. | - | - | - | Arria 10 SoC | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | - | Active | - | 2 | ±50ppm/°C | - | 4.99 kOhms | - | - | - | Metal Film | - | 0.5W, 1/2W | - | - | SOC - Systems on a Chip | - | - | - | - | - | unknown | - | - | - | - | - | 950 mV | -- | - | - | - | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | - | - | - | - | - | - | - | SoC FPGA | - | - | - | - | - | - | - | 24 Transceiver | FPGA - 570K Logic Elements | - | - | 2 Core | -- | Flame Retardant Coating, Moisture Resistant, Safety | SoC FPGA | - | -- | - | - | - |