- Packaging
- Series
- Number of I/Os
- Part Status
- Operating Temperature
- Architecture
- Connectivity
- Core Processor
- Flash Size
- Peripherals
- Primary Attributes
- RAM Size
Attribute column
Manufacturer
ALTERA Embedded - System On Chip (SoC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Temperature Coefficient | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Subcategory | Packing Method | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Capacitor Type | Operating Supply Voltage | Temperature Characteristics Code | Multilayer | Power Supplies | Temperature Grade | Size Code | Interface | Memory Size | Speed | Diode Type | RAM Size | Core Processor | Number of Poles | Peripherals | Connectivity | Positive Tolerance | Negative Tolerance | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Core Architecture | Primary Attributes | Number of CLBs | Number of Logic Cells | Rated Voltage | Flash Size | Rated Current (Power) | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5CSEBA6U23A7N ALTERA | 2975 |
| - | 672-FBGA | YES | - | - | - | 672-UBGA (23x23) | - | 672 | INTEL CORP | Intel Corporation | 5CSEBA6U23A7N | - | MCU - 181, FPGA - 145 | 125 °C | -40 °C | PLASTIC/EPOXY | FBGA | FBGA, BGA672,28X28,32 | BGA672,28X28,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | NOT SPECIFIED | 5.57 | - | Yes | - | 1.13 V | 1.07 V | 1.1 V | -40°C ~ 125°C (TJ) | Tray | Automotive, AEC-Q100, Cyclone® V SE | - | Active | - | - | - | - | - | - | - | Field Programmable Gate Arrays | - | CMOS | BOTTOM | BALL | NOT SPECIFIED | 0.8 mm | compliant | - | 5CSEBA6 | S-PBGA-B672 | 145 | Not Qualified | - | - | - | - | 1.1,1.2/3.3,2.5 V | AUTOMOTIVE | - | - | - | 700MHz | - | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | MCU, FPGA | 145 | - | 1.85 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | FPGA - 110K Logic Elements | - | 110000 | - | -- | - | - | 23 mm | 23 mm | ||
![]() 5ASXMB3E4F31C4N ALTERA | In Stock | - | - | 896-BBGA, FCBGA | YES | - | - | - | 896-FBGA (31x31) | - | 896 | INTEL CORP | Intel Corporation | 5ASXMB3E4F31C4N | - | MCU - 208, FPGA - 250 | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA896,30X30,40 | BGA896,30X30,40 | SQUARE | GRID ARRAY | End Of Life | NOT SPECIFIED | 5.28 | - | Yes | - | 1.13 V | 1.07 V | 1.1 V | 0°C ~ 85°C (TJ) | Tray | Arria V SX | e1 | Active | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | 5ASXMB3 | S-PBGA-B896 | 540 | - | - | - | - | - | - | COMMERCIAL EXTENDED | - | - | - | 925MHz | TRANS VOLTAGE SUPPRESSOR DIODE | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | MCU, FPGA | 540 | 13207 CLBS | 2.7 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | FPGA - 350K Logic Elements | 13207 | 350000 | - | -- | - | - | 31 mm | 31 mm | ||
![]() 5ASXMB3G4F40C5N ALTERA | In Stock | - | - | 1517-BBGA, FCBGA | YES | - | - | - | 1517-FBGA (40x40) | - | 1517 | INTEL CORP | Intel Corporation | 5ASXMB3G4F40C5N | - | MCU - 208, FPGA - 540 | 85 °C | - | PLASTIC/EPOXY | BGA | FBGA-1517 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | End Of Life | NOT SPECIFIED | 5.28 | - | Yes | - | 1.13 V | 1.07 V | 1.1 V | 0°C ~ 85°C (TJ) | Tray | Arria V SX | e1 | Active | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | 5ASXMB3 | S-PBGA-B1517 | 540 | - | - | - | - | - | - | COMMERCIAL EXTENDED | - | - | - | 800MHz | - | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | MCU, FPGA | 540 | 13207 CLBS | 2.7 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | FPGA - 350K Logic Elements | 13207 | 350000 | - | -- | - | - | 40 mm | 40 mm | ||
![]() 5ASXBB3D6F31C6N ALTERA | In Stock | - | - | 896-BBGA, FCBGA | YES | - | - | - | 896-FBGA (31x31) | - | 896 | INTEL CORP | Intel Corporation | 5ASXBB3D6F31C6N | - | MCU - 208, FPGA - 250 | 85 °C | - | PLASTIC/EPOXY | BGA | FBGA-896 | BGA896,30X30,40 | SQUARE | GRID ARRAY | End Of Life | - | 5.28 | - | - | - | 1.13 V | 1.07 V | 1.1 V | 0°C ~ 85°C (TJ) | Tray | Arria V SX | - | Active | - | - | - | - | - | - | - | - | - | - | BOTTOM | BALL | - | 1 mm | compliant | - | 5ASXBB3 | S-PBGA-B896 | 250 | - | - | - | - | - | - | COMMERCIAL EXTENDED | - | - | - | 700MHz | - | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | MCU, FPGA | 250 | 13207 CLBS | 2.7 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | FPGA - 350K Logic Elements | 13207 | 350000 | - | -- | - | - | 31 mm | 31 mm | ||
![]() 5CSEMA5F31A7N ALTERA | 2848 |
| - | 896-BGA | YES | - | - | - | 896-FBGA (31x31) | - | 896 | INTEL CORP | Intel Corporation | 5CSEMA5F31A7N | 3 | MCU - 181, FPGA - 288 | 125 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA896,30X30,40 | BGA896,30X30,40 | SQUARE | GRID ARRAY | Active | NOT SPECIFIED | 5.55 | - | Yes | - | 1.13 V | 1.07 V | 1.1 V | -40°C ~ 125°C (TJ) | Tray | Automotive, AEC-Q100, Cyclone® V SE | e1 | Active | - | - | TIN SILVER COPPER | - | - | - | - | Field Programmable Gate Arrays | - | CMOS | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | 5CSEMA5 | S-PBGA-B896 | 288 | Not Qualified | - | - | - | - | 1.1,1.2/3.3,2.5 V | AUTOMOTIVE | - | - | - | 700MHz | - | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | MCU, FPGA | 288 | - | 2 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | FPGA - 85K Logic Elements | - | 85000 | - | -- | - | - | 31 mm | 31 mm | ||
![]() 5CSEBA5U23I7LN ALTERA | 2369 |
| - | - | - | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | 2 | INTEL CORP | Intel Corporation | 5CSEBA5U23I7LN | - | - | 125 | -55 | - | - | - | - | RECTANGULAR PACKAGE | SMT | Active | - | 5.81 | - | - | - | - | - | - | - | Tray | * | e3 | Active | 15% | - | TIN OVER NICKEL | - | - | - | 0.056uF | - | TR, PAPER, 7 INCH | - | - | - | - | - | compliant | - | - | - | - | - | CERAMIC CAPACITOR | - | X7R | Yes | - | - | 0603 | - | - | - | - | - | - | - | - | - | 10 | 10 | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | 0.8 | 1.6 | 0.8 | ||
![]() 5CSEMA6F31C7N ALTERA | 2395 |
| - | 896-BGA | YES | - | - | - | 896-FBGA (31x31) | - | 896 | INTEL CORP | Intel Corporation | 5CSEMA6F31C7N | 3 | MCU - 181, FPGA - 288 | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA896,30X30,40 | BGA896,30X30,40 | SQUARE | GRID ARRAY | Active | NOT SPECIFIED | 2.03 | - | Yes | FPGA - Field Programmable Gate Array Cyclone V SE dual -core ARM Cortex-A9 | 1.13 V | 1.07 V | 1.1 V | 0°C ~ 85°C (TJ) | Tray | Cyclone® V SE | e1 | Active | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | - | Field Programmable Gate Arrays | - | CMOS | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | 5CSEMA6 | S-PBGA-B896 | 288 | Not Qualified | - | - | - | - | 1.1,1.2/3.3,2.5 V | OTHER | - | - | - | 800MHz | - | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | MCU, FPGA | 288 | - | 2 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | FPGA - 110K Logic Elements | - | 110000 | - | -- | - | - | 31 mm | 31 mm | ||
![]() 5CSEBA6U19C7SN ALTERA | 2314 |
| - | 484-FBGA | YES | - | - | - | 484-UBGA (19x19) | - | 484 | INTEL CORP | Intel Corporation | 5CSEBA6U19C7SN | - | MCU - 151, FPGA - 66 | 85 °C | - | PLASTIC/EPOXY | FBGA | FBGA, BGA484,22X22,32 | BGA484,22X22,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | NOT SPECIFIED | 5.57 | - | Yes | - | 1.13 V | 1.07 V | 1.1 V | 0°C ~ 85°C (TJ) | Tray | Cyclone® V SE | - | Active | - | - | - | - | - | - | - | Field Programmable Gate Arrays | - | CMOS | BOTTOM | BALL | NOT SPECIFIED | 0.8 mm | compliant | - | 5CSEBA6 | S-PBGA-B484 | 66 | Not Qualified | - | - | - | - | 1.1,1.2/3.3,2.5 V | OTHER | - | - | - | 800MHz | - | 64KB | Single ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | MCU, FPGA | 66 | - | 1.9 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | FPGA - 110K Logic Elements | - | 110000 | - | -- | - | - | 19 mm | 19 mm | ||
![]() 5CSEMA4U23A7N ALTERA | 2992 |
| - | 672-FBGA | - | - | - | - | 672-UBGA (23x23) | - | - | - | - | - | - | MCU - 181, FPGA - 145 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tray | Automotive, AEC-Q100, Cyclone® V SE | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700MHz | - | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | MCU, FPGA | - | - | - | - | - | - | FPGA - 40K Logic Elements | - | - | - | -- | - | - | - | - | ||
![]() 5CSEMA6U23C8N ALTERA | 2880 |
| - | 672-FBGA | - | - | - | - | 672-UBGA (23x23) | - | - | - | - | - | - | MCU - 181, FPGA - 145 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | Cyclone® V SE | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5CSEMA6 | - | - | - | - | - | - | - | - | - | - | - | - | 600MHz | TRANS VOLTAGE SUPPRESSOR DIODE | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | MCU, FPGA | - | - | - | - | - | - | FPGA - 110K Logic Elements | - | - | - | -- | - | - | - | - | ||
![]() 5CSEBA2U23I7 ALTERA | 2224 |
| - | 672-FBGA | - | - | - | - | 672-UBGA (23x23) | - | - | - | - | - | - | MCU - 181, FPGA - 145 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | Cyclone® V SE | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5CSEBA2 | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | MCU, FPGA | - | - | - | - | - | - | FPGA - 25K Logic Elements | - | - | - | -- | - | - | - | - | ||
![]() 5CSXFC5C6U23C8N ALTERA | 2662 |
| - | 672-FBGA | YES | - | - | - | 672-UBGA (23x23) | - | 672 | INTEL CORP | Intel Corporation | 5CSXFC5C6U23C8N | - | MCU - 181, FPGA - 145 | 85 °C | - | PLASTIC/EPOXY | FBGA | FBGA, BGA672,28X28,32 | BGA672,28X28,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | NOT SPECIFIED | 5.58 | - | Yes | - | 1.13 V | 1.07 V | 1.1 V | 0°C ~ 85°C (TJ) | Tray | Cyclone® V SX | - | Active | - | - | - | - | - | - | - | Field Programmable Gate Arrays | - | CMOS | BOTTOM | BALL | NOT SPECIFIED | 0.8 mm | compliant | - | 5CSXFC5 | S-PBGA-B672 | 145 | Not Qualified | - | - | - | - | 1.1,1.2/3.3,2.5 V | OTHER | - | - | - | 600MHz | - | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | MCU, FPGA | 145 | - | 1.85 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | FPGA - 85K Logic Elements | - | 85000 | - | -- | - | - | 23 mm | 23 mm | ||
![]() 5CSEMA4U23I7N ALTERA | 2568 |
| - | 672-FBGA | - | - | - | 484 | 672-UBGA (23x23) | - | - | - | - | - | - | MCU - 181, FPGA - 145 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | Cyclone® V SE | - | Active | - | PCB Terminal Blocks with Wire | - | 100 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 800 MHz | 5CSEMA4 | - | - | - | - | 1.1 V | - | - | - | - | - | CAN, EBI/EMI, Ethernet, I2C, MMC, SD, SDIO, SPI, UART, USART, USB | 2.9 MB | 800MHz | - | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | 13 | DMA, POR, WDT | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | MCU, FPGA | - | - | - | - | 40000 | ARM | FPGA - 40K Logic Elements | - | - | 300V | -- | 13.5A | - | - | - | ||
![]() 5CSEBA4U23I7N ALTERA | 2489 | - | - | 672-FBGA | - | - | - | - | 672-UBGA (23x23) | - | - | - | - | - | - | MCU - 181, FPGA - 145 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | Cyclone® V SE | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5CSEBA4 | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | MCU, FPGA | - | - | - | - | - | - | FPGA - 40K Logic Elements | - | - | - | -- | - | - | - | - | ||
![]() 5CSEMA5U23C7N ALTERA | 2277 |
| - | 672-FBGA | YES | - | - | - | 672-UBGA (23x23) | - | 672 | INTEL CORP | Intel Corporation | 5CSEMA5U23C7N | - | MCU - 181, FPGA - 145 | 85 °C | - | PLASTIC/EPOXY | FBGA | FBGA, BGA672,28X28,32 | BGA672,28X28,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | NOT SPECIFIED | 5.2 | - | Yes | - | 1.13 V | 1.07 V | 1.1 V | 0°C ~ 85°C (TJ) | Tray | Cyclone® V SE | - | Active | - | PCB Terminal Blocks with Wire | - | - | - | 8542.39.00.01 | - | Field Programmable Gate Arrays | - | CMOS | BOTTOM | BALL | NOT SPECIFIED | 0.8 mm | compliant | - | 5CSEMA5 | S-PBGA-B672 | 145 | Not Qualified | - | - | - | - | 1.1,1.2/3.3,2.5 V | OTHER | - | - | - | 800MHz | - | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | 23 | DMA, POR, WDT | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | MCU, FPGA | 145 | - | 1.85 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | FPGA - 85K Logic Elements | - | 85000 | 300V | -- | 13.5A | - | 23 mm | 23 mm | ||
![]() 5CSEBA4U23C6N ALTERA | 2755 |
| - | 672-FBGA | - | - | - | - | 672-UBGA (23x23) | - | - | - | - | - | - | MCU - 181, FPGA - 145 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | Cyclone® V SE | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 925MHz | - | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | MCU, FPGA | - | - | - | - | - | - | FPGA - 40K Logic Elements | - | - | - | -- | - | - | - | - | ||
![]() 5CSEBA5U19I7SN ALTERA | 2862 |
| - | 484-FBGA | YES | - | - | - | 484-UBGA (19x19) | - | 484 | INTEL CORP | Intel Corporation | 5CSEBA5U19I7SN | - | MCU - 151, FPGA - 66 | - | - | PLASTIC/EPOXY | FBGA | FBGA, BGA484,22X22,32 | BGA484,22X22,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | NOT SPECIFIED | 5.55 | - | Yes | - | 1.13 V | 1.07 V | 1.1 V | -40°C ~ 100°C (TJ) | Tray | Cyclone® V SE | - | Active | - | - | - | - | - | - | - | Field Programmable Gate Arrays | - | CMOS | BOTTOM | BALL | NOT SPECIFIED | 0.8 mm | compliant | - | 5CSEBA5 | S-PBGA-B484 | 66 | Not Qualified | - | - | - | - | 1.1,1.2/3.3,2.5 V | - | - | - | - | 800MHz | - | 64KB | Single ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | MCU, FPGA | 66 | - | 1.9 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | FPGA - 85K Logic Elements | - | 85000 | - | -- | - | - | 19 mm | 19 mm | ||
![]() 5CSEMA4U23C8N ALTERA | 2781 |
| - | 672-FBGA | - | - | - | - | 672-UBGA (23x23) | - | - | - | - | - | - | MCU - 181, FPGA - 145 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | Cyclone® V SE | - | Active | - | PCB Terminal Blocks with Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600MHz | - | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | 19 | DMA, POR, WDT | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | MCU, FPGA | - | - | - | - | - | - | FPGA - 40K Logic Elements | - | - | 300V | -- | 17.5A | - | - | - | ||
![]() 5CSEBA2U23C6N ALTERA | 2616 |
| - | 672-FBGA | - | - | - | - | 672-UBGA (23x23) | - | - | - | - | - | - | MCU - 181, FPGA - 145 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | Cyclone® V SE | - | Active | - | PCB Terminal Blocks with Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 925MHz | - | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | 28 | DMA, POR, WDT | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | MCU, FPGA | - | - | - | - | - | - | FPGA - 25K Logic Elements | - | - | 300V | -- | 17.5A | - | - | - | ||
![]() 5CSEBA4U23C7N ALTERA | 2579 |
| - | 672-FBGA | - | - | - | - | 672-UBGA (23x23) | - | - | - | - | - | - | MCU - 181, FPGA - 145 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | Cyclone® V SE | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | MCU, FPGA | - | - | - | - | - | - | FPGA - 40K Logic Elements | - | - | - | -- | - | - | - | - |