- Packaging
- Series
- Number of I/Os
- Part Status
- Operating Temperature
- Architecture
- Connectivity
- Core Processor
- Flash Size
- Peripherals
- Primary Attributes
- RAM Size
Attribute column
Manufacturer
ALTERA Embedded - System On Chip (SoC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shell Material | Supplier Device Package | Dielectric Material | Number of Terminals | Shell Material, Finish | Base Product Number | Brand | Contact Finish Mating | Contact Materials | Data RAM Size | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | L1 Cache Data Memory | L1 Cache Instruction Memory | Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Logic Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Primary Material | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Power (Watts) | HTS Code | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Technology | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Peak Reflow Temperature (Cel) | Ingress Protection | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | Contact Finish | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Failure Rate | Power Supplies | Wire Gauge | Temperature Grade | Flange Feature | Interface | Load Capacitance | Connector Style | Speed | RAM Size | Current - Reverse Leakage @ Vr | Operating Mode | Voltage - Forward (Vf) (Max) @ If | Core Processor | Frequency Tolerance | Peripherals | Program Memory Type | Program Memory Size | Connectivity | Architecture | Operating Temperature - Junction | Contact Form | Shell Size, Connector Layout | Number of Inputs | Seated Height-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Programmable Logic Type | Product Type | Capacitance @ Vr, F | Backset Spacing | Number of Transceivers | Primary Attributes | Number of Logic Cells | Number of Cores | Flash Size | Controller Series | Features | Product Category | Height Seated (Max) | Length | Width | Contact Finish Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SX280LH3F55E2LG ALTERA | 655 |
| - | - | FBGA-2912 | - | - | - | - | - | - | - | - | Intel / Altera | - | - | - | 10 | - | 4 x 32 kB | 4 x 32 kB | Intel | - | 1 GHz | + 100 C | PEI-Genesis | 0 C | Yes | SMD/SMT | 1160 | 350000 LAB | 2800000 LE | - | - | Bulk | - | - | - | - | - | - | 956209 | - | - | Active | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | Stratix | - | 0°C ~ 100°C (TJ) | Tray | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.85 V | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | - | - | - | Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ | - | DMA, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | - | - | - | - | - | SoC FPGA | - | - | 24 Transceiver | FPGA - 2800K Logic Elements | - | 4 Core | -- | - | - | SoC FPGA | - | - | - | - | - | - | ||
![]() 1SX280LN3F43I1VG ALTERA | 704 |
| - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | 688 | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tray | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | - | 825 kOhms | - | Metal Film | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | - | - | - | Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ | - | DMA, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | - | - | - | - | - | - | - | - | - | FPGA - 2800K Logic Elements | - | - | -- | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | ||
![]() 10AS066K2F40E1SG ALTERA | In Stock | - | - | - | 1517-BBGA, FCBGA | - | - | - | 1517-FBGA (40x40) | - | - | - | KJB6T | - | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | 696 | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 0°C ~ 100°C (TJ) | Tray | * | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | - | - | - | - | - | - | - | - | - | FPGA - 660K Logic Elements | - | - | -- | - | - | - | - | - | - | - | - | - | ||
![]() 1SX280LN3F43I3VG ALTERA | 834 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 688 | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | - | - | - | Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ | - | DMA, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | - | - | - | - | - | - | - | - | - | FPGA - 2800K Logic Elements | - | - | -- | - | - | - | - | - | - | - | - | - | ||
![]() 10AS066K2F35E1HG ALTERA | 911 |
| - | Panel Mount, Through Hole | 1152-BBGA, FCBGA | - | Flange | Stainless Steel | 1152-FBGA (35x35) | - | - | - | - | Intel / Altera | Gold | Copper Alloy | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS066K2F35E1HG | 1.2 GHz | + 100 C | Glenair | 0 C | Yes | SMD/SMT | 396 | 82500 LAB | 660000 LE | - | - | Retail Package | - | - | - | - | - | - | 967066 | Active | Metal | Active | - | 5.66 | Details | Yes | This product may require additional documentation to export from the United States. | - | - | - | Arria 10 SoC | - | -65°C ~ 175°C | Tray | 806 | - | - | Active | - | Solder | - | Plug, Male Pins | - | - | - | - | Silver | - | - | - | - | Threaded | SOC - Systems on a Chip | - | - | - | - | - | A | - | - | - | - | unknown | - | - | Passivated | 25-5 | - | - | - | - | 950 mV | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | - | - | - | - | - | SoC FPGA | - | - | - | FPGA - 660K Logic Elements | - | 2 Core | -- | - | Ground | SoC FPGA | - | - | - | - | - | - | ||
![]() 10AS057H3F34I2LG ALTERA | 730 |
| - | Panel Mount, Through Hole | 1152-BBGA, FCBGA | YES | Flange | Aluminum | 1152-FCBGA (35x35) | - | 1152 | - | - | Intel / Altera | Gold | Copper Alloy | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS057H3F34I2LG | 1.2 GHz | - | Glenair | - | Yes | SMD/SMT | 492 | 71250 LAB | 570000 LE | 100 °C | -40 °C | Retail Package | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 964914 | Active | Metal | Active | NOT SPECIFIED | 5.45 | Details | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | -65°C ~ 175°C | Tray | 806 | - | - | Active | - | Solder | - | Receptacle, Female Sockets | - | - | - | - | Olive Drab | - | - | - | 8542.39.00.01 | Threaded | SOC - Systems on a Chip | - | - | CMOS | - | BOTTOM | E | BALL | NOT SPECIFIED | - | 1 mm | compliant | - | - | Olive Drab Cadmium | 40-5 | - | S-PBGA-B1152 | 492 | Not Qualified | - | - | - | 0.9 V | - | INDUSTRIAL | - | - | - | - | 1.5GHz | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | 492 | 3.65 mm | - | - | FIELD PROGRAMMABLE GATE ARRAY | SoC FPGA | - | - | - | FPGA - 570K Logic Elements | 570000 | 2 Core | -- | - | Ground | SoC FPGA | - | 35 mm | 35 mm | - | - | - | ||
![]() 10AS057K4F40I3LG ALTERA | 502 |
| - | Panel Mount | 1517-BBGA, FCBGA | YES | - | - | 1517-FCBGA (40x40) | Liquid Crystal Polymer (LCP) | 1517 | Aluminum, Yellow Chromate Plated Cadmium | MDM-5 | Intel / Altera | - | Copper Alloy | - | 21 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS057K4F40I3LG | 1.2 GHz | - | ITT Cannon, LLC | - | Yes | SMD/SMT | 696 | 71250 LAB | 570000 LE | 100 °C | -40 °C | Bulk | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | 978972 | Active | - | Active | - | 5.45 | Details | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | -55°C ~ 125°C | Tray | 83513-Style Micro D Metal Shell (MDM) | - | - | Active | - | Solder Cup | - | Plug, Male Pins | - | - | 51 | - | - | - | 3 | - | 8542.39.00.01 | - | SOC - Systems on a Chip | Signal | 3A | - | - | BOTTOM | - | BALL | - | - | 1 mm | compliant | - | - | - | - | Gold | S-PBGA-B1517 | - | - | - | - | - | - | - | INDUSTRIAL | Cable Side, Male Jackscrew (2-56) | - | - | D-Type, Micro-D | 1.5GHz | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | 0.050 Pitch x 0.043 Row to Row | - | 3.5 mm | - | - | FIELD PROGRAMMABLE GATE ARRAY | SoC FPGA | - | - | - | FPGA - 570K Logic Elements | - | 2 Core | -- | - | Shielded | SoC FPGA | - | 40 mm | 40 mm | - | - | - | ||
![]() 10AS057H3F34E2SG ALTERA | 766 |
| - | - | 1152-BBGA, FCBGA | YES | - | - | 1152-FCBGA (35x35) | - | 1152 | - | - | Intel / Altera | - | - | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS057H3F34E2SG | 1.2 GHz | - | PEI-Genesis | - | Yes | SMD/SMT | 492 | 71250 LAB | 570000 LE | 100 °C | - | Bulk | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 964913 | Active | - | Active | NOT SPECIFIED | 5.45 | Details | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | 0°C ~ 100°C (TJ) | Tray | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | SOC - Systems on a Chip | - | - | CMOS | - | BOTTOM | - | BALL | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | - | S-PBGA-B1152 | 492 | Not Qualified | - | - | - | 0.9 V | - | OTHER | - | - | - | - | 1.5GHz | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | 492 | 3.65 mm | - | - | FIELD PROGRAMMABLE GATE ARRAY | SoC FPGA | - | - | - | FPGA - 570K Logic Elements | 570000 | 2 Core | -- | - | - | SoC FPGA | - | 35 mm | 35 mm | - | - | - | ||
![]() 10AS032H3F34E2LG ALTERA | 776 |
| - | - | FBGA-1152 | YES | - | - | - | - | 1152 | - | - | Intel / Altera | - | - | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS032H3F34E2LG | 1.2 GHz | - | PEI-Genesis | - | Yes | SMD/SMT | 384 | 40000 LAB | 320000 LE | 100 °C | - | Bulk | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 964899 | Active | - | Active | NOT SPECIFIED | 5.45 | Details | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | 0°C ~ 100°C (TJ) | Tray | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | SOC - Systems on a Chip | - | - | CMOS | - | BOTTOM | - | BALL | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | - | S-PBGA-B1152 | 384 | Not Qualified | - | - | - | 0.9 V | - | OTHER | - | - | - | - | 1.5GHz | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | 384 | 3.65 mm | - | - | FIELD PROGRAMMABLE GATE ARRAY | SoC FPGA | - | - | - | FPGA - 320K Logic Elements | 320000 | 2 Core | -- | - | - | SoC FPGA | - | 35 mm | 35 mm | - | - | - | ||
![]() 10AS066K2F35I2SG ALTERA | 919 |
| - | - | 0603 (1608 Metric) | YES | - | - | 0603 | - | 1152 | - | RN73R1J | Intel / Altera | - | - | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS066K2F35I2SG | 1.2 GHz | - | KOA Speer Electronics, Inc. | - | Yes | SMD/SMT | 396 | 82500 LAB | 660000 LE | 100 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 973537 | Active | - | Active | NOT SPECIFIED | 5.46 | Details | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | -55°C ~ 155°C | Tray | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.25% | Active | 2 | - | ±50ppm/°C | - | - | 560 Ohms | - | Thin Film | - | - | - | 0.1W, 1/10W | 8542.39.00.01 | - | SOC - Systems on a Chip | - | - | CMOS | - | BOTTOM | - | BALL | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | - | S-PBGA-B1152 | 396 | Not Qualified | - | - | - | 0.9 V | - | INDUSTRIAL | - | - | - | - | 1.5GHz | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | 396 | 3.5 mm | - | - | FIELD PROGRAMMABLE GATE ARRAY | SoC FPGA | - | - | - | FPGA - 660K Logic Elements | 660000 | 2 Core | -- | - | Automotive AEC-Q200, Moisture Resistant | SoC FPGA | 0.022 (0.55mm) | 35 mm | 35 mm | - | - | AEC-Q200 | ||
![]() 10AS057K4F40E3SG ALTERA | 582 |
| - | Surface Mount | 4-SMD, No Lead | YES | - | - | 1517-FCBGA (40x40) | - | 1517 | - | - | Intel / Altera | - | - | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS057K4F40E3SG | 1.2 GHz | - | Suntsu Electronics, Inc. | - | Yes | SMD/SMT | 696 | 71250 LAB | 570000 LE | 100 °C | - | Bulk | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | 965070 | Active | - | Active | NOT SPECIFIED | 5.45 | Details | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | -20°C ~ 70°C | Tray | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | Active | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | 8542.39.00.01 | - | SOC - Systems on a Chip | - | - | CMOS | - | BOTTOM | - | BALL | NOT SPECIFIED | - | 1 mm | compliant | 19.2 MHz | ±30ppm | - | - | - | S-PBGA-B1517 | 696 | Not Qualified | - | 100 Ohms | - | 0.9 V | - | OTHER | - | - | 18pF | - | 1.5GHz | 256KB | - | Fundamental | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | ±15ppm | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | 696 | 3.5 mm | - | - | FIELD PROGRAMMABLE GATE ARRAY | SoC FPGA | - | - | - | FPGA - 570K Logic Elements | 570000 | 2 Core | -- | - | - | SoC FPGA | 0.026 (0.65mm) | 40 mm | 40 mm | - | - | - | ||
![]() 10AS032H1F34E1HG ALTERA | 758 |
| - | - | 1152-BBGA, FCBGA | - | - | - | 1152-FBGA (35x35) | - | - | - | - | Intel / Altera | - | - | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS032H1F34E1HG | 1.2 GHz | + 100 C | Reliance North America | 0 C | Yes | SMD/SMT | 384 | 40000 LAB | 320000 LE | - | - | Tape & Box (TB) | - | - | - | - | - | - | 965058 | Active | - | Active | - | 5.66 | Details | Yes | - | - | - | - | Arria 10 SoC | - | 0°C ~ 100°C (TJ) | Tray | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | 950 mV | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | - | - | - | - | - | SoC FPGA | - | - | 24 Transceiver | FPGA - 320K Logic Elements | - | 2 Core | -- | - | - | SoC FPGA | - | - | - | - | - | - | ||
![]() 10AS057H2F34E2SG ALTERA | 873 |
| - | - | 1152-BBGA, FCBGA | YES | - | - | 1152-FCBGA (35x35) | - | 1152 | - | - | Intel / Altera | - | - | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS057H2F34E2SG | 1.2 GHz | - | KEMET | - | Yes | SMD/SMT | 492 | 71250 LAB | 570000 LE | 100 °C | - | Tape & Box (TB) | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 965358 | Active | - | Active | NOT SPECIFIED | 5.45 | Details | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | 0°C ~ 100°C (TJ) | Tray | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | SOC - Systems on a Chip | - | - | CMOS | - | BOTTOM | - | BALL | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | - | S-PBGA-B1152 | 492 | Not Qualified | - | - | - | 0.9 V | - | OTHER | - | - | - | - | 1.5GHz | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | 492 | 3.65 mm | - | - | FIELD PROGRAMMABLE GATE ARRAY | SoC FPGA | - | - | - | FPGA - 570K Logic Elements | 570000 | 2 Core | -- | - | - | SoC FPGA | - | 35 mm | 35 mm | - | - | - | ||
![]() 10AS032H4F34E3LG ALTERA | 734 |
| - | Panel Mount, Through Hole | FBGA-1152 | YES | Flange | Aluminum | - | - | 1152 | - | - | Intel / Altera | Gold | Copper Alloy | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS032H4F34E3LG | 1.2 GHz | - | Glenair | - | Yes | SMD/SMT | 384 | 40000 LAB | 320000 LE | 100 °C | - | Retail Package | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 964935 | Active | Metal | Active | NOT SPECIFIED | 5.45 | Details | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | -65°C ~ 175°C | Tray | 806 | - | - | Active | - | Solder | - | Plug, Male Pins | - | - | - | - | Silver | - | - | - | 8542.39.00.01 | Threaded | SOC - Systems on a Chip | - | - | CMOS | - | BOTTOM | B | BALL | NOT SPECIFIED | - | 1 mm | compliant | - | - | Electroless Nickel | 20-4 | - | S-PBGA-B1152 | 384 | Not Qualified | - | - | - | 0.9 V | - | OTHER | - | - | - | - | 1.5GHz | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | 384 | 3.65 mm | - | - | FIELD PROGRAMMABLE GATE ARRAY | SoC FPGA | - | - | - | FPGA - 320K Logic Elements | 320000 | 2 Core | -- | - | Ground | SoC FPGA | - | 35 mm | 35 mm | - | - | - | ||
![]() 10AS027E1F29E1HG ALTERA | 700 |
| - | Panel Mount, Through Hole | 780-BBGA, FCBGA | - | Flange | Stainless Steel | 780-FBGA (29x29) | - | - | - | - | Intel / Altera | Gold | Copper Alloy | - | 36 | - | 2 x 32 kB | 2 x 32 kB | Intel | - | 1.2 GHz | + 100 C | Glenair | 0 C | Yes | SMD/SMT | 360 | 33750 LAB | 270000 LE | - | - | Retail Package | - | - | - | - | - | - | 965040 | - | Metal | Active | - | - | Details | - | - | - | - | - | Arria 10 SoC | - | -65°C ~ 175°C | Tray | 806 | - | - | Active | - | Solder | - | Plug, Male Pins | - | - | - | - | Silver | - | - | - | - | Threaded | SOC - Systems on a Chip | - | - | - | - | - | B | - | - | - | - | - | - | - | Passivated | 22-28 | - | - | - | - | 950 mV | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | - | - | - | - | - | SoC FPGA | - | - | 12 Transceiver | FPGA - 270K Logic Elements | - | 2 Core | -- | - | Ground | SoC FPGA | - | - | - | - | - | - | ||
![]() 10AS022E4F29I3LG ALTERA | 593 |
| - | Surface Mount | DO-214AC, SMA | - | - | - | SMA (DO-214AC) | - | - | - | - | Intel / Altera | - | - | - | 1 | - | 2 x 32 kB | 2 x 32 kB | Intel | - | 1.2 GHz | - | SMC Diode Solutions | - | Yes | SMD/SMT | 288 | 27500 LAB | 220000 LE | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | 965278 | - | - | Active | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | Arria 10 SoC | - | -40°C ~ 100°C (TJ) | Tray | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOC - Systems on a Chip | - | - | Schottky | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | 256KB | 500 µA @ 100 V | - | 850 mV @ 1 A | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | -55°C ~ 150°C | - | - | - | - | 100 V | 1A | - | SoC FPGA | 35pF @ 4V, 1MHz | - | - | FPGA - 220K Logic Elements | - | 2 Core | -- | - | - | SoC FPGA | - | - | - | - | - | - | ||
![]() 10AS032H4F34E3SG ALTERA | 540 |
| - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | 48-QFN (7x7) | - | 1152 | - | CY8C20646 | Intel / Altera | - | - | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS032H4F34E3SG | 1.2 GHz | - | Infineon Technologies | - | Yes | SMD/SMT | 36 | 40000 LAB | 320000 LE | 100 °C | - | Tape & Reel (TR) | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 964978 | Active | - | Obsolete | NOT SPECIFIED | 5.44 | Details | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | -40°C ~ 85°C | Tray | CapSense® Controllers | - | - | Active | - | - | - | - | - | - | - | - | - | Capacitive Sensing | - | - | 8542.39.00.01 | - | SOC - Systems on a Chip | - | - | CMOS | 1.71V ~ 5.5V | BOTTOM | - | BALL | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | - | S-PBGA-B1152 | 384 | Not Qualified | - | - | - | 0.9 V | - | OTHER | - | I²C, SPI, USB | - | - | 1.5GHz | 2K x 8 | - | - | - | M8C | - | DMA, POR, WDT | FLASH (16kB) | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | 384 | 3.65 mm | - | - | FIELD PROGRAMMABLE GATE ARRAY | SoC FPGA | - | - | - | FPGA - 320K Logic Elements | 320000 | 2 Core | -- | CY8C20xx6A | - | SoC FPGA | - | 35 mm | 35 mm | - | - | - | ||
![]() 10AS016E3F29I2SG ALTERA | 536 | - | - | - | 780-BBGA, FCBGA | YES | - | - | 780-FBGA (29x29) | - | 780 | - | - | Intel / Altera | - | - | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS016E3F29I2SG | 1.2 GHz | - | Glenair | - | Yes | SMD/SMT | 288 | 20000 LAB | 160000 LE | 100 °C | -40 °C | Retail Package | PLASTIC/EPOXY | BGA | BGA, BGA780,28X28,40 | BGA780,28X28,40 | SQUARE | GRID ARRAY | 964682 | Active | - | Active | NOT SPECIFIED | 1.96 | Non-Compliant | Yes | - | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | -40°C ~ 100°C (TJ) | Tray | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | SOC - Systems on a Chip | - | - | CMOS | - | BOTTOM | - | BALL | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | - | S-PBGA-B780 | 288 | Not Qualified | - | - | - | 0.9 V | - | INDUSTRIAL | - | - | - | - | 1.5GHz | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | 288 | 3.35 mm | - | - | FIELD PROGRAMMABLE GATE ARRAY | SoC FPGA | - | - | - | FPGA - 160K Logic Elements | 160000 | 2 Core | -- | - | - | SoC FPGA | - | 29 mm | 29 mm | - | - | - | ||
![]() 10AS016E3F27I1HG ALTERA | 560 |
| - | - | Axial | - | - | - | Axial | - | - | - | - | Intel / Altera | - | - | - | 40 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS016E3F27I1HG | 1.2 GHz | + 100 C | - | - 40 C | Yes | SMD/SMT | 240 | 20000 LAB | 160000 LE | - | - | - | - | - | - | - | - | - | 964678 | Active | - | - | - | 5.67 | Details | Yes | - | - | - | - | Arria 10 SoC | - | -65°C ~ 275°C | Bulk | CP | 1.890 L x 0.394 W (48.00mm x 10.00mm) | ±5% | Active | 2 | - | ±400ppm/°C | - | - | 200 mOhms | - | Wirewound | - | - | - | 10W | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | 950 mV | - | -- | - | - | - | - | - | - | - | 1.5GHz | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | - | - | - | - | - | SoC FPGA | - | - | 12 Transceiver | FPGA - 160K Logic Elements | - | 2 Core | -- | - | Flame Proof, Safety | SoC FPGA | -- | - | - | - | - | - | ||
![]() 10AS027E2F27I1HG ALTERA | 515 |
| - | - | Axial | - | - | - | Axial | - | - | - | - | Intel / Altera | - | - | - | 40 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS027E2F27I1HG | 1.2 GHz | + 100 C | - | - 40 C | Yes | SMD/SMT | 240 | 33750 LAB | 270000 LE | - | - | - | - | - | - | - | - | - | 964759 | Active | - | - | - | 5.64 | Details | Yes | - | - | - | - | Arria 10 SoC | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.1% | Active | 2 | - | ±50ppm/°C | - | - | 14.5 kOhms | - | Metal Film | - | - | - | 1W | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | 950 mV | - | -- | - | - | - | - | - | - | - | 1.5GHz | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | - | - | - | - | - | SoC FPGA | - | - | 12 Transceiver | FPGA - 270K Logic Elements | - | 2 Core | -- | - | Flame Retardant Coating, Moisture Resistant, Safety | SoC FPGA | -- | - | - | - | - | - |