- Packaging
- Series
- Number of I/Os
- Part Status
- Operating Temperature
- Architecture
- Connectivity
- Core Processor
- Flash Size
- Peripherals
- Primary Attributes
- RAM Size
Attribute column
Manufacturer
ALTERA Embedded - System On Chip (SoC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Number of Terminals | Base Product Number | Brand | Cable Types | Contact Finish Mating | Contact Materials | Contact Sizes | Data RAM Size | Factory Pack QuantityFactory Pack Quantity | Handle Length | Handle Material | Ihs Manufacturer | L1 Cache Data Memory | L1 Cache Instruction Memory | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Logic Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Primary Material | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tip Material | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | HTS Code | Capacitance | Fastening Type | Subcategory | Contact Type | Technology | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Ingress Protection | Terminal Pitch | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Base Part Number | Output | Shell Finish | Shell Size - Insert | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Qualification Status | Actuator Type | Housing Color | Operating Supply Voltage | Failure Rate | Lead Spacing | Power Supplies | Temperature Grade | Current - Supply (Disable) (Max) | Note | Illumination Voltage (Nominal) | Interface | Memory Size | Speed | RAM Size | Shell Size, MIL | Lead Style | Core Processor | Number of Poles | Illumination | Peripherals | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Breaker Type | Current - Supply | Usage | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Product Type | Includes | Core Architecture | Speed Grade | Number of Transceivers | Absolute Pull Range (APR) | Primary Attributes | Number of Registers | Quantity | Number of CLBs | Number of Logic Cells | Number of Cores | Flash Size | Features | Product Category | Count | Height Seated (Max) | Length | Width | Thickness (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10AS057N1F40I1HG ALTERA | 925 |
| - | - | Panel Mount | 1517-BBGA, FCBGA | - | - | - | - | - | 1517-FBGA (40x40) | - | - | - | Intel / Altera | - | - | - | - | - | 21 | - | - | INTEL CORP | 2 x 32 kB | 2 x 32 kB | -- | Intel | 10AS057N1F40I1HG | 1.2 GHz | + 100 C | - | - 40 C | Yes | SMD/SMT | 588 | 71250 LAB | 570000 LE | - | - | - | - | - | - | - | - | - | 965376 | Active | - | - | - | 5.66 | Details | Yes | This product may require additional documentation to export from the United States. | - | - | - | - | Arria 10 SoC | - | - | 48V | -40°C ~ 100°C (TJ) | Tray | CB187F | - | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | - | - | - | unknown | 100A | - | - | - | - | - | - | - | - | - | - | - | - | Push to Reset | - | 950 mV | - | - | - | - | - | - | -- | - | - | 1.5GHz | 256KB | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | 1 | -- | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | Thermal | - | - | MCU, FPGA | - | - | - | - | - | SoC FPGA | - | - | - | 48 Transceiver | - | FPGA - 570K Logic Elements | - | - | - | - | 2 Core | -- | - | SoC FPGA | - | - | - | - | - | - | - | ||
![]() 10AS066K1F40E1HG ALTERA | 719 |
| - | - | - | Radial | - | - | - | - | - | Radial Lead | - | - | - | Intel / Altera | - | - | - | - | - | 21 | - | - | INTEL CORP | 2 x 32 kB | 2 x 32 kB | - | Intel | 10AS066K1F40E1HG | 1.2 GHz | + 100 C | - | 0 C | Yes | SMD/SMT | 696 | 82500 LAB | 660000 LE | - | - | - | - | - | - | - | - | - | 965383 | Active | - | - | - | 5.66 | Details | Yes | This product may require additional documentation to export from the United States. | - | - | - | - | Arria 10 SoC | - | - | - | -65°C ~ 275°C | Bulk | CPCC | 0.472 L x 0.315 W (12.00mm x 8.00mm) | ±5% | - | Active | - | 2 | - | ±400ppm/°C | - | - | 27 Ohms | - | - | - | - | Wirewound | - | - | 3W | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 950 mV | -- | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | MCU, FPGA | - | - | - | - | - | SoC FPGA | - | - | - | - | - | FPGA - 660K Logic Elements | - | - | - | - | 2 Core | -- | Flame Proof, Safety | SoC FPGA | - | 0.984 (24.99mm) | - | - | - | - | - | ||
![]() 5CSXFC6C6U23I7NTS ALTERA | 2335 |
| - | - | Free Hanging (In-Line) | - | - | - | - | Circular | Aluminum | - | - | - | D38999/26FD | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Tray | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Active | - | - | - | - | Plug Housing | For Male Pins | - | 18 | - | - | - | - | - | - | - | - | - | Threaded | - | Crimp | - | - | - | N (Normal) | - | Unshielded | - | Environment Resistant | - | - | - | - | - | - | - | Electroless Nickel | 15-18 | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Coupling Nut, Self Locking | - | - | - | - | - | - | - | - | ||
![]() 5ASXFB5G4F35C6N ALTERA | In Stock | - | - | - | - | 1152-BBGA, FCBGA | YES | - | - | - | - | 1152-FBGA (35x35) | - | 1152 | DL64R | - | - | - | - | - | - | - | - | - | INTEL CORP | - | - | - | Intel Corporation | 5ASXFB5G4F35C6N | - | - | TE Connectivity Deutsch Connectors | - | - | - | MCU - 208, FPGA - 385 | - | - | 85 °C | - | Bag | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | - | Obsolete | - | Active | NOT SPECIFIED | 5.28 | - | Yes | - | 1.13 V | 1.07 V | 1.1 V | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | * | - | - | e1 | Obsolete | - | - | - | - | - | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | 8542.39.00.01 | - | - | Field Programmable Gate Arrays | - | - | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | 5ASXFB5 | - | - | - | S-PBGA-B1152 | - | - | - | 540 | Not Qualified | - | - | - | - | - | 1.1,1.2/3.3,2.5 V | COMMERCIAL EXTENDED | - | - | - | - | - | 700MHz | 64KB | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | MCU, FPGA | 540 | 17434 CLBS | 2.7 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | FPGA - 462K Logic Elements | - | - | 17434 | 462000 | - | -- | - | - | - | - | 35 mm | 35 mm | - | - | - | ||
![]() 10AS022E4F29E3LG ALTERA | 939 |
| - | - | - | 0805 (2012 Metric) | YES | - | - | - | - | 0805 | - | 780 | RN732A | Intel / Altera | - | - | - | - | - | 1 | - | - | INTEL CORP | 2 x 32 kB | 2 x 32 kB | - | Intel | 10AS022E4F29E3LG | 1.2 GHz | - | KOA Speer Electronics, Inc. | - | Yes | SMD/SMT | 288 | 27500 LAB | 220000 LE | 100 °C | - | Tape & Reel (TR) | PLASTIC/EPOXY | BGA | BGA, BGA780,28X28,40 | BGA780,28X28,40 | SQUARE | GRID ARRAY | 965042 | Active | - | Obsolete | NOT SPECIFIED | 5.46 | Non-Compliant | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | - | Arria 10 SoC | - | - | - | -55°C ~ 155°C | Tray | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.05% | - | Active | - | 2 | - | ±10ppm/°C | - | - | 2.84 kOhms | - | - | - | - | Thin Film | - | - | 0.1W, 1/10W | 8542.39.00.01 | - | - | SOC - Systems on a Chip | - | CMOS | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | - | - | - | S-PBGA-B780 | - | - | - | 288 | Not Qualified | - | - | - | - | - | 0.9 V | OTHER | - | - | - | - | - | 1.5GHz | 256KB | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | MCU, FPGA | 288 | - | 3.35 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | - | FPGA - 220K Logic Elements | - | - | - | 220000 | 2 Core | -- | Moisture Resistant | SoC FPGA | - | 0.024 (0.60mm) | 29 mm | 29 mm | - | - | - | ||
![]() 10AS027H2F35E1SG ALTERA | In Stock | - | - | - | - | 1152-BBGA, FCBGA | - | - | - | - | - | 1152-FBGA (35x35) | - | - | 3Z4S-LE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | 384 | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 0°C ~ 100°C (TJ) | Tray | * | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | MCU, FPGA | - | - | - | - | - | - | - | - | - | - | - | FPGA - 270K Logic Elements | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | ||
![]() 5CSEBA2U23C7SN ALTERA | 2387 |
| - | Surface Mount | - | 672-FBGA | - | - | 672 | - | - | 672-UBGA (23x23) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCU - 181, FPGA - 145 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | Cyclone® V SE | - | - | - | Active | - | - | - | - | - | - | - | - | - | 85 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 V | - | - | - | - | - | - | - | CAN, EBI/EMI, Ethernet, I2C, MMC, SD, SDIO, SPI, UART, USART, USB | 1.5 MB | 800MHz | 64KB | - | - | Single ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | - | DMA, POR, WDT | - | - | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | MCU, FPGA | - | - | - | - | 25000 | - | - | ARM | - | - | - | FPGA - 25K Logic Elements | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | ||
![]() 10AS066H2F34I1HG ALTERA | 983 |
| - | - | - | Axial | - | - | - | - | - | Axial | - | - | RN55 | Intel / Altera | - | - | - | - | - | 24 | - | - | - | 2 x 32 kB | 2 x 32 kB | - | Intel | - | 1.2 GHz | + 100 C | Vishay Dale | - 40 C | Yes | SMD/SMT | 492 | 82500 LAB | 660000 LE | - | - | Bulk | - | - | - | - | - | - | 965020 | - | - | Active | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | - | Arria 10 SoC | - | - | - | -65°C ~ 175°C | Tray | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | - | Active | - | 2 | - | ±50ppm/°C | - | - | 69.8 Ohms | - | - | - | - | Metal Film | - | - | 0.125W, 1/8W | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 950 mV | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | MCU, FPGA | - | - | - | - | - | SoC FPGA | - | - | - | - | - | FPGA - 660K Logic Elements | - | - | - | - | 2 Core | -- | Flame Retardant Coating, Military, Moisture Resistant, Safety | SoC FPGA | - | - | - | - | - | - | - | ||
![]() 5ASTFD5G3F35I3N ALTERA | In Stock | - | - | - | - | 1152-BBGA, FCBGA | YES | - | - | - | - | 1152-FBGA (35x35) | - | 1152 | - | - | - | - | - | - | - | - | - | - | INTEL CORP | - | - | - | Intel Corporation | 5ASTFD5G3F35I3N | - | - | - | - | - | - | MCU - 208, FPGA - 385 | - | - | 100 °C | -40 °C | - | PLASTIC/EPOXY | BGA | FBGA-1152 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | - | End Of Life | - | - | NOT SPECIFIED | 5.29 | - | Yes | - | 1.18 V | 1.12 V | 1.15 V | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | Arria V ST | - | - | e1 | Active | - | - | - | - | - | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | 5ASTFD5 | - | - | - | S-PBGA-B1152 | - | - | - | 385 | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | 1.05GHz | 64KB | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | MCU, FPGA | 385 | 17434 CLBS | 2.7 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | FPGA - 462K Logic Elements | - | - | 17434 | 462000 | - | -- | - | - | - | - | 35 mm | 35 mm | - | - | - | ||
![]() 5CSEBA4U19C7SN ALTERA | 22 |
| - | - | - | 484-FBGA | YES | - | - | - | - | 484-UBGA (19x19) | - | 484 | - | - | - | - | - | - | - | - | - | - | INTEL CORP | - | - | - | Intel Corporation | 5CSEBA4U19C7SN | - | - | - | - | - | - | MCU - 151, FPGA - 66 | - | - | 85 °C | - | - | PLASTIC/EPOXY | FBGA | FBGA, BGA484,22X22,32 | BGA484,22X22,32 | SQUARE | GRID ARRAY, FINE PITCH | - | Active | - | - | NOT SPECIFIED | 5.58 | - | Yes | - | 1.13 V | 1.07 V | 1.1 V | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | Cyclone® V SE | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | Field Programmable Gate Arrays | - | CMOS | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 0.8 mm | compliant | - | - | - | - | - | - | - | S-PBGA-B484 | - | - | - | 66 | Not Qualified | - | - | - | - | - | 1.1,1.2/3.3,2.5 V | OTHER | - | - | - | - | - | 800MHz | 64KB | - | - | Single ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | - | DMA, POR, WDT | - | - | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | MCU, FPGA | 66 | - | 1.9 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | FPGA - 40K Logic Elements | - | - | - | 40000 | - | -- | - | - | - | - | 19 mm | 19 mm | - | - | - | ||
![]() 10AS022C4U19I3SG ALTERA | 883 |
| - | - | Surface Mount | 6-CLCC | YES | - | 484 | - | - | 6-CLCC (7x5) | - | 484 | - | - | - | - | - | - | - | - | - | - | INTEL CORP | - | - | - | Intel Corporation | 10AS022C4U19I3SG | - | - | - | - | - | - | 192 | - | - | 100 °C | -40 °C | - | PLASTIC/EPOXY | FBGA | FBGA, BGA484,22X22,32 | BGA484,22X22,32 | SQUARE | GRID ARRAY, FINE PITCH | - | Active | - | - | NOT SPECIFIED | 5.46 | Compliant | Yes | - | 0.93 V | 0.87 V | 0.9 V | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | FemtoClock® NG | - | - | - | Active | - | - | - | - | - | VCXO | - | - | - | 100 °C | -40 °C | - | - | - | - | 8542.39.00.01 | - | - | Field Programmable Gate Arrays | - | CMOS | 2.375 V ~ 2.625 V | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 0.8 mm | compliant | - | 155.52MHz | - | IDT8N3SV75LC | - | - | - | S-PBGA-B484 | - | - | - | 192 | Not Qualified | - | - | 1.8 V | - | - | 0.9 V | INDUSTRIAL | - | - | - | - | - | 1.5GHz | 256KB | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | 120mA | - | MCU, FPGA | 192 | - | 3.25 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | 3 | - | - | FPGA - 220K Logic Elements | 334920 | - | - | 220000 | - | -- | - | - | -- | - | 19 mm | 19 mm | - | - | - | ||
![]() 10AS016C3U19I2SG ALTERA | 783 |
| - | - | - | 484-BFBGA, FCBGA | - | - | - | - | - | 484-UBGA (19x19) | - | - | - | Intel / Altera | - | - | - | - | - | 1 | - | - | - | 2 x 32 kB | 2 x 32 kB | - | Intel | - | 1.2 GHz | - | - | - | Yes | SMD/SMT | 192 | 20000 LAB | 160000 LE | - | - | - | - | - | - | - | - | - | 964673 | - | - | - | - | - | Non-Compliant | - | This product may require additional documentation to export from the United States. | - | - | - | - | Arria 10 SoC | 0.423288 oz | - | - | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | MCU, FPGA | - | - | - | - | - | SoC FPGA | - | - | - | - | - | FPGA - 160K Logic Elements | - | - | - | - | 2 Core | -- | - | SoC FPGA | - | - | - | - | - | - | - | ||
![]() 10AS016C4U19E3LG ALTERA | 887 |
| - | - | - | 484-BFBGA, FCBGA | YES | - | - | - | - | 484-UBGA (19x19) | - | 484 | - | Intel / Altera | - | - | - | - | - | 1 | - | - | INTEL CORP | 2 x 32 kB | 2 x 32 kB | - | Intel | 10AS016C4U19E3LG | 1.2 GHz | - | - | - | Yes | SMD/SMT | 192 | 20000 LAB | 160000 LE | 100 °C | - | - | PLASTIC/EPOXY | FBGA | FBGA, BGA484,22X22,32 | BGA484,22X22,32 | SQUARE | GRID ARRAY, FINE PITCH | 964677 | Active | - | - | NOT SPECIFIED | 5.47 | Non-Compliant | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | - | Arria 10 SoC | 0.423288 oz | - | - | 0°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | SOC - Systems on a Chip | - | CMOS | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 0.8 mm | compliant | - | - | - | - | - | - | - | S-PBGA-B484 | - | - | - | 192 | Not Qualified | - | - | - | - | - | 0.9 V | OTHER | - | - | - | - | - | 1.5GHz | 256KB | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | MCU, FPGA | 192 | - | 3.25 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | - | FPGA - 160K Logic Elements | - | - | - | 160000 | 2 Core | -- | - | SoC FPGA | - | - | 19 mm | 19 mm | - | - | - | ||
![]() 10AS016C4U19I3SG ALTERA | 610 |
| - | - | - | Axial | YES | - | 484 | - | - | Axial | - | 484 | - | Intel / Altera | - | - | - | - | - | 1 | - | - | INTEL CORP | 2 x 32 kB | 2 x 32 kB | - | Intel | 10AS016C4U19I3SG | 1.2 GHz | + 100 C | - | - 40 C | Yes | SMD/SMT | 192 | 20000 LAB | 160000 LE | 100 °C | -40 °C | - | PLASTIC/EPOXY | FBGA | FBGA, BGA484,22X22,32 | BGA484,22X22,32 | SQUARE | GRID ARRAY, FINE PITCH | 964681 | Active | - | - | NOT SPECIFIED | 1.96 | Compliant | Yes | - | 0.93 V | 0.87 V | 0.9 V | - | Arria 10 SoC | 0.423288 oz | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | - | Active | - | 2 | - | ±50ppm/°C | - | - | 22.6 kOhms | - | - | 100 °C | -40 °C | Metal Film | - | - | 0.125W, 1/8W | 8542.39.00.01 | - | - | SOC - Systems on a Chip | - | CMOS | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 0.8 mm | compliant | - | - | - | - | - | - | - | S-PBGA-B484 | - | - | - | 192 | Not Qualified | - | - | 1.8 V | P (0.1%) | - | 0.9 V | INDUSTRIAL | - | - | - | - | - | 1.5GHz | 256KB | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | MCU, FPGA | 192 | - | 3.25 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | 3 | 6 Transceiver | - | FPGA - 160K Logic Elements | 246040 | - | - | 160000 | 2 Core | -- | Military, Moisture Resistant, Weldable | SoC FPGA | - | -- | 19 mm | 19 mm | - | - | - | ||
![]() 10AS016E3F29E2LG ALTERA | 745 |
| - | - | Surface Mount, MLCC | 1111 (2828 Metric) | YES | - | - | - | - | 780-FBGA (29x29) | - | 780 | - | Intel / Altera | - | - | - | - | - | 1 | - | - | INTEL CORP | 2 x 32 kB | 2 x 32 kB | - | Intel | 10AS016E3F29E2LG | 1.2 GHz | - | American Technical Ceramics | - | Yes | SMD/SMT | 288 | 20000 LAB | 160000 LE | 100 °C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | BGA | BGA, BGA780,28X28,40 | BGA780,28X28,40 | SQUARE | GRID ARRAY | 964718 | Active | - | Active | NOT SPECIFIED | 5.46 | Non-Compliant | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | - | Arria 10 SoC | - | 500V | - | -55°C ~ 125°C | Tray | Porcelain Superchip® ATC 100B | 0.110 L x 0.110 W (2.79mm x 2.79mm) | ±5% | - | Active | - | - | - | P90 | - | - | - | - | - | - | - | - | - | RF, Microwave, High Frequency, Bypass, Decoupling | - | 8542.39.00.01 | 27 pF | - | SOC - Systems on a Chip | - | CMOS | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | - | - | - | S-PBGA-B780 | - | - | - | 288 | Not Qualified | - | - | - | - | - | 0.9 V | OTHER | - | - | - | - | - | 1.5GHz | 256KB | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | MCU, FPGA | 288 | - | 3.35 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | - | FPGA - 160K Logic Elements | - | - | - | 160000 | 2 Core | -- | High Q, Low Loss, Low ESL | SoC FPGA | - | - | 29 mm | 29 mm | 0.102 (2.59mm) | - | - | ||
![]() 10AS022C3U19E2LG ALTERA | 692 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | Transforming Technologies | - | - | - | 192 | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | Synthetic Fiber | - | - | - | - | 0°C ~ 100°C (TJ) | Tray | BR4400 | - | - | - | Active | - | - | - | - | - | Brush, Single Head | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | MCU, FPGA | - | - | - | - | - | - | - | - | - | - | - | FPGA - 220K Logic Elements | - | 1 | - | - | - | -- | Anti-Static | - | - | - | - | - | - | - | - | ||
![]() 10AS027E3F29I2LG ALTERA | 651 |
| - | - | - | FBGA-780 | YES | - | - | - | - | - | - | 780 | - | Intel / Altera | Round | - | - | - | - | 1 | - | - | INTEL CORP | 2 x 32 kB | 2 x 32 kB | - | Intel | 10AS027E3F29I2LG | 1.2 GHz | - | Dinkle Corporation, USA | - | Yes | SMD/SMT | 360 | 33750 LAB | 270000 LE | 100 °C | -40 °C | Bulk | PLASTIC/EPOXY | BGA | BGA, BGA780,28X28,40 | BGA780,28X28,40 | SQUARE | GRID ARRAY | 964967 | Active | - | Active | NOT SPECIFIED | 5.43 | Details | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | - | Arria 10 SoC | - | - | - | -40°C ~ 100°C (TJ) | Tray | 299 | - | - | - | Active | - | - | - | - | Circular 04 pos Male to RJ45, 8p4c | - | - | - | - | - | - | - | Blue | - | - | 8542.39.00.01 | - | - | SOC - Systems on a Chip | - | CMOS | - | BOTTOM | - | BALL | Shielded | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | - | - | - | S-PBGA-B780 | - | - | - | 360 | Not Qualified | - | - | - | - | - | 0.9 V | INDUSTRIAL | - | - | - | - | - | 1.5GHz | 256KB | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | MCU, FPGA | 360 | - | 3.35 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | - | FPGA - 270K Logic Elements | - | - | - | 270000 | 2 Core | -- | - | SoC FPGA | - | - | 1.97 (600.0mm) | 29 mm | - | - | - | ||
![]() 10AS027E3F29E2LG ALTERA | 758 |
| - | - | Surface Mount | 8-SMD, No Lead | YES | - | - | - | - | - | - | 780 | - | Intel / Altera | - | - | - | - | - | 1 | - | - | INTEL CORP | 2 x 32 kB | 2 x 32 kB | - | Intel | 10AS027E3F29E2LG | 1.2 GHz | - | CTS-Frequency Controls | - | Yes | SMD/SMT | 360 | 33750 LAB | 270000 LE | 100 °C | - | Tape & Reel (TR) | PLASTIC/EPOXY | BGA | BGA, BGA780,28X28,40 | BGA780,28X28,40 | SQUARE | GRID ARRAY | 964765 | Active | - | Active | NOT SPECIFIED | 5.43 | Details | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | - | Arria 10 SoC | - | - | - | -40°C ~ 85°C | Tray | 581 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | Active | - | - | - | - | - | VCTCXO | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | SOC - Systems on a Chip | - | CMOS | 2.5V | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | 52 MHz | ±200ppb | - | HCMOS | - | - | S-PBGA-B780 | Enable/Disable | Crystal | 9.5mA | 360 | Not Qualified | - | - | - | - | - | 0.9 V | OTHER | - | - | - | - | - | 1.5GHz | 256KB | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | MCU, FPGA | 360 | - | 3.35 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | ±5ppm | FPGA - 270K Logic Elements | - | - | - | 270000 | 2 Core | -- | - | SoC FPGA | - | 0.079 (2.00mm) | 29 mm | 29 mm | - | - | - | ||
![]() 10AS066N4F40I3LG ALTERA | 689 |
| - | - | - | 1517-BBGA, FCBGA | YES | - | - | - | - | 1517-FCBGA (40x40) | - | 1517 | - | - | - | - | - | - | - | - | - | - | INTEL CORP | - | - | - | Intel Corporation | 10AS066N4F40I3LG | - | - | Glenair | - | - | - | 588 | - | - | 100 °C | -40 °C | Retail Package | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | - | Active | - | Active | NOT SPECIFIED | 5.46 | - | Yes | - | 0.93 V | 0.87 V | 0.9 V | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | * | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | Field Programmable Gate Arrays | - | CMOS | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | - | - | - | S-PBGA-B1517 | - | - | - | 588 | Not Qualified | - | - | - | - | - | 0.9 V | INDUSTRIAL | - | - | - | - | - | 1.5GHz | 256KB | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | MCU, FPGA | 588 | - | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | FPGA - 660K Logic Elements | - | - | - | 660000 | - | -- | - | - | - | - | 40 mm | 40 mm | - | - | - | ||
![]() 10AS022C3U19I2LG ALTERA | 922 |
| - | - | Panel Mount, Through Hole | UBGA-484 | YES | Flange | - | - | Aluminum | - | - | 484 | - | Intel / Altera | - | Gold | Copper Alloy | - | - | 1 | - | - | INTEL CORP | 2 x 32 kB | 2 x 32 kB | - | Intel | 10AS022C3U19I2LG | 1.2 GHz | - | Glenair | - | Yes | SMD/SMT | 192 | 27500 LAB | 220000 LE | 100 °C | -40 °C | Retail Package | PLASTIC/EPOXY | FBGA | FBGA, BGA484,22X22,32 | BGA484,22X22,32 | SQUARE | GRID ARRAY, FINE PITCH | 964732 | Active | Metal | Active | NOT SPECIFIED | 5.46 | Non-Compliant | Yes | - | 0.93 V | 0.87 V | 0.9 V | - | Arria 10 SoC | 0.423288 oz | - | - | -65°C ~ 175°C | Tray | 806 | - | - | - | Active | - | - | Solder | - | Receptacle, Female Sockets | - | - | - | - | - | - | - | Olive Drab | - | - | 8542.39.00.01 | - | Threaded | SOC - Systems on a Chip | - | CMOS | - | BOTTOM | A | BALL | - | NOT SPECIFIED | - | 0.8 mm | compliant | - | - | - | - | - | Olive Drab Cadmium | - | S-PBGA-B484 | - | - | - | 192 | Not Qualified | - | - | - | - | - | 0.9 V | INDUSTRIAL | - | - | - | - | - | 1.5GHz | 256KB | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | MCU, FPGA | 192 | - | 3.25 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | - | FPGA - 220K Logic Elements | - | - | - | 220000 | 2 Core | -- | - | SoC FPGA | - | - | 19 mm | 19 mm | - | - | - |