- Packaging
- Series
- Number of I/Os
- Part Status
- Operating Temperature
- Architecture
- Connectivity
- Core Processor
- Flash Size
- Peripherals
- Primary Attributes
- RAM Size
Attribute column
Manufacturer
ALTERA Embedded - System On Chip (SoC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Insert Material | Number of Terminals | Backshell Material, Plating | Approvals | Base Product Number | Brand | Contact Finish Mating | Contact Materials | Data RAM Size | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | L1 Cache Data Memory | L1 Cache Instruction Memory | Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Logic Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Primary Material | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Schedule B | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | HTS Code | Fastening Type | Subcategory | Current Rating (Amps) | Technology | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Ingress Protection | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Qualification Status | Operating Supply Voltage | Failure Rate | Power Supplies | Temperature Grade | Current - Supply (Disable) (Max) | Interface | Memory Size | Speed | RAM Size | Shell Size, MIL | Core Processor | Peripherals | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Cable Opening | Architecture | Number of Inputs | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Input | Product Type | Temperature Range | Core Architecture | Number of Transceivers | Absolute Pull Range (APR) | Primary Attributes | Drive Size | Number of Logic Cells | Number of Cores | Drive Type | Overall Length | Flash Size | Connection Type | Features | Product Category | Electrical Connection | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10AS027E3F27E2SG ALTERA | 600 |
| - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | 672 | - | - | SG-8101 | Intel / Altera | - | - | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS027E3F27E2SG | 1.2 GHz | - | EPSON | - | Yes | SMD/SMT | 240 | 33750 LAB | 270000 LE | 100 °C | - | Tape & Reel (TR) | PLASTIC/EPOXY | BGA | BGA, BGA672,26X26,40 | BGA672,26X26,40 | SQUARE | GRID ARRAY | 965046 | Active | - | Active | NOT SPECIFIED | 5.43 | Details | Yes | - | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | -40°C ~ 85°C | Tray | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | SOC - Systems on a Chip | - | CMOS | 1.8V ~ 3.3V | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | 12.65 MHz | ±15ppm | CMOS | - | - | S-PBGA-B672 | Standby (Power Down) | Crystal | 6.8mA (Typ) | 240 | Not Qualified | - | - | 0.9 V | OTHER | 1.1µA | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 240 | 3.25 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | SoC FPGA | - | - | - | - | FPGA - 270K Logic Elements | - | 270000 | 2 Core | - | - | -- | - | - | SoC FPGA | - | 0.047 (1.20mm) | 27 mm | 27 mm | - | - | - | ||
![]() 10AS032E2F27I2LG ALTERA | 666 |
| - | - | FBGA-672 | YES | - | - | - | - | - | 672 | - | - | - | Intel / Altera | - | - | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS032E2F27I2LG | 1.2 GHz | - | Glenair | - | Yes | SMD/SMT | 240 | 40000 LAB | 320000 LE | 100 °C | -40 °C | Retail Package | PLASTIC/EPOXY | BGA | BGA, BGA672,26X26,40 | BGA672,26X26,40 | SQUARE | GRID ARRAY | 965055 | Active | - | Active | NOT SPECIFIED | 5.45 | Details | Yes | - | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | -40°C ~ 100°C (TJ) | Tray | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | SOC - Systems on a Chip | - | CMOS | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | - | S-PBGA-B672 | - | - | - | 240 | Not Qualified | - | - | 0.9 V | INDUSTRIAL | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 240 | 3.25 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | SoC FPGA | - | - | - | - | FPGA - 320K Logic Elements | - | 320000 | 2 Core | - | - | -- | - | - | SoC FPGA | - | - | 27 mm | 27 mm | - | - | - | ||
![]() 10AS057N1F40E1HG ALTERA | 764 |
| - | - | 1517-BBGA, FCBGA | - | - | - | - | 1517-FBGA (40x40) | - | - | - | - | - | Intel / Altera | - | - | - | 21 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS057N1F40E1HG | 1.2 GHz | + 100 C | PEI-Genesis | 0 C | Yes | SMD/SMT | 588 | 71250 LAB | 570000 LE | - | - | Bulk | - | - | - | - | - | - | 965017 | Active | - | Active | - | 5.66 | Details | Yes | - | - | This product may require additional documentation to export from the United States. | - | - | - | Arria 10 SoC | - | 0°C ~ 100°C (TJ) | Tray | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | 950 mV | - | - | - | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | - | - | - | SoC FPGA | - | - | 48 Transceiver | - | FPGA - 570K Logic Elements | - | - | 2 Core | - | - | -- | - | - | SoC FPGA | - | - | - | - | - | - | - | ||
![]() 10AS066N4F40I3SG ALTERA | 622 |
| - | - | 1517-BBGA, FCBGA | YES | - | - | - | 1517-FCBGA (40x40) | - | 1517 | - | - | - | Intel / Altera | - | - | - | 21 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS066N4F40I3SG | 1.2 GHz | - | PEI-Genesis | - | Yes | SMD/SMT | 588 | 82500 LAB | 660000 LE | 100 °C | -40 °C | Bulk | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | 965107 | Active | - | Active | NOT SPECIFIED | 5.45 | Details | Yes | - | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | -40°C ~ 100°C (TJ) | Tray | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | SOC - Systems on a Chip | - | CMOS | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | - | S-PBGA-B1517 | - | - | - | 588 | Not Qualified | - | - | 0.9 V | INDUSTRIAL | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 588 | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | SoC FPGA | - | - | - | - | FPGA - 660K Logic Elements | - | 660000 | 2 Core | - | - | -- | - | - | SoC FPGA | - | - | 40 mm | 40 mm | - | - | - | ||
![]() 10AS057K3F35I2LG ALTERA | 782 |
| - | - | 1206 (3216 Metric) | YES | - | - | - | 1206 | - | 1152 | - | - | RN73R2B | Intel / Altera | - | - | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS057K3F35I2LG | 1.2 GHz | - | KOA Speer Electronics, Inc. | - | Yes | SMD/SMT | 396 | 71250 LAB | 570000 LE | 100 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 965545 | Active | - | Active | NOT SPECIFIED | 5.45 | Details | Yes | - | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | -55°C ~ 155°C | Tray | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.5% | Active | 2 | - | ±50ppm/°C | - | - | 97.6 Ohms | - | - | - | Thin Film | - | - | 0.25W, 1/4W | 8542.39.00.01 | - | SOC - Systems on a Chip | - | CMOS | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | - | S-PBGA-B1152 | - | - | - | 396 | Not Qualified | - | - | 0.9 V | INDUSTRIAL | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 396 | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | SoC FPGA | - | - | - | - | FPGA - 570K Logic Elements | - | 570000 | 2 Core | - | - | -- | - | Automotive AEC-Q200, Moisture Resistant | SoC FPGA | - | 0.028 (0.70mm) | 35 mm | 35 mm | - | - | AEC-Q200 | ||
![]() 10AS027H2F35I1HG ALTERA | 723 |
| - | Surface Mount | 8-SMD, No Lead | - | - | - | - | 1152-FBGA (35x35) | - | - | - | - | 580 | Intel / Altera | - | - | - | 24 | - | 2 x 32 kB | 2 x 32 kB | Intel | - | 1.2 GHz | + 100 C | CTS-Frequency Controls | - 40 C | Yes | SMD/SMT | 384 | 33750 LAB | 270000 LE | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 964811 | - | - | Active | - | - | Details | - | - | - | - | - | - | - | Arria 10 SoC | - | -30°C ~ 85°C | Tray | 580 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | Active | - | - | - | - | TCXO | - | - | - | - | - | - | - | - | - | - | SOC - Systems on a Chip | - | - | 2.5V | - | - | - | - | - | - | - | - | 20.48 MHz | ±200ppb | Clipped Sine Wave | - | - | - | - | Crystal | 6mA | - | - | 950 mV | - | - | - | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | - | - | - | SoC FPGA | - | - | 24 Transceiver | - | FPGA - 270K Logic Elements | - | - | 2 Core | - | - | -- | - | - | SoC FPGA | - | 0.079 (2.00mm) | - | - | - | - | - | ||
![]() 1SX280LN2F43E2VG ALTERA | 560 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | 688 | - | - | - | - | Retail Package | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 100°C (TJ) | Tray | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | - | Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ | DMA, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | - | - | - | - | - | - | - | - | FPGA - 2800K Logic Elements | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | ||
![]() 10AS066N2F40I1SG ALTERA | In Stock | - | - | - | 1517-BBGA, FCBGA | YES | - | - | - | 1517-FCBGA (40x40) | - | 1517 | - | - | - | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 10AS066N2F40I1SG | - | - | UltraTech | - | - | - | 588 | - | - | 100 °C | -40 °C | Box | PLASTIC/EPOXY | BGA | 40 X 40 MM, ROHS COMPLIANT, FBGA-1517 | - | SQUARE | GRID ARRAY | - | Obsolete | - | Active | - | 5.46 | - | Yes | - | - | - | 0.93 V | 0.87 V | 0.9 V | - | - | -40°C ~ 100°C (TJ) | Tray | * | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | BOTTOM | - | BALL | - | - | - | 1 mm | compliant | - | - | - | - | - | S-PBGA-B1517 | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | FPGA - 660K Logic Elements | - | - | - | - | - | -- | - | - | - | - | - | 40 mm | 40 mm | - | - | - | ||
![]() 10AS066H2F34I2LG ALTERA | 722 |
| - | Panel Mount, Through Hole | 1152-BBGA, FCBGA | YES | Flange | - | Stainless Steel | 1152-FCBGA (35x35) | - | 1152 | - | - | - | Intel / Altera | Gold | Copper Alloy | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS066H2F34I2LG | 1.2 GHz | - | Glenair | - | Yes | SMD/SMT | 492 | 82500 LAB | 660000 LE | 100 °C | -40 °C | Retail Package | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 965021 | Active | Metal | Active | NOT SPECIFIED | 5.46 | Details | Yes | - | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | -65°C ~ 175°C | Tray | 806 | - | - | Active | - | Solder | - | Plug, Male Pins | - | - | - | - | - | - | Silver | - | - | 8542.39.00.01 | Threaded | SOC - Systems on a Chip | - | CMOS | - | BOTTOM | E | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | Passivated | 18-1 | S-PBGA-B1152 | - | - | - | 492 | Not Qualified | - | - | 0.9 V | INDUSTRIAL | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 492 | 3.65 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | SoC FPGA | - | - | - | - | FPGA - 660K Logic Elements | - | 660000 | 2 Core | - | - | -- | - | - | SoC FPGA | - | - | 35 mm | 35 mm | - | - | - | ||
![]() 10AS048K1F35I1SG ALTERA | In Stock | - | - | - | 1152-BBGA, FCBGA | - | - | - | - | 1152-FBGA (35x35) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | 396 | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | * | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | - | - | - | - | - | - | - | - | FPGA - 480K Logic Elements | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | ||
![]() 10AS027H2F34E1SG ALTERA | In Stock | - | - | - | 1152-BBGA, FCBGA | YES | - | - | - | 1152-FBGA (35x35) | - | 1152 | - | - | - | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 10AS027H2F34E1SG | - | - | KYOCERA AVX | - | - | - | 384 | - | - | 100 °C | - | Tape & Reel (TR) | PLASTIC/EPOXY | BGA | 35 X 35 MM, ROHS COMPLIANT, FBGA-1152 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | - | Obsolete | - | Active | NOT SPECIFIED | 5.64 | Non-Compliant | Yes | - | - | - | 0.93 V | 0.87 V | 0.9 V | - | - | 0°C ~ 100°C (TJ) | Tray | * | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | Field Programmable Gate Arrays | - | CMOS | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | - | S-PBGA-B1152 | - | - | - | 384 | Not Qualified | - | - | 0.9 V | OTHER | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 384 | 3.65 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | FPGA - 270K Logic Elements | - | 270000 | - | - | - | -- | - | - | - | - | - | 35 mm | 35 mm | - | - | - | ||
![]() 10AS057K3F35I2SG ALTERA | 672 |
| - | - | 1152-BBGA, FCBGA | YES | - | - | - | 1152-FCBGA (35x35) | - | 1152 | - | - | - | - | - | - | - | - | INTEL CORP | - | - | Johnson Controls | VFD-050HB-442E | - | - | - | - | - | - | 396 | - | - | 100 °C | -40 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | - | Active | - | - | NOT SPECIFIED | 5.45 | - | Yes | - | - | - | 0.93 V | 0.87 V | 0.9 V | - | - | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | Field Programmable Gate Arrays | - | CMOS | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | - | S-PBGA-B1152 | - | - | - | 396 | Not Qualified | - | - | 0.9 V | INDUSTRIAL | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 396 | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | FPGA - 570K Logic Elements | - | 570000 | - | - | - | -- | Flanged | - | - | - | - | 35 mm | 35 mm | - | - | - | ||
![]() 10AS016E3F27I2LG ALTERA | 855 |
| - | - | 672-BBGA, FCBGA | YES | - | - | - | 672-FBGA (27x27) | - | 672 | - | CE | - | Intel / Altera | - | - | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Autonics | TPS20-G1FP2-00 | 1.2 GHz | - | - | - | Yes | SMD/SMT | 240 | 20000 LAB | 160000 LE | 100 °C | -40 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA672,26X26,40 | BGA672,26X26,40 | SQUARE | GRID ARRAY | 964696 | Active | - | - | NOT SPECIFIED | 5.47 | Non-Compliant | Yes | - | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | Active | - | - | - | - | Gauge | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | SOC - Systems on a Chip | - | CMOS | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | 4-20 mA | - | - | S-PBGA-B672 | - | - | - | 240 | Not Qualified | - | - | 0.9 V | INDUSTRIAL | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 240 | 3.25 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 15-35 VDC | SoC FPGA | 14-158 °F | - | - | - | FPGA - 160K Logic Elements | - | 160000 | 2 Core | - | - | -- | - | - | SoC FPGA | Head Type | - | 27 mm | 27 mm | - | - | - | ||
![]() 10AS057H4F34I3LG ALTERA | 934 |
| - | - | 1152-BBGA, FCBGA | YES | - | - | - | 1152-FCBGA (35x35) | - | 1152 | - | - | - | Intel / Altera | - | - | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Cutler Hammer, Div of Eaton Co | HVX005A1-2A1B1B5CAD3 | 1.2 GHz | - | - | - | Yes | SMD/SMT | 492 | 71250 LAB | 570000 LE | 100 °C | -40 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 964915 | Active | - | - | NOT SPECIFIED | 5.45 | Details | Yes | - | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | SOC - Systems on a Chip | - | CMOS | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | - | S-PBGA-B1152 | - | - | - | 492 | Not Qualified | - | - | 0.9 V | INDUSTRIAL | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 492 | 3.65 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | SoC FPGA | - | - | - | - | FPGA - 570K Logic Elements | - | 570000 | 2 Core | - | - | -- | - | - | SoC FPGA | - | - | 35 mm | 35 mm | - | - | - | ||
![]() 10AS032E1F29I1HG ALTERA | 508 |
| - | - | 780-BBGA, FCBGA | - | - | - | - | 780-FBGA (29x29) | - | - | - | - | - | Intel / Altera | - | - | - | 36 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Puls | FPS300.246-049-102-PULS | 1.2 GHz | + 100 C | - | - 40 C | Yes | SMD/SMT | 360 | 40000 LAB | 320000 LE | - | - | - | - | - | - | - | - | - | 965336 | Active | - | - | - | 5.66 | Details | Yes | - | - | - | - | - | - | Arria 10 SoC | - | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | 950 mV | - | - | - | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | - | - | - | SoC FPGA | - | - | 12 Transceiver | - | FPGA - 320K Logic Elements | - | - | 2 Core | - | - | -- | - | - | SoC FPGA | - | - | - | - | - | - | - | ||
![]() 10AS057H2F34E1HG ALTERA | 831 |
| - | - | 1152-BBGA, FCBGA | - | - | - | - | 1152-FBGA (35x35) | - | - | - | - | - | Intel / Altera | - | - | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | IXYS | MCC310-12IO1 | 1.2 GHz | + 100 C | - | 0 C | Yes | SMD/SMT | 492 | 71250 LAB | 570000 LE | - | - | - | - | - | - | - | - | - | 964911 | Active | - | - | - | 5.66 | Details | Yes | - | - | This product may require additional documentation to export from the United States. | - | - | - | Arria 10 SoC | - | 0°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | 950 mV | - | - | - | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | - | - | - | SoC FPGA | - | - | 24 Transceiver | - | FPGA - 570K Logic Elements | - | - | 2 Core | - | - | -- | - | - | SoC FPGA | - | - | - | - | - | - | - | ||
![]() 10AS016E3F27E1HG ALTERA | 506 |
| - | - | 672-BBGA, FCBGA | - | - | - | - | 672-FBGA (27x27) | - | - | - | - | - | Intel / Altera | - | - | - | 40 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Johnson Controls | VG1245AFH943BUA | 1.2 GHz | + 100 C | - | 0 C | Yes | SMD/SMT | 240 | 20000 LAB | 160000 LE | - | - | - | - | - | - | - | - | - | 964703 | Active | - | - | - | 5.67 | Details | Yes | - | - | - | - | - | - | Arria 10 SoC | - | 0°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | 950 mV | - | - | - | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | - | - | - | SoC FPGA | - | - | 12 Transceiver | - | FPGA - 160K Logic Elements | - | - | 2 Core | - | - | -- | Threaded | - | SoC FPGA | - | - | - | - | - | - | - | ||
![]() 10AS022E4F29E3SG ALTERA | 785 |
| - | - | FBGA-780 | YES | - | - | - | - | - | 780 | - | - | - | Intel / Altera | - | - | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS022E4F29E3SG | 1.2 GHz | - | - | - | Yes | SMD/SMT | 288 | 27500 LAB | 220000 LE | 100 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA780,28X28,40 | BGA780,28X28,40 | SQUARE | GRID ARRAY | 973476 | Active | - | - | NOT SPECIFIED | 5.46 | Non-Compliant | Yes | - | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | 0°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | SOC - Systems on a Chip | - | CMOS | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | compliant | - | - | - | - | - | S-PBGA-B780 | - | - | - | 288 | Not Qualified | - | - | 0.9 V | OTHER | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 288 | 3.35 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | SoC FPGA | - | - | - | - | FPGA - 220K Logic Elements | 3/8 in | 220000 | 2 Core | Square | 76 mm | -- | - | - | SoC FPGA | - | - | 29 mm | 29 mm | - | - | - | ||
![]() 10AS048H2F34I1HG ALTERA | 943 |
| - | Free Hanging (In-Line) | 1152-BBGA, FCBGA | - | - | - | Aluminum | 1152-FBGA (35x35) | Thermoplastic | - | - | - | D38999/26FC | Intel / Altera | Gold | Copper Alloy | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS048H2F34I1HG | 1.2 GHz | + 100 C | TE Connectivity Deutsch Connectors | - 40 C | Yes | SMD/SMT | 492 | 60000 LAB | 480000 LE | - | - | Bulk | - | - | - | - | - | - | 964982 | Active | Metal | Discontinued at Digi-Key | - | 5.68 | Details | Yes | - | - | This product may require additional documentation to export from the United States. | - | - | - | Arria 10 SoC | - | -65°C ~ 200°C | Tray | Military, MIL-DTL-38999 Series III, DTS | - | - | Active | - | Crimp | - | Plug, Female Sockets | - | - | 22 | - | - | - | Silver | Military | - | - | Threaded | SOC - Systems on a Chip | 5A | - | - | - | D | - | Shielded | - | Environment Resistant | - | unknown | - | - | - | Nickel | 13-35 | - | - | - | - | - | - | 950 mV | - | - | - | - | - | - | 1.5GHz | 256KB | C | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | - | - | - | SoC FPGA | - | - | 24 Transceiver | - | FPGA - 480K Logic Elements | - | - | 2 Core | - | - | -- | - | Self Locking | SoC FPGA | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() 5CSEBA2U23C8SN ALTERA | 20 |
| - | - | 672-FBGA | YES | - | 484 | - | 672-UBGA (23x23) | - | 672 | - | - | - | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 5CSEBA2U23C8SN | - | - | - | - | - | - | MCU - 181, FPGA - 145 | - | - | 85 °C | - | - | PLASTIC/EPOXY | FBGA | FBGA, BGA672,28X28,32 | BGA672,28X28,32 | SQUARE | GRID ARRAY, FINE PITCH | - | Active | - | - | NOT SPECIFIED | 2.04 | Non-Compliant | Yes | FPGA - Field Programmable Gate Array CycloneV SoC SE SNGL -core ARM Cortex-A9 | 8542390000 | - | 1.13 V | 1.07 V | 1.1 V | - | - | 0°C ~ 85°C (TJ) | Tray | Cyclone® V SE | - | - | Active | - | - | - | - | - | - | - | 85 °C | 0 °C | - | - | - | - | 8542.39.00.01 | - | Field Programmable Gate Arrays | - | CMOS | - | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 0.8 mm | compliant | 600 MHz | - | - | - | - | S-PBGA-B672 | - | - | - | 145 | Not Qualified | 1.1 V | - | 1.1,1.2/3.3,2.5 V | OTHER | - | CAN, EBI/EMI, Ethernet, I2C, MMC, SD, SDIO, SPI, UART, USART, USB | 1.5 MB | 600MHz | 64KB | - | Single ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 145 | 1.85 mm | FIELD PROGRAMMABLE GATE ARRAY | 25000 | - | - | - | ARM | - | - | FPGA - 25K Logic Elements | - | 25000 | - | - | - | -- | - | - | - | - | - | 23 mm | 23 mm | - | - | - |