- Packaging
- Series
- Number of I/Os
- Part Status
- Operating Temperature
- Architecture
- Connectivity
- Core Processor
- Flash Size
- Peripherals
- Primary Attributes
- RAM Size
Attribute column
Manufacturer
ALTERA Embedded - System On Chip (SoC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Brand | Data RAM Size | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | L1 Cache Data Memory | L1 Cache Instruction Memory | Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Logic Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Memory Size | Speed | RAM Size | Core Processor | Peripherals | Program Memory Size | Connectivity | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Product Type | Core Architecture | Number of Transceivers | Primary Attributes | Number of CLBs | Number of Logic Cells | Number of Cores | Flash Size | Product Category | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5ASTFD5K3F40I3N ALTERA | 2 | - | - | 1517-BBGA, FCBGA | YES | - | 1517-FBGA (40x40) | 1517 | - | - | - | INTEL CORP | - | - | Intel Corporation | 5ASTFD5K3F40I3N | - | - | - | - | - | MCU - 208, FPGA - 540 | - | - | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | FBGA-1517 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | - | End Of Life | NOT SPECIFIED | 5.29 | - | Yes | - | - | 1.18 V | 1.12 V | 1.15 V | - | -40°C ~ 100°C (TJ) | Tray | Arria V ST | e1 | Active | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | 5ASTFD5 | S-PBGA-B1517 | 540 | - | - | - | INDUSTRIAL | - | - | 1.05GHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | 540 | 17434 CLBS | 2.7 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | FPGA - 462K Logic Elements | 17434 | 462000 | - | -- | - | 40 mm | 40 mm | ||
![]() 5ASXBB3D4F40I5N ALTERA | In Stock | - | - | 1517-BBGA, FCBGA | YES | - | 1517-FBGA (40x40) | 1517 | - | - | - | INTEL CORP | - | - | Intel Corporation | 5ASXBB3D4F40I5N | - | - | - | - | - | MCU - 208, FPGA - 540 | - | - | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | FBGA-1517 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | - | End Of Life | NOT SPECIFIED | 5.27 | - | Yes | - | - | 1.13 V | 1.07 V | 1.1 V | - | -40°C ~ 100°C (TJ) | Tray | Arria V SX | e1 | Active | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | 5ASXBB3 | S-PBGA-B1517 | 540 | - | - | - | INDUSTRIAL | - | - | 800MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | 540 | 13207 CLBS | 2.7 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | FPGA - 350K Logic Elements | 13207 | 350000 | - | -- | - | 40 mm | 40 mm | ||
![]() 5CSEBA6U23I7NTS ALTERA | 2004 | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10AS048H1F34I1HG ALTERA | 972 |
| - | 1152-BBGA, FCBGA | - | - | 1152-FBGA (35x35) | - | Intel / Altera | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS048H1F34I1HG | 1.2 GHz | + 100 C | - 40 C | Yes | SMD/SMT | 492 | 60000 LAB | 480000 LE | - | - | - | - | - | - | - | - | 965036 | Active | - | 5.68 | Details | Yes | - | This product may require additional documentation to export from the United States. | - | - | - | Arria 10 SoC | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | Active | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | unknown | - | - | - | - | - | 950 mV | - | - | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | - | - | SoC FPGA | - | 24 Transceiver | FPGA - 480K Logic Elements | - | - | 2 Core | -- | SoC FPGA | - | - | ||
![]() 5ASTMD3E3F31I3N ALTERA | In Stock | - | - | 896-BBGA, FCBGA | YES | - | 896-FBGA (31x31) | 896 | - | - | - | INTEL CORP | - | - | Intel Corporation | 5ASTMD3E3F31I3N | - | - | - | - | - | MCU - 208, FPGA - 250 | - | - | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA896,30X30,40 | BGA896,30X30,40 | SQUARE | GRID ARRAY | - | End Of Life | NOT SPECIFIED | 5.29 | Non-Compliant | Yes | - | - | 1.18 V | 1.12 V | 1.15 V | - | -40°C ~ 100°C (TJ) | Tray | Arria V ST | e1 | Active | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | 5ASTMD3 | S-PBGA-B896 | 540 | - | - | - | INDUSTRIAL | - | - | 1.05GHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | 540 | 13207 CLBS | 2.7 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | FPGA - 350K Logic Elements | 13207 | 350000 | - | -- | - | 31 mm | 31 mm | ||
![]() 5CSEBA5U23C6N ALTERA | 2657 |
| - | 672-FBGA | YES | - | 672-UBGA (23x23) | 672 | - | - | - | INTEL CORP | - | - | Intel Corporation | 5CSEBA5U23C6N | - | - | - | - | - | MCU - 181, FPGA - 145 | - | - | 85 °C | - | PLASTIC/EPOXY | FBGA | FBGA, BGA672,28X28,32 | BGA672,28X28,32 | SQUARE | GRID ARRAY, FINE PITCH | - | Active | NOT SPECIFIED | 5.55 | - | Yes | FPGA - Field Programmable Gate Array Cyclone V SE dual -core ARM Cortex-A9 | - | 1.13 V | 1.07 V | 1.1 V | - | 0°C ~ 85°C (TJ) | Tray | Cyclone® V SE | - | Active | - | - | - | - | Field Programmable Gate Arrays | CMOS | BOTTOM | BALL | NOT SPECIFIED | 0.8 mm | compliant | - | 5CSEBA5 | S-PBGA-B672 | 145 | Not Qualified | - | 1.1,1.2/3.3,2.5 V | OTHER | - | - | 925MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | 145 | - | 1.85 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | FPGA - 85K Logic Elements | - | 85000 | - | -- | - | 23 mm | 23 mm | ||
![]() 10AS016E3F29I1SG ALTERA | In Stock | - | - | 780-BBGA, FCBGA | - | - | 780-FBGA (29x29) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 288 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | - | - | - | - | - | FPGA - 160K Logic Elements | - | - | - | -- | - | - | - | ||
![]() 10AS027H3F34I2SG ALTERA | 539 |
| - | FBGA-1152 | YES | - | - | 1152 | Intel / Altera | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS027H3F34I2SG | 1.2 GHz | - | - | Yes | SMD/SMT | 384 | 33750 LAB | 270000 LE | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 964831 | Active | NOT SPECIFIED | 5.45 | Details | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | Active | - | - | - | 8542.39.00.01 | SOC - Systems on a Chip | CMOS | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | - | S-PBGA-B1152 | 384 | Not Qualified | - | 0.9 V | INDUSTRIAL | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | 384 | - | 3.65 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | FPGA - 270K Logic Elements | - | 270000 | 2 Core | -- | SoC FPGA | 35 mm | 35 mm | ||
![]() 5CSEMA4U23C6N ALTERA | 2243 |
| - | 672-FBGA | - | 484 | 672-UBGA (23x23) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCU - 181, FPGA - 145 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | Cyclone® V SE | - | Active | - | 85 °C | 0 °C | - | - | - | - | - | - | - | - | 925 MHz | 5CSEMA4 | - | - | - | 1.1 V | - | - | CAN, EBI/EMI, Ethernet, I2C, MMC, SD, SDIO, SPI, UART, USART, USB | 2.9 MB | 925MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | - | 40000 | - | ARM | - | FPGA - 40K Logic Elements | - | - | - | -- | - | - | - | ||
![]() 10AS027H1F35I1HG ALTERA | 540 |
| - | 1152-BBGA, FCBGA | - | - | 1152-FBGA (35x35) | - | Intel / Altera | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS027H1F35I1HG | 1.2 GHz | + 100 C | - 40 C | Yes | SMD/SMT | 384 | 33750 LAB | 270000 LE | - | - | - | - | - | - | - | - | 964942 | Active | - | 5.64 | Details | Yes | - | - | - | - | - | Arria 10 SoC | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | Active | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | unknown | - | - | - | - | - | 950 mV | - | - | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | - | - | SoC FPGA | - | 24 Transceiver | FPGA - 270K Logic Elements | - | - | 2 Core | -- | SoC FPGA | - | - | ||
![]() 10AS057K2F40I1HG ALTERA | 805 |
| - | 1517-BBGA, FCBGA | - | - | 1517-FBGA (40x40) | - | Intel / Altera | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS057K2F40I1HG | 1.2 GHz | + 100 C | - 40 C | Yes | SMD/SMT | 696 | 71250 LAB | 570000 LE | - | - | - | - | - | - | - | - | 965093 | Active | - | 5.66 | Details | Yes | - | This product may require additional documentation to export from the United States. | - | - | - | Arria 10 SoC | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | Active | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | unknown | - | - | - | - | - | 950 mV | - | - | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | - | - | SoC FPGA | - | 36 Transceiver | FPGA - 570K Logic Elements | - | - | 2 Core | -- | SoC FPGA | - | - | ||
![]() 10AS027E2F27E1HG ALTERA | 694 |
| - | 672-BBGA, FCBGA | - | - | 672-FBGA (27x27) | - | Intel / Altera | - | 40 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS027E2F27E1HG | 1.2 GHz | + 100 C | 0 C | Yes | SMD/SMT | 240 | 33750 LAB | 270000 LE | - | - | - | - | - | - | - | - | 965280 | Active | - | 5.64 | Details | Yes | - | - | - | - | - | Arria 10 SoC | 0°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | Active | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | unknown | - | - | - | - | - | 950 mV | - | - | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | - | - | SoC FPGA | - | 12 Transceiver | FPGA - 270K Logic Elements | - | - | 2 Core | -- | SoC FPGA | - | - | ||
![]() 10AS057K2F35E1HG ALTERA | 995 |
| - | 1152-BBGA, FCBGA | - | - | 1152-FBGA (35x35) | - | Intel / Altera | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS057K2F35E1HG | 1.2 GHz | + 100 C | 0 C | Yes | SMD/SMT | 396 | 71250 LAB | 570000 LE | - | - | - | - | - | - | - | - | 965488 | Active | - | 5.66 | Details | Yes | - | This product may require additional documentation to export from the United States. | - | - | - | Arria 10 SoC | 0°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | Active | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | unknown | - | - | - | - | - | 950 mV | - | - | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | - | - | SoC FPGA | - | 36 Transceiver | FPGA - 570K Logic Elements | - | - | 2 Core | -- | SoC FPGA | - | - | ||
![]() 10AS027E1F27I1HG ALTERA | 890 |
| - | 672-BBGA, FCBGA | - | - | 672-FBGA (27x27) | - | Intel / Altera | - | 40 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS027E1F27I1HG | 1.2 GHz | + 100 C | - 40 C | Yes | SMD/SMT | 240 | 33750 LAB | 270000 LE | - | - | - | - | - | - | - | - | 964938 | Active | - | 5.64 | Details | Yes | - | - | - | - | - | Arria 10 SoC | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | Active | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | unknown | - | - | - | - | - | 950 mV | - | - | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | - | - | SoC FPGA | - | 12 Transceiver | FPGA - 270K Logic Elements | - | - | 2 Core | -- | SoC FPGA | - | - | ||
![]() 10AS066K1F35I1HG ALTERA | 671 |
| - | 1152-BBGA, FCBGA | - | - | 1152-FBGA (35x35) | - | Intel / Altera | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS066K1F35I1HG | 1.2 GHz | + 100 C | - 40 C | Yes | SMD/SMT | 396 | 82500 LAB | 660000 LE | - | - | - | - | - | - | - | - | 966666 | Active | - | 5.66 | Details | Yes | - | This product may require additional documentation to export from the United States. | - | - | - | Arria 10 SoC | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | Active | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | unknown | - | - | - | - | - | 950 mV | - | - | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | - | - | SoC FPGA | - | - | FPGA - 660K Logic Elements | - | - | 2 Core | -- | SoC FPGA | - | - | ||
![]() 10AS027H1F34I1HG ALTERA | 530 |
| - | 1152-BBGA, FCBGA | - | - | 1152-FBGA (35x35) | - | Intel / Altera | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS027H1F34I1HG | 1.2 GHz | + 100 C | - 40 C | Yes | SMD/SMT | 384 | 33750 LAB | 270000 LE | - | - | - | - | - | - | - | - | 965049 | Active | - | 5.64 | Details | Yes | - | - | - | - | - | Arria 10 SoC | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | Active | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | unknown | - | - | - | - | - | 950 mV | - | - | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | - | - | SoC FPGA | - | 24 Transceiver | FPGA - 270K Logic Elements | - | - | 2 Core | -- | SoC FPGA | - | - | ||
![]() 10AS027H2F34I1HG ALTERA | 652 |
| - | 1152-BBGA, FCBGA | - | - | 1152-FBGA (35x35) | - | Intel / Altera | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS027H2F34I1HG | 1.2 GHz | + 100 C | - 40 C | Yes | SMD/SMT | 384 | 33750 LAB | 270000 LE | - | - | - | - | - | - | - | - | 964784 | Active | - | 5.64 | Details | Yes | - | - | - | - | - | Arria 10 SoC | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | Active | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | unknown | - | - | - | - | - | 950 mV | - | - | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | - | - | SoC FPGA | - | 24 Transceiver | FPGA - 270K Logic Elements | - | - | 2 Core | -- | SoC FPGA | - | - | ||
![]() 10AS032H1F34I1HG ALTERA | 748 |
| - | 1152-BBGA, FCBGA | - | - | 1152-FBGA (35x35) | - | Intel / Altera | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS032H1F34I1HG | 1.2 GHz | + 100 C | - 40 C | Yes | SMD/SMT | 384 | 40000 LAB | 320000 LE | - | - | - | - | - | - | - | - | 973485 | Active | - | 5.66 | Details | Yes | - | - | - | - | - | Arria 10 SoC | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | Active | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | unknown | - | - | - | - | - | 950 mV | - | - | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | - | - | SoC FPGA | - | 24 Transceiver | FPGA - 320K Logic Elements | - | - | 2 Core | -- | SoC FPGA | - | - | ||
![]() 10AS032H2F34I1HG ALTERA | 781 |
| - | 1152-BBGA, FCBGA | - | - | 1152-FBGA (35x35) | - | Intel / Altera | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS032H2F34I1HG | 1.2 GHz | + 100 C | - 40 C | Yes | SMD/SMT | 384 | 40000 LAB | 320000 LE | - | - | - | - | - | - | - | - | 965341 | Active | - | 5.66 | Details | Yes | - | - | - | - | - | Arria 10 SoC | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | Active | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | unknown | - | - | - | - | - | 950 mV | - | - | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | - | - | SoC FPGA | - | 24 Transceiver | FPGA - 320K Logic Elements | - | - | 2 Core | -- | SoC FPGA | - | - | ||
![]() 10AS057K2F35I1HG ALTERA | 744 |
| - | 1152-BBGA, FCBGA | - | - | 1152-FBGA (35x35) | - | Intel / Altera | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS057K2F35I1HG | 1.2 GHz | + 100 C | - 40 C | Yes | SMD/SMT | 396 | 71250 LAB | 570000 LE | - | - | - | - | - | - | - | - | 965543 | Active | - | 5.66 | Details | Yes | - | This product may require additional documentation to export from the United States. | - | - | - | Arria 10 SoC | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | Active | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | unknown | - | - | - | - | - | 950 mV | - | - | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | - | - | SoC FPGA | - | 36 Transceiver | FPGA - 570K Logic Elements | - | - | 2 Core | -- | SoC FPGA | - | - |