- Packaging
- Series
- Number of I/Os
- Part Status
- Operating Temperature
- Architecture
- Connectivity
- Core Processor
- Flash Size
- Peripherals
- Primary Attributes
- RAM Size
Attribute column
Manufacturer
ALTERA Embedded - System On Chip (SoC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Dielectric Material | Number of Terminals | Base Product Number | Brand | Current Transfer Ratio-Min | Data RAM Size | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | L1 Cache Data Memory | L1 Cache Instruction Memory | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Logic Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Resistor Type | Reach Compliance Code | Base Part Number | JESD-30 Code | Current - Supply (Max) | Number of Outputs | Qualification Status | Rated Power Dissipation (P) | Capacitor Type | Voltage - Isolation | Voltage - Input (Max) | Output Type | Operating Supply Voltage | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Power Supplies | Temperature Grade | Number of Channels | Size Code | Rated Temperature | Speed | Diode Type | Output Configuration | RAM Size | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Lead Style | Current - Output | Voltage - Forward (Vf) (Typ) | Core Processor | Terminal Placement | Peripherals | Program Memory Size | Connectivity | Input Type | Positive Tolerance | Negative Tolerance | Control Features | Voltage - Output (Min/Fixed) | Number of Regulators | Architecture | Protection Features | Operating Temperature - Junction | Current - Quiescent (Iq) | Voltage Dropout (Max) | Number of Inputs | Organization | Seated Height-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Programmable Logic Type | Product Type | Capacitance @ Vr, F | Rise / Fall Time (Typ) | Current - Output / Channel | Voltage - Output (Max) | Current - DC Forward (If) (Max) | Number of Transceivers | Primary Attributes | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Number of CLBs | Number of Logic Cells | Vce Saturation (Max) | Number of Cores | Flash Size | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Reverse Recovery Time (trr) | Energy Absorbing Capacity-Max | Features | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10AS048E1F29E1HG ALTERA | 752 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | 780-FBGA (29x29) | - | - | CDR01 | Intel / Altera | - | - | 36 | - | 2 x 32 kB | 2 x 32 kB | Intel | - | - | 1.2 GHz | + 100 C | Vishay Vitramon | 0 C | Yes | SMD/SMT | 360 | 60000 LAB | 480000 LE | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 965349 | - | Active | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | Arria 10 SoC | 100V | -55°C ~ 125°C | Tray | Military, MIL-PRF-55681, CDR01 | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±5% | - | Active | - | BP | - | - | - | High Reliability | - | - | - | 100 pF | SOC - Systems on a Chip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 950 mV | S (0.001%) | - | - | - | - | - | - | - | - | 1.5GHz | - | - | 256KB | - | - | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | - | - | MCU, FPGA | - | - | - | - | - | - | - | - | - | - | SoC FPGA | - | - | - | - | - | 12 Transceiver | FPGA - 480K Logic Elements | - | - | - | - | - | 2 Core | -- | - | - | - | - | - | SoC FPGA | - | - | - | - | 0.055 (1.40mm) | - | ||
![]() 10AS032H2F35I1HG ALTERA | 843 |
| - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | 6-DIP | - | - | - | Intel / Altera | 1000% @ 10mA | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS032H2F35I1HG | - | 1.2 GHz | + 100 C | Fairchild Semiconductor | - 40 C | Yes | SMD/SMT | 384 | 40000 LAB | 320000 LE | - | - | Tube | - | - | - | - | - | - | 965342 | Active | Obsolete | - | 5.66 | Details | Yes | - | - | - | - | Arria 10 SoC | - | -55°C ~ 100°C | Tray | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | 5300Vrms | - | Darlington with Base | 950 mV | - | - | - | - | - | - | 1 | - | - | 1.5GHz | - | - | 256KB | - | - | - | - | 1.3V | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | DC | - | - | - | - | - | MCU, FPGA | - | - | - | - | - | - | - | - | - | - | SoC FPGA | - | - | - | 100V | 60 mA | 24 Transceiver | FPGA - 320K Logic Elements | - | 5µs, 100µs | - | - | 1V | 2 Core | -- | - | - | - | - | - | SoC FPGA | - | - | - | - | - | - | ||
![]() 10AS048H1F34E1HG ALTERA | 870 |
| - | Surface Mount | DO-214AC, SMA | - | - | - | SMA (DO-214AC) | - | - | ES1 | Intel / Altera | - | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS048H1F34E1HG | - | 1.2 GHz | + 100 C | SMC Diode Solutions | 0 C | Yes | SMD/SMT | 492 | 60000 LAB | 480000 LE | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | 965063 | Active | Active | - | 5.68 | Details | Yes | This product may require additional documentation to export from the United States. | - | - | - | Arria 10 SoC | - | 0°C ~ 100°C (TJ) | Tray | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | 950 mV | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | - | 256KB | 5 µA @ 600 V | 1.7 V @ 1 A | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | - | - | MCU, FPGA | - | -55°C ~ 150°C | - | - | - | - | - | 600 V | 1A | - | SoC FPGA | 45pF @ 4V, 1MHz | - | - | - | - | 24 Transceiver | FPGA - 480K Logic Elements | - | - | - | - | - | 2 Core | -- | - | - | 35 ns | - | - | SoC FPGA | - | - | - | - | - | - | ||
![]() 10AS066N2F40E1HG ALTERA | 551 |
| - | Surface Mount | TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | YES | - | - | DDPAK/TO-263-5 | - | 1517 | - | Intel / Altera | - | - | 21 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS066N2F40E1HG | - | 1.2 GHz | + 100 C | National Semiconductor | 0 C | Yes | SMD/SMT | 588 | 82500 LAB | 660000 LE | 100 °C | - | Bulk | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | 967624 | Active | Active | NOT SPECIFIED | 5.66 | Details | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | -40°C ~ 125°C (TJ) | Tray | - | - | - | - | Active | - | - | - | - | - | - | - | IT ALSO OPERATES AT 0.95V NOMINAL VCC | - | - | SOC - Systems on a Chip | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | - | compliant | - | S-PBGA-B1517 | 15 mA | - | - | - | - | - | 7V | Fixed | 950 mV | - | - | - | - | - | OTHER | - | - | - | 1.5GHz | - | Positive | 256KB | - | - | - | 800mA | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | 2.5V | 1 | MCU, FPGA | Over Current, Over Temperature, Short Circuit | - | 10 mA | 0.35V @ 800mA | - | - | 3.5 mm | - | - | FIELD PROGRAMMABLE GATE ARRAY | SoC FPGA | - | - | - | - | - | - | FPGA - 660K Logic Elements | - | - | - | - | - | 2 Core | -- | - | - | - | - | - | SoC FPGA | - | - | 40 mm | 40 mm | - | - | ||
![]() 10AS048H2F34E1HG ALTERA | 829 |
| - | - | 1152-BBGA, FCBGA | - | - | - | 1152-FBGA (35x35) | - | - | - | Intel / Altera | - | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS048H2F34E1HG | - | 1.2 GHz | + 100 C | Pulse Electronics | 0 C | Yes | SMD/SMT | 492 | 60000 LAB | 480000 LE | - | - | Bulk | - | - | - | - | - | - | 964981 | Active | Obsolete | - | 5.68 | Details | Yes | This product may require additional documentation to export from the United States. | - | - | - | Arria 10 SoC | - | 0°C ~ 100°C (TJ) | Tray | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | 950 mV | - | - | - | - | - | - | - | - | - | 1.5GHz | - | - | 256KB | - | - | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | - | - | MCU, FPGA | - | - | - | - | - | - | - | - | - | - | SoC FPGA | - | - | - | - | - | 24 Transceiver | FPGA - 480K Logic Elements | - | - | - | - | - | 2 Core | -- | - | - | - | - | - | SoC FPGA | - | - | - | - | - | - | ||
![]() 10AS048K1F35I1HG ALTERA | 976 |
| - | - | 1152-BBGA, FCBGA | - | - | - | 1152-FBGA (35x35) | - | - | - | Intel / Altera | - | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS048K1F35I1HG | - | 1.2 GHz | + 100 C | Omron Automation and Safety | - 40 C | Yes | SMD/SMT | 396 | 60000 LAB | 480000 LE | - | - | Bulk | - | - | - | - | - | - | 965067 | Active | Obsolete | - | 5.68 | Details | Yes | This product may require additional documentation to export from the United States. | - | - | - | Arria 10 SoC | - | -40°C ~ 100°C (TJ) | Tray | * | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | 950 mV | - | - | - | - | - | - | - | - | - | 1.5GHz | - | - | 256KB | - | - | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | - | - | MCU, FPGA | - | - | - | - | - | - | - | - | - | - | SoC FPGA | - | - | - | - | - | 36 Tranceiver | FPGA - 480K Logic Elements | - | - | - | - | - | 2 Core | -- | - | - | - | - | - | SoC FPGA | - | - | - | - | - | - | ||
![]() 10AS048K2F35E1HG ALTERA | 569 |
| - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | RK73B1E | Intel / Altera | - | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS048K2F35E1HG | - | 1.2 GHz | + 100 C | KOA Speer Electronics, Inc. | 0 C | Yes | SMD/SMT | 396 | 60000 LAB | 480000 LE | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | 965068 | Active | Active | - | 5.68 | Details | Yes | This product may require additional documentation to export from the United States. | - | - | - | Arria 10 SoC | - | -55°C ~ 155°C | Tray | RK73B | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | - | Active | 2 | ±200ppm/°C | 3.9 kOhms | - | Thick Film | - | 0.1W, 1/10W | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | 950 mV | - | - | - | - | - | - | - | - | - | 1.5GHz | - | - | 256KB | - | - | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | - | - | MCU, FPGA | - | - | - | - | - | - | - | - | - | - | SoC FPGA | - | - | - | - | - | 36 Tranceiver | FPGA - 480K Logic Elements | - | - | - | - | - | 2 Core | -- | - | - | - | - | Automotive AEC-Q200 | SoC FPGA | - | 0.016 (0.40mm) | - | - | - | AEC-Q200 | ||
![]() 10AS027H2F35E2SG ALTERA | 834 |
| - | - | FBGA-1152 | YES | - | - | - | - | 1152 | - | Intel / Altera | - | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS027H2F35E2SG | - | 1.2 GHz | - | - | - | Yes | SMD/SMT | 384 | 33750 LAB | 270000 LE | 100 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 965334 | Active | - | NOT SPECIFIED | 5.43 | Non-Compliant | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | 0°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | - | Active | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | SOC - Systems on a Chip | - | CMOS | BOTTOM | BALL | NOT SPECIFIED | 1 mm | - | compliant | - | S-PBGA-B1152 | - | 384 | Not Qualified | - | - | - | - | - | - | - | - | - | - | 0.9 V | OTHER | - | - | - | 1.5GHz | - | - | 256KB | - | - | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | - | - | MCU, FPGA | - | - | - | - | 384 | - | 3.5 mm | - | - | FIELD PROGRAMMABLE GATE ARRAY | SoC FPGA | - | - | - | - | - | - | FPGA - 270K Logic Elements | - | - | - | 270000 | - | 2 Core | -- | - | - | - | - | - | SoC FPGA | - | - | 35 mm | 35 mm | - | - | ||
![]() 5CSXFC6C6U23I7NES ALTERA | In Stock | - | - | - | 672-FBGA | - | - | - | 672-UBGA (23x23) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCU - 181, FPGA - 145 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | Cyclone® V SX | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5CSXFC6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | - | 64KB | - | - | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | - | - | MCU, FPGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPGA - 110K Logic Elements | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5CSXFC6D6F31C8NES ALTERA | 164 | - | - | - | 896-BGA | - | - | - | 896-FBGA (31x31) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCU - 181, FPGA - 288 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | Cyclone® V SX | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5CSXFC6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600MHz | - | - | 64KB | - | - | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | - | - | MCU, FPGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPGA - 110K Logic Elements | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5ASXBB3D4F31C6N ALTERA | In Stock | - | - | - | 896-BBGA, FCBGA | YES | - | - | 896-FBGA (31x31) | - | 896 | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 5ASXBB3D4F31C6N | - | - | - | - | - | - | - | MCU - 208, FPGA - 250 | - | - | 85 °C | - | - | PLASTIC/EPOXY | BGA | FBGA-896 | BGA896,30X30,40 | SQUARE | GRID ARRAY | - | Obsolete | - | NOT SPECIFIED | 5.28 | - | Yes | - | 1.13 V | 1.07 V | 1.1 V | - | - | 0°C ~ 85°C (TJ) | Tray | Arria V SX | - | - | e1 | Obsolete | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | - | compliant | 5ASXBB3 | S-PBGA-B896 | - | 250 | - | - | - | - | - | - | - | - | - | - | - | - | COMMERCIAL EXTENDED | - | - | - | 700MHz | - | - | 64KB | - | - | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | - | - | MCU, FPGA | - | - | - | - | 250 | 13207 CLBS | 2.7 mm | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | FPGA - 350K Logic Elements | - | - | 13207 | 350000 | - | - | -- | - | - | - | - | - | - | - | - | 31 mm | 31 mm | - | - | ||
![]() 5ASTMD5E3F31I3N ALTERA | In Stock | - | - | - | 896-BBGA, FCBGA | YES | - | - | 896-FBGA (31x31) | - | 896 | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 5ASTMD5E3F31I3N | - | - | - | - | - | - | - | MCU - 208, FPGA - 250 | - | - | 100 °C | -40 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA896,30X30,40 | BGA896,30X30,40 | SQUARE | GRID ARRAY | - | End Of Life | - | NOT SPECIFIED | 5.29 | - | Yes | - | 1.18 V | 1.12 V | 1.15 V | - | - | -40°C ~ 100°C (TJ) | Tray | Arria V ST | - | - | e1 | Active | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | - | compliant | 5ASTMD5 | S-PBGA-B896 | - | 540 | - | - | - | - | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | 1.05GHz | - | - | 64KB | - | - | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | - | - | MCU, FPGA | - | - | - | - | 540 | 17434 CLBS | 2.7 mm | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | FPGA - 350K Logic Elements | - | - | 17434 | 462000 | - | - | -- | - | - | - | - | - | - | - | - | 31 mm | 31 mm | - | - | ||
![]() 5ASXMB5E4F31C5N ALTERA | In Stock | - | - | - | 896-BBGA, FCBGA | YES | - | - | 896-FBGA (31x31) | - | 896 | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 5ASXMB5E4F31C5N | - | - | - | - | - | - | - | MCU - 208, FPGA - 250 | - | - | 85 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA896,30X30,40 | BGA896,30X30,40 | SQUARE | GRID ARRAY | - | End Of Life | - | NOT SPECIFIED | 5.28 | - | Yes | - | 1.13 V | 1.07 V | 1.1 V | - | - | 0°C ~ 85°C (TJ) | Tray | Arria V SX | - | - | e1 | Active | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | - | compliant | 5ASXMB5 | S-PBGA-B896 | - | 540 | - | - | - | - | - | - | - | - | - | - | - | - | COMMERCIAL EXTENDED | - | - | - | 800MHz | - | - | 64KB | - | - | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | - | - | MCU, FPGA | - | - | - | - | 540 | 17434 CLBS | 2.7 mm | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | FPGA - 462K Logic Elements | - | - | 17434 | 462000 | - | - | -- | - | - | - | - | - | - | - | - | 31 mm | 31 mm | - | - | ||
![]() 5ASXFB5H4F40C5N ALTERA | In Stock | - | - | - | 1517-BBGA, FCBGA | YES | LUG | CHASSIS MOUNT | 1517-FBGA (40x40) | - | 2 | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 5ASXFB5H4F40C5N | VZ34 | - | - | - | - | - | - | MCU - 208, FPGA - 540 | - | - | 85 | -55 | - | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | RECTANGULAR PACKAGE | GRID ARRAY | - | End Of Life | - | NOT SPECIFIED | 5.28 | - | Yes | - | 1.13 V | 1.07 V | 1.1 V | - | - | 0°C ~ 85°C (TJ) | Tray | Arria V SX | - | - | e1 | Active | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | VARISTOR | compliant | 5ASXFB5 | S-PBGA-B1517 | - | 540 | - | 1.6 | - | - | - | - | - | - | - | - | - | - | COMMERCIAL EXTENDED | - | - | 85 | 800MHz | - | - | 64KB | - | - | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | RADIAL | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | - | - | MCU, FPGA | - | - | - | - | 540 | 17434 CLBS | 2.7 mm | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | FPGA - 462K Logic Elements | - | - | 17434 | 462000 | - | - | -- | 230 | 180 | - | 390 | - | - | - | - | 40 mm | 40 mm | - | - | ||
![]() 5ASXMB5G6F40C6N ALTERA | In Stock | - | - | - | 1517-BBGA, FCBGA | YES | - | - | 1517-FBGA (40x40) | - | 1517 | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 5ASXMB5G6F40C6N | - | - | - | - | - | - | - | MCU - 208, FPGA - 540 | - | - | 85 °C | - | - | PLASTIC/EPOXY | BGA | FBGA-1517 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | - | End Of Life | - | - | 5.28 | - | - | - | 1.13 V | 1.07 V | 1.1 V | - | - | 0°C ~ 85°C (TJ) | Tray | Arria V SX | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | BOTTOM | BALL | - | 1 mm | - | compliant | 5ASXMB5 | S-PBGA-B1517 | - | 540 | - | - | - | - | - | - | - | - | - | - | - | - | COMMERCIAL EXTENDED | - | - | - | 700MHz | - | - | 64KB | - | - | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | - | - | MCU, FPGA | - | - | - | - | 540 | 17434 CLBS | 2.7 mm | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | FPGA - 462K Logic Elements | - | - | 17434 | 462000 | - | - | -- | - | - | - | - | - | - | - | - | 40 mm | 40 mm | - | - | ||
![]() 5ASXBB5D4F31I5N ALTERA | In Stock | - | - | - | 896-BBGA, FCBGA | YES | WRAPAROUND | SURFACE MOUNT | 896-FBGA (31x31) | CERAMIC | 2 | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 5ASXBB5D4F31I5N | 1206 | - | - | - | - | - | - | MCU - 208, FPGA - 250 | - | - | 125 | -55 | - | PLASTIC/EPOXY | BGA | FBGA-896 | BGA896,30X30,40 | RECTANGULAR PACKAGE | GRID ARRAY | - | End Of Life | - | NOT SPECIFIED | 5.28 | - | Yes | - | 1.13 V | 1.07 V | 1.1 V | - | - | -40°C ~ 100°C (TJ) | Tray | Arria V SX | - | - | e3 | Active | - | 30ppm/Cel | - | PURE TIN OVER NICKEL | - | - | - | - | - | 240pF | - | TR, 7 INCH | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | - | compliant | 5ASXBB5 | S-PBGA-B896 | - | 250 | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | C0G | Yes | - | INDUSTRIAL | - | 1206 | - | 800MHz | - | - | 64KB | - | - | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | 5 | 5 | - | - | - | MCU, FPGA | - | - | - | - | 250 | 17434 CLBS | 2.7 mm | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | FPGA - 462K Logic Elements | - | - | 17434 | 462000 | - | - | -- | - | - | - | - | - | - | - | - | 31 mm | 31 mm | - | - | ||
![]() 5ASXBB5D4F35C4N ALTERA | In Stock | - | - | - | 1152-BBGA, FCBGA | YES | WRAPAROUND | SURFACE MOUNT | 1152-FBGA (35x35) | CERAMIC | 2 | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 5ASXBB5D4F35C4N | 1210 | - | - | - | - | - | - | MCU - 208, FPGA - 385 | - | - | 125 | -55 | - | PLASTIC/EPOXY | BGA | FBGA-1152 | BGA1152,34X34,40 | RECTANGULAR PACKAGE | SMT | - | End Of Life | - | NOT SPECIFIED | 5.28 | - | Yes | - | 1.13 V | 1.07 V | 1.1 V | - | - | 0°C ~ 85°C (TJ) | Tray | SIZE(GENERAL) | - | - | e2 | Active | - | 15% | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | - | - | - | 0.012uF | - | TR, PLASTIC, 7 INCH | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | - | compliant | 5ASXBB5 | S-PBGA-B1152 | - | 385 | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | X7R | Yes | - | COMMERCIAL EXTENDED | - | 1210 | - | 925MHz | - | - | 64KB | - | - | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | 5 | 5 | - | - | - | MCU, FPGA | - | - | - | - | 385 | 17434 CLBS | 2.7 mm | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | FPGA - 462K Logic Elements | - | - | 17434 | 462000 | - | - | -- | - | - | - | - | - | - | 0.95 | - | 3.2 | 2.5 | - | - | ||
![]() 5ASXFB3G4F35C4N ALTERA | In Stock | - | - | - | 1152-BBGA, FCBGA | YES | - | - | 1152-FBGA (35x35) | - | 1152 | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 5ASXFB3G4F35C4N | - | - | - | - | - | - | - | MCU - 208, FPGA - 385 | - | - | 85 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | - | End Of Life | - | NOT SPECIFIED | 5.28 | - | Yes | - | 1.13 V | 1.07 V | 1.1 V | - | - | 0°C ~ 85°C (TJ) | Tray | Arria V SX | - | - | e1 | Active | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8542.39.00.01 | - | Field Programmable Gate Arrays | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | - | compliant | 5ASXFB3 | S-PBGA-B1152 | - | 540 | Not Qualified | - | - | - | - | - | - | - | - | - | - | 1.1,1.2/3.3,2.5 V | COMMERCIAL EXTENDED | - | - | - | 925MHz | - | - | 64KB | - | - | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | - | - | MCU, FPGA | - | - | - | - | 540 | 13207 CLBS | 2.7 mm | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | FPGA - 350K Logic Elements | - | - | 13207 | 350000 | - | - | -- | - | - | - | - | - | - | - | - | 35 mm | 35 mm | - | - | ||
![]() 5ASXBB5D4F31C5N ALTERA | In Stock | - | - | - | 896-BBGA, FCBGA | YES | - | - | 896-FBGA (31x31) | - | 896 | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 5ASXBB5D4F31C5N | - | - | - | - | - | - | - | MCU - 208, FPGA - 250 | - | - | 85 °C | - | - | PLASTIC/EPOXY | BGA | FBGA-896 | BGA896,30X30,40 | SQUARE | GRID ARRAY | - | End Of Life | - | NOT SPECIFIED | 5.28 | - | Yes | - | 1.13 V | 1.07 V | 1.1 V | - | - | 0°C ~ 85°C (TJ) | Tray | Arria V SX | - | - | e1 | Active | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | - | compliant | 5ASXBB5 | S-PBGA-B896 | - | 250 | - | - | - | - | - | - | - | - | - | - | - | - | COMMERCIAL EXTENDED | - | - | - | 800MHz | - | - | 64KB | - | - | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | - | - | MCU, FPGA | - | - | - | - | 250 | 17434 CLBS | 2.7 mm | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | FPGA - 462K Logic Elements | - | - | 17434 | 462000 | - | - | -- | - | - | - | - | - | - | - | - | 31 mm | 31 mm | - | - | ||
![]() 5ASXFB3H4F40C4N ALTERA | In Stock | - | - | - | 1517-BBGA, FCBGA | YES | - | - | 1517-FBGA (40x40) | - | 1517 | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 5ASXFB3H4F40C4N | - | - | - | - | - | - | - | MCU - 208, FPGA - 540 | - | - | 85 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | - | End Of Life | - | NOT SPECIFIED | 5.28 | - | Yes | - | 1.13 V | 1.07 V | 1.1 V | - | - | 0°C ~ 85°C (TJ) | Tray | Arria V SX | - | - | e1 | Active | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | - | compliant | 5ASXFB3 | S-PBGA-B1517 | - | 540 | - | - | - | - | - | - | - | - | - | - | - | - | COMMERCIAL EXTENDED | - | - | - | 925MHz | - | - | 64KB | - | - | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | - | - | MCU, FPGA | - | - | - | - | 540 | 13207 CLBS | 2.7 mm | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | FPGA - 350K Logic Elements | - | - | 13207 | 350000 | - | - | -- | - | - | - | - | - | - | - | - | 40 mm | 40 mm | - | - |