- Packaging
- Series
- Number of I/Os
- Part Status
- Operating Temperature
- Architecture
- Connectivity
- Core Processor
- Flash Size
- Peripherals
- Primary Attributes
- RAM Size
Attribute column
Manufacturer
ALTERA Embedded - System On Chip (SoC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Material | Number of Terminals | Brand | Data RAM Size | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | L1 Cache Data Memory | L1 Cache Instruction Memory | Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of Elements | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Logic Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Part Status | Termination | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Gender | HTS Code | Capacitance | Subcategory | Power Rating | Technology | Terminal Position | Orientation | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Number of Contacts | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Voltage | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Speed | RAM Size | Core Processor | Peripherals | Program Memory Size | Propagation Delay | Connectivity | Slew Rate | Architecture | Common Mode Rejection Ratio | Number of Inputs | Organization | Output Current per Channel | Seated Height-Max | Input Offset Voltage (Vos) | Gain Bandwidth Product | Programmable Logic Type | Number of Logic Elements/Cells | Product Type | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Core Architecture | Max Dual Supply Voltage | Min Dual Supply Voltage | High Level Output Current | Low Level Output Current | Input Bias Current | Number of Transceivers | Number of Input Lines | Nominal Gain Bandwidth Product | Number of Output Lines | Primary Attributes | Number of CLBs | Number of Logic Cells | Number of Cores | Flash Size | Product Category | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5CSXFC2C6U23C6N ALTERA | 2072 |
| - | - | 672-FBGA | YES | - | 672-UBGA (23x23) | - | 672 | - | - | - | INTEL CORP | - | - | Intel Corporation | 5CSXFC2C6U23C6N | - | - | - | - | - | - | - | MCU - 181, FPGA - 145 | - | - | 85 °C | - | - | PLASTIC/EPOXY | FBGA | FBGA, BGA672,28X28,32 | BGA672,28X28,32 | SQUARE | GRID ARRAY, FINE PITCH | - | Active | - | NOT SPECIFIED | 2.06 | - | Yes | - | - | 1.13 V | 1.07 V | 1.1 V | - | 0°C ~ 85°C (TJ) | Tray | Cyclone® V SX | - | - | Active | - | - | - | - | - | - | - | - | Field Programmable Gate Arrays | - | CMOS | BOTTOM | - | BALL | NOT SPECIFIED | 0.8 mm | compliant | - | 5CSXFC2 | S-PBGA-B672 | 145 | Not Qualified | - | - | 1.1,1.2/3.3,2.5 V | OTHER | - | - | - | - | - | - | - | - | - | 925MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | 145 | - | - | 1.85 mm | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPGA - 25K Logic Elements | - | 25000 | - | -- | - | 23 mm | 23 mm | - | - | ||
![]() 5CSXFC6C6U23C8N ALTERA | 2117 | - | - | - | 672-FBGA | YES | - | 672-UBGA (23x23) | - | 672 | - | - | - | INTEL CORP | - | - | Intel Corporation | 5CSXFC6C6U23C8N | - | - | - | - | - | - | - | MCU - 181, FPGA - 145 | - | - | 85 °C | - | - | PLASTIC/EPOXY | FBGA | FBGA, BGA672,28X28,32 | BGA672,28X28,32 | SQUARE | GRID ARRAY, FINE PITCH | - | Active | - | NOT SPECIFIED | 2.01 | - | Yes | - | - | 1.13 V | 1.07 V | 1.1 V | - | 0°C ~ 85°C (TJ) | Tray | Cyclone® V SX | - | - | Active | - | - | - | - | - | - | - | - | Field Programmable Gate Arrays | - | CMOS | BOTTOM | - | BALL | NOT SPECIFIED | 0.8 mm | compliant | - | 5CSXFC6 | S-PBGA-B672 | 145 | Not Qualified | - | - | 1.1,1.2/3.3,2.5 V | OTHER | - | - | - | - | - | - | - | - | - | 600MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | 145 | - | - | 1.85 mm | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPGA - 110K Logic Elements | - | 110000 | - | -- | - | 23 mm | 23 mm | - | - | ||
![]() 5ASXFB5H4F40I3N ALTERA | 127 | - | - | - | 1517-BBGA, FCBGA | YES | - | 1517-FBGA (40x40) | - | 1517 | - | - | - | INTEL CORP | - | - | Intel Corporation | 5ASXFB5H4F40I3N | - | - | - | - | - | - | - | MCU - 208, FPGA - 540 | - | - | 100 °C | -40 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | - | End Of Life | - | NOT SPECIFIED | 5.28 | - | Yes | - | - | 1.18 V | 1.12 V | 1.15 V | - | -40°C ~ 100°C (TJ) | Tray | Arria V SX | - | e1 | Active | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | - | - | - | - | BOTTOM | - | BALL | NOT SPECIFIED | 1 mm | compliant | - | 5ASXFB5 | S-PBGA-B1517 | 540 | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | 1.05GHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | 540 | 17434 CLBS | - | 2.7 mm | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPGA - 462K Logic Elements | 17434 | 462000 | - | -- | - | 40 mm | 40 mm | - | - | ||
![]() 5CSEBA4U23C8N ALTERA | 2757 |
| - | - | 672-FBGA | - | 484 | 672-UBGA (23x23) | - | - | - | - | - | - | - | - | TAIWAN SEMICONDUCTOR | - | - | - | - | - | - | - | - | MCU - 181, FPGA - 145 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | SOT-23 | Cyclone® V SE | - | - | Active | - | - | - | 85 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | 600 MHz | - | - | - | - | - | 1.1 V | - | - | - | Supply Voltage Maximum - 6V | CAN, EBI/EMI, Ethernet, I2C, MMC, SD, SDIO, SPI, UART, USART, USB | - | - | - | 2.9 MB | - | - | 600MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | - | - | - | - | - | - | 40000 | - | - | - | ARM | - | - | - | - | - | - | - | - | - | FPGA - 40K Logic Elements | - | - | - | -- | - | - | - | - | - | ||
![]() 10AS027H2F35I2SG ALTERA | 809 |
| - | - | FBGA-1152 | YES | - | - | - | 1152 | Intel / Altera | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | TAIWAN SEMICONDUCTOR | 10AS027H2F35I2SG | 1.2 GHz | - | - | - | Yes | SMD/SMT | - | 384 | 33750 LAB | 270000 LE | 100 °C | -40 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 965283 | Active | - | NOT SPECIFIED | 5.43 | Details | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | -40°C ~ 100°C (TJ) | TO-252 (D-PAK) | Arria 10 SX | - | - | Active | - | - | - | - | - | - | 8542.39.00.01 | Ciss - 257.3pF | SOC - Systems on a Chip | - | CMOS | BOTTOM | - | BALL | NOT SPECIFIED | 1 mm | compliant | - | - | S-PBGA-B1152 | 384 | Not Qualified | - | - | 0.9 V | INDUSTRIAL | - | VDS - 600V | - | - | - | - | - | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | 384 | - | - | 3.5 mm | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | - | - | - | - | - | - | - | - | FPGA - 270K Logic Elements | - | 270000 | 2 Core | -- | SoC FPGA | 35 mm | 35 mm | - | - | ||
![]() 1SX210HU3F50I3VGAS ALTERA | 567 |
| - | - | FBGA-2397 | - | - | - | - | - | Intel / Altera | - | 1 | - | 4 x 32 kB | 4 x 32 kB | Intel | - | 1 GHz | + 100 C | - | - 40 C | - | SMD/SMT | - | 704 I/O | 26250 LAB | 2100000 LE | - | - | - | - | - | - | - | - | - | 999A3J | - | - | - | - | Details | - | - | - | - | - | - | Stratix | - | Tray | Stratix 10 SX | - | - | - | - | - | - | - | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.85 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SoC FPGA | - | - | - | - | - | - | - | - | 96 Transceiver | - | - | - | - | - | - | 4 Core | - | SoC FPGA | - | - | - | - | ||
![]() 1SX280HN2F43E2VGAS ALTERA | 582 |
| - | - | FBGA-1760 | - | - | - | - | - | Intel / Altera | - | 1 | - | 4 x 32 kB | 4 x 32 kB | Intel | - | 1 GHz | + 100 C | - | 0 C | - | SMD/SMT | - | 688 I/O | 350000 LAB | 2800000 LE | - | - | - | - | - | - | - | - | - | 999A2P | - | - | - | - | Details | - | - | - | - | - | - | Stratix | - | Tray | Stratix 10 SX | - | - | - | - | - | - | - | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.85 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SoC FPGA | - | - | - | - | - | - | - | - | 48 Transceiver | - | - | - | - | - | - | 4 Core | - | SoC FPGA | - | - | - | - | ||
![]() 1SX085HN2F43I2LGAS ALTERA | In Stock | - | - | - | FBGA-1760 | - | - | - | - | - | Intel / Altera | - | 1 | - | 4 x 32 kB | 4 x 32 kB | Intel | - | 1 GHz | + 100 C | - | - 40 C | - | SMD/SMT | - | 688 I/O | 106250 LAB | 850000 LE | - | - | - | - | - | - | - | - | - | 999GHJ | - | - | - | - | Details | - | - | - | - | - | - | Stratix | - | Tray | 1SX085HN | - | - | - | - | - | - | - | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.85 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SoC FPGA | - | - | - | - | - | - | - | - | 48 Transceiver | - | - | - | - | - | - | 4 Core | - | SoC FPGA | - | - | - | - | ||
![]() 10AS027H3F34E2LG ALTERA | 537 |
| - | - | FBGA-1152 | YES | - | - | Stainless Steel | 1152 | Intel / Altera | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS027H3F34E2LG | 1.2 GHz | - | - | - | Yes | SMD/SMT | - | 384 | 33750 LAB | 270000 LE | 100 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 965284 | Active | - | NOT SPECIFIED | 5.43 | Details | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | 0°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | Active | - | - | - | - | - | - | 8542.39.00.01 | - | SOC - Systems on a Chip | - | CMOS | BOTTOM | - | BALL | NOT SPECIFIED | 1 mm | compliant | - | - | S-PBGA-B1152 | 384 | Not Qualified | - | - | 0.9 V | OTHER | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | 384 | - | - | 3.65 mm | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | - | - | - | - | - | - | - | - | FPGA - 270K Logic Elements | - | 270000 | 2 Core | -- | SoC FPGA | 35 mm | 35 mm | - | - | ||
![]() 5CSEBA2U23C8N ALTERA | 200 | - | - | Cable | 672-FBGA | - | 484 | 672-UBGA (23x23) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCU - 181, FPGA - 145 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Bulk | Cyclone® V SE | - | - | Active | Crimp | - | - | 85 °C | 0 °C | Male | - | - | - | - | - | - | Straight | - | - | - | - | 600 MHz | - | - | - | - | 14 | 1.1 V | - | - | - | - | CAN, EBI/EMI, Ethernet, I2C, MMC, SD, SDIO, SPI, UART, USART, USB | - | - | - | 1.5 MB | - | - | 600MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | - | - | - | - | - | - | 25000 | - | - | - | ARM | - | - | - | - | - | - | - | - | - | FPGA - 25K Logic Elements | - | - | - | -- | - | - | - | No | - | ||
![]() 10AS066H4F34I4SGES ALTERA | In Stock | - | - | - | 1152-BBGA, FCBGA | - | 8 | 1152-FCBGA (35x35) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 492 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | Obsolete | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 2 | 12.6 V | 3 V | - | 4 mA | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | 600 V/µs | MCU, FPGA | 78 dB | - | - | 60 mA | - | 4.5 mV | 100 MHz | - | - | - | 100 dB | 67 dB | - | 6.3 V | 1.35 V | - | - | 30 µA | - | - | 100 MHz | - | FPGA - 660K Logic Elements | - | - | - | -- | - | - | - | - | Contains Lead | ||
![]() 10AS048H3F34E2LG ALTERA | 562 |
| - | - | FBGA-1152 | YES | - | - | - | 1152 | Intel / Altera | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS048H3F34E2LG | 1.2 GHz | - | - | - | Yes | SMD/SMT | - | 492 | 60000 LAB | 480000 LE | 100 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 973518 | Active | - | NOT SPECIFIED | 5.47 | Compliant | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | 0°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | Active | - | - | - | 85 °C | -40 °C | - | 8542.39.00.01 | - | SOC - Systems on a Chip | - | CMOS | BOTTOM | - | BALL | NOT SPECIFIED | 1 mm | compliant | - | - | S-PBGA-B1152 | 492 | Not Qualified | - | - | 0.9 V | OTHER | - | - | - | - | 5.5 V | 4.5 V | - | - | 15 mA | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | 3 ns | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | 492 | - | - | 3.65 mm | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | - | -32 mA | 64 mA | - | - | 4 | - | 4 | FPGA - 480K Logic Elements | - | 480000 | 2 Core | -- | SoC FPGA | 35 mm | 35 mm | - | - | ||
![]() 10AS032H3F35I2SG ALTERA | 614 |
| - | - | FBGA-1152 | YES | - | - | - | 1152 | Intel / Altera | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS032H3F35I2SG | 1.2 GHz | - | - | - | Yes | SMD/SMT | - | 384 | 40000 LAB | 320000 LE | 100 °C | -40 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 973487 | Active | - | NOT SPECIFIED | 5.45 | Details | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | Active | - | - | - | - | - | - | 8542.39.00.01 | - | SOC - Systems on a Chip | - | CMOS | BOTTOM | - | BALL | NOT SPECIFIED | 1 mm | compliant | - | - | S-PBGA-B1152 | 384 | Not Qualified | - | - | 0.9 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | 384 | - | - | 3.5 mm | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | - | - | - | - | - | - | - | - | FPGA - 320K Logic Elements | - | 320000 | 2 Core | -- | SoC FPGA | 35 mm | 35 mm | - | - | ||
![]() 10AS066N2F40E1SG ALTERA | In Stock | - | - | - | 1517-BBGA, FCBGA | YES | - | 1517-FCBGA (40x40) | - | 1517 | - | - | - | INTEL CORP | - | - | Intel Corporation | 10AS066N2F40E1SG | - | - | - | - | - | - | - | 588 | - | - | 100 °C | - | - | PLASTIC/EPOXY | BGA | 40 X 40 MM, ROHS COMPLIANT, FBGA-1517 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | - | Obsolete | - | NOT SPECIFIED | 5.46 | - | Yes | - | - | 0.93 V | 0.87 V | 0.9 V | - | 0°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | 8542.39.00.01 | - | Field Programmable Gate Arrays | - | CMOS | BOTTOM | - | BALL | NOT SPECIFIED | 1 mm | compliant | - | - | S-PBGA-B1517 | 588 | Not Qualified | - | - | 0.9 V | OTHER | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | 588 | - | - | 3.5 mm | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPGA - 660K Logic Elements | - | 660000 | - | -- | - | 40 mm | 40 mm | - | - | ||
![]() 10AS066K4F35E3LG ALTERA | 617 |
| - | - | 1152-BBGA, FCBGA | YES | - | 1152-FBGA (35x35) | - | 1152 | Intel / Altera | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS066K4F35E3LG | 1.2 GHz | - | - | - | Yes | SMD/SMT | - | 396 | 82500 LAB | 660000 LE | 100 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 973545 | Active | - | NOT SPECIFIED | 5.46 | Details | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | 0°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | Active | - | - | - | - | - | - | 8542.39.00.01 | - | SOC - Systems on a Chip | - | CMOS | BOTTOM | - | BALL | NOT SPECIFIED | 1 mm | compliant | - | - | S-PBGA-B1152 | 396 | Not Qualified | - | - | 0.9 V | OTHER | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | 396 | - | - | 3.5 mm | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | - | - | - | - | - | - | - | - | FPGA - 660K Logic Elements | - | 660000 | 2 Core | -- | SoC FPGA | 35 mm | 35 mm | - | - | ||
![]() 5CSXFC4C6U23C6N ALTERA | 2256 |
| - | - | 672-FBGA | YES | - | 672-UBGA (23x23) | - | 672 | - | - | - | INTEL CORP | - | - | Intel Corporation | 5CSXFC4C6U23C6N | - | - | - | - | - | - | - | MCU - 181, FPGA - 145 | - | - | 85 °C | - | - | PLASTIC/EPOXY | FBGA | FBGA, BGA672,28X28,32 | BGA672,28X28,32 | SQUARE | GRID ARRAY, FINE PITCH | - | Active | - | NOT SPECIFIED | 5.58 | - | Yes | - | - | 1.13 V | 1.07 V | 1.1 V | - | 0°C ~ 85°C (TJ) | Tray | Cyclone® V SX | - | - | Active | - | - | - | - | - | - | - | - | Field Programmable Gate Arrays | - | CMOS | BOTTOM | - | BALL | NOT SPECIFIED | 0.8 mm | compliant | - | 5CSXFC4 | S-PBGA-B672 | 145 | Not Qualified | - | - | 1.1,1.2/3.3,2.5 V | OTHER | - | - | - | - | - | - | - | - | - | 925MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | 145 | - | - | 1.85 mm | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPGA - 40K Logic Elements | - | 40000 | - | -- | - | 23 mm | 23 mm | - | - | ||
![]() 5ASXFB3G4F35C5N ALTERA | In Stock | - | - | - | 1152-BBGA, FCBGA | YES | - | 1152-FBGA (35x35) | - | 1152 | - | - | - | INTEL CORP | - | - | Intel Corporation | 5ASXFB3G4F35C5N | - | - | - | - | - | - | - | MCU - 208, FPGA - 385 | - | - | 85 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | - | End Of Life | - | NOT SPECIFIED | 5.28 | - | Yes | - | - | 1.13 V | 1.07 V | 1.1 V | - | 0°C ~ 85°C (TJ) | Tray | Arria V SX | - | e1 | Active | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | - | Field Programmable Gate Arrays | - | - | BOTTOM | - | BALL | NOT SPECIFIED | 1 mm | compliant | - | 5ASXFB3 | S-PBGA-B1152 | 540 | Not Qualified | - | - | 1.1,1.2/3.3,2.5 V | COMMERCIAL EXTENDED | - | - | - | - | - | - | - | - | - | 800MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | 540 | 13207 CLBS | - | 2.7 mm | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPGA - 350K Logic Elements | 13207 | 350000 | - | -- | - | 35 mm | 35 mm | - | - | ||
![]() 5CSXFC6C6U23C6N ALTERA | 2631 |
| - | - | 672-FBGA | YES | - | 672-UBGA (23x23) | - | 672 | - | - | - | INTEL CORP | - | - | Intel Corporation | 5CSXFC6C6U23C6N | - | - | - | - | - | - | - | MCU - 181, FPGA - 145 | - | - | 85 °C | - | - | PLASTIC/EPOXY | FBGA | FBGA, BGA672,28X28,32 | BGA672,28X28,32 | SQUARE | GRID ARRAY, FINE PITCH | - | Active | - | NOT SPECIFIED | 5.56 | - | Yes | FPGA - Field Programmable Gate Array Cyclone V SX dual -core ARM Cortex-A9 | - | 1.13 V | 1.07 V | 1.1 V | - | 0°C ~ 85°C (TJ) | Tray | Cyclone® V SX | - | - | Active | - | - | - | - | - | - | 8542.39.00.01 | - | Field Programmable Gate Arrays | - | CMOS | BOTTOM | - | BALL | NOT SPECIFIED | 0.8 mm | compliant | - | 5CSXFC6 | S-PBGA-B672 | 145 | Not Qualified | - | - | 1.1,1.2/3.3,2.5 V | OTHER | - | - | - | - | - | - | - | - | - | 925MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | 145 | - | - | 1.85 mm | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPGA - 110K Logic Elements | - | 110000 | - | -- | - | 23 mm | 23 mm | - | - | ||
![]() 5CSEBA6U19I7LN ALTERA | 2285 |
| - | - | - | - | - | - | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 5CSEBA6U19I7LN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 5.81 | Non-Compliant | - | - | - | - | - | - | - | - | Tray | * | 0.1 % | - | Active | - | 8.25 kΩ | - | - | - | - | - | - | - | 100 mW | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 10AS066H1F34I1HG ALTERA | In Stock | - | - | - | 1152-BBGA, FCBGA | - | - | 1152-FBGA (35x35) | - | - | Intel / Altera | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS066H1F34I1HG | 1.2 GHz | + 100 C | KYOCERA AVX | - 40 C | Yes | SMD/SMT | - | 492 | 82500 LAB | 660000 LE | - | - | Bulk | - | - | - | - | - | - | 973529 | Active | Active | - | 5.66 | Details | Yes | - | This product may require additional documentation to export from the United States. | - | - | - | Arria 10 SoC | -40°C ~ 100°C (TJ) | Tray | * | - | - | Active | - | - | - | - | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | 950 mV | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | - | - | - | - | - | - | - | SoC FPGA | - | - | - | - | - | - | - | - | - | - | - | - | FPGA - 660K Logic Elements | - | - | 2 Core | -- | SoC FPGA | - | - | - | - |