- Packaging
- Series
- Number of I/Os
- Part Status
- Operating Temperature
- Architecture
- Connectivity
- Core Processor
- Flash Size
- Peripherals
- Primary Attributes
- RAM Size
Attribute column
Manufacturer
ALTERA Embedded - System On Chip (SoC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Data RAM Size | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | L1 Cache Data Memory | L1 Cache Instruction Memory | Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Logic Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Failure Rate | Power Supplies | Temperature Grade | Load Capacitance | Speed | RAM Size | Operating Mode | Core Processor | Frequency Tolerance | Peripherals | Power Line Protection | Program Memory Size | Connectivity | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Architecture | Voltage - Reverse Standoff (Typ) | Number of Inputs | Seated Height-Max | Unidirectional Channels | Programmable Logic Type | Product Type | Capacitance @ Frequency | Number of Transceivers | Primary Attributes | Number of Logic Cells | Number of Cores | Flash Size | Features | Product Category | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10AS027H3F34I2LG ALTERA | 994 |
| - | - | 0805 (2012 Metric) | YES | 0805 | 1152 | RS73G2ART | Intel / Altera | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS027H3F34I2LG | 1.2 GHz | - | KOA Speer Electronics, Inc. | - | Yes | SMD/SMT | 384 | 33750 LAB | 270000 LE | 100 °C | -40 °C | Tape & Reel (TR) | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 964820 | Active | Active | NOT SPECIFIED | 5.43 | Details | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | -55°C ~ 155°C | Tray | RS73-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | Active | 2 | ±50ppm/°C | - | 464 kOhms | Thick Film | - | 0.25W, 1/4W | 8542.39.00.01 | SOC - Systems on a Chip | CMOS | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | - | S-PBGA-B1152 | 384 | Not Qualified | - | - | - | 0.9 V | INDUSTRIAL | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | MCU, FPGA | - | 384 | 3.65 mm | - | FIELD PROGRAMMABLE GATE ARRAY | SoC FPGA | - | - | FPGA - 270K Logic Elements | 270000 | 2 Core | -- | Automotive AEC-Q200 | SoC FPGA | 0.023 (0.60mm) | 35 mm | 35 mm | AEC-Q200 | ||
![]() 1SX250LN3F43I2LG ALTERA | 585 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 688 | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | - | Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ | - | DMA, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | MCU, FPGA | - | - | - | - | - | - | - | - | FPGA - 2500K Logic Elements | - | - | -- | - | - | - | - | - | - | ||
![]() 10AS057H3F34E2LG ALTERA | 824 |
| - | - | 1152-BBGA, FCBGA | YES | 1152-FCBGA (35x35) | 1152 | - | Intel / Altera | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS057H3F34E2LG | 1.2 GHz | - | PEI-Genesis | - | Yes | SMD/SMT | 492 | 71250 LAB | 570000 LE | 100 °C | - | Bulk | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 965277 | Active | Active | NOT SPECIFIED | 5.45 | Details | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | 0°C ~ 100°C (TJ) | Tray | * | - | - | Active | - | - | - | - | - | - | - | 8542.39.00.01 | SOC - Systems on a Chip | CMOS | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | - | S-PBGA-B1152 | 492 | Not Qualified | - | - | - | 0.9 V | OTHER | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | MCU, FPGA | - | 492 | 3.65 mm | - | FIELD PROGRAMMABLE GATE ARRAY | SoC FPGA | - | - | FPGA - 570K Logic Elements | 570000 | 2 Core | -- | - | SoC FPGA | - | 35 mm | 35 mm | - | ||
![]() 10AS048H1F34I1SG ALTERA | In Stock | - | - | - | 1152-BBGA, FCBGA | YES | 1152-FBGA (35x35) | 1152 | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 10AS048H1F34I1SG | - | - | PEI-Genesis | - | - | - | 492 | - | - | 100 °C | -40 °C | Bulk | PLASTIC/EPOXY | BGA | 35 X 35 MM, ROHS COMPLIANT, FBGA-1152 | - | SQUARE | GRID ARRAY | - | Obsolete | Active | - | 5.68 | - | Yes | - | 0.93 V | 0.87 V | 0.9 V | - | - | -40°C ~ 100°C (TJ) | Tray | * | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | BOTTOM | BALL | - | 1 mm | compliant | - | - | S-PBGA-B1152 | - | - | - | - | - | - | INDUSTRIAL | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | MCU, FPGA | - | - | 3.65 mm | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | FPGA - 480K Logic Elements | - | - | -- | - | - | - | 35 mm | 35 mm | - | ||
![]() 10AS066N2F40E2LG ALTERA | 737 |
| - | Surface Mount | 4-SMD, No Lead | YES | 1517-FCBGA (40x40) | 1517 | - | Intel / Altera | - | 21 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS066N2F40E2LG | 1.2 GHz | - | Suntsu Electronics, Inc. | - | Yes | SMD/SMT | 588 | 82500 LAB | 660000 LE | 100 °C | - | Bulk | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | 965030 | Active | Active | NOT SPECIFIED | 5.46 | Details | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | -20°C ~ 70°C | Tray | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | - | - | MHz Crystal | - | - | - | - | 8542.39.00.01 | SOC - Systems on a Chip | CMOS | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | 27.12 MHz | ±15ppm | S-PBGA-B1517 | 588 | Not Qualified | - | 50 Ohms | - | 0.9 V | OTHER | 8pF | 1.5GHz | 256KB | Fundamental | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | ±10ppm | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | MCU, FPGA | - | 588 | 3.5 mm | - | FIELD PROGRAMMABLE GATE ARRAY | SoC FPGA | - | - | FPGA - 660K Logic Elements | 660000 | 2 Core | -- | - | SoC FPGA | 0.031 (0.80mm) | 40 mm | 40 mm | - | ||
![]() 10AS027E2F27I1SG ALTERA | In Stock | - | - | - | 672-BBGA, FCBGA | YES | 672-FBGA (27x27) | 672 | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 10AS027E2F27I1SG | - | - | Glenair | - | - | - | 240 | - | - | 100 °C | -40 °C | Retail Package | PLASTIC/EPOXY | BGA | 27 X 27 MM, ROHS COMPLIANT, FBGA-672 | - | SQUARE | GRID ARRAY | - | Obsolete | Active | - | 5.64 | Non-Compliant | Yes | - | 0.93 V | 0.87 V | 0.9 V | - | - | -40°C ~ 100°C (TJ) | Tray | * | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | BOTTOM | BALL | - | 1 mm | compliant | - | - | S-PBGA-B672 | - | - | - | - | - | - | INDUSTRIAL | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | MCU, FPGA | - | - | 3.25 mm | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | FPGA - 270K Logic Elements | - | - | -- | - | - | - | 27 mm | 27 mm | - | ||
![]() 10AS027E2F29I1SG ALTERA | In Stock | - | - | Surface Mount | DO-214AB, SMC | YES | SMC (DO-214AB) | 780 | SMCJ160 | - | - | - | INTEL CORP | - | - | Intel Corporation | 10AS027E2F29I1SG | - | - | Micro Commercial Co | - | - | - | 360 | - | - | 100 °C | -40 °C | Bulk | PLASTIC/EPOXY | BGA | 29 X 29 MM, ROHS COMPLIANT, FBGA-780 | - | SQUARE | GRID ARRAY | - | Obsolete | Active | - | 5.64 | Non-Compliant | Yes | - | 0.93 V | 0.87 V | 0.9 V | - | - | -55°C ~ 175°C (TJ) | Tray | - | - | - | Discontinued at Digi-Key | - | - | Zener | - | - | Automotive | - | 8542.39.00.01 | - | - | BOTTOM | BALL | - | 1 mm | compliant | - | - | S-PBGA-B780 | - | - | - | - | - | - | INDUSTRIAL | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | No | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | 178V | 1500W (1.5kW) | 5.8A | 259V | MCU, FPGA | 160V | - | 3.35 mm | 1 | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | FPGA - 270K Logic Elements | - | - | -- | - | - | - | 29 mm | 29 mm | - | ||
![]() 1SX280LH3F55E1VG ALTERA | 744 |
| - | - | FBGA-2912 | - | - | - | - | Intel / Altera | - | 10 | - | 4 x 32 kB | 4 x 32 kB | Intel | - | 1 GHz | + 100 C | - | 0 C | Yes | SMD/SMT | 1160 | 350000 LAB | 2800000 LE | - | - | - | - | - | - | - | - | - | 956208 | - | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | Stratix | - | 0°C ~ 100°C (TJ) | Tray | Stratix® 10 SX | - | - | Active | - | - | - | - | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | - | - | - | - | 0.85 V | - | - | - | - | - | 1.5GHz | 256KB | - | Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ | - | DMA, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | MCU, FPGA | - | - | - | - | - | SoC FPGA | - | 24 Transceiver | FPGA - 2800K Logic Elements | - | 4 Core | -- | - | SoC FPGA | - | - | - | - | ||
![]() 10AS027H1F34E1HG ALTERA | 565 |
| - | - | 1152-BBGA, FCBGA | - | 1152-FBGA (35x35) | - | - | Intel / Altera | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS027H1F34E1HG | 1.2 GHz | + 100 C | - | 0 C | Yes | SMD/SMT | 384 | 33750 LAB | 270000 LE | - | - | - | - | - | - | - | - | - | 964941 | Active | - | - | 5.64 | Details | Yes | - | - | - | - | Arria 10 SoC | - | 0°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | Active | - | - | - | - | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | unknown | - | - | - | - | - | 950 mV | - | - | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | MCU, FPGA | - | - | - | - | - | SoC FPGA | - | 24 Transceiver | FPGA - 270K Logic Elements | - | 2 Core | -- | - | SoC FPGA | - | - | - | - | ||
![]() 10AS032E4F29E3LG ALTERA | 845 |
| - | - | FBGA-780 | YES | - | 780 | - | Intel / Altera | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS032E4F29E3LG | 1.2 GHz | - | - | - | Yes | SMD/SMT | 360 | 40000 LAB | 320000 LE | 100 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA780,28X28,40 | BGA780,28X28,40 | SQUARE | GRID ARRAY | 965057 | Active | - | NOT SPECIFIED | 5.45 | Details | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | 0°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | Active | - | - | - | - | - | - | - | 8542.39.00.01 | SOC - Systems on a Chip | CMOS | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | - | S-PBGA-B780 | 360 | Not Qualified | - | - | - | 0.9 V | OTHER | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | MCU, FPGA | - | 360 | 3.35 mm | - | FIELD PROGRAMMABLE GATE ARRAY | SoC FPGA | - | - | FPGA - 320K Logic Elements | 320000 | 2 Core | -- | - | SoC FPGA | - | 29 mm | 29 mm | - | ||
![]() 1SX250LU3F50E2VG ALTERA | 794 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 704 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 100°C (TJ) | Tray | Stratix® 10 SX | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | - | Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ | - | DMA, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | MCU, FPGA | - | - | - | - | - | - | - | - | FPGA - 2500K Logic Elements | - | - | -- | - | - | - | - | - | - | ||
![]() 10AS016C4U19I3LG ALTERA | 655 |
| - | - | 484-BFBGA, FCBGA | YES | 484-UBGA (19x19) | 484 | - | Intel / Altera | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS016C4U19I3LG | 1.2 GHz | - | - | - | Yes | SMD/SMT | 192 | 20000 LAB | 160000 LE | 100 °C | -40 °C | - | PLASTIC/EPOXY | FBGA | FBGA, BGA484,22X22,32 | BGA484,22X22,32 | SQUARE | GRID ARRAY, FINE PITCH | 964679 | Active | - | NOT SPECIFIED | 5.47 | Non-Compliant | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | 0.423288 oz | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | Active | - | - | - | - | - | - | - | 8542.39.00.01 | SOC - Systems on a Chip | CMOS | BOTTOM | BALL | NOT SPECIFIED | 0.8 mm | compliant | - | - | S-PBGA-B484 | 192 | Not Qualified | - | - | - | 0.9 V | INDUSTRIAL | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | MCU, FPGA | - | 192 | 3.25 mm | - | FIELD PROGRAMMABLE GATE ARRAY | SoC FPGA | - | - | FPGA - 160K Logic Elements | 160000 | 2 Core | -- | - | SoC FPGA | - | 19 mm | 19 mm | - | ||
![]() 10AS066H2F34I1SG ALTERA | In Stock | - | - | - | 1152-BBGA, FCBGA | - | 1152-FCBGA (35x35) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 492 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | MCU, FPGA | - | - | - | - | - | - | - | - | FPGA - 660K Logic Elements | - | - | -- | - | - | - | - | - | - | ||
![]() 1SX250LN3F43E3VG ALTERA | 621 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 688 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 100°C (TJ) | Tray | Stratix® 10 SX | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | - | Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ | - | DMA, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | MCU, FPGA | - | - | - | - | - | - | - | - | FPGA - 2500K Logic Elements | - | - | -- | - | - | - | - | - | - | ||
![]() 10AS027H1F35I1SG ALTERA | In Stock | - | - | - | 1152-BBGA, FCBGA | - | 1152-FBGA (35x35) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 384 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | MCU, FPGA | - | - | - | - | - | - | - | - | FPGA - 270K Logic Elements | - | - | -- | - | - | - | - | - | - | ||
![]() 10AS057N1F40E1SG ALTERA | In Stock | - | - | - | 1517-BBGA, FCBGA | YES | 1517-FCBGA (40x40) | 1517 | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 10AS057N1F40E1SG | - | - | - | - | - | - | 588 | - | - | 100 °C | - | - | PLASTIC/EPOXY | BGA | 40 X 40 MM, ROHS COMPLIANT, FBGA-1517 | - | SQUARE | GRID ARRAY | - | Obsolete | - | - | 5.66 | - | Yes | - | 0.93 V | 0.87 V | 0.9 V | - | - | 0°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | BOTTOM | BALL | - | 1 mm | compliant | - | - | S-PBGA-B1517 | - | - | - | - | - | - | OTHER | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | MCU, FPGA | - | - | 3.5 mm | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | FPGA - 570K Logic Elements | - | - | -- | - | - | - | 40 mm | 40 mm | - | ||
![]() 10AS057N2F40I1SG ALTERA | In Stock | - | - | - | 1517-BBGA, FCBGA | YES | 1517-FCBGA (40x40) | 1517 | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 10AS057N2F40I1SG | - | - | - | - | - | - | 588 | - | - | 100 °C | -40 °C | - | PLASTIC/EPOXY | BGA | 40 X 40 MM, ROHS COMPLIANT, FBGA-1517 | - | SQUARE | GRID ARRAY | - | Obsolete | - | - | 5.66 | - | Yes | - | 0.93 V | 0.87 V | 0.9 V | - | - | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | BOTTOM | BALL | - | 1 mm | compliant | - | - | S-PBGA-B1517 | - | - | - | - | - | - | INDUSTRIAL | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | MCU, FPGA | - | - | 3.5 mm | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | FPGA - 570K Logic Elements | - | - | -- | - | - | - | 40 mm | 40 mm | - | ||
![]() 1SX250LH3F55I2VG ALTERA | 540 |
| - | - | FBGA-2912 | - | - | - | - | Intel / Altera | - | 10 | - | 4 x 32 kB | 4 x 32 kB | Intel | - | 1 GHz | + 100 C | - | - 40 C | Yes | SMD/SMT | 1160 | 312500 LAB | 2500000 LE | - | - | - | - | - | - | - | - | - | 956205 | - | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | Stratix | - | -40°C ~ 100°C (TJ) | Tray | Stratix® 10 SX | - | - | Active | - | - | - | - | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | - | - | - | - | 0.85 V | - | - | - | - | - | 1.5GHz | 256KB | - | Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ | - | DMA, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | MCU, FPGA | - | - | - | - | - | SoC FPGA | - | 24 Transceiver | FPGA - 2500K Logic Elements | - | 4 Core | -- | - | SoC FPGA | - | - | - | - | ||
![]() 10AS066K1F35E1HG ALTERA | 902 |
| - | - | 1152-BBGA, FCBGA | - | 1152-FBGA (35x35) | - | - | Intel / Altera | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS066K1F35E1HG | 1.2 GHz | + 100 C | - | 0 C | Yes | SMD/SMT | 396 | 82500 LAB | 660000 LE | - | - | - | - | - | - | - | - | - | 965382 | Active | - | - | 5.66 | Details | Yes | This product may require additional documentation to export from the United States. | - | - | - | Arria 10 SoC | - | 0°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | Active | - | - | - | - | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | unknown | - | - | - | - | - | 950 mV | - | - | - | - | - | 1.5GHz | 256KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | MCU, FPGA | - | - | - | - | - | SoC FPGA | - | - | FPGA - 660K Logic Elements | - | 2 Core | -- | - | SoC FPGA | - | - | - | - | ||
![]() 1SX280LH3F55I1VG ALTERA | 980 |
| - | - | FBGA-2912 | - | - | - | - | Intel / Altera | - | 10 | - | 4 x 32 kB | 4 x 32 kB | Intel | - | 1 GHz | + 100 C | - | - 40 C | Yes | SMD/SMT | 1160 | 350000 LAB | 2800000 LE | - | - | - | - | - | - | - | - | - | 956213 | - | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | Stratix | - | -40°C ~ 100°C (TJ) | Tray | Stratix® 10 SX | - | - | Active | - | - | - | - | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | - | - | - | - | 0.85 V | - | - | - | - | - | 1.5GHz | 256KB | - | Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ | - | DMA, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | MCU, FPGA | - | - | - | - | - | SoC FPGA | - | 24 Transceiver | FPGA - 2800K Logic Elements | - | 4 Core | -- | - | SoC FPGA | - | - | - | - |