- Memory Size
- Operating Temperature
- Package / Case
- Programmable Type
- Series
- Supplier Device Package
- Voltage - Supply
- Packaging
- Part Status
- Base Part Number
- Manufacturer
- Ihs Manufacturer
Attribute column
Manufacturer
ALTERA Memory - Configuration Proms for FPGAs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Material | Weight | Number of Terminals | Access Time-Max | Angle | Brand | Cable Style | Clock Frequency-Max (fCLK) | Dimensions | Factory Pack QuantityFactory Pack Quantity | Grip Type | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Maximum Operating Frequency | Maximum Operating Supply Voltage | Maximum Operating Temperature | Memory Types | Mfr | Minimum Cable Diameter (mm) | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Tradename | Unit Weight | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Programmable Type | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Operating Mode | Supply Current-Max | Access Time | Organization | Output Characteristics | Seated Height-Max | Memory Width | Product Type | Standby Current-Max | Memory Density | Max Frequency | Parallel/Serial | I/O Type | Memory IC Type | Endurance | Max Junction Temperature (Tj) | Ambient Temperature Range High | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPC8QI100N ALTERA | In Stock | - | - | - | - | 100-BQFP | YES | - | 100-PQFP (20x14) | - | - | 100 | - | - | - | - | 66.7 MHz | - | - | - | ALTERA CORP | - | Altera Corporation | EPC8QI100N | - | - | - | - | - | - | - | - | - | - | 3 | - | 524288 words | 512000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-100 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | - | - | Transferred | QFP | - | 40 | 4.11 | - | Yes | - | - | - | - | 3.3 V | - | - | -40°C ~ 85°C | Tray | EPC | e3 | Yes | Obsolete | - | EAR99 | NOR TYPE | Matte Tin (Sn) - annealed | - | - | - | - | 8542.32.00.51 | Flash Memories | CMOS | 3 V ~ 3.6 V | QUAD | GULL WING | 245 | 1 | 0.65 mm | unknown | - | EPC8 | 100 | R-PQFP-G100 | Not Qualified | - | 3.6 V | 3.3 V | INDUSTRIAL | 3 V | In System Programmable | - | - | - | 8MB | - | - | SYNCHRONOUS | 0.09 mA | - | 512KX16 | - | 2.15 mm | 16 | - | 0.00015 A | 8388608 bit | - | PARALLEL | - | CONFIGURATION MEMORY | - | - | - | - | - | 20 mm | 14 mm | - | - | - | ||
![]() EPC2TI32N ALTERA | 3500 | - | - | Surface Mount | - | - | YES | 32 | - | - | 72.801575 mg | 32 | - | - | - | - | 12.5 MHz | - | - | - | ALTERA CORP | - | Altera Corporation | EPC2TI32N | - | - | - | - | FLASH | - | - | - | - | - | 3 | - | 1695680 words | 1695680 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TQFP | PLASTIC, TQFP-32 | TQFP32,.35SQ,32 | SQUARE | FLATPACK, THIN PROFILE | - | - | Transferred | QFP | - | 30 | 4.08 | Compliant | Yes | Configuration Devices for SRAM-Based LUT Devices | 8542320050 | - | - | 3.3 V | - | - | - | - | - | e3 | Yes | - | - | EAR99 | NOR TYPE | Matte Tin (Sn) - annealed | 85 °C | -40 °C | - | IT CAN ALSO OPERATE AT 5V SUPPLY | 8542.32.00.51 | Flash Memories | CMOS | - | QUAD | GULL WING | 260 | 1 | 0.8 mm | unknown | 10 MHz | - | 32 | S-PQFP-G32 | Not Qualified | 5 V | 3.6 V | 3.3/5 V | INDUSTRIAL | 3 V | - | Serial | 5.25 V | 3 V | 207 kB | 50 µA | 18 mA | SYNCHRONOUS | 0.05 mA | 20 ns | 1695680X1 | - | 1.2 mm | 1 | - | 0.0001 A | 1695680 bit | 10 MHz | SERIAL | - | CONFIGURATION MEMORY | - | 135 °C | 85 °C | - | 1 mm | 7 mm | 7 mm | No | - | Lead Free | ||
![]() EPC16UC88 ALTERA | 17 | - | - | Surface Mount | - | 88-LFBGA | YES | 88 | 88-UBGA (11x8) | - | - | 88 | - | - | - | - | 66.7 MHz | - | - | - | INTEL CORP | - | Intel Corporation | EPC16UC88 | - | - | - | - | FLASH | - | - | - | - | - | 3 | - | 16777216 words | 16000000 | 70 °C | - | - | PLASTIC/EPOXY | LFBGA | LFBGA, BGA88,8X12,32 | BGA88,8X12,32 | RECTANGULAR | GRID ARRAY, LOW PROFILE, FINE PITCH | - | - | Obsolete | - | - | 30 | 5.6 | Compliant | No | - | - | - | - | 3.3 V | - | - | 0°C ~ 70°C | Tray | EPC | e0 | - | Obsolete | - | EAR99 | - | Tin/Lead (Sn63Pb37) | 70 °C | 0 °C | - | - | 8542.32.00.51 | Flash Memories | CMOS | 3 V ~ 3.6 V | BOTTOM | BALL | 235 | 1 | 0.8 mm | compliant | 33 MHz | EPC16 | - | R-PBGA-B88 | Not Qualified | 3.3 V | 3.6 V | 3.3 V | COMMERCIAL | 3 V | In System Programmable | - | 3.6 V | 3 V | 16Mb | - | 50 µA | SYNCHRONOUS | 0.09 mA | - | 16MX1 | 3-STATE | 1.4 mm | 1 | - | 0.00015 A | 16777216 bit | - | PARALLEL | - | CONFIGURATION MEMORY | 100000 Write/Erase Cycles | - | - | - | - | 11 mm | 8 mm | No | - | Contains Lead | ||
![]() EPCQ32ASI8N ALTERA | 1015 |
| - | - | - | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | - | Intel / Altera | - | - | - | 100 | - | - | - | Intel | - | - | 100 MHz | - | + 85 C | Flash | - | - | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 974766 | - | - | - | - | - | Non-Compliant | - | - | - | 3.6 V | 2.7 V | - | Enpirion | 0.019048 oz | -40°C ~ 85°C | Tube | EPCQ-A | - | - | Active | - | - | - | - | - | - | - | - | - | Programmable Logic ICs | - | 2.7 V ~ 3.6 V | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | In System Programmable | - | - | - | 32Mb | 100 A | - | - | - | - | - | - | - | - | FPGA - Configuration Memory | - | - | - | - | - | - | - | - | - | FPGA - Configuration Memory | - | - | - | - | - | - | ||
![]() EPC16UC88AB ALTERA | In Stock | - | - | - | - | 88-LFBGA | - | - | 88-UBGA (11x8) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tray | EPC | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 3 V ~ 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | 16Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPCV4SI8N ALTERA | 268 |
| - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Altera | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | EPCV | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 2.7 V ~ 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | 4MB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPC1PC8CC ALTERA | In Stock | - | - | - | - | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tube | EPC | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 3 V ~ 3.6 V, 4.75 V ~ 5.25 V | - | - | - | - | - | - | - | EPC1 | - | - | - | - | - | - | - | - | OTP | - | - | - | 1Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPC1441LI20N ALTERA | 1000 | - | - | - | - | 20-LCC (J-Lead) | YES | - | 20-PLCC (9x9) | - | - | 20 | 75 ns | - | - | - | 8 MHz | - | - | - | INTEL CORP | - | Intel Corporation | EPC1441LI20N | - | - | - | - | - | - | - | - | - | - | 3 | - | 440800 words | 440800 | 85 °C | -40 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LCC20,.39SQ | LCC20,.39SQ | SQUARE | CHIP CARRIER | - | - | Obsolete | - | - | 40 | 7.76 | - | Yes | - | - | - | - | 3.3 V | - | - | -40°C ~ 85°C | Tube | EPC | e3 | - | Obsolete | - | EAR99 | - | Matte Tin (Sn) | - | - | - | IT CAN ALSO OPERATE AT 5V SUPPLY | 8542.32.00.61 | OTP ROMs | CMOS | 3 V ~ 3.6 V, 4.75 V ~ 5.25 V | QUAD | J BEND | 245 | 1 | 1.27 mm | compliant | - | EPC1441 | - | S-PQCC-J20 | Not Qualified | - | 3.6 V | 3.3/5 V | INDUSTRIAL | 3 V | OTP | - | - | - | 440kb | - | - | SYNCHRONOUS | 0.03 mA | - | 440800X1 | 3-STATE | 4.572 mm | 1 | - | 0.00006 A | 440800 bit | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | - | - | 8.9662 mm | 8.9662 mm | - | - | - | ||
![]() EPC4QI100 ALTERA | 50 | - | - | - | - | 100-BQFP | YES | - | 100-PQFP (20x14) | - | - | 100 | - | - | - | - | 66.7 MHz | - | - | - | INTEL CORP | - | Intel Corporation | EPC4QI100 | - | - | - | - | - | - | - | - | - | - | 3 | - | 4194304 words | 4000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | - | - | Obsolete | - | - | 30 | 5.55 | - | No | - | - | - | - | 3.3 V | - | - | -40°C ~ 85°C | Tray | EPC | e0 | - | Obsolete | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8542.32.00.51 | Flash Memories | CMOS | 3 V ~ 3.6 V | QUAD | GULL WING | 220 | 1 | 0.65 mm | compliant | - | EPC4 | - | R-PQFP-G100 | Not Qualified | - | 3.6 V | 3.3 V | INDUSTRIAL | 3 V | In System Programmable | - | - | - | 4MB | - | - | SYNCHRONOUS | 0.09 mA | - | 4MX1 | 3-STATE | 3.4 mm | 1 | - | 0.00015 A | 4194304 bit | - | PARALLEL | - | CONFIGURATION MEMORY | 100000 Write/Erase Cycles | - | - | - | - | 20 mm | 14 mm | - | - | - | ||
![]() EPC16QI100 ALTERA | 40 | - | - | Surface Mount | - | 100-BQFP | YES | 100 | 100-PQFP (20x14) | - | 1.758804 g | 100 | - | - | - | - | 66.7 MHz | - | - | - | INTEL CORP | - | Intel Corporation | EPC16QI100 | - | - | - | - | FLASH | - | - | - | - | - | 3 | - | 16777216 words | 16000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | - | - | Obsolete | - | - | 30 | 5.54 | Compliant | No | - | - | - | - | 3.3 V | - | - | -40°C ~ 85°C | Tray | EPC | e0 | - | Obsolete | - | EAR99 | - | Tin/Lead (Sn/Pb) | 85 °C | -40 °C | - | - | 8542.32.00.51 | Flash Memories | CMOS | 3 V ~ 3.6 V | QUAD | GULL WING | 220 | 1 | 0.65 mm | compliant | - | EPC16 | - | R-PQFP-G100 | Not Qualified | 3.3 V | 3.6 V | 3.3 V | INDUSTRIAL | 3 V | In System Programmable | - | 3.6 V | 3 V | 16Mb | 50 µA | - | SYNCHRONOUS | 0.09 mA | - | 16MX1 | 3-STATE | 2.15 mm | 1 | - | 0.00015 A | 16777216 bit | 33 MHz | PARALLEL | - | CONFIGURATION MEMORY | 100000 Write/Erase Cycles | - | - | - | - | 20 mm | 14 mm | No | - | Contains Lead | ||
![]() EPC1-LC20 ALTERA | 175 |
| - | Surface Mount | - | 20-LCC (J-Lead) | YES | 20 | 20-PLCC (9x9) | - | 722.005655 mg | 20 | 75 ns | - | - | - | 8 MHz | - | - | - | INTEL CORP | - | Intel Corporation | EPC1LC20 | - | - | - | - | FLASH | - | - | - | - | - | 1 | - | 1046496 words | 1046496 | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LCC20,.39SQ | LCC20,.39SQ | SQUARE | CHIP CARRIER | - | - | Obsolete | - | - | 30 | 8.4 | Compliant | No | - | 8542320060 | - | - | 3.3 V | - | - | 0°C ~ 70°C | Tube | EPC | e0 | - | Obsolete | - | 3A991.B.2.A | - | Tin/Lead (Sn/Pb) | 70 °C | 0 °C | - | IT CAN ALSO OPERATE AT 5V SUPPLY | 8542.32.00.61 | OTP ROMs | MOS | 3 V ~ 3.6 V, 4.75 V ~ 5.25 V | QUAD | J BEND | 220 | 1 | 1.27 mm | compliant | 16.7 MHz | EPC1 | - | S-PQCC-J20 | Not Qualified | 5 V | 3.6 V | 5 V | COMMERCIAL | 3 V | OTP | - | 5.25 V | 3 V | 1Mb | 50 µA | - | SYNCHRONOUS | 0.05 mA | - | 1046496X1 | 3-STATE | 4.572 mm | 1 | - | 0.0001 A | 1046496 bit | 8 MHz | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | - | - | 8.9662 mm | 8.9662 mm | No | - | Contains Lead | ||
![]() EPC1LC20N ALTERA | 2 | - | - | Surface Mount | - | 20-LCC (J-Lead) | YES | 20 | 20-PLCC (9x9) | Stainless Steel | 722.005655 mg | 20 | 75 ns | Straight | - | Round | 8 MHz | - | - | Cable Glands | INTEL CORP | - | Crouse-Hinds Industrial Products | ADE1CM252SSSCNK1 | 16 mm | - | - | - | EPROM, FLASH, OTP | - | 8.5 mm | - | - | - | 3 | - | 1046496 words | 1046496 | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LCC20,.39SQ | LCC20,.39SQ | SQUARE | CHIP CARRIER | - | - | Obsolete | - | - | 40 | 5.55 | No | Yes | EPC1LC20N, Configuration Memory 16.7MHz 3 u2192 5.25 V 20-Pin PLCC | - | - | - | 3.3 V | - | - | 0°C ~ 70°C | Tube | EPC | e3 | - | Obsolete | SMD/SMT | 3A991.B.2.A | - | Matte Tin (Sn) - annealed | 70 °C | 0 °C | Metallic | IT CAN ALSO OPERATE AT 5V SUPPLY | 8542.32.00.61 | OTP ROMs | MOS | 3 V ~ 3.6 V, 4.75 V ~ 5.25 V | QUAD | J BEND | 245 | 1 | 1.27 mm | compliant | 16.7 MHz | EPC1 | - | S-PQCC-J20 | Not Qualified | 5 V | 3.6 V | 3.3/5 V | COMMERCIAL | 3 V | OTP | Serial | 5.25 V | 3 V | 1Mb | 50 µA | - | SYNCHRONOUS | 0.05 mA | - | 1046496X1 | 3-STATE | 4.572 mm | 1 | - | 0.0001 A | 1046496 bit | 8 MHz | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | - | 3.81 mm | 8.97 mm | 8.97 mm | No | No SVHC | Lead Free | ||
![]() EPC2LI20 ALTERA | 289 | - | - | Surface Mount | - | 20-LCC (J-Lead) | YES | 20 | 20-PLCC (9x9) | - | 722.005655 mg | 20 | - | - | - | - | - | - | - | - | INTEL CORP | - | Intel Corporation | EPC2LI20 | - | - | - | - | FLASH | - | - | - | - | - | 1 | - | 1695680 words | 1695680 | 85 °C | -40 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LCC20,.39SQ | LCC20,.39SQ | SQUARE | CHIP CARRIER | - | - | Obsolete | - | - | 30 | 7.79 | Compliant | No | - | 8542320050 | - | - | 3.3 V | - | - | -40°C ~ 85°C | Tube | EPC | e0 | - | Last Time Buy | - | EAR99 | - | Tin/Lead (Sn85Pb15) | 85 °C | -40 °C | - | IT CAN ALSO OPERATE AT 5V SUPPLY | 8542.32.00.51 | Flash Memories | CMOS | 3 V ~ 3.6 V, 4.5 V ~ 5.5 V | QUAD | J BEND | 220 | 1 | 1.27 mm | compliant | 16.7 MHz | EPC2 | - | S-PQCC-J20 | Not Qualified | 5 V | 3.6 V | 3.3/5 V | INDUSTRIAL | 3 V | In System Programmable | - | 5.25 V | 3 V | 1.6Mb | 50 µA | - | SYNCHRONOUS | 0.05 mA | - | 1695680X1 | - | 4.572 mm | 1 | - | 0.0001 A | 1695680 bit | 10 MHz | SERIAL | - | CONFIGURATION MEMORY | 100 Write/Erase Cycles | - | - | - | - | 8.9662 mm | 8.9662 mm | No | - | Contains Lead | ||
![]() EPC1213LC20. ALTERA | 4 |
| - | Surface Mount | - | 20-LCC (J-Lead) | YES | 20 | 20-PLCC (9x9) | - | 722.005655 mg | 20 | - | - | - | - | 6 MHz | - | - | - | ALTERA CORP | - | Altera Corporation | EPC1213LC20 | - | - | - | - | FLASH | - | - | - | - | - | 1 | - | 212942 words | 212942 | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-20 | LDCC20,.4SQ | SQUARE | CHIP CARRIER | - | - | Transferred | QLCC | - | - | 5.55 | Compliant | No | - | - | - | - | 5 V | - | - | 0°C ~ 70°C | Tube | EPC | e0 | - | Obsolete | - | EAR99 | - | Tin/Lead (Sn/Pb) | 70 °C | 0 °C | - | 4 WIRE INTERFACE TO FLEX 8000 DEVICES | 8542.32.00.61 | OTP ROMs | MOS | 4.75 V ~ 5.25 V | QUAD | J BEND | - | 1 | 1.27 mm | not_compliant | 16.7 MHz | EPC1213 | 20 | S-PQCC-J20 | Not Qualified | 5 V | 5.25 V | 5 V | COMMERCIAL | 4.75 V | OTP | - | 5.25 V | 4.75 V | 212kb | 100 µA | - | SYNCHRONOUS | - | - | 212942X1 | 3-STATE | 4.572 mm | 1 | - | - | 212942 bit | 6 MHz | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | - | - | 8.9662 mm | 8.9662 mm | No | - | Contains Lead | ||
![]() EPC8QC100 ALTERA | 320 | - | - | Surface Mount | - | 100-BQFP | YES | 100 | 100-PQFP (20x14) | - | 1.758804 g | 100 | - | - | - | - | 66.7 MHz | - | - | - | INTEL CORP | - | Intel Corporation | EPC8QC100 | - | - | - | - | FLASH | - | - | - | - | - | 3 | - | 8388608 words | 8000000 | 70 °C | - | - | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | - | - | Obsolete | - | - | 30 | 5.55 | Compliant | No | - | - | - | - | 3.3 V | - | - | 0°C ~ 70°C | Tray | EPC | e0 | - | Obsolete | - | EAR99 | - | Tin/Lead (Sn/Pb) | 70 °C | 0 °C | - | - | 8542.32.00.51 | Flash Memories | CMOS | 3 V ~ 3.6 V | QUAD | GULL WING | 220 | 1 | 0.65 mm | compliant | - | EPC8 | - | R-PQFP-G100 | Not Qualified | 3.3 V | 3.6 V | 3.3 V | COMMERCIAL | 3 V | In System Programmable | - | 3.6 V | 3 V | 8MB | 50 µA | - | SYNCHRONOUS | 0.09 mA | - | 8MX1 | 3-STATE | 2.15 mm | 1 | - | 0.00015 A | 8388608 bit | 50 MHz | PARALLEL | - | CONFIGURATION MEMORY | 100000 Write/Erase Cycles | - | - | - | - | 20 mm | 14 mm | No | - | Contains Lead | ||
![]() EPC2TC32N ALTERA | 500 | - | - | Surface Mount | - | 32-TQFP | - | 32 | 32-TQFP (7x7) | - | 72.801575 mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 8542320050 | - | - | - | - | - | 0°C ~ 70°C | Tray | EPC | - | - | Last Time Buy | SMD/SMT | - | - | - | 70 °C | 0 °C | - | - | - | - | - | 3 V ~ 3.6 V, 4.75 V ~ 5.25 V | - | - | - | - | - | - | 16.7 MHz | EPC2 | - | - | - | 5 V | - | - | - | - | In System Programmable | Serial | 5.25 V | 3 V | 1.6Mb | 50 µA | - | - | - | - | - | - | - | - | - | - | - | 10 MHz | - | - | - | - | - | - | - | 1 mm | 7 mm | 7 mm | No | Unknown | Lead Free | ||
![]() EPC1441TC32N ALTERA | 8 |
| - | Surface Mount | Surface Mount | 32-TQFP | YES | 32 | 32-TQFP (7x7) | - | 72.801575 mg | 32 | 75 ns | - | - | - | 8 MHz | 7 x 7 x 1.05mm | - | - | INTEL CORP | Serial | Intel Corporation | EPC1441TC32N | - | - | 3.6 V, 5.5 V | +70 °C | EPROM, FLASH | - | - | 3 V, 4.5 V | 0 °C | - | 3 | - | 440800 words | 440800 | 70 °C | - | - | PLASTIC/EPOXY | QFP | QFP, QFP32,.35SQ,32 | QFP32,.35SQ,32 | SQUARE | FLATPACK | TQFP | - | Obsolete | - | - | 40 | 7.76 | Compliant | Yes | EPC1441TC32N, Serial Flash Memory 440800bit, 3 u2192 3.6 V, 4.5 u2192 5.5 V, 32-Pin, TQFP | 8542320060 | - | - | 3.3 V | - | - | 0°C ~ 70°C | Tray | EPC | e3 | - | Obsolete | - | EAR99 | - | Matte Tin (Sn) | 70 °C | 0 °C | - | IT CAN ALSO OPERATE AT 5V SUPPLY | 8542.32.00.61 | OTP ROMs | CMOS | 3 V ~ 3.6 V, 4.75 V ~ 5.25 V | QUAD | GULL WING | 260 | 1 | 0.8 mm | compliant | 16.7 MHz | EPC1441 | 32 | S-PQFP-G32 | Not Qualified | 5 V | 3.6 V | 3.3/5 V | COMMERCIAL | 3 V | OTP | Serial | 5.25 V | 3 V | 440kb | 30 µA | - | SYNCHRONOUS | 0.03 mA | - | 440800X1 | 3-STATE | 1.2 mm | 1 | - | 0.00006 A | 440800 bit | 8 MHz | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | - | 1.05mm | 7mm | 7mm | No | - | Lead Free | ||
![]() EPC2LC20 ALTERA | 1107 | - | - | Surface Mount | - | 20-LCC (J-Lead) | YES | 20 | 20-PLCC (9x9) | - | 722.005655 mg | 20 | - | - | - | - | 12.5 MHz | - | - | - | INTEL CORP | - | Intel Corporation | EPC2LC20 | - | - | - | - | FLASH | - | - | - | - | - | 1 | - | 1695680 words | 1695680 | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC20,.4SQ | LDCC20,.4SQ | SQUARE | CHIP CARRIER | - | - | Obsolete | - | - | 30 | 7.79 | Compliant | No | IC CONFIG DEVICE | 8542320050 | - | - | 3.3 V | - | - | 0°C ~ 70°C | Tube | EPC | e0 | - | Last Time Buy | - | EAR99 | NOR TYPE | Tin/Lead (Sn/Pb) | 70 °C | 0 °C | - | IT CAN ALSO OPERATE AT 5V SUPPLY | 8542.32.00.51 | Flash Memories | CMOS | 3 V ~ 3.6 V, 4.75 V ~ 5.25 V | QUAD | J BEND | 220 | 1 | - | compliant | 16.7 MHz | EPC2 | - | S-PQCC-J20 | Not Qualified | 5 V | 3.6 V | 3.3/5 V | COMMERCIAL | 3 V | In System Programmable | Serial | 5.25 V | 3 V | 1.6Mb | 50 µA | - | SYNCHRONOUS | 0.05 mA | - | 1695680X1 | 3-STATE | - | 1 | - | 0.0001 A | 1695680 bit | 10 MHz | SERIAL | - | CONFIGURATION MEMORY | 100 Write/Erase Cycles | - | - | - | - | - | - | No | No SVHC | Contains Lead | ||
![]() EPCS128SI16N ALTERA | 2000 | - | - | Surface Mount | - | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 16-SOIC | - | 665.986997 mg | 16 | - | - | - | - | 20 MHz | - | - | - | ALTERA CORP | - | Altera Corporation | EPCS128SI16N | - | - | - | - | FLASH | PEI-Genesis | - | - | - | - | 3 | - | 134217728 words | 128000000 | 85 °C | -40 °C | Bulk | PLASTIC/EPOXY | SOP | LEAD FREE, PLASTIC, SOIC-16 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | - | - | Transferred | SOIC | Active | NOT SPECIFIED | 4.08 | Compliant | No | - | - | - | - | 3.3 V | - | - | -40°C ~ 85°C | Tube | * | e4 | Yes | Obsolete | - | 3A991.B.1.B.1 | NOR TYPE | Nickel/Palladium/Gold (Ni/Pd/Au) | 85 °C | -40 °C | - | - | 8542.32.00.51 | Flash Memories | CMOS | 2.7 V ~ 3.6 V | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | 20 MHz | EPCS128 | 16 | R-PDSO-G16 | Not Qualified | 3.3 V | 3.6 V | 3.3 V | INDUSTRIAL | 3 V | In System Programmable | Serial | 3.6 V | 2.7 V | 128Mb | 100 µA | - | SYNCHRONOUS | 0.02 mA | - | 128MX1 | - | 2.65 mm | 1 | - | 0.0001 A | 134217728 bit | 40 MHz | SERIAL | - | CONFIGURATION MEMORY | 100000 Write/Erase Cycles | - | - | - | - | 10.3 mm | 7.5 mm | No | Unknown | Lead Free | ||
![]() EPCS16SI8N ALTERA | 2000 | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 8-SOIC | - | 540.001716 mg | 8 | - | - | - | - | 20 MHz | 4.9 x 3.9 x 1.65mm | - | - | ALTERA CORP | - | Altera Corporation | EPCS16SI8N | - | - | 3.6 V | +85 °C | FLASH | Glenair | - | 2.7 V | -40 °C | - | 3 | - | 16777216 words | 16000000 | 85 °C | -40 °C | Retail Package | PLASTIC/EPOXY | SOP | LEAD FREE, PLASTIC, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | SOIC | - | Transferred | SOIC | Active | 30 | 4.1 | Compliant | No | FPGA - Configuration Memory IC - Ser. Config Mem Flash 16Mb 40 MHz | - | - | - | 3.3 V | - | - | -40°C ~ 85°C | Tube | * | e4 | Yes | Obsolete | - | 3A991.B.1.B.1 | NOR TYPE | Nickel/Palladium/Gold (Ni/Pd/Au) | 85 °C | -40 °C | - | - | 8542.32.00.51 | Flash Memories | CMOS | 2.7 V ~ 3.6 V | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 20 MHz | EPCS16 | 8 | R-PDSO-G8 | Not Qualified | 3.3 V | 3.6 V | 3.3 V | INDUSTRIAL | 3 V | In System Programmable | Serial | 3.6 V | 2.7 V | 2 MB | 50 µA | - | SYNCHRONOUS | 0.015 mA | - | 16MX1 | - | 1.75 mm | 1 | - | - | 16777216 bit | 40 MHz | SERIAL | - | CONFIGURATION MEMORY | 100000 Write/Erase Cycles | 135 °C | 85 °C | - | 1.65 mm | 4.9 mm | 3.9 mm | No | Unknown | Lead Free |