- Memory Size
- Operating Temperature
- Package / Case
- Programmable Type
- Series
- Supplier Device Package
- Voltage - Supply
- Packaging
- Part Status
- Base Part Number
- Manufacturer
- Ihs Manufacturer
Attribute column
Manufacturer
ALTERA Memory - Configuration Proms for FPGAs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Weight | Insert Material | Number of Terminals | Backshell Material, Plating | Approvals | Base Product Number | Brand | Clock Frequency-Max (fCLK) | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Frequency | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Primary Material | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | HTS Code | Fastening Type | Subcategory | Current Rating (Amps) | Technology | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Ingress Protection | Terminal Pitch | Reach Compliance Code | Current Rating | Frequency | Base Part Number | Shell Finish | Pin Count | Shell Size - Insert | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Programmable Type | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Operating Mode | Shell Size, MIL | Number of Poles | Supply Current-Max | Cable Opening | Switch Type | Access Time | Organization | Fuse Type | Output Characteristics | Seated Height-Max | Memory Width | Product Type | Standby Current-Max | Memory Density | Max Frequency | Parallel/Serial | Memory IC Type | Endurance | Data Retention Time-Min | Max Junction Temperature (Tj) | Ambient Temperature Range High | Features | Product Category | Height | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPCQ16SI8N ALTERA | 19536 |
| - | Surface Mount | Panel Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Bulkhead - Front Side Nut | 8 | Aluminum Alloy | 8-SOIC | 540.001716 mg | Polyphenylene Sulfide (PPS) | 8 | - | - | 2M801-009 | - | 133 MHz | Gold | Copper Alloy | - | INTEL CORP | Intel Corporation | EPCQ16SI8N | - | - | FLASH | Amphenol Aerospace Operations | - | - | - | - | 2097152 words | 2000000 | 85 °C | -40 °C | Bulk | PLASTIC/EPOXY | SOP | SOP, SOP8,2 | SOP8,2 | RECTANGULAR | SMALL OUTLINE | - | Obsolete | - | Metal | Active | 40 | 7.87 | Compliant | Yes | FPGA - Configuration Memory IC - Ser. Config Mem Flash 16Mb 50 MHz | - | - | - | 3.3 V | - | - | - | -65°C ~ 150°C | Tube | 2M | e4 | - | Obsolete | Crimp | EAR99 | Receptacle, Male Pins | NOR TYPE | 5 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85 °C | -40 °C | - | Black | - | 8542.32.00.51 | Threaded | - | 23A | CMOS | 2.7 V ~ 3.6 V | DUAL | A | GULL WING | Shielded | 260 | 1 | IP67 - Dust Tight, Waterproof | 1.27 mm | compliant | - | - | EPCQ16 | Black Zinc Nickel | - | 16-5 | R-PDSO-G8 | - | 3.3 V | 3.6 V | - | INDUSTRIAL | 2.7 V | In System Programmable | - | - | 3.6 V | 2.7 V | 16Mb | 100 µA | - | SYNCHRONOUS | - | - | 0.02 mA | 0.805 (20.45mm) | - | - | 2MX8 | - | 3-STATE | 1.75 mm | 8 | - | 0.0001 A | 16777216 bit | 50 MHz | SERIAL | CONFIGURATION MEMORY | 100000 Write/Erase Cycles | 20 | - | - | Backshell | - | - | 4.9 mm | 3.9 mm | 50.0µin (1.27µm) | - | No | - | Lead Free | ||
![]() EPCS1SI8 ALTERA | 110 | - | - | Surface Mount | - | 8-SOIC (0.154, 3.90mm Width) | YES | - | 8 | - | 8-SOIC | 540.001716 mg | - | 8 | - | - | MAX792 | - | 40 MHz | - | - | - | INTEL CORP | Intel Corporation | EPCS1SI8 | - | - | FLASH | Analog Devices Inc./Maxim Integrated | - | - | 3 | - | 131072 words | 128000 | 85 °C | -40 °C | Tube | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | - | Obsolete | - | - | Obsolete | 30 | 5.63 | Compliant | No | - | - | - | - | 3.3 V | - | - | - | -40°C ~ 85°C | Tube | * | e0 | - | Obsolete | - | 3A991.B.1.B.1 | - | - | - | Tin/Lead (Sn/Pb) | 85 °C | -40 °C | - | - | - | 8542.32.00.51 | - | Flash Memories | - | CMOS | 2.7 V ~ 3.6 V | DUAL | - | GULL WING | - | 235 | 1 | - | - | compliant | - | 20 MHz | EPCS1 | - | - | - | R-PDSO-G8 | Not Qualified | 3.3 V | 3.6 V | 3.3 V | INDUSTRIAL | 2.7 V | In System Programmable | - | - | 3.6 V | 2.7 V | 1Mb | 50 µA | - | SYNCHRONOUS | - | - | 0.015 mA | - | - | - | 128KX8 | - | 3-STATE | - | 1 | - | 0.00005 A | 1048576 bit | 40 MHz | SERIAL | CONFIGURATION MEMORY | 100000 Write/Erase Cycles | - | - | - | - | - | - | - | - | - | - | No | - | Contains Lead | ||
![]() EPCQ32SI8N ALTERA | 19716 | - | - | Surface Mount | - | 8-SOIC (0.154, 3.90mm Width) | YES | - | 8 | - | 8-SOIC | 540.001716 mg | - | 8 | - | CSA, UL | - | - | 133 MHz | - | - | - | INTEL CORP | ABB | EOH362S | - | - | FLASH | - | - | - | 3 | - | 4194304 words | 4000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,2 | SOP8,2 | RECTANGULAR | SMALL OUTLINE | - | Obsolete | - | - | - | 40 | 8.55 | Compliant | Yes | FPGA - Configuration Memory IC - Ser. Config Mem Flash 32Mb 50 MHz | 8542320050 | - | - | 3.3 V | - | - | - | -40°C ~ 85°C | Tube | EPCQ | e4 | - | Obsolete | - | - | - | NOR TYPE | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85 °C | -40 °C | Metallic | - | - | - | - | - | - | CMOS | 2.7 V ~ 3.6 V | DUAL | - | GULL WING | - | 260 | 1 | - | 1.27 mm | compliant | 60 A | - | EPCQ32 | - | - | - | R-PDSO-G8 | - | 3.3 V | 3.6 V | - | INDUSTRIAL | 2.7 V | In System Programmable | 600 V | - | 3.6 V | 2.7 V | 32Mb | 100 µA | - | SYNCHRONOUS | - | 3 | 0.02 mA | - | Heavy Duty | - | 4MX8 | H, K, R | 3-STATE | 1.75 mm | 8 | - | 0.0001 A | 33554432 bit | 50 MHz | SERIAL | CONFIGURATION MEMORY | 100000 Write/Erase Cycles | 20 | - | - | - | - | - | 4.9 mm | 3.9 mm | - | - | No | - | Lead Free | ||
![]() EPC4QC100N ALTERA | 1 | - | - | Surface Mount | - | 100-BQFP | YES | - | 100 | - | 100-PQFP (20x14) | 1.758804 g | - | 100 | - | - | - | - | 66.7 MHz | - | - | - | ALTERA CORP | Altera Corporation | EPC4QC100N | - | - | FLASH | - | - | - | 3 | - | 262144 words | 256000 | 70 °C | - | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-100 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | - | Transferred | QFP | - | - | 40 | 4.09 | Compliant | Yes | - | - | - | - | 3.3 V | - | - | - | 0°C ~ 70°C | Tray | EPC | e3 | Yes | Obsolete | SMD/SMT | EAR99 | - | NOR TYPE | - | Matte Tin (Sn) - annealed | 70 °C | 0 °C | - | - | - | 8542.32.00.51 | - | Flash Memories | - | CMOS | 3 V ~ 3.6 V | QUAD | - | GULL WING | - | 245 | 1 | - | 0.65 mm | unknown | - | 66.7 MHz | EPC4 | - | 100 | - | R-PQFP-G100 | Not Qualified | 3.3 V | 3.6 V | 3.3 V | COMMERCIAL | 3 V | In System Programmable | - | Serial | 3.6 V | 3 V | 4MB | 50 µA | - | SYNCHRONOUS | - | - | 0.09 mA | - | - | - | 256KX16 | - | - | 3.4 mm | 16 | - | 0.00015 A | 4194304 bit | 66 MHz | PARALLEL | CONFIGURATION MEMORY | - | - | - | - | - | - | 2.9 mm | 20 mm | 14 mm | - | - | No | Unknown | Lead Free | ||
![]() EPCS16SI16N ALTERA | 1000 | - | - | - | - | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | 16-SOIC | - | - | 16 | - | - | - | - | 25 MHz | - | - | - | INTEL CORP | Intel Corporation | EPCS16SI16N | - | - | - | - | - | - | - | - | 2097152 words | 2000000 | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | - | Obsolete | - | - | - | - | 5.8 | - | - | - | - | - | - | 3.3 V | - | - | - | -40°C ~ 85°C | Tube | EPCS | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | 2.7 V ~ 3.6 V | DUAL | - | GULL WING | - | - | 1 | - | - | compliant | - | - | EPCS16 | - | - | - | R-PDSO-G16 | - | - | 3.6 V | - | COMMERCIAL | 2.7 V | In System Programmable | - | - | - | - | 16Mb | - | - | SYNCHRONOUS | - | - | 0.015 mA | - | - | - | 2MX8 | - | 3-STATE | - | 8 | - | 0.00005 A | 16777216 bit | - | SERIAL | CONFIGURATION MEMORY | 100000 Write/Erase Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPCS64SI16N ALTERA | 2000 | - | - | Surface Mount | - | 16-SOIC (0.295, 7.50mm Width) | - | - | 16 | - | 16-SOIC | 665.986997 mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 8542320050 | - | - | - | - | - | - | -40°C ~ 85°C | Tube | EPCS | - | - | Obsolete | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 2.7 V ~ 3.6 V | - | - | - | - | - | - | - | - | - | - | 20 MHz | EPCS64 | - | - | - | - | - | 3.3 V | - | - | - | - | In System Programmable | - | Serial | 3.6 V | 2.7 V | 64Mb | 100 µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 MHz | - | - | - | - | - | - | - | - | 2.55 mm | 10.3 mm | 7.5 mm | - | - | No | No SVHC | Lead Free | ||
![]() EPC8QC100DM ALTERA | In Stock | - | - | - | - | 100-BQFP | - | - | - | - | 100-PQFP (20x14) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tray | EPC | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 V ~ 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | 8MB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPCQ4ASI8N ALTERA | 6000 | - | - | - | - | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | 8-SOIC | - | - | - | - | - | - | Intel / Altera | - | - | - | 100 | - | Intel | - | 100 MHz | + 85 C | FLASH | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 974768 | - | - | - | - | - | - | Non-Compliant | - | - | 8542320070 | 3.6 V | 2.7 V | - | Enpirion | 0.019048 oz | - | -40°C ~ 85°C | Tube | EPCQ-A | - | - | Active | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | Programmable Logic ICs | - | - | 2.7 V ~ 3.6 V | - | - | - | - | - | - | - | - | - | - | 100 MHz | - | - | - | - | - | - | 3.3 V | - | - | - | - | In System Programmable | - | - | 3.6 V | 2.7 V | 4MB | 100 A | 5 mA | - | - | - | - | - | - | 8 ns | - | - | - | - | - | FPGA - Configuration Memory | - | - | - | - | - | - | - | 85 °C | 85 °C | - | FPGA - Configuration Memory | 1.75 mm | - | - | - | - | - | - | - | ||
![]() EPCQ128ASI16N ALTERA | 2000 |
| - | - | - | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | 16-SOIC | - | - | - | - | - | - | Intel / Altera | - | - | - | 44 | - | Intel | - | 100 MHz | + 85 C | Flash | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 974761 | - | - | - | - | - | - | Non-Compliant | - | - | 8542320070 | 3.6 V | 2.7 V | - | Enpirion | 0.162437 oz | - | -40°C ~ 85°C | Tube | EPCQ-A | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Programmable Logic ICs | - | - | 2.7 V ~ 3.6 V | - | - | - | - | - | - | - | - | - | - | - | EPCQ128 | - | - | - | - | - | 3.3 V | - | - | - | - | In System Programmable | - | - | - | - | 128Mb | 100 A | - | - | - | - | - | - | - | - | - | - | - | - | - | FPGA - Configuration Memory | - | - | - | - | - | - | - | - | - | - | FPGA - Configuration Memory | - | - | - | - | - | - | - | - | ||
![]() EPCQ16ASI8N ALTERA | 5776 | - | - | - | - | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 8-SOIC | - | - | 8 | - | - | - | Intel / Altera | 100 MHz | - | - | 100 | INTEL CORP | Intel | EPCQ16ASI8N | 100 MHz | + 85 C | FLASH | - | - 40 C | Yes | - | SMD/SMT | 2097152 words | 2000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | 974763 | Active | - | - | - | NOT SPECIFIED | 1.63 | Non-Compliant | Yes | FPGA - Configuration Memory | 8542320070 | 3.6 V | 2.7 V | 3.3 V | Enpirion | 0.001764 oz | - | -40°C ~ 85°C | Tube | EPCQ-A | - | - | Active | - | EAR99 | - | - | - | - | 85 °C | -40 °C | - | - | - | 8542.32.00.51 | - | Programmable Logic ICs | - | CMOS | 2.7 V ~ 3.6 V | DUAL | - | GULL WING | - | NOT SPECIFIED | 1 | - | - | compliant | - | - | - | - | - | - | R-PDSO-G8 | - | 3.3 V | 3.6 V | - | INDUSTRIAL | 2.7 V | In System Programmable | - | - | 3.6 V | 2.7 V | 16Mb | 100 A | - | SYNCHRONOUS | - | - | 0.015 mA | - | - | - | 2MX8 | - | 3-STATE | - | 8 | FPGA - Configuration Memory | 0.00005 A | 16777216 bit | - | SERIAL | CONFIGURATION MEMORY | 100000 Write/Erase Cycles | 20 | - | 85 °C | - | FPGA - Configuration Memory | 1.75 mm | - | - | - | - | - | - | - | ||
![]() EPC16UI88N ALTERA | 30 | - | - | Surface Mount | - | 88-LFBGA | YES | - | 88 | - | 88-UBGA (11x8) | - | - | 88 | - | - | - | - | 66.7 MHz | - | - | - | INTEL CORP | Intel Corporation | EPC16UI88N | - | - | FLASH | - | - | - | 3 | - | 16777216 words | 16000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | LFBGA | LFBGA, BGA88,8X12,32 | BGA88,8X12,32 | RECTANGULAR | GRID ARRAY, LOW PROFILE, FINE PITCH | - | Obsolete | - | - | - | - | 5.83 | Compliant | Yes | - | - | - | - | 3.3 V | - | - | - | -40°C ~ 85°C | Tray | EPC | - | - | Obsolete | - | EAR99 | - | - | - | - | 85 °C | -40 °C | - | - | - | 8542.32.00.51 | - | Flash Memories | - | CMOS | ± 2.25 V ~ 6 V | BOTTOM | - | BALL | - | - | 1 | - | 0.8 mm | compliant | - | 33 MHz | EPC16 | - | - | - | R-PBGA-B88 | Not Qualified | 3.3 V | 3.6 V | 3.3 V | INDUSTRIAL | 3 V | In System Programmable | - | - | 3.6 V | 3 V | 16Mb | - | 50 µA | SYNCHRONOUS | - | - | 0.09 mA | - | - | - | 16MX1 | - | 3-STATE | 1.4 mm | 1 | - | 0.00015 A | 16777216 bit | - | PARALLEL | CONFIGURATION MEMORY | 100000 Write/Erase Cycles | - | - | - | - | - | - | 11 mm | 8 mm | - | - | No | - | - |