- Packaging
- Series
- Number of Outputs
- Package / Case
- Topology
- Manufacturer
- Part Status
- RoHS
- SwitchingFrequency
- Base Part Number
- Brand
- Clock Sync
Attribute column
Manufacturer
ALTERA PMIC - Voltage Regulators - DC DC Switching Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Brand | Development Kit | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Schedule B | SwitchingFrequency | Tradename | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Base Part Number | JESD-30 Code | Function | Number of Outputs | Output Voltage | Output Type | Operating Supply Voltage | Input Voltage-Nom | Temperature Grade | Interface | Analog IC - Other Type | Operating Supply Current | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | Control Features | Topology | Frequency - Switching | Control Technique | Seated Height-Max | Rise Time | Synchronous Rectifier | Product Type | Switcher Configuration | Switching Frequency-Max | Max Duty Cycle | Isolation | Duty Cycle (Max) | Serial Interfaces | Clock Sync | Output Phases | Product | Number of Output Phases | Input Voltage | Shutdown | Product Category | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ED8401P01QI ALTERA | In Stock | - | - | QFN-40 | - | - | - | - | Intel / Altera | EVB-ED8401P01 | 50 % | 500 | - | - | - | Intel | - | + 125 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 500 kHz | Enpirion | - | MouseReel | ED8401 | - | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | 1 Output | 1.8 V, 3.3 V | - | 3.3 V, 5 V | - | - | - | - | 70 mA | - | 2 mA | - | - | Buck | - | - | - | 300 ns | - | Switching Controllers | - | - | - | Non-Isolated | - | - | - | - | Switching Controllers | - | 12 V | Shutdown | Switching Controllers | - | - | ||
![]() ET6160LI ALTERA | In Stock | - | - | LGA-39 | - | - | - | - | Intel / Altera | - | 90 % | 1000 | - | - | - | Intel | - | + 125 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 500 kHz to 1 MHz | Enpirion | - | MouseReel | ET6160 | - | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 3.3 V | - | - | - | - | 330 uA | - | 70 A | - | - | Buck | - | - | - | - | - | Switching Controllers | - | - | - | Non-Isolated | - | - | - | - | Switching Controllers | - | 4.5 V to 16 V | Shutdown | Switching Controllers | - | - | ||
![]() ED8106N02QI ALTERA | In Stock | - | - | 24-VFQFN Exposed Pad | YES | - | 24-QFN (4x4) | 24 | - | - | - | - | INTEL CORP | 3.6 V | 3 V | Intel Corporation | ED8106N02QI | - | - | - | - | 85 °C | -40 °C | 1.2 V | UNSPECIFIED | HVQCCN | HVQCCN, | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | NOT SPECIFIED | 5.72 | - | Yes | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | Enpirion® | Active | EAR99 | - | - | ALSO OPERATES IN SUPPLY VOLTAGE RANGE OF 4.75 TO 5.25 VOLT | 8542.39.00.01 | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.5 mm | compliant | ED8106 | S-XQCC-N24 | Step-Down | 1 | - | PWM Signal | - | 3.3 V | INDUSTRIAL | - | SWITCHING CONTROLLER | - | Positive | - | 3 V ~ 5.25 V | Power Good | Buck | 500kHz ~ 1MHz | PULSE WIDTH MODULATION | 0.9 mm | - | -- | - | SINGLE | 1000 kHz | - | - | 100% | -- | No | 1 | - | - | - | - | - | 4 mm | 4 mm | ||
![]() ED8101P02QI ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | ED8101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ED8101P00QI ALTERA | In Stock | - | - | 24-VFQFN Exposed Pad | - | 24 | 24-QFN (4x4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 8542390000, 8542390000/8542390000/8542390000/8542390000/8542390000 | 1 MHz | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | Enpirion® | Active | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | Step-Down | 1 | - | PWM Signal | - | - | - | I2C | - | - | Positive | - | 3 V ~ 5.25 V | Power Good | Buck | 500kHz ~ 1MHz | - | - | - | -- | - | - | - | 100 % | - | 100% | I²C | No | 1 | - | 1 | - | - | - | - | - | ||
![]() ED8101P01QI ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ED8106N00QI ALTERA | In Stock | - | - | 24-VFQFN Exposed Pad | YES | - | 24-QFN (4x4) | 24 | - | - | - | - | INTEL CORP | 3.6 V | 3 V | Intel Corporation | ED8106N00QI | - | - | - | - | 85 °C | -40 °C | 1.2 V | UNSPECIFIED | HVQCCN | HVQCCN, | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | NOT SPECIFIED | 5.72 | Compliant | Yes | - | 1 MHz | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | Enpirion® | Active | EAR99 | 85 °C | -40 °C | ALSO OPERATES IN SUPPLY VOLTAGE RANGE OF 4.75 TO 5.25 VOLT | 8542.39.00.01 | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.5 mm | compliant | ED8106 | S-XQCC-N24 | Step-Down | 1 | - | PWM Signal | - | 3.3 V | INDUSTRIAL | - | SWITCHING CONTROLLER | - | Positive | - | 3 V ~ 5.25 V | Power Good | Buck | 500kHz ~ 1MHz | PULSE WIDTH MODULATION | 0.9 mm | - | -- | - | SINGLE | 1000 kHz | 100 % | - | 100% | -- | No | 1 | - | 1 | - | - | - | 4 mm | 4 mm | ||
![]() ED8401P05QI ALTERA | In Stock | - | - | QFN-40 | - | - | - | - | Intel / Altera | EVB-ED8401P05 | 50 % | 500 | - | - | - | Intel | - | + 125 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 500 kHz | Enpirion | - | MouseReel | ED8401 | - | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | 1 Output | 1.8 V, 3.3 V | - | 3.3 V, 5 V | - | - | - | - | 70 mA | - | 2 mA | - | - | Buck | - | - | - | 300 ns | - | Switching Controllers | - | - | - | Non-Isolated | - | - | - | - | Switching Controllers | - | 12 V | Shutdown | Switching Controllers | - | - | ||
![]() ED8106N01QI ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | ED8106 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |