- Control Features
- Current - Output
- Current - Quiescent (Iq)
- Current - Supply (Max)
- Mounting Type
- Number of Regulators
- Operating Temperature
- Output Configuration
- Output Type
- PSRR
- Package / Case
- Packaging
Attribute column
Manufacturer
ALTERA PMIC - Voltage Regulators - Linear
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Other Names | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Usage Level | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Base Part Number | JESD-30 Code | Current - Supply (Max) | Number of Outputs | Voltage - Input (Max) | Output Type | Output Configuration | Current - Output | Control Features | Voltage - Output (Min/Fixed) | Number of Regulators | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | PSRR | Seated Height-Max | Output Voltage1-Max | Output Voltage1-Min | Regulator Type | Voltage - Output (Max) | Screening Level | Operating Temperature TJ-Max | Adjustability | Load Regulation-Max(%) | Line Regulation-Max (%/V) | Operating Temperature TJ-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EY1601SA-ADJ ALTERA | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | 8-SOIC-EP | 8 | INTEL CORP | - | Intel Corporation | EY1601SA-ADJ | - | 3 | - | - | PLASTIC/EPOXY | LSOP | LSOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE | Not Recommended | - | NOT SPECIFIED | 7.74 | Yes | Automotive grade | -40°C ~ 125°C | Tape & Reel (TR) | Enpirion® | Active | - | EAR99 | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | - | R-PDSO-G8 | 82µA | 1 | 40V | Adjustable | Positive | 50mA | Enable | 2.5V | 1 | Over Current, Over Temperature | 24µA | 0.35V @ 50mA | 58dB (100Hz) | 1.68 mm | 12 V | 2.5 V | ADJUSTABLE POSITIVE SINGLE OUTPUT STANDARD REGULATOR | 12V | AEC-Q100 | 125 °C | ADJUSTABLE | 0.5% | 0.003108 | -40 °C | 4.89 mm | 3.9 mm | ||
![]() EY1602SI-ADJ ALTERA | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8-SOIC-EP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | Enpirion® | Active | - | - | - | - | - | - | - | - | - | EY1602 | - | 82µA | - | 40V | Adjustable | Positive | 50mA | Enable | 1.223V | 1 | Over Current, Over Temperature | 24µA | 0.35V @ 50mA | 58dB (100Hz) | - | - | - | - | 12V | - | - | - | - | - | - | - | - | ||
![]() EY1603TI-ADJ ALTERA | In Stock | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 14-HTSSOP | - | INTEL CORP | Lead free / RoHS Compliant | Intel Corporation | EY1603TI-ADJ | Panduit Corp | - | 544-2962-2 | Bulk | - | - | , | - | - | - | Obsolete | Obsolete | - | 8.28 | - | - | -40°C ~ 125°C | Tape & Reel (TR) | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | compliant | EY1603 | - | 125µA | - | 40V | Adjustable | Positive | 150mA | Enable | 1.223V | 1 | Over Current, Over Temperature | 24µA | 0.46V @ 150mA | 66dB (100Hz) | - | - | - | ADJUSTABLE POSITIVE SINGLE OUTPUT STANDARD REGULATOR | 12V | - | - | - | - | - | - | - | - | ||
![]() EY1501DIADJ ALTERA | In Stock | - | - | Surface Mount | 10-VFDFN Exposed Pad | - | 10-DFN (3x3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | Enpirion® | Active | - | - | - | - | - | - | - | - | - | - | - | 7mA | - | 6V | Adjustable | Positive | 1A | Enable, Power Good, Soft Start | 0.8V | 1 | Over Current, Over Temperature | 5mA | 212mV @ 1A | 72dB ~ 58dB (120Hz ~ 1KHz) | - | - | - | - | 5V | - | - | - | - | - | - | - | - |