- Analog IC - Other Type
- Applications
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Package Description
Attribute column
Manufacturer
ALTERA PMIC - Voltage Regulators - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Brand | Description/Function | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | SwitchingFrequency | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Temperature Grade | Analog IC - Other Type | Output Current | Voltage - Output | Topology | Control Technique | Seated Height-Max | Product Type | Switcher Configuration | Switching Frequency-Max | Isolation | Product | Input Voltage | Product Category | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ET4040QI ALTERA | In Stock | - | - | Surface Mount | Surface Mount | 46-VFQFN Exposed Pad | YES | 46 | 46-QFN (5.5x7.5) | 45 | - | - | - | - | ALTERA CORP | 14.5 V | 4.5 V | Altera Corporation | ET4040QI | - | - | - | 3 | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | - | Obsolete | QFN | NOT SPECIFIED | 5.84 | Compliant | Yes | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | Enpirion® | Yes | Obsolete | EAR99 | - | 85 °C | -40 °C | Converter, DDR | 8542.39.00.01 | - | DMOS | QUAD | NO LEAD | 260 | 1 | 0.5 mm | compliant | - | 46/45 | R-XQCC-N45 | 1 | - | - | 12 V | INDUSTRIAL | SWITCHING CONTROLLER | - | -- | - | PULSE WIDTH MODULATION | 1 mm | - | SINGLE | 3000 kHz | - | - | - | - | 7.5 mm | 5.5 mm | ||
![]() EC7100VQI ALTERA | In Stock | - | - | - | Surface Mount | 20-VFQFN Exposed Pad | - | - | 20-QFN (3x4) | - | Intel / Altera | PWM DC-DC controller with voltage select input for FPGA | - | 1000 | INTEL CORP | - | - | Intel | EC7100VQI | + 100 C | - 40 C | Yes | - | SMD/SMT | - | - | - | - | , | - | - | 964612 | Not Recommended | - | - | 8.27 | Details | - | 300 kHz, 500 kHz, 600 kHz, 1 MHz | Enpirion | 0.004339 oz | -10°C ~ 100°C | Tape & Reel (TR) | Enpirion® | - | Active | EAR99 | Single Phase | - | - | Controller, FPGA | 8542.39.00.01 | PMIC - Power Management ICs | - | - | - | - | - | - | compliant | EC7100 | - | - | 1 | 500 mV to 5 V | 3.3 V to 25 V | - | - | SWITCHING CONTROLLER | 1.8 A | 0.5 V ~ 5 V | Buck | - | - | Switching Controllers | - | - | Non-Isolated | DC/DC Controllers | 3.3 V to 25 V | Switching Controllers | - | - |