- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Operate Time
- Operating Temperature
Attribute column
Manufacturer
Altran Magnetics Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AEV150-MAN Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | - | - | Altran Magnetics, LLC | Box | Active | -40°C ~ 85°C | AEV150 | Stud, Wire Leads | SPST-NO (DM) (1 Form X) | 25 ms | 12 ~ 24VDC | 900VDC - Max | - | 12 ms | 9 VDC | 150 A | - | 6 VDC | Auxiliary Contacts | ||
![]() ALEV100-CN Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | 96Ohms | - | Altran Magnetics, LLC | Box | Active | -40°C ~ 85°C | ALEV100 | Stud, Wire Leads | SPST-NO (DM) (1 Form X) | 25 ms | 24VDC | 750VDC - Max | 250 mA | 10 ms | 16 VDC | 100 A | 6W | 2.4 VDC | - | ||
![]() ALEV50-EN Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | 392Ohms | - | Altran Magnetics, LLC | Box | Active | -40°C ~ 85°C | ALEV50 | Stud, Wire Leads | SPST-NO (DM) (1 Form X) | 25 ms | 48VDC | 750VDC - Max | 122 mA | 10 ms | 33 VDC | 50 A | 6W | 4.8 VDC | - | ||
![]() ALEV50-E Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | 392Ohms | - | Altran Magnetics, LLC | Box | Active | -40°C ~ 85°C | ALEV50 | Stud, Wire Leads | SPST-NO (DM) (1 Form X) | 25 ms | 48VDC | 750VDC - Max | 122 mA | 10 ms | 33 VDC | 50 A | 6W | 4.8 VDC | - | ||
![]() AEVT350-BA Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | - | - | Altran Magnetics, LLC | Box | Active | -40°C ~ 85°C | AEVT350 | Stud, Connector | SPST-NO (DM) (1 Form X) | 18 ms | 12VDC | 1.8kVDC - Max | - | 15 ms | 10 VDC | 350 A | - | 4 VDC | Auxiliary Contacts | ||
![]() AEVT400-CA Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | - | - | Altran Magnetics, LLC | Box | Active | -40°C ~ 85°C | AEVT400 | Stud, Wire Leads with Connector | SPST-NO (DM) (1 Form X) | 18 ms | 24VDC | 1.8kVDC - Max | - | 15 ms | 19 VDC | 400 A | - | 9 VDC | Auxiliary Contacts | ||
![]() ALEV100-CSN Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | 96Ohms | - | Altran Magnetics, LLC | Box | Active | -40°C ~ 85°C | ALEV100 | Stud, Wire Leads | SPST-NO (DM) (1 Form X) | 25 ms | 24VDC | 750VDC - Max | 250 mA | 10 ms | 16 VDC | 100 A | 6W | 2.4 VDC | - | ||
![]() ALEV50-CN Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | 96Ohms | - | Altran Magnetics, LLC | Box | Active | -40°C ~ 85°C | ALEV50 | Stud, Wire Leads | SPST-NO (DM) (1 Form X) | 25 ms | 24VDC | 750VDC - Max | 250 mA | 10 ms | 16 VDC | 50 A | 6W | 2.4 VDC | - | ||
![]() AEV250-FB Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | - | - | Altran Magnetics, LLC | Box | Active | -40°C ~ 85°C | AEV250 | Stud, Wire Leads | SPST-NO (DM) (1 Form X) | 25 ms | 72VDC | 900VDC - Max | - | 12 ms | 48 VDC | 250 A | - | 27 VDC | Auxiliary Contacts | ||
![]() ALEV100-EAN Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | 392Ohms | - | Altran Magnetics, LLC | Box | Active | -40°C ~ 85°C | ALEV100 | Stud, Wire Leads | SPST-NO (DM) (1 Form X) | 25 ms | 48VDC | 750VDC - Max | 122 mA | 10 ms | 33 VDC | 100 A | 6W | 4.8 VDC | Auxiliary Contacts | ||
![]() ALEV100-CA Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | 96Ohms | - | Altran Magnetics, LLC | Box | Active | -40°C ~ 85°C | ALEV100 | Stud, Wire Leads | SPST-NO (DM) (1 Form X) | 25 ms | 24VDC | 750VDC - Max | 250 mA | 10 ms | 16 VDC | 100 A | 6W | 2.4 VDC | Auxiliary Contacts | ||
![]() ALEV50-B Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | 26Ohms | - | Altran Magnetics, LLC | Box | Active | -40°C ~ 85°C | ALEV50 | Stud, Wire Leads | SPST-NO (DM) (1 Form X) | 25 ms | 12VDC | 750VDC - Max | 461 mA | 10 ms | 8 VDC | 50 A | 5.5W | 1.2 VDC | - | ||
![]() ALEV100-ES Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | 392Ohms | - | Altran Magnetics, LLC | Box | Active | -40°C ~ 85°C | ALEV100 | Stud, Wire Leads | SPST-NO (DM) (1 Form X) | 25 ms | 48VDC | 750VDC - Max | 122 mA | 10 ms | 33 VDC | 100 A | 6W | 4.8 VDC | - | ||
![]() ALEV50-EAN Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | 392Ohms | - | Altran Magnetics, LLC | Box | Active | -40°C ~ 85°C | ALEV50 | Stud, Wire Leads | SPST-NO (DM) (1 Form X) | 25 ms | 48VDC | 750VDC - Max | 122 mA | 10 ms | 33 VDC | 50 A | 6W | 4.8 VDC | Auxiliary Contacts | ||
![]() AEV250-MAN Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | - | - | Altran Magnetics, LLC | Box | Active | -40°C ~ 85°C | AEV250 | Stud, Wire Leads | SPST-NO (DM) (1 Form X) | 25 ms | 12 ~ 24VDC | 900VDC - Max | - | 12 ms | 9 VDC | 250 A | - | 6 VDC | Auxiliary Contacts | ||
![]() ALEV200-BAS Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | 11Ohms | - | Altran Magnetics, LLC | Box | Active | -40°C ~ 85°C | ALEV200 | Stud, Wire Leads | SPST-NO (DM) (1 Form X) | 30 ms | 12VDC | 900VDC - Max | 1.1 A | 12 ms | 9 VDC | 200 A | 13.2W | 0.5 VDC | Auxiliary Contacts | ||
![]() ALEV50-EA Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | 392Ohms | - | Altran Magnetics, LLC | Box | Active | -40°C ~ 85°C | ALEV50 | Stud, Wire Leads | SPST-NO (DM) (1 Form X) | 25 ms | 48VDC | 750VDC - Max | 122 mA | 10 ms | 33 VDC | 50 A | 6W | 4.8 VDC | Auxiliary Contacts | ||
![]() ALEV200-CAS Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | 40Ohms | - | Altran Magnetics, LLC | Box | Active | -40°C ~ 85°C | ALEV200 | Stud, Wire Leads | SPST-NO (DM) (1 Form X) | 30 ms | 24VDC | 900VDC - Max | 600 mA | 12 ms | 19 VDC | 200 A | 14.4W | 1 VDC | Auxiliary Contacts | ||
![]() AEV250-FAN Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | - | - | Altran Magnetics, LLC | Box | Active | -40°C ~ 85°C | AEV250 | Stud, Wire Leads | SPST-NO (DM) (1 Form X) | 25 ms | 72VDC | 900VDC - Max | - | 12 ms | 48 VDC | 250 A | - | 27 VDC | Auxiliary Contacts | ||
![]() ALEV50-EAS Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | 392Ohms | - | Altran Magnetics, LLC | Box | Active | -40°C ~ 85°C | ALEV50 | Stud, Wire Leads | SPST-NO (DM) (1 Form X) | 25 ms | 48VDC | 750VDC - Max | 122 mA | 10 ms | 33 VDC | 50 A | 6W | 4.8 VDC | Auxiliary Contacts |