- Load Current
- Mfr
- Mounting Type
- Output Type
- Package
- Product Status
- Series
- Termination Style
- Voltage - Load
- Circuit
- Package / Case
- Supplier Device Package
Attribute column
Manufacturer
Altran Magnetics Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Voltage-Input | Series | Termination Style | Output Type | Circuit | Voltage - Load | On-State Resistance (Max) | Load Current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASR-SI240D10R-LR Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | Altran Magnetics, LLC | Box | Active | 4 ~ 32VDC | SI | Screw Terminal | AC | SPST-NO (1 Form A) | 48 V ~ 280 V | - | 10 A | ||
![]() ASR-SIM240D25ZW-LQ Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | Altran Magnetics, LLC | Box | Active | 4 ~ 32VDC | SIM | Quick Connect, Disconnect | AC, Zero Cross | SPST-NO (1 Form A) | 24 V ~ 280 V | - | 25 A | ||
![]() ASR-SN600D125RW-L Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Module | - | Altran Magnetics, LLC | Box | Active | 3 ~ 32VDC | SN | Screw Terminal | AC | SPST-NO (1 Form A) | 24 V ~ 660 V | - | 125 A | ||
![]() ASR-SI480A80ZY-HP Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | Altran Magnetics, LLC | Box | Active | 90 ~ 280VAC | SI | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | 48 V ~ 530 V | - | 80 A | ||
![]() ASR-SI480A125RY-LHU Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | Altran Magnetics, LLC | Box | Active | 90 ~ 280VAC | SI | Screw Terminal | AC | SPST-NO (1 Form A) | 48 V ~ 530 V | - | 125 A | ||
![]() ASR-SI480A25ZY-L Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | Altran Magnetics, LLC | Box | Active | 90 ~ 280VAC | SI | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | 48 V ~ 530 V | - | 25 A | ||
![]() ASR-SI240A10RY-L Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | Altran Magnetics, LLC | Box | Active | 90 ~ 280VAC | SI | Screw Terminal | AC | SPST-NO (1 Form A) | 48 V ~ 280 V | - | 10 A | ||
![]() ASR-SI240D25RW-L Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | Altran Magnetics, LLC | Box | Active | 4 ~ 32VDC | SI | Screw Terminal | AC | SPST-NO (1 Form A) | 48 V ~ 280 V | - | 25 A | ||
![]() ASR-SI240A100ZY-LMH Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | Altran Magnetics, LLC | Box | Active | 90 ~ 280VAC | SI | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | 48 V ~ 280 V | - | 100 A | ||
![]() ASR-SN240D100ZW-L Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Module | - | Altran Magnetics, LLC | Box | Active | 3 ~ 32VDC | SN | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | 24 V ~ 280 V | - | 100 A | ||
![]() ASR-SD240D5RW Altran Magnetics, LLC | In Stock | - | - | Through Hole | 4-SIP | 4-SIP | Altran Magnetics, LLC | Box | Active | 4 ~ 32VDC | SD | PC Pin | AC | SPST-NO (1 Form A) | 24 V ~ 280 V | - | 5 A | ||
![]() ASR-SN480D80RW-L Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Module | - | Altran Magnetics, LLC | Box | Active | 3 ~ 32VDC | SN | Screw Terminal | AC | SPST-NO (1 Form A) | 24 V ~ 530 V | - | 80 A | ||
![]() ASR-SI600A100RY-LH Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | Altran Magnetics, LLC | Box | Active | 90 ~ 280VAC | SI | Screw Terminal | AC | SPST-NO (1 Form A) | 48 V ~ 660 V | - | 100 A | ||
![]() ASR-SV240A30ZY-L Altran Magnetics, LLC | In Stock | - | - | DIN Rail | Module | - | Altran Magnetics, LLC | Box | Active | 90 ~ 280VAC | SV | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | 24 V ~ 280 V | - | 30 A | ||
![]() ASR-SN480D100RW-L Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Module | - | Altran Magnetics, LLC | Box | Active | 3 ~ 32VDC | SN | Screw Terminal | AC | SPST-NO (1 Form A) | 24 V ~ 530 V | - | 100 A | ||
![]() ASR-SI480A100ZY-LMHU Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | Altran Magnetics, LLC | Box | Active | 90 ~ 280VAC | SI | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | 48 V ~ 530 V | - | 100 A | ||
![]() ASR-SMD48D0.1R-K Altran Magnetics, LLC | In Stock | - | - | DIN Rail | Module | - | Altran Magnetics, LLC | Box | Active | 24VDC | SMD | Screw Terminal | DC | SPST-NO (1 Form A) | 3 V ~ 58 V | 37 mOhms | 100 mA | ||
![]() ASR-SI480A25RY-LMV Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | Altran Magnetics, LLC | Box | Active | 90 ~ 280VAC | SI | Screw Terminal | AC | SPST-NO (1 Form A) | 48 V ~ 530 V | - | 25 A | ||
![]() ASR-SD380D5RL Altran Magnetics, LLC | In Stock | - | - | Through Hole | 4-SIP | 4-SIP | Altran Magnetics, LLC | Box | Active | 4 ~ 15VDC | SD | PC Pin | AC | SPST-NO (1 Form A) | 24 V ~ 440 V | - | 5 A | ||
![]() ASR-SI240D25ZW-L Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | Altran Magnetics, LLC | Box | Active | 4 ~ 32VDC | SI | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | 48 V ~ 280 V | - | 25 A |