- Load Current
- Mfr
- Mounting Type
- Output Type
- Package
- Product Status
- Series
- Termination Style
- Voltage - Load
- Circuit
- Package / Case
- Supplier Device Package
Attribute column
Manufacturer
Altran Magnetics Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Voltage-Input | Series | Termination Style | Output Type | Circuit | Voltage - Load | On-State Resistance (Max) | Load Current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASR-SI240A10ZY-LMV Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | Altran Magnetics, LLC | Box | Active | 90 ~ 280VAC | SI | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | 48 V ~ 280 V | - | 10 A | ||
![]() ASR-SI480A80RY Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | Altran Magnetics, LLC | Box | Active | 90 ~ 280VAC | SI | Screw Terminal | AC | SPST-NO (1 Form A) | 48 V ~ 530 V | - | 80 A | ||
![]() ASR-SJ60D50W-L Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | Altran Magnetics, LLC | Box | Active | 4 ~ 32VDC | ASR-SJ | Screw Terminal | DC | SPST-NO (1 Form A) | 0 V ~ 60 V | - | 50 A | ||
![]() ASR-SI600D25ZW-LMQ Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | Altran Magnetics, LLC | Box | Active | 4 ~ 32VDC | SI | Quick Connect, Disconnect | AC, Zero Cross | SPST-NO (1 Form A) | 48 V ~ 660 V | - | 25 A | ||
![]() ASR-SI480A125RY-LH Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | Altran Magnetics, LLC | Box | Active | 90 ~ 280VAC | SI | Screw Terminal | AC | SPST-NO (1 Form A) | 48 V ~ 530 V | - | 125 A | ||
![]() ASR-SI480A60ZY-L Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | Altran Magnetics, LLC | Box | Active | 90 ~ 280VAC | SI | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | 48 V ~ 530 V | - | 60 A | ||
![]() ASR-SI240A10RY-LV Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | Altran Magnetics, LLC | Box | Active | 90 ~ 280VAC | SI | Screw Terminal | AC | SPST-NO (1 Form A) | 48 V ~ 280 V | - | 10 A | ||
![]() ASR-SI480D40RW-L Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | Altran Magnetics, LLC | Box | Active | 4 ~ 32VDC | SI | Screw Terminal | AC | SPST-NO (1 Form A) | 48 V ~ 530 V | - | 40 A | ||
![]() ASR-SJ60D50W-LUP Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | Altran Magnetics, LLC | Box | Active | 4 ~ 32VDC | ASR-SJ | Screw Terminal | DC | SPST-NO (1 Form A) | 0 V ~ 60 V | - | 50 A | ||
![]() ASR-SID480D25ZL-C Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Module | - | Altran Magnetics, LLC | Box | Active | 4 ~ 15VDC | SID | Quick Connect - 0.250" (6.3mm) | AC, Zero Cross | SPST-NO (1 Form A) x 2 | 24 V ~ 530 V | - | 25 A | ||
![]() ASR-SC240D2ZP-F Altran Magnetics, LLC | In Stock | - | - | Through Hole | 4-SIP | 4-SIP | Altran Magnetics, LLC | Box | Active | 12VDC | SC | PC Pin | AC, Zero Cross | SPST-NO (1 Form A) | 24 V ~ 280 V | - | 2 A | ||
![]() ASR-SI480D25ZW-LP Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | Altran Magnetics, LLC | Box | Active | 4 ~ 32VDC | SI | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | 48 V ~ 530 V | - | 25 A | ||
![]() ASR-SV240A40ZY-L Altran Magnetics, LLC | In Stock | - | - | DIN Rail | Module | - | Altran Magnetics, LLC | Box | Active | 90 ~ 280VAC | SV | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | 24 V ~ 280 V | - | 40 A | ||
![]() ASR-SD480D5RL Altran Magnetics, LLC | In Stock | - | - | Through Hole | 4-SIP | 4-SIP | Altran Magnetics, LLC | Box | Active | 4 ~ 15VDC | SD | PC Pin | AC | SPST-NO (1 Form A) | 24 V ~ 530 V | - | 5 A | ||
![]() ASR-SLE100D10-L Altran Magnetics, LLC | In Stock | - | - | Through Hole | - | - | Altran Magnetics, LLC | Box | Active | - | ASR-SLE | PC Pin | DC | - | 0 V ~ 75 V | 38 mOhms | 10 A | ||
![]() ASR-SI240D10Z-LR Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | Altran Magnetics, LLC | Box | Active | 4 ~ 32VDC | SI | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | 48 V ~ 280 V | - | 10 A | ||
![]() ASR-SID480D25ZH Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Module | - | Altran Magnetics, LLC | Box | Active | 15 ~ 32VDC | SID | Quick Connect - 0.250" (6.3mm) | AC, Zero Cross | SPST-NO (1 Form A) x 2 | 24 V ~ 530 V | - | 25 A | ||
![]() ASR-SI240A60ZY-LMV Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | Altran Magnetics, LLC | Box | Active | 90 ~ 280VAC | SI | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | 48 V ~ 280 V | - | 60 A | ||
![]() ASR-SN480D80ZW-L Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Module | - | Altran Magnetics, LLC | Box | Active | 3 ~ 32VDC | SN | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | 24 V ~ 530 V | - | 80 A | ||
![]() ASR-SN480D100ZW-L Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Module | - | Altran Magnetics, LLC | Box | Active | 3 ~ 32VDC | SN | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | 24 V ~ 530 V | - | 100 A |