- Load Current
- Mfr
- Mounting Type
- Output Type
- Package
- Product Status
- Series
- Termination Style
- Voltage - Load
- Circuit
- Package / Case
- Supplier Device Package
Attribute column
Manufacturer
Altran Magnetics Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Voltage-Input | Series | Termination Style | Output Type | Circuit | Voltage - Load | On-State Resistance (Max) | Load Current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASR-SV480D10ZW-L Altran Magnetics, LLC | In Stock | - | - | DIN Rail | Module | - | Altran Magnetics, LLC | Box | Active | 4 ~ 32VDC | SV | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | 24 V ~ 530 V | - | 10 A | ||
![]() ASR-SJ200D20W-LU Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | Altran Magnetics, LLC | Box | Active | 4 ~ 32VDC | ASR-SJ | Screw Terminal | DC | SPST-NO (1 Form A) | 0 V ~ 200 V | - | 20 A | ||
![]() ASR-SMD24D4R-K Altran Magnetics, LLC | In Stock | - | - | DIN Rail | Module | - | Altran Magnetics, LLC | Box | Active | 24VDC | SMD | Screw Terminal | DC | SPST-NO (1 Form A) | 3 V ~ 28 V | 37 mOhms | 4 A | ||
![]() ASR-SI240A60ZY-LV Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | Altran Magnetics, LLC | Box | Active | 90 ~ 280VAC | SI | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | 48 V ~ 280 V | - | 60 A | ||
![]() ASR-SI480A125ZY-LH Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | Altran Magnetics, LLC | Box | Active | 90 ~ 280VAC | SI | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | 48 V ~ 530 V | - | 125 A | ||
![]() ASR-SMA240D2ZN-K Altran Magnetics, LLC | In Stock | - | - | DIN Rail | Module | - | Altran Magnetics, LLC | Box | Active | 5VDC | SMA | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | 24 V ~ 280 V | - | 2 A | ||
![]() ASR-SV240D10ZW-LM Altran Magnetics, LLC | In Stock | - | - | DIN Rail | Module | - | Altran Magnetics, LLC | Box | Active | 4 ~ 32VDC | SV | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | 24 V ~ 280 V | - | 10 A | ||
![]() ASR-SV240A10ZY-LM Altran Magnetics, LLC | In Stock | - | - | DIN Rail | Module | - | Altran Magnetics, LLC | Box | Active | 90 ~ 280VAC | SV | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | 24 V ~ 280 V | - | 10 A | ||
![]() ASR-SI600D25ZW-LQ Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | Altran Magnetics, LLC | Box | Active | 4 ~ 32VDC | SI | Quick Connect, Disconnect | AC, Zero Cross | SPST-NO (1 Form A) | 48 V ~ 660 V | - | 25 A | ||
![]() ASR-SI240D60Z-LRU Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | Altran Magnetics, LLC | Box | Active | 4 ~ 32VDC | SI | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | 48 V ~ 280 V | - | 60 A | ||
![]() ASR-SV480D30ZW-LM Altran Magnetics, LLC | In Stock | - | - | DIN Rail | Module | - | Altran Magnetics, LLC | Box | Active | 4 ~ 32VDC | SV | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | 24 V ~ 530 V | - | 30 A | ||
![]() ASR-SH240D25RW Altran Magnetics, LLC | In Stock | - | - | Through Hole | 4-SIP | 4-SIP | Altran Magnetics, LLC | Box | Active | 4 ~ 32VDC | SH | PC Pin | AC | SPST-NO (1 Form A) | 24 V ~ 280 V | - | 25 A | ||
![]() ASR-SN240D100RW-L Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Module | - | Altran Magnetics, LLC | Box | Active | 3 ~ 32VDC | SN | Screw Terminal | AC | SPST-NO (1 Form A) | 24 V ~ 280 V | - | 100 A | ||
![]() ASR-SI480D10ZW Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | Altran Magnetics, LLC | Box | Active | 4 ~ 32VDC | SI | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | 48 V ~ 530 V | - | 10 A | ||
![]() ASR-SH480D25ZW Altran Magnetics, LLC | In Stock | - | - | Through Hole | 4-SIP | 4-SIP | Altran Magnetics, LLC | Box | Active | 4 ~ 32VDC | SH | PC Pin | AC, Zero Cross | SPST-NO (1 Form A) | 24 V ~ 530 V | - | 25 A | ||
![]() ASR-SD240D3ZW Altran Magnetics, LLC | In Stock | - | - | Through Hole | 4-SIP | 4-SIP | Altran Magnetics, LLC | Box | Active | 4 ~ 32VDC | SD | PC Pin | AC, Zero Cross | SPST-NO (1 Form A) | 24 V ~ 280 V | - | 3 A | ||
![]() ASR-SI240A60RY-LV Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | Altran Magnetics, LLC | Box | Active | 90 ~ 280VAC | SI | Screw Terminal | AC | SPST-NO (1 Form A) | 48 V ~ 280 V | - | 60 A | ||
![]() ASR-SV480A20RY-L Altran Magnetics, LLC | In Stock | - | - | DIN Rail | Module | - | Altran Magnetics, LLC | Box | Active | 90 ~ 280VAC | SV | Screw Terminal | AC | SPST-NO (1 Form A) | 24 V ~ 530 V | - | 20 A | ||
![]() ASR-SID480D40RL Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Module | - | Altran Magnetics, LLC | Box | Active | 4 ~ 15VDC | SID | Quick Connect - 0.250" (6.3mm) | AC | SPST-NO (1 Form A) x 2 | 24 V ~ 530 V | - | 40 A | ||
![]() ASR-SV480A30ZY-LM Altran Magnetics, LLC | In Stock | - | - | DIN Rail | Module | - | Altran Magnetics, LLC | Box | Active | 90 ~ 280VAC | SV | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | 24 V ~ 530 V | - | 30 A |