- Current - Receiving
- Current - Transmitting
- Data Rate (Max)
- Frequency
- GPIO
- Memory Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Ambiq Micro RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Frequency | Memory Size | Protocol | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | GPIO | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMA3B1KK-KBR-B0 Ambiq Micro, Inc. | 5000 |
| Datasheet | Surface Mount | 81-WFBGA | 81-BGA (5x5) | -40°C~85°C TA | Tape & Reel (TR) | Apollo3 | Discontinued | 3 (168 Hours) | TxRx + MCU | 1.755V~3.63V | 2.4GHz | 1MB Flash 384kB RAM | Bluetooth v5.0 | 4dBm | Bluetooth | -94dBm | 1Mbps | ADC, I2C, I2S, SPI, UART | 3mA | 3mA | 50 | RoHS Compliant | ||
![]() AMA3B1KK-KCR-B0 Ambiq Micro, Inc. | 7633 |
| Datasheet | Surface Mount | 66-UFBGA, CSPBGA | 66-CSP (3.38x3.25) | -40°C~85°C TA | Tape & Reel (TR) | Apollo3 | Discontinued | 3 (168 Hours) | TxRx + MCU | 1.755V~3.63V | 2.4GHz | 1MB Flash 384kB RAM | Bluetooth v5.0 | 4dBm | Bluetooth | -94dBm | 1Mbps | ADC, I2C, I2S, SPI, UART | 3mA | 3mA | 50 | RoHS Compliant |