- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Part Package Code
Attribute column
Manufacturer
AMCC Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Supply Current-Max | Seated Height-Max | Telecom IC Type | Neg Supply Voltage-Nom | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QT2032 Applied Micro Circuits Corporation | In Stock | - | Datasheet | - | - | APPLIED MICRO CIRCUITS CORP | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S19227PBI11-2 Applied Micro Circuits Corporation | In Stock | - | Datasheet | - | - | APPLIED MICRO CIRCUITS CORP | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S3050A Applied Micro Circuits Corporation | In Stock | - | Datasheet | YES | 32 | APPLIED MICRO CIRCUITS CORP | 85 °C | -40 °C | UNSPECIFIED | HQCCN | HQCCN, LCC32,.35SQ,32 | LCC32,.35SQ,32 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG | Obsolete | QFJ | No | 5 V | e0 | Tin/Lead (Sn/Pb) | SDH; SONET | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.8 mm | compliant | - | 32 | S-XQCC-N32 | Not Qualified | - | INDUSTRIAL | 342 mA | 1.7 mm | ATM/SONET/SDH CLOCK RECOVERY CIRCUIT | - | 9.01 mm | 9.01 mm | ||
![]() S3006D-1 Applied Micro Circuits Corporation | In Stock | - | Datasheet | YES | 80 | APPLIED MICRO CIRCUITS CORP | 85 °C | -40 °C | PLASTIC/EPOXY | HQFP | HQFP, QFP80,.7SQ | QFP80,.7SQ | SQUARE | FLATPACK, HEAT SINK/SLUG | Obsolete | QFP | - | 5 V | - | - | ATM;SDH;SONET | - | QUAD | GULL WING | - | 1 | 0.65 mm | unknown | - | 80 | S-PQFP-G80 | Not Qualified | 5,-4.5 V | INDUSTRIAL | - | 2.8 mm | TRANSCEIVER | -4.5 V | 14 mm | 14 mm | ||
![]() S2070A Applied Micro Circuits Corporation | In Stock | - | Datasheet | YES | 64 | APPLIED MICRO CIRCUITS CORP | 70 °C | - | PLASTIC/EPOXY | FQFP | FQFP, QFP64,.51SQ,20 | QFP64,.51SQ,20 | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | - | 3.3 V | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | unknown | - | 64 | S-PQFP-G64 | Not Qualified | - | COMMERCIAL | 235 mA | 2.45 mm | ETHERNET TRANSCEIVER | - | 10 mm | 10 mm | ||
![]() QT2022 Applied Micro Circuits Corporation | In Stock | - | Datasheet | - | - | APPLIED MICRO CIRCUITS CORP | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S2042B-10 Applied Micro Circuits Corporation | In Stock | - | Datasheet | YES | 52 | APPLIED MICRO CIRCUITS CORP | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Obsolete | QFP | - | 3.3 V | - | - | - | - | QUAD | GULL WING | - | 1 | 0.65 mm | unknown | - | 52 | S-PQFP-G52 | Not Qualified | - | COMMERCIAL | 160 mA | 2.45 mm | TELECOM CIRCUIT | - | 10 mm | 10 mm | ||
![]() S2073 Applied Micro Circuits Corporation | In Stock | - | Datasheet | YES | 64 | APPLIED MICRO CIRCUITS CORP | - | - | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Obsolete | QFP | - | 3.3 V | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | - | unknown | - | 64 | S-PQFP-G64 | Not Qualified | - | - | - | - | TELECOM CIRCUIT | - | - | - | ||
![]() S3005D-1 Applied Micro Circuits Corporation | In Stock | - | Datasheet | YES | 80 | APPLIED MICRO CIRCUITS CORP | 85 °C | -40 °C | PLASTIC/EPOXY | HQFP | HQFP, QFP80,.7SQ | QFP80,.7SQ | SQUARE | FLATPACK, HEAT SINK/SLUG | Obsolete | QFP | - | 5 V | - | - | ATM;SDH;SONET | - | QUAD | GULL WING | - | 1 | 0.65 mm | unknown | - | 80 | S-PQFP-G80 | Not Qualified | 5,-4.5 V | INDUSTRIAL | - | 2.8 mm | TRANSCEIVER | -4.5 V | 14 mm | 14 mm | ||
![]() S2021A Applied Micro Circuits Corporation | In Stock | - | Datasheet | YES | 225 | APPLIED MICRO CIRCUITS CORP | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | BGA | BGA, HPGA224,18X18 | HPGA224,18X18 | SQUARE | GRID ARRAY | Obsolete | PGA | No | 5 V | e0 | TIN LEAD | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 | 2.54 mm | unknown | - | 225 | S-CBGA-B225 | Not Qualified | - | COMMERCIAL | 429 mA | 10.4648 mm | TELECOM CIRCUIT | -5.2 V | 47.244 mm | 47.244 mm | ||
![]() S3086TT11-2 Applied Micro Circuits Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S19227PBI11 Applied Micro Circuits Corporation | In Stock | - | - | - | - | APPLIED MICRO CIRCUITS CORP | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QT2225 Applied Micro Circuits Corporation | In Stock | - | Datasheet | - | - | APPLIED MICRO CIRCUITS CORP | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S19205CBIAB Applied Micro Circuits Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S3026A-1 Applied Micro Circuits Corporation | In Stock | - | Datasheet | YES | 20 | APPLIED MICRO CIRCUITS CORP | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 5 V | e0 | TIN LEAD | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | - | COMMERCIAL | - | 1.2 mm | CLOCK RECOVERY CIRCUIT | - | 6.5 mm | 4.4 mm | ||
![]() S2070B Applied Micro Circuits Corporation | In Stock | - | Datasheet | YES | 64 | APPLIED MICRO CIRCUITS CORP | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP64,.66SQ,32 | QFP64,.66SQ,32 | SQUARE | FLATPACK | Obsolete | QFP | - | 3.3 V | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.8 mm | unknown | - | 64 | S-PQFP-G64 | Not Qualified | - | COMMERCIAL | 235 mA | 2.35 mm | ETHERNET TRANSCEIVER | - | 14 mm | 14 mm | ||
![]() QT2025 Applied Micro Circuits Corporation | In Stock | - | Datasheet | - | - | APPLIED MICRO CIRCUITS CORP | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S3053TT Applied Micro Circuits Corporation | In Stock | - | Datasheet | YES | 52 | APPLIED MICRO CIRCUITS CORP | 85 °C | -40 °C | PLASTIC/EPOXY | HLQFP | HLQFP, | - | SQUARE | FLATPACK, HEAT SINK/SLUG, LOW PROFILE | Obsolete | QFP | - | 3.3 V | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.65 mm | unknown | - | 52 | S-PQFP-G52 | Not Qualified | - | INDUSTRIAL | - | 1.6 mm | ATM/SONET/SDH MUX/DEMUX | - | 10 mm | 10 mm | ||
![]() S3006D-6 Applied Micro Circuits Corporation | In Stock | - | Datasheet | YES | 80 | APPLIED MICRO CIRCUITS CORP | 85 °C | -40 °C | PLASTIC/EPOXY | HQFP | HQFP, QFP80,.7SQ | QFP80,.7SQ | SQUARE | FLATPACK, HEAT SINK/SLUG | Obsolete | QFP | No | 5 V | e0 | Tin/Lead (Sn/Pb) | ATM;SDH;SONET | - | QUAD | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | unknown | NOT SPECIFIED | 80 | S-PQFP-G80 | Not Qualified | 5,-4.5 V | INDUSTRIAL | - | 2.8 mm | TRANSCEIVER | -4.5 V | 14 mm | 14 mm |