- Family
- HTS Code
- Ihs Manufacturer
- Input Conditioning
- JESD-30 Code
- Length
- Logic IC Type
- Number of Functions
- Number of Terminals
- Number of True Outputs
- Operating Temperature-Max
- Package Body Material
Attribute column
Manufacturer
AMCC Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Family | Output Characteristics | Seated Height-Max | Logic IC Type | fmax-Min | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC3368S Applied Micro Circuits Corporation | In Stock | - | Datasheet | YES | 28 | APPLIED MICRO CIRCUITS CORP | 10 pF | 70 °C | PLASTIC/EPOXY | SOP | SOP, SOP28,.4 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5 V | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 28 | R-PDSO-G28 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | LVTTL | - | 2.8194 mm | LOW SKEW CLOCK DRIVER | 80 MHz | 1 ns | 14 | MUX | 17.8816 mm | 7.4676 mm | ||
![]() S4405B-66 Applied Micro Circuits Corporation | In Stock | - | Datasheet | YES | 44 | APPLIED MICRO CIRCUITS CORP | - | 70 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 5 V | - | - | 8542.39.00.01 | QUAD | J BEND | 1 | 1.27 mm | unknown | 44 | S-PQCC-J44 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | 4000/14000/40000 | - | - | PLL BASED CLOCK DRIVER | 66 MHz | 0.4 ns | 6 | DIFFERENTIAL MUX | 16.51 mm | 16.51 mm | ||
![]() S3LV308Q Applied Micro Circuits Corporation | In Stock | - | Datasheet | YES | 52 | APPLIED MICRO CIRCUITS CORP | - | 70 °C | PLASTIC/EPOXY | QFP | QFP, | QFP52,.68SQ,40 | SQUARE | FLATPACK | Obsolete | QFP | - | 3.3 V | - | - | 8542.39.00.01 | QUAD | GULL WING | 1 | 1 mm | compliant | 52 | S-PQFP-G52 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | S3LV | SERIES-RESISTOR | 2.45 mm | LOW SKEW CLOCK DRIVER | 100 MHz | 0.25 ns | 20 | DIFFERENTIAL MUX | 14 mm | 14 mm | ||
![]() SC3327S Applied Micro Circuits Corporation | In Stock | - | Datasheet | YES | 28 | APPLIED MICRO CIRCUITS CORP | 10 pF | 70 °C | PLASTIC/EPOXY | SOP | SOP, | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5 V | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 28 | R-PDSO-G28 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | LVTTL | - | 2.8194 mm | LOW SKEW CLOCK DRIVER | 80 MHz | 1.7 ns | 10 | MUX | 17.8816 mm | 7.3406 mm | ||
![]() SC3306Q-1/TD Applied Micro Circuits Corporation | In Stock | - | Datasheet | YES | 52 | APPLIED MICRO CIRCUITS CORP | 10 pF | 70 °C | PLASTIC/EPOXY | QFP | QFP, | QFP52,.68SQ,40 | SQUARE | FLATPACK | Obsolete | QFP | - | 5 V | - | - | 8542.39.00.01 | QUAD | GULL WING | 1 | 1 mm | unknown | 52 | S-PQFP-G52 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | LVTTL | - | 2.45 mm | LOW SKEW CLOCK DRIVER | 80 MHz | 0.5 ns | 20 | MUX | 14 mm | 14 mm | ||
![]() SC3306Q Applied Micro Circuits Corporation | In Stock | - | Datasheet | YES | 52 | APPLIED MICRO CIRCUITS CORP | 10 pF | 70 °C | PLASTIC/EPOXY | QFP | QFP, QFP52,.68SQ,40 | QFP52,.68SQ,40 | SQUARE | FLATPACK | Obsolete | QFP | - | 5 V | - | - | 8542.39.00.01 | QUAD | GULL WING | 1 | 1 mm | unknown | 52 | S-PQFP-G52 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | LVTTL | - | 2.45 mm | LOW SKEW CLOCK DRIVER | 80 MHz | 1 ns | 20 | MUX | 14 mm | 14 mm | ||
![]() SC3507Q Applied Micro Circuits Corporation | In Stock | - | Datasheet | YES | 52 | APPLIED MICRO CIRCUITS CORP | 10 pF | 70 °C | PLASTIC/EPOXY | QFP | QFP, QFP52,.68SQ,40 | QFP52,.68SQ,40 | SQUARE | FLATPACK | Obsolete | QFP | No | 5 V | e0 | TIN LEAD | 8542.39.00.01 | QUAD | GULL WING | 1 | 1 mm | unknown | 52 | S-PQFP-G52 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | TTL | - | 2.45 mm | LOW SKEW CLOCK DRIVER | 160 MHz | 1 ns | 20 | MUX | 14 mm | 14 mm | ||
![]() SC3508Q-2 Applied Micro Circuits Corporation | In Stock | - | Datasheet | YES | 52 | APPLIED MICRO CIRCUITS CORP | - | 70 °C | PLASTIC/EPOXY | QFP | QFP, | QFP52,.68SQ,40 | SQUARE | FLATPACK | Obsolete | QFP | - | 5 V | - | - | 8542.39.00.01 | QUAD | GULL WING | 1 | 1 mm | compliant | 52 | S-PQFP-G52 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | SC35 | SERIES-RESISTOR | 2.45 mm | LOW SKEW CLOCK DRIVER | 80 MHz | 0.5 ns | 20 | DIFFERENTIAL MUX | 14 mm | 14 mm |