- Cable Types
- Conductor Material
- Jacket Color
- Length
- Mfr
- Number of Conductors
- Packaging
- Part Status
- Jacket (Insulation) Diameter
- Wire Gauge
- Conductor Insulation
- Jacket (Insulation) Material
Attribute column
Manufacturer
AME Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Mfr | Operating Temperature | Packaging | Series | Part Status | Number of Conductors | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 16314631 SAB North America | In Stock | - | Datasheet | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Copper, Tinned | Multi-Pair, Cat6a | SAB North America | 150°C | Spool | CATLine | Active | 8 (4 Pair Twisted) | 26 AWG | 600 V | Green | 7/34 | Industrial, Network | 0.224" (5.69mm) | Fluorinated Ethylene-Propylene (FEP) | Braid | - | Flame Retardant, Oil Resistant | Enter Number of Feet in Order Quantity | UL Style 21618 | ||
![]() 7961612 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | Copper, Tinned | Multi-Conductor | SAB North America | 80°C | Spool | RT 123 D | Active | 12 | 16 AWG | 600 V | Black | 84/34 | Industrial | 0.602" (15.29mm) | Thermoplastic Elastomer (TPE) | Braid | - | Abrasion Resistant, Oil Resistant | Enter Number of Feet in Order Quantity | UL Style 21060 | ||
![]() 95561607 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | SAB North America | 90°C | Spool | TR 600 CY Plus | Active | 7 | 16 AWG | 600 V | Black | - | Industrial | 0.402" (10.21mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Foil, Braid | - | Direct Burial, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 2612018 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | SAB North America | -40°C ~ 70°C | Spool | CC 600 P | Active | 18 | 20 AWG | - | Gray | - | - | 0.457" (11.61mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Enter Number of Feet in Order Quantity | - | ||
![]() 77892003 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | Copper, Tinned | Multi-Pair | SAB North America | 80°C | Spool | SD 980 CP TP | Active | 6 (3 Pair Twisted) | 20 AWG | 300 V | Gray | 28/34 | Industrial | 0.299" (7.60mm) | Thermoplastic Elastomer (TPE) | Braid | - | Abrasion Resistant, Oil Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 7740207 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | - | Multi-Conductor | SAB North America | -50°C ~ 90°C | Spool | S 200 | Active | 2 | 19 AWG | 500 V | Gray | 42/34 | - | 0.213" (5.41mm) | Thermoplastic Elastomer (TPE) | - | - | - | Enter Number of Feet in Order Quantity | - | ||
![]() 95551612 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | SAB North America | 90°C | Spool | TR 600 Plus | Active | 12 | 16 AWG | 600 V | Black | - | Industrial | 0.496" (12.60mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Direct Burial, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 95551404 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | SAB North America | 90°C | Spool | TR 600 Plus | Active | 4 | 14 AWG | 600 V | Black | - | Industrial | 0.362" (9.20mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Direct Burial, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 3050234 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | SAB North America | - | Spool | LiYY | Active | 2 | 22 AWG | - | Gray | 7/30 | Control, Signal | 0.157" (3.99mm) | Poly-Vinyl Chloride (PVC) | - | - | Flame Retardant | Enter Number of Feet in Order Quantity | - | ||
![]() 93351203 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | SAB North America | 90°C | Spool | TR 600 S | Active | 3 | 12 AWG | 600 V | Gray | - | Industrial, Signal, Control | 0.403" (10.24mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 95561604 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | SAB North America | 90°C | Spool | TR 600 CY Plus | Active | 4 | 16 AWG | 600 V | Black | - | Industrial | 0.346" (8.79mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Foil, Braid | - | Direct Burial, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 32301407 SAB North America | In Stock | - | Datasheet | Copper, Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | SAB North America | 90°C | Spool | TR 600 HD | Active | 7 | 14 AWG | 600 V | Orange | - | Industrial | 0.472" (11.99mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Oil Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 7840303 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | Copper, Tinned | Multi-Conductor | SAB North America | - | Spool | SD 200 C | Active | 3 | 22 AWG | - | Gray | 42/38 | Industrial | 0.173" (4.39mm) | Thermoplastic Elastomer (TPE) | Braid | - | Abrasion Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 94441819 SAB North America | In Stock | - | Datasheet | Copper, Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | SAB North America | - | Spool | - | Active | 19 | 18 AWG | - | Gray | - | Industrial, Signal, Control | 0.583" (14.81mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Oil Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 17474421 SAB North America | In Stock | - | Datasheet | Copper, Bare | - | Aluminum; Copper, Tinned | Multi-Pair, Cat7a | SAB North America | 75°C | Spool | CATLine | Active | 8 (4 Pair Twisted) | 24 AWG | 300 V | Black | - | Industrial, Network, Marine | 0.413" (10.49mm) | Polymer | Foil, Braid | - | Flame Retardant | Enter Number of Feet in Order Quantity | - | ||
![]() 39550560 SAB North America | In Stock | - | Datasheet | Copper, Bare | Rubber | - | Multi-Conductor | SAB North America | -25°C ~ 60°C | Spool | - | Active | 5 | 10 AWG | - | Black | - | Industrial | 0.713" (18.11mm) | Rubber | - | - | UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 3842603 SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | SAB North America | 80°C | Spool | DC 300 DS TP | Active | 6 (3 Pair Twisted) | 26 AWG | 300 V | Tan | - | - | 0.232" (5.89mm) | Poly-Vinyl Chloride (PVC), Semi-Rigid | Foil, Braid | 100% | - | Enter Number of Feet in Order Quantity | - | ||
![]() 7951803 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | - | Multi-Conductor | SAB North America | 80°C | Spool | RT 123 | Active | 3 | 18 AWG | - | Black | 56/34 | Industrial, Signal, Control | 0.307" (7.80mm) | Thermoplastic Elastomer (TPE) | - | - | Abrasion Resistant, Oil Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 93341612 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | SAB North America | - | Spool | TR 600 S CY | Active | 12 | 16 AWG | - | Black | - | Industrial, Signal, Control | 0.579" (14.71mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Braid | 85% | Direct Burial, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 35691024D SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | SAB North America | -40°C ~ 105°C | Spool | VFD Combo XLPE | Active | 6 (1 Twisted Pair + 4) | 10 AWG, 16 AWG | 1000 V | Black | - | Industrial, Servo Motor | 0.738" (18.75mm) | Polyethylene (PE), Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Foil, Braid | 100% | Direct Burial, Drain Wire, Flame Retardant, UV Resistant | Enter Number of Feet in Order Quantity | - |