- Cable Types
- Conductor Material
- Jacket Color
- Length
- Mfr
- Number of Conductors
- Packaging
- Part Status
- Jacket (Insulation) Diameter
- Wire Gauge
- Conductor Insulation
- Jacket (Insulation) Material
Attribute column
Manufacturer
AME Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Mfr | Operating Temperature | Packaging | Series | Part Status | Number of Conductors | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 93341807 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | SAB North America | - | Spool | TR 600 S CY | Active | 7 | 18 AWG | - | Black | - | Industrial, Signal, Control | 0.400" (10.16mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Braid | 85% | Direct Burial, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 7952407 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | - | Multi-Conductor | SAB North America | 80°C | Spool | RT 123 | Active | 7 | 24 AWG | - | Black | 14/34 | Industrial, Signal, Control | 0.283" (7.19mm) | Thermoplastic Elastomer (TPE) | - | - | Abrasion Resistant, Oil Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 7740310 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | - | Multi-Conductor | SAB North America | -40°C ~ 90°C | Spool | S200 | Active | 3 | 18 AWG | 500 V | Gray | 56/34 | Industrial | 0.240" (6.10mm) | Thermoplastic Elastomer (TPE) | - | - | Abrasion Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 39550510 SAB North America | In Stock | - | Datasheet | Copper, Bare | Rubber | - | Multi-Conductor | SAB North America | -25°C ~ 60°C | Spool | - | Active | 5 | 18 AWG | - | Black | - | Industrial | 0.433" (11.00mm) | Rubber | - | - | UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 93331805 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | SAB North America | - | Spool | TR 600 S | Active | 5 | 18 AWG | - | Black | - | Industrial, Signal, Control | 0.349" (8.86mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 37102407 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | SAB North America | 80°C | Spool | SD 960 | Active | 7 | 24 AWG | 300 V | Tan | 32/38 | - | 0.248" (6.30mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Enter Number of Feet in Order Quantity | - | ||
![]() 3242407 SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | SAB North America | 80°C | Spool | DC 300 DS | Active | 7 | 24 AWG | 300 V | Tan | - | - | 0.228" (5.79mm) | Poly-Vinyl Chloride (PVC), Semi-Rigid | Foil, Braid | 100% | - | Enter Number of Feet in Order Quantity | - | ||
![]() 7891834 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | Copper, Tinned | Multi-Conductor | SAB North America | -50°C ~ 90°C | Spool | SD 200 C TP | Active | 36 (18 Pair Twisted) | 18 AWG | 300 V | Tan | 42/38 | - | 0.492" (12.50mm) | Thermoplastic Elastomer (TPE) | Braid | - | - | Enter Number of Feet in Order Quantity | - | ||
![]() 2590604 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | SAB North America | 90°C | Spool | CC 600 CY | Active | 4 | 6 AWG | 600 V | Gray | 110/26 | Industrial, Signal, Control | 0.957" (24.31mm) | Poly-Vinyl Chloride (PVC) | Braid | - | Flame Retardant, Oil Resistant | Enter Number of Feet in Order Quantity | UL Style 21216 | ||
![]() 7872418 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | Copper, Tinned | Multi-Pair | SAB North America | 80°C | Spool | SD 960 CP TP | Active | 36 (18 Pair Twisted) | 24 AWG | 300 V | Gray | 32/38 | Industrial | 0.614" (15.60mm) | Poly-Vinyl Chloride (PVC) | Braid | - | Abrasion Resistant, Oil Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 93351604 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | SAB North America | 90°C | Spool | TR 600 S | Active | 4 | 16 AWG | 600 V | Gray | - | Industrial, Signal, Control | 0.348" (8.84mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 93341803 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | SAB North America | - | Spool | TR 600 S CY | Active | 3 | 18 AWG | - | Black | - | Industrial, Signal, Control | 0.324" (8.23mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Braid | 85% | Direct Burial, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 7521418 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | SAB North America | 90°C | Spool | S 960 | Active | 18 | 14 AWG | 600 V | Black | 140/34 | Industrial | 0.815" (20.70mm) | Poly-Vinyl Chloride (PVC) | - | - | Flame Retardant, UV Resistant | Enter Number of Feet in Order Quantity | UL Style 2587 | ||
![]() 35661604 SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | SAB North America | -40°C ~ 105°C | Spool | VFD XLPE TR Lean | Active | 4 | 16 AWG | 1000 V | Black | - | Industrial, Servo Motor | 0.423" (10.74mm) | Polyethylene (PE), Poly-Vinyl Chloride (PVC) | Foil, Braid | 100% | Flame Retardant, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 7522018 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | SAB North America | 90°C | Spool | S 960 | Active | 18 | 20 AWG | 600 V | Black | 28/34 | Industrial | 0.472" (11.99mm) | Poly-Vinyl Chloride (PVC) | - | - | Flame Retardant, UV Resistant | Enter Number of Feet in Order Quantity | UL Style 2587 | ||
![]() 93351404 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | SAB North America | 90°C | Spool | TR 600 S | Active | 4 | 14 AWG | 600 V | Gray | - | Industrial, Signal, Control | 0.396" (10.06mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 3842403 SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | SAB North America | 80°C | Spool | DC 300 DS TP | Active | 6 (3 Pair Twisted) | 24 AWG | 300 V | Tan | - | - | 0.248" (6.30mm) | Poly-Vinyl Chloride (PVC), Semi-Rigid | Foil, Braid | 100% | - | Enter Number of Feet in Order Quantity | - | ||
![]() 93331607 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | SAB North America | - | Spool | TR 600 S | Active | 7 | 16 AWG | - | Black | - | Industrial, Signal, Control | 0.412" (10.46mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 6752202 SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Pair | SAB North America | 80°C | Spool | - | Active | 4 (2 Pair Twisted) | 22 AWG | 600 V | Teal | 7/30 | Industrial, Network | 0.310" (7.87mm) | Polyolefin (PO) | Foil | - | - | Enter Number of Feet in Order Quantity | UL Style 2570 | ||
![]() 95551812 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | SAB North America | 90°C | Spool | TR 600 Plus | Active | 12 | 18 AWG | 600 V | Black | - | Industrial | 0.457" (11.61mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Direct Burial, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - |