- Cable Types
- Conductor Material
- Jacket Color
- Length
- Mfr
- Number of Conductors
- Packaging
- Part Status
- Jacket (Insulation) Diameter
- Wire Gauge
- Conductor Insulation
- Jacket (Insulation) Material
Attribute column
Manufacturer
AME Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Base Product Number | Cable Types | Mfr | Operating Temperature | Packaging | Series | Part Status | Number of Conductors | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7740460 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | - | - | Multi-Conductor | SAB North America | -40°C ~ 90°C | Spool | S200 | Active | 4 | 10 AWG | 500 V | Gray | 186/32 | Industrial | 0.504" (12.80mm) | Thermoplastic Elastomer (TPE) | - | - | Abrasion Resistant | Enter Number of Feet in Order Quantity | ||
![]() DC3332203TP SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | DC3332203 | Multi-Pair | SAB North America | -25°C ~ 105°C | Spool | DC 105 C TP | Active | 6 (3 Pair Twisted) | 22 AWG | 300 V | Gray | 7/30 | Industrial, Signal, Control | 0.289" (7.34mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | - | Oil Resistant | Enter Number of Feet in Order Quantity | ||
![]() 37102210 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | SAB North America | 80°C | Spool | SD 960 | Active | 10 | 22 AWG | 300 V | Gray | 42/38 | Industrial | 0.311" (7.90mm) | Poly-Vinyl Chloride (PVC) | - | - | Flame Retardant | Enter Number of Feet in Order Quantity | ||
![]() 7892525 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | Copper, Tinned | - | Multi-Conductor | SAB North America | - | Spool | SD 200 C TP | Active | 50 (25 Pair Twisted) | 24 AWG | - | Gray | 32/38 | Industrial | 0.543" (13.79mm) | Thermoplastic Elastomer (TPE) | Braid | - | Abrasion Resistant | Enter Number of Feet in Order Quantity | ||
![]() 3242203 SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Conductor | SAB North America | 80°C | Spool | DC 300 DS | Active | 3 | 22 AWG | 300 V | Tan | - | - | 0.205" (5.21mm) | Poly-Vinyl Chloride (PVC), Semi-Rigid | Foil, Braid | 100% | - | Enter Number of Feet in Order Quantity | ||
![]() 7891034 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | Copper, Tinned | - | Multi-Conductor | SAB North America | - | Spool | SD 200 C TP | Active | 20 (10 Pair Twisted) | 22 AWG | - | Gray | 42/38 | Industrial | 0.378" (9.60mm) | Thermoplastic Elastomer (TPE) | Braid | - | Abrasion Resistant | Enter Number of Feet in Order Quantity | ||
![]() DC3331802 SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | SAB North America | -25°C ~ 105°C | Spool | DC 105 | Active | 2 | 18 AWG | 300 V | Gray | 19/30 | Industrial, Signal, Control | 0.276" (7.01mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Oil Resistant | Enter Number of Feet in Order Quantity | ||
![]() 32321605 SAB North America | In Stock | - | Datasheet | Copper, Bare | Thermoplastic Elastomer (TPE) | - | - | Multi-Conductor | SAB North America | 90°C | Spool | TR 600 Auto HD | Active | 5 | 16 AWG | 600 V | Black | - | Industrial | 0.394" (10.01mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Oil Resistant | Enter Number of Feet in Order Quantity | ||
![]() 95551203 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | SAB North America | 90°C | Spool | TR 600 Plus | Active | 3 | 12 AWG | 600 V | Black | - | Industrial | 0.386" (9.80mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Direct Burial, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | ||
![]() 93341618 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | Multi-Conductor | SAB North America | - | Spool | TR 600 S CY | Active | 18 | 16 AWG | - | Black | - | Industrial, Signal, Control | 0.664" (16.87mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Braid | 85% | Direct Burial, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | ||
![]() 2611618 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | - | - | Multi-Conductor | SAB North America | 80°C | Spool | CC 600 P | Active | 18 | 16 AWG | 600 V | Gray | 29/30 | Control | 0.587" (14.90mm) | Poly-Vinyl Chloride (PVC) | - | - | Abrasion Resistant, Oil Resistant | Enter Number of Feet in Order Quantity | ||
![]() 7951804 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | - | - | Multi-Conductor | SAB North America | 80°C | Spool | RT 123 | Active | 4 | 18 AWG | - | Black | 56/34 | Industrial, Signal, Control | 0.331" (8.41mm) | Thermoplastic Elastomer (TPE) | - | - | Abrasion Resistant, Oil Resistant | Enter Number of Feet in Order Quantity | ||
![]() 3842607 SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Pair | SAB North America | 80°C | Spool | DC 300 DS TP | Active | 14 (7 Pair Twisted) | 26 AWG | 300 V | Tan | - | - | 0.287" (7.29mm) | Poly-Vinyl Chloride (PVC), Semi-Rigid | Foil, Braid | 100% | - | Enter Number of Feet in Order Quantity | ||
![]() 93341418 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | Multi-Conductor | SAB North America | 90°C | Spool | TR 600 S CY | Active | 18 | 14 AWG | 600 V | Black | - | Industrial, Signal, Control | 0.764" (19.41mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Braid | 85% | Direct Burial, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | ||
![]() 7840402 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | Copper, Tinned | - | Multi-Conductor | SAB North America | - | Spool | SD 200 C | Active | 4 | 24 AWG | - | Gray | 32/38 | Industrial | 0.173" (4.39mm) | Thermoplastic Elastomer (TPE) | Braid | - | Abrasion Resistant | Enter Number of Feet in Order Quantity | ||
![]() 93341004 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | Multi-Conductor | SAB North America | - | Spool | TR 600 S CY | Active | 4 | 10 AWG | - | Black | - | Industrial, Signal, Control | 0.568" (14.43mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Braid | 85% | Direct Burial, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | ||
![]() 35680404D SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | Multi-Conductor | SAB North America | -40°C ~ 105°C | Spool | VFD XLPE TR D | Active | 4 | 4 AWG | 1000 V | Black | - | Industrial, Servo Motor | 1.090" (27.69mm) | Polyethylene (PE), Poly-Vinyl Chloride (PVC) | Foil, Braid | 100% | Direct Burial, Flame Retardant, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | ||
![]() 95551805 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | SAB North America | 90°C | Spool | TR 600 Plus | Active | 5 | 18 AWG | 600 V | Black | - | Industrial | 0.327" (8.31mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Direct Burial, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | ||
![]() 7840205 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | Copper, Tinned | - | Multi-Conductor | SAB North America | -40°C ~ 90°C | Spool | S200C | Active | 2 | 20 AWG | 500 V | Gray | 28/34 | Industrial | 0.268" (6.81mm) | Thermoplastic Elastomer (TPE) | Braid | - | Abrasion Resistant | Enter Number of Feet in Order Quantity | ||
![]() 77841418 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | Copper, Tinned | - | Multi-Conductor | SAB North America | 80°C | Spool | S 980 CP | Active | 18 | 14 AWG | 600 V | Gray | 140/34 | Industrial | 0.921" (23.39mm) | Thermoplastic Elastomer (TPE) | Braid | - | Abrasion Resistant, Oil Resistant | Enter Number of Feet in Order Quantity |