- Cable Types
- Conductor Material
- Jacket Color
- Length
- Mfr
- Number of Conductors
- Packaging
- Part Status
- Jacket (Insulation) Diameter
- Wire Gauge
- Conductor Insulation
- Jacket (Insulation) Material
Attribute column
Manufacturer
AME Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Base Product Number | Cable Types | Mfr | Operating Temperature | Packaging | Series | Part Status | Number of Conductors | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3842404 SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Pair | SAB North America | 80°C | Spool | DC 300 DS TP | Active | 8 (4 Pair Twisted) | 24 AWG | 300 V | Tan | - | - | 0.280" (7.11mm) | Poly-Vinyl Chloride (PVC), Semi-Rigid | Foil, Braid | 100% | - | Enter Number of Feet in Order Quantity | - | ||
![]() 39550525 SAB North America | In Stock | - | Datasheet | Copper, Bare | Rubber | - | - | Multi-Conductor | SAB North America | -25°C ~ 60°C | Spool | - | Active | 5 | 14 AWG | - | Black | - | Industrial | 0.563" (14.30mm) | Rubber | - | - | UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 95561404 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Conductor | SAB North America | 90°C | Spool | TR 600 CY Plus | Active | 4 | 14 AWG | 600 V | Black | - | Industrial | 0.382" (9.70mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Foil, Braid | - | Direct Burial, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 35681204D SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | 35681204 | Multi-Conductor | SAB North America | - | Spool | - | Active | 4 | 12 AWG | - | Black | - | Industrial, Servo Motor | 0.592" (15.04mm) | Polyethylene (XLPE), Irradiated | Foil, Braid | - | Direct Burial, Drain Wire, Flame Retardant, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 35691264 SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | Multi-Conductor | SAB North America | - | Spool | - | Active | 8 (2 Pair + 4) | 12 AWG, 18 AWG | - | Black | - | Industrial, Servo Motor | 0.698" (17.72mm) | Polyethylene (XLPE), Irradiated | Foil, Braid | - | Direct Burial, Flame Retardant, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 7740325 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | - | - | Multi-Conductor | SAB North America | -40°C ~ 90°C | Spool | S200 | Active | 3 | 14 AWG | 500 V | Gray | 140/34 | Industrial | 0.335" (8.51mm) | Thermoplastic Elastomer (TPE) | - | - | Abrasion Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 93330605 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | SAB North America | - | Spool | TR 600 S | Active | 5 | 6 AWG | - | Black | - | Industrial, Signal, Control | 0.954" (24.23mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 7951403 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | - | - | Multi-Conductor | SAB North America | 80°C | Spool | RT 123 | Active | 3 | 14 AWG | - | Black | 140/34 | Industrial, Signal, Control | 0.409" (10.39mm) | Thermoplastic Elastomer (TPE) | - | - | Abrasion Resistant, Oil Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 6422251 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Conductor | SAB North America | - | Spool | PB 642 | Active | 2 | 24 AWG | - | Purple | 14/34 | Communication | 0.193" (4.90mm) | Polyethylene (PE) | Foil, Braid | - | - | Enter Number of Feet in Order Quantity | - | ||
![]() 93331204 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | SAB North America | - | Spool | TR 600 S | Active | 4 | 12 AWG | - | Black | - | Industrial, Signal, Control | 0.440" (11.18mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 94441812 SAB North America | In Stock | - | Datasheet | Copper, Bare | Thermoplastic Elastomer (TPE) | - | - | Multi-Conductor | SAB North America | - | Spool | - | Active | 12 | 18 AWG | - | Gray | - | Industrial, Signal, Control | 0.476" (12.09mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Oil Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 8410495 SAB North America | In Stock | - | Datasheet | Copper, Bare | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | Multi-Conductor | SAB North America | 80°C | Spool | SL 841 C | Active | 8 (2 Twisted Pairs + 4) | 2 AWG, 16 AWG | 1000 V | Orange | - | Industrial, Servo Motor | 1.232" (31.29mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | - | - | Enter Number of Feet in Order Quantity | UL Style 20235 | ||
![]() 7521007 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | SAB North America | 90°C | Spool | S 960 | Active | 7 | 10 AWG | 600 V | Black | 186/32 | Industrial | 0.764" (19.41mm) | Poly-Vinyl Chloride (PVC) | - | - | Flame Retardant, UV Resistant | Enter Number of Feet in Order Quantity | UL Style 2587 | ||
![]() 7772407 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | Multi-Conductor | SAB North America | 80°C | Spool | SD 960 CY TP | Active | 7 | 24 AWG | 300 V | Black | 32/38 | - | 0.362" (9.20mm) | Poly-Vinyl Chloride (PVC) | Braid | - | - | Enter Number of Feet in Order Quantity | - | ||
![]() 7522025 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | SAB North America | 90°C | Spool | S 960 | Active | 25 | 20 AWG | 600 V | Black | 28/34 | Industrial | 0.567" (14.40mm) | Poly-Vinyl Chloride (PVC) | - | - | Flame Retardant, UV Resistant | Enter Number of Feet in Order Quantity | UL Style 2587 | ||
![]() 77841612 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | Copper, Tinned | - | Multi-Conductor | SAB North America | 80°C | Spool | S 980 CP | Active | 12 | 16 AWG | 600 V | Gray | 84/34 | Industrial | 0.618" (15.70mm) | Thermoplastic Elastomer (TPE) | Braid | - | Abrasion Resistant, Oil Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 7852418 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | Multi-Conductor | SAB North America | 80°C | Spool | SD 960 CY | Active | 18 | 24 AWG | - | Black | 32/38 | Industrial | 0.398" (10.11mm) | Poly-Vinyl Chloride (PVC) | Braid | - | UV Resistant | Enter Number of Feet in Order Quantity | UL Style 21083 | ||
![]() 95551804 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | SAB North America | 90°C | Spool | TR 600 Plus | Active | 4 | 18 AWG | 600 V | Black | - | Industrial | 0.303" (7.70mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Direct Burial, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 95561603 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Conductor | SAB North America | 90°C | Spool | TR 600 CY Plus | Active | 3 | 16 AWG | 600 V | Black | - | Industrial | 0.319" (8.10mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Foil, Braid | - | Direct Burial, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 7841203 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | Copper, Tinned | - | Multi-Conductor | SAB North America | - | Spool | SD 200 C | Active | 12 | 22 AWG | - | Gray | 42/38 | Industrial | 0.264" (6.71mm) | Thermoplastic Elastomer (TPE) | Braid | - | Abrasion Resistant | Enter Number of Feet in Order Quantity | - |