- Cable Types
- Conductor Material
- Jacket Color
- Length
- Mfr
- Number of Conductors
- Packaging
- Part Status
- Jacket (Insulation) Diameter
- Wire Gauge
- Conductor Insulation
- Jacket (Insulation) Material
Attribute column
Manufacturer
AME Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Mfr | Operating Temperature | Packaging | Series | Part Status | Number of Conductors | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7891414 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | Copper, Tinned | Multi-Pair | SAB North America | - | Spool | SD 200 C TP | Active | 28 (14 Pair Twisted) | 26 AWG | - | Gray | 18/38 | Industrial | 0.354" (8.99mm) | Thermoplastic Elastomer (TPE) | Braid | - | Abrasion Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 7521809 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | SAB North America | 90°C | Spool | S 960 | Active | 9 | 18 AWG | 600 V | Black | 56/34 | Industrial | 0.445" (11.30mm) | Poly-Vinyl Chloride (PVC) | - | - | Flame Retardant, UV Resistant | Enter Number of Feet in Order Quantity | UL Style 2587 | ||
![]() 93330803 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | SAB North America | - | Spool | TR 600 S | Active | 3 | 8 AWG | - | Black | - | Industrial, Signal, Control | 0.662" (16.81mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 6422251 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | SAB North America | - | Spool | PB 642 | Active | 2 | 24 AWG | - | Purple | 14/34 | Communication | 0.193" (4.90mm) | Polyethylene (PE) | Foil, Braid | - | - | Enter Number of Feet in Order Quantity | - | ||
![]() 35691264 SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | SAB North America | - | Spool | - | Active | 8 (2 Pair + 4) | 12 AWG, 18 AWG | - | Black | - | Industrial, Servo Motor | 0.698" (17.72mm) | Polyethylene (XLPE), Irradiated | Foil, Braid | - | Direct Burial, Flame Retardant, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 3842404 SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | SAB North America | 80°C | Spool | DC 300 DS TP | Active | 8 (4 Pair Twisted) | 24 AWG | 300 V | Tan | - | - | 0.280" (7.11mm) | Poly-Vinyl Chloride (PVC), Semi-Rigid | Foil, Braid | 100% | - | Enter Number of Feet in Order Quantity | - | ||
![]() 7951618 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | - | Multi-Conductor | SAB North America | 80°C | Spool | RT 123 | Active | 18 | 16 AWG | - | Black | 84/34 | Industrial, Signal, Control | 0.673" (17.09mm) | Thermoplastic Elastomer (TPE) | - | - | Abrasion Resistant, Oil Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 93330205 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | SAB North America | 90°C | Spool | TR 600 S | Active | 5 | 2 AWG | 600 V | Black | - | - | 1.363" (34.62mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | - | Enter Number of Feet in Order Quantity | - | ||
![]() 3450434 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Pair | SAB North America | - | Spool | LiYCY (B) TP | Active | 8 (4 Pair Twisted) | 22 AWG | - | Gray | 7/30 | Control, Signal | 0.346" (8.79mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | - | Flame Retardant | Enter Number of Feet in Order Quantity | - | ||
![]() 2611604 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | - | Multi-Conductor | SAB North America | 80°C | Spool | CC 600 P | Active | 4 | 16 AWG | 600 V | Gray | 29/30 | Control | 0.331" (8.41mm) | Poly-Vinyl Chloride (PVC) | - | - | Abrasion Resistant, Oil Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 39550525 SAB North America | In Stock | - | Datasheet | Copper, Bare | Rubber | - | Multi-Conductor | SAB North America | -25°C ~ 60°C | Spool | - | Active | 5 | 14 AWG | - | Black | - | Industrial | 0.563" (14.30mm) | Rubber | - | - | UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 95561404 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | SAB North America | 90°C | Spool | TR 600 CY Plus | Active | 4 | 14 AWG | 600 V | Black | - | Industrial | 0.382" (9.70mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Foil, Braid | - | Direct Burial, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 3450450 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Pair | SAB North America | - | Spool | LiYCY (B) TP | Active | 8 (4 Pair Twisted) | 20 AWG | - | Gray | 16/32 | Control, Signal | 0.370" (9.40mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | - | Flame Retardant | Enter Number of Feet in Order Quantity | - | ||
![]() 95561807 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | SAB North America | 90°C | Spool | TR 600 CY Plus | Active | 7 | 18 AWG | 600 V | Black | - | Industrial | 0.374" (9.50mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Foil, Braid | - | Direct Burial, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 95561804 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | SAB North America | 90°C | Spool | TR 600 CY Plus | Active | 4 | 18 AWG | 600 V | Black | - | Industrial | 0.323" (8.20mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Foil, Braid | - | Direct Burial, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 93331412 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | SAB North America | - | Spool | TR 600 S | Active | 12 | 14 AWG | - | Black | - | Industrial, Signal, Control | 0.644" (16.36mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 7840415 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | Copper, Tinned | Multi-Conductor | SAB North America | -40°C ~ 90°C | Spool | S200C | Active | 4 | 16 AWG | 500 V | Gray | 84/34 | Industrial | 0.370" (9.40mm) | Thermoplastic Elastomer (TPE) | Braid | - | Abrasion Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 95561618 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | SAB North America | 90°C | Spool | TR 600 CY Plus | Active | 18 | 16 AWG | 600 V | Black | - | Industrial | 0.646" (16.41mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Foil, Braid | - | Direct Burial, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 35681604D SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | SAB North America | -40°C ~ 105°C | Spool | VFD XLPE TR D | Active | 4 | 16 AWG | 1000 V | Black | - | Industrial, Servo Motor | 0.493" (12.52mm) | Polyethylene (PE), Poly-Vinyl Chloride (PVC) | Foil, Braid | 100% | Direct Burial, Flame Retardant, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 1241804 SAB North America | In Stock | - | Datasheet | Copper, Tinned | Silicone Rubber | Copper, Tinned | Multi-Conductor | SAB North America | 150°C | Spool | SC 600 C HDTR | Active | 4 | 18 AWG | 600 V | Black | 30/32 | - | 0.366" (9.30mm) | - | Braid | - | - | Enter Number of Feet in Order Quantity | - |