- Color
- Ingress Protection
- Material
- Operating Temperature
- Outside Cable Diameter (Max)
- Outside Cable Diameter (Min)
- Packaging
- Panel Hole Size
- Part Status
- Series
- Thread Length
- Thread Size
Attribute column
Manufacturer
AME Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Base Product Number | Outside Cable Diameter (Max) | Outside Cable Diameter (Min) | Thread Length | Operating Temperature | Packaging | Series | Part Status | Type | Color | Ingress Protection | Thread Size | Panel Hole Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM2-16L SAB North America | In Stock | - | Datasheet | Brass, Nickel Plated | EM2-16 | 0.315" (8.00mm) | 0.158" (4.01mm) | 0.472" (12.00mm) | -20°C ~ 100°C | Box | EMC-2 | Active | Cable Gland | Silver | IP68 - Dust Tight, Waterproof | M16x1.5 | 0.630" (16.0mm) | ||
![]() PPB-7R SAB North America | In Stock | - | Datasheet | Polyamide (PA6), Nylon 6 | PPB-7 | 0.197" (5.00mm) | 0.079" (2.00mm) | 0.315" (8.00mm) | -20°C ~ 100°C | Box | CG 100 PG | Active | Cable Gland | Black | IP68 - Dust Tight, Waterproof | PG7 | 0.492" (12.5mm) | ||
![]() PMB-20R SAB North America | In Stock | - | Datasheet | Polyamide (PA6), Nylon 6 | PMB-20 | 0.355" (9.02mm) | 0.197" (5.00mm) | 0.394" (10.00mm) | -20°C ~ 100°C | Box | CG 100 | Active | Cable Gland | Black | IP68 - Dust Tight, Waterproof | M20x1.5 | 0.787" (20.0mm) | ||
![]() PMB-32R SAB North America | In Stock | - | Datasheet | Polyamide (PA6), Nylon 6 | PMB-32 | 0.788" (20.02mm) | 0.472" (12.00mm) | 0.591" (15.00mm) | -20°C ~ 100°C | Box | CG 100 | Active | Cable Gland | Black | IP68 - Dust Tight, Waterproof | M32x1.5 | 1.260" (32.0mm) | ||
![]() MMS-32C SAB North America | In Stock | - | Datasheet | Brass, Nickel Plated | - | 0.984" (25.00mm) | 0.709" (18.01mm) | 0.354" (9.00mm) | -20°C ~ 100°C | Tape & Box (TB) | CG 300 | Active | Cable Gland | Silver | IP68 - Dust Tight, Waterproof | M32x1.5 | 1.260" (32.0mm) | ||
![]() PMB-63 SAB North America | In Stock | - | Datasheet | Polyamide (PA6), Nylon 6 | - | 1.732" (44.00mm) | 1.339" (34.00mm) | 0.709" (18.01mm) | -20°C ~ 100°C | Box | CG 100 | Active | Cable Gland | Black | IP68 - Dust Tight, Waterproof | M63x1.5 | 2.480" (63.0mm) | ||
![]() PPG-16R SAB North America | In Stock | - | Datasheet | Polyamide (PA6), Nylon 6 | PPG-16 | 0.473" (12.01mm) | 0.276" (7.00mm) | 0.394" (10.00mm) | -20°C ~ 100°C | Box | CG 100 PG | Active | Cable Gland | Gray | IP68 - Dust Tight, Waterproof | PG16 | 0.886" (22.5mm) | ||
![]() PMB-16R SAB North America | In Stock | - | Datasheet | Polyamide (PA6), Nylon 6 | PMB-16 | 0.276" (7.00mm) | 0.118" (3.00mm) | 0.394" (10.00mm) | -20°C ~ 100°C | Box | CG 100 | Active | Cable Gland | Black | IP68 - Dust Tight, Waterproof | M16x1.5 | 0.630" (16.0mm) | ||
![]() FPB-13R SAB North America | In Stock | - | Datasheet | Polyamide (PA6), Nylon 6 | FPB-13 | 0.354" (9.00mm) | 0.197" (5.00mm) | 0.394" (10.00mm) | -20°C ~ 100°C | Box | CG 200 PG | Active | Cable Gland | Black | IP68 - Dust Tight, Waterproof | PG13.5 | 0.803" (20.4mm) | ||
![]() PPB-9R SAB North America | In Stock | - | Datasheet | Polyamide (PA6), Nylon 6 | PPB-9 | 0.236" (6.00mm) | 0.079" (2.00mm) | 0.748" (19.00mm) | -20°C ~ 100°C | Box | CG 100 PG | Active | Cable Gland | Black | IP68 - Dust Tight, Waterproof | PG9 | 0.598" (15.2mm) | ||
![]() PNB-3/8R SAB North America | In Stock | - | Datasheet | Polyamide (PA6), Nylon 6 | PNB-3 | 0.276" (7.00mm) | 0.118" (3.00mm) | 0.591" (15.00mm) | -20°C ~ 100°C | Box | CG 100 | Active | Cable Gland | Black | IP68 - Dust Tight, Waterproof | 3/8" NPT | 0.675" (17.2mm) | ||
![]() FNG-3/8R SAB North America | In Stock | - | Datasheet | Polyamide (PA6), Nylon 6 | - | 0.276" (7.00mm) | 0.118" (3.00mm) | 0.591" (15.00mm) | -20°C ~ 100°C | Box | CG 200 NPT | Active | Cable Gland | Gray | IP68 - Dust Tight, Waterproof | 3/8" NPT | 0.675" (17.2mm) | ||
![]() PNB-1R SAB North America | In Stock | - | Datasheet | Polyamide (PA6), Nylon 6 | PNB-1 | 0.787" (20.00mm) | 0.472" (12.00mm) | 0.709" (18.01mm) | -20°C ~ 100°C | Box | CG 100 | Active | Cable Gland | Black | IP68 - Dust Tight, Waterproof | 1" NPT | 1.315" (33.4mm) | ||
![]() PPB-11R SAB North America | In Stock | - | Datasheet | Polyamide (PA6), Nylon 6 | PPB-11 | 0.276" (7.00mm) | 0.118" (3.00mm) | 0.315" (8.00mm) | -20°C ~ 100°C | Box | CG 100 PG | Active | Cable Gland | Black | IP68 - Dust Tight, Waterproof | PG11 | 0.732" (18.6mm) | ||
![]() MMS-20L-2 SAB North America | In Stock | - | Datasheet | Brass, Nickel Plated | MMS-20 | 0.472" (12.00mm) | 0.236" (6.00mm) | 0.591" (15.00mm) | -20°C ~ 100°C | Box | CG 300 | Active | Cable Gland | Silver | IP68 - Dust Tight, Waterproof | M20x1.5 | 0.787" (20.0mm) | ||
![]() PPG-11R SAB North America | In Stock | - | Datasheet | Polyamide (PA6), Nylon 6 | PPG-11 | 0.276" (7.00mm) | 0.118" (3.00mm) | 0.315" (8.00mm) | -20°C ~ 100°C | Box | CG 100 PG | Active | Cable Gland | Gray | IP68 - Dust Tight, Waterproof | PG11 | 0.732" (18.6mm) |