- Additional Feature
- Analog IC - Other Type
- ECCN Code
- Ihs Manufacturer
- Input Voltage-Max
- Input Voltage-Min
- Input Voltage-Nom
- JESD-30 Code
- Length
- Load Regulation-Max
- Number of Functions
- Number of Outputs
Attribute column
Manufacturer
AME PMIC - Power Supply Controllers, Monitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Load Regulation-Max | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | ECCN Code | Additional Feature | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Number of Outputs | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Seated Height-Max | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSVH-0515D KAGA FEI America Inc | In Stock | - | Datasheet | NO | 5 | KAGA ELECTRONICS CO LTD | 5.5 V | 4.5 V | 10% | 85 °C | -25 °C | 15 V | PLASTIC/EPOXY | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Contact Manufacturer | EAR99 | ADDITIONAL -15 VOLT OUTPUT ALSO AVAILABLE, LG-MAX; WD-MAX | SINGLE | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PSMA-T5 | 2 | 5 V | OTHER | NO | DC-DC UNREGULATED POWER SUPPLY MODULE | 10.16 mm | 2 W | 15.75 V | 14.25 V | 19.304 mm | 7.112 mm | ||
![]() MSVH-1215D KAGA FEI America Inc | In Stock | - | Datasheet | NO | 5 | KAGA ELECTRONICS CO LTD | 13.2 V | 10.8 V | 10% | 85 °C | -25 °C | 15 V | PLASTIC/EPOXY | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Contact Manufacturer | EAR99 | ADDITIONAL -15 VOLT OUTPUT ALSO AVAILABLE, LG-MAX; WD-MAX | SINGLE | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PSMA-T5 | 2 | 12 V | OTHER | NO | DC-DC UNREGULATED POWER SUPPLY MODULE | 10.16 mm | 2 W | 15.75 V | 14.25 V | 19.304 mm | 7.112 mm |