- Number of Terminations
- Operating Temperature (Max.)
- Operating Temperature (Min.)
- Output Voltage
- Qualification Status
- RoHS Status
- Surface Mount
- Temperature Coefficient
- Temperature Grade
- Trim/Adjustable Output
- Voltage - Output
- Voltage Tolerance-Max
Attribute column
Manufacturer
AME PMIC - Voltage Reference
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Number of Terminations | Temperature Coefficient | Terminal Finish | Terminal Position | Terminal Pitch | Reach Compliance Code | Qualification Status | Output Voltage | Temperature Grade | Trim/Adjustable Output | Nominal Supply Current | Voltage - Output | Voltage Tolerance-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AME385BEETZ AME | In Stock | - | - | SOT-23 | YES | 3 | 85°C | -40°C | - | 3 | 100 ppm/°C | - | - | - | - | Not Qualified | 2.5V | INDUSTRIAL | NO | - | 2.5V | 0.5% | RoHS Compliant | ||
![]() AME385BEET AME | In Stock | - | - | SOT-23 | YES | 3 | 85°C | -40°C | e0 | 3 | 100 ppm/°C | Tin/Lead (Sn/Pb) | - | - | - | Not Qualified | 2.5V | INDUSTRIAL | NO | 50mA | 2.5V | 0.5% | RoHS Compliant | ||
![]() AME41AEAS AME | In Stock | - | - | - | NO | - | 85°C | -40°C | e0 | 3 | 100 ppm/°C | Tin/Lead (Sn/Pb) | SINGLE | 1.27mm | compliant | Not Qualified | 1.25V | INDUSTRIAL | NO | - | 1.25V | 0.5% | Non-RoHS Compliant | ||
![]() AME385AEAS AME | In Stock | - | Datasheet | - | NO | 2 | 85°C | -40°C | e0 | 3 | 100 ppm/°C | Tin/Lead (Sn/Pb) | SINGLE | - | - | Not Qualified | 1.235V | INDUSTRIAL | NO | 50mA | 1.24V | 0.5% | RoHS Compliant | ||
![]() AME41AEASZ AME | In Stock | - | - | - | NO | 2 | 85°C | -40°C | - | 3 | 100 ppm/°C | - | SINGLE | - | - | Not Qualified | 1.25V | INDUSTRIAL | NO | - | 1.25V | 0.5% | RoHS Compliant |