- RoHS Status
- Number of Terminations
- Surface Mount
- Lead Free
- Operating Temperature TJ-Max
- Output Voltage 1
- Adjustability
- Dropout Voltage1-Nom
- Load Regulation-Max(%)
- Number of Outputs
- Qualification Status
- Line Regulation-Max (%/V)
Attribute column
Manufacturer
AME PMIC - Voltage Regulators - Linear
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Output Voltage 1 | Input Voltage (Min) | Min Input Voltage | Input Voltage (Max) | Max Input Voltage | Dropout Voltage1-Nom | Min Output Voltage | Output Voltage1-Max | Output Voltage1-Min | Regulator Type | Voltage Tolerance-Max | Output Current1-Max | Dropout Voltage1-Max | Operating Temperature TJ-Max | Input Voltage Absolute-Max | Adjustability | Load Regulation-Max(%) | Line Regulation-Max (%/V) | Operating Temperature TJ-Min | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AME8805AEGTZ AME | 450 | - | Datasheet | - | YES | - | - | - | - | - | 3 | - | - | - | TAPE AND REEL | - | - | - | - | - | - | - | - | 1 | Not Qualified | - | 3.3V | - | - | - | - | 0.6V | - | - | - | - | 1.5% | 0.6A | - | 125°C | 8V | FIXED | 0.033% | 0.0033% | -40°C | - | - | - | RoHS Compliant | - | ||
![]() AME8801AEEVZ AME | 78566 | - | Datasheet | - | YES | - | - | - | - | - | 5 | - | - | - | - | DUAL | GULL WING | - | - | 0.95mm | - | - | R-PDSO-G5 | 1 | Not Qualified | - | 3.3V | - | - | - | - | 0.3V | - | - | - | - | 2.5% | 0.3A | - | 125°C | 8V | FIXED | 0.033% | 0.0033% | -40°C | - | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | 100 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AME8800DEETZ AME | 885000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AME8805DEFTZ AME | 1024 | - | Datasheet | - | YES | 85°C | -40°C | - | - | - | 3 | - | - | - | TAPE AND REEL | - | - | - | - | - | - | - | - | 1 | Not Qualified | - | 2.5V | - | - | - | - | 0.8V | - | - | - | - | 1.5% | 0.6A | - | - | 8V | FIXED | 0.025% | 0.0025% | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AME88052EFTZ AME | In Stock | - | Datasheet | SOT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600mA | - | - | -300mV | - | 8V | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() L944-UV265-2 American Opto Plus LED Corp | 24112 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AME8805DEGTZ AME | 4260 | - | - | - | YES | - | - | - | - | - | 3 | - | - | - | TAPE AND REEL | - | - | - | - | - | - | - | - | 1 | Not Qualified | - | 2.5V | - | - | - | - | 0.8V | - | - | - | - | 1.5% | 0.6A | - | 125°C | 8V | FIXED | 0.025% | 0.0025% | -40°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() AME8800AEETZ AME | 2170 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AME8801JEEVZ AME | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AME8805AEFTZ AME | 45000 |
| Datasheet | - | YES | 85°C | -40°C | e3 | - | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | - | TAPE AND REEL | - | - | - | - | - | - | - | - | 1 | Not Qualified | - | 3.3V | - | - | - | - | 0.6V | - | - | - | - | 1.5% | 0.6A | - | - | 8V | FIXED | 0.033% | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AME8805MEGTZ AME | In Stock | - | - | - | YES | - | - | - | - | - | 3 | - | - | - | TAPE AND REEL | - | - | - | - | - | - | - | - | 1 | Not Qualified | - | 1.8V | - | - | - | - | 1.4V | - | - | - | - | 1.5% | 0.6A | - | 125°C | 8V | FIXED | 0.018% | 0.0027% | -40°C | - | - | - | RoHS Compliant | - | ||
![]() AME8810AEGTZ AME | In Stock | - | - | - | YES | - | - | - | - | - | 4 | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.3mm | NOT SPECIFIED | - | R-PDSO-G4 | - | - | - | 3.3V | 3.9V | - | 7V | - | - | - | 3.3495V | 3.2505V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | - | - | 0.6V | 125°C | - | - | - | - | -40°C | 1.9mm | 6.505mm | 3.505mm | RoHS Compliant | Lead Free | ||
![]() AME8800DEFTZ AME | 885000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AME8800LEFT AME | 299 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AME8800BEETZ AME | 885000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 27000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AME8801DEEV AME | 1000 | - | - | - | YES | - | - | - | - | - | 5 | - | - | - | - | DUAL | GULL WING | - | - | 0.95mm | - | - | R-PDSO-G5 | 1 | Not Qualified | - | 2.5V | - | - | - | - | 0.4V | - | - | - | - | 2.5% | 0.3A | - | 125°C | 8V | FIXED | 0.025% | 0.0025% | -40°C | - | - | - | Non-RoHS Compliant | - | ||
![]() AME8805MEFTZ AME | 600 | - | - | - | YES | - | - | - | yes | - | 3 | EAR99 | - | 8542.39.00.01 | - | SINGLE | FLAT | NOT SPECIFIED | 1 | 1.5mm | NOT SPECIFIED | 3 | R-PSSO-F3 | - | - | - | 1.8V | 3.2V | - | 7V | - | - | - | 1.827V | 1.773V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | - | - | 1.4V | 125°C | - | - | - | - | -40°C | 1.6mm | 4.495mm | 2.44mm | RoHS Compliant | Lead Free | ||
Tiny WHSL | 6583 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |