- Display Type
- Number of Characters
- Base Product Number
- Color
- Common Pin
- Current - Test
- Digit/Alpha Size
- Millicandela Rating
- Package / Case
- Packaging
- Part Status
- Power Dissipation (Max)
Attribute column
Manufacturer
AME Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Base Product Number | Power Dissipation (Max) | Packaging | Size / Dimension | Part Status | Color | Voltage - Forward (Vf) (Typ) | Current - Test | Millicandela Rating | Wavelength - Peak | Display Type | Number of Characters | Digit/Alpha Size | Common Pin |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A2301SR G/W American Opto Plus LED | 41 |
| - | 10-DIP (2.367", 60.10mm) | A2301 | 75mW | Bulk | 2.756" H x 1.890" W x 0.482" D (70.00mm x 48.00mm x 12.25mm) | Active | Red | 7V | 10mA | 75mcd | 660nm | 7-Segment | 1 | 2.24" (56.90mm) | Common Anode | ||
![]() SMA202YG G/W American Opto Plus LED | 134 |
| - | 20-DIP | SMA202 | 70mW | Tape & Reel (TR) | 0.394" H x 0.567" W x 0.118" D (10.00mm x 14.40mm x 3.00mm) | Active | Yellow-Green | 2.1V | 20mA | 6mcd | 573nm | 7-Segment | 2 | 0.20" (5.08mm) | Common Anode | ||
![]() SMA301YG G/W American Opto Plus LED | In Stock | - | - | 10-SMD, No Lead | SMA301 | 70mW | Tape & Reel (TR) | 0.394" H x 0.287" W x 0.169" D (10.00mm x 7.30mm x 4.30mm) | Active | Yellow-Green | 2.1V | 20mA | 8mcd | 573nm | 7-Segment | 1 | 0.30" (7.62mm) | Common Anode | ||
![]() SMA393LA G/W American Opto Plus LED | 87 |
| - | 11-DIP | SMA393 | 70mW | Tape & Reel (TR) | 0.591" H x 1.157" W x 0.150" D (15.00mm x 29.40mm x 3.80mm) | Active | Amber | 2V | 20mA | 30mcd | 612nm | 7-Segment | 3 | 0.39" (10.00mm) | Common Anode | ||
![]() A1001SR G/W American Opto Plus LED | In Stock | - | - | 10-DIP (1.197", 30.40mm) | A1001 | 50mW | Bulk | 1.339" H x 0.945" W x 0.423" D (34.00mm x 24.00mm x 10.75mm) | Active | Red | 3.6V | 10mA | 60mcd | 660nm | 7-Segment | 1 | 1.00" (25.40mm) | Common Anode | ||
![]() C521E G/W American Opto Plus LED | In Stock | - | - | 10-DIP (0.600", 15.24mm) | C521 | 75mW | Bulk | 0.689" H x 0.488" W x 0.285" D (17.50mm x 12.40mm x 7.25mm) | Active | Orange-Red | 1.85V | 10mA | 8mcd | 630nm | 7-Segment | 1 | 0.52" (13.20mm) | Common Cathode | ||
![]() SMC392YG G/W American Opto Plus LED | 47 |
| - | 10-DIP | SMC392 | 70mW | Tape & Reel (TR) | 0.591" H x 0.772" W x 0.150" D (15.00mm x 19.60mm x 3.80mm) | Active | Yellow-Green | 2.1V | 20mA | 12mcd | 573nm | 7-Segment | 2 | 0.39" (10.00mm) | Common Cathode | ||
![]() SMA562YG G/W American Opto Plus LED | 61 |
| - | 10-DIP | SMA562 | 70mW | Tape & Reel (TR) | 0.748" H x 0.984" W x 0.151" D (19.00mm x 25.00mm x 3.85mm) | Active | Yellow-Green | 2.1V | 20mA | 12mcd | 573nm | 7-Segment | 2 | 0.56" (14.20mm) | Common Anode | ||
![]() SMC301YG G/W American Opto Plus LED | 101 |
| - | 10-SMD, No Lead | SMC301 | 70mW | Tape & Reel (TR) | 0.394" H x 0.287" W x 0.169" D (10.00mm x 7.30mm x 4.30mm) | Active | Yellow-Green | 2.1V | 20mA | 8mcd | 573nm | 7-Segment | 1 | 0.30" (7.62mm) | Common Cathode | ||
![]() SMC512YG G/W American Opto Plus LED | 63 |
| - | 10-DIP | SMC512 | 70mW | Tape & Reel (TR) | 0.709" H x 0.964" W x 0.147" D (18.00mm x 24.50mm x 3.75mm) | Active | Yellow-Green | 2.1V | 20mA | 12mcd | 573nm | 7-Segment | 2 | 0.51" (13.00mm) | Common Cathode | ||
![]() SMA401YG G/W American Opto Plus LED | 151 |
| - | 10-SMD, No Lead | SMA401 | 70mW | Tape & Reel (TR) | 0.512" H x 0.364" W x 0.157" D (13.00mm x 9.25mm x 4.00mm) | Active | Yellow-Green | 2.1V | 20mA | 7mcd | 573nm | 7-Segment | 1 | 0.40" (10.16mm) | Common Anode | ||
![]() SMC511LY G/W American Opto Plus LED | 54 |
| - | 10-SMD, No Lead | SMC511 | 70mW | Tape & Reel (TR) | 0.610" H x 0.482" W x 0.157" D (15.50mm x 12.25mm x 4.00mm) | Active | Yellow | 2V | 20mA | 30mcd | 593nm | 7-Segment | 1 | 0.51" (13.00mm) | Common Cathode | ||
![]() A401LR G/W American Opto Plus LED | 55 |
| - | 14-DIP (0.300", 7.62mm) | A401 | 48mW | Bulk | 0.736" H x 0.386" W x 0.211" D (18.70mm x 9.80mm x 5.35mm) | Active | Red | 1.8V | 10mA | 12mcd | 655nm | 7-Segment | 1 | 0.40" (10.16mm) | Common Anode | ||
![]() SMC401LY G/W American Opto Plus LED | 48 |
| - | 10-SMD, No Lead | SMC401 | 70mW | Tape & Reel (TR) | 0.512" H x 0.364" W x 0.157" D (13.00mm x 9.25mm x 4.00mm) | Active | Yellow | 2V | 20mA | 20mcd | 593nm | 7-Segment | 1 | 0.40" (10.16mm) | Common Cathode | ||
![]() SMA393YG G/W American Opto Plus LED | 94 |
| - | 11-DIP | SMA393 | 70mW | Tape & Reel (TR) | 0.591" H x 1.157" W x 0.150" D (15.00mm x 29.40mm x 3.80mm) | Active | Yellow-Green | 2.1V | 20mA | 12mcd | 573nm | 7-Segment | 3 | 0.39" (10.00mm) | Common Anode | ||
![]() SMA201LE G/W American Opto Plus LED | 81 |
| - | 10-SMD, No Lead | SMA201 | 70mW | Tape & Reel (TR) | 0.315" H x 0.283" W x 0.128" D (8.00mm x 7.20mm x 3.25mm) | Active | Red | 2V | 20mA | 12mcd | 632nm | 7-Segment | 1 | 0.20" (5.08mm) | Common Anode | ||
![]() SMA401PG G/W American Opto Plus LED | 55 |
| - | 10-SMD, No Lead | SMA401 | 120mW | Tape & Reel (TR) | 0.512" H x 0.364" W x 0.157" D (13.00mm x 9.25mm x 4.00mm) | Active | Green | 3.2V | 20mA | 50mcd | 525nm | 7-Segment | 1 | 0.40" (10.16mm) | Common Anode | ||
![]() SMA401LA G/W American Opto Plus LED | 90 |
| - | 10-SMD, No Lead | SMA401 | 70mW | Tape & Reel (TR) | 0.512" H x 0.364" W x 0.157" D (13.00mm x 9.25mm x 4.00mm) | Active | Amber | 2V | 20mA | 20mcd | 612nm | 7-Segment | 1 | 0.40" (10.16mm) | Common Anode | ||
![]() SMA281LY G/W American Opto Plus LED | 212 |
| - | 10-SMD, No Lead | SMA281 | 70mW | Tape & Reel (TR) | 0.394" H x 0.295" W x 0.159" D (10.00mm x 7.50mm x 4.05mm) | Active | Yellow | 2V | 20mA | 10mcd | 593nm | 7-Segment | 1 | 0.28" (7.00mm) | Common Anode | ||
![]() SMC562LY G/W American Opto Plus LED | 51 |
| - | 10-DIP | SMC562 | 70mW | Tape & Reel (TR) | 0.748" H x 0.984" W x 0.151" D (19.00mm x 25.00mm x 3.85mm) | Active | Yellow | 2V | 20mA | 25mcd | 593nm | 7-Segment | 2 | 0.56" (14.20mm) | Common Cathode |