- Display Type
- Number of Characters
- Base Product Number
- Color
- Common Pin
- Current - Test
- Digit/Alpha Size
- Millicandela Rating
- Package / Case
- Packaging
- Part Status
- Power Dissipation (Max)
Attribute column
Manufacturer
AME Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Base Product Number | Power Dissipation (Max) | Packaging | Size / Dimension | Part Status | Color | Voltage - Forward (Vf) (Typ) | Current - Test | Millicandela Rating | Wavelength - Peak | Display Type | Number of Characters | Digit/Alpha Size | Common Pin |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMC394LY G/W American Opto Plus LED | 42 |
| Datasheet | 12-DIP | SMC394 | 70mW | Tape & Reel (TR) | 0.591" H x 1.543" W x 0.150" D (15.00mm x 39.20mm x 3.80mm) | Active | Yellow | 2V | 20mA | 30mcd | 593nm | 7-Segment | 4 | 0.39" (10.00mm) | Common Cathode | ||
![]() SMA511LB G/W American Opto Plus LED | 161 |
| Datasheet | 10-SMD, No Lead | SMA511 | 120mW | Tape & Reel (TR) | 0.610" H x 0.482" W x 0.157" D (15.50mm x 12.25mm x 4.00mm) | Active | Blue | 3.2V | 20mA | 40mcd | 470nm | 7-Segment | 1 | 0.51" (13.00mm) | Common Anode | ||
![]() SMA202LE G/W American Opto Plus LED | 109 |
| Datasheet | 20-SMD, No Lead | SMA202 | 70mW | Tape & Reel (TR) | 0.394" H x 0.567" W x 0.118" D (10.00mm x 14.40mm x 3.00mm) | Active | Red | 2V | 20mA | 12mcd | 632nm | 7-Segment | 2 | 0.20" (5.08mm) | Common Anode | ||
![]() SMA561LB G/W American Opto Plus LED | 69 |
| Datasheet | 10-SMD, No Lead | SMA561 | 120mW | Tape & Reel (TR) | 0.669" H x 0.492" W x 0.161" D (17.00mm x 12.50mm x 4.10mm) | Active | Blue | 3.2V | 20mA | 30mcd | 470nm | 7-Segment | 1 | 0.56" (14.20mm) | Common Anode | ||
![]() M542CB-A-889 G/W American Opto Plus LED | In Stock | - | Datasheet | 18-DIP (0.600", 15.24mm), 12 Leads | M542CB | 105mW | Bulk | 0.733" H x 0.992" W x 0.333" D (18.62mm x 25.20mm x 8.45mm) | Active | Blue | 3.2V | 20mA | 50.5mcd | - | 14-Segment, Alphanumeric | 2 | 0.54" (13.80mm) | Common Anode | ||
![]() C561Y G/W American Opto Plus LED Corp | 154 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMC393LE G/W American Opto Plus LED Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMC302LE-20 G/W American Opto Plus LED Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMC393LR G/W American Opto Plus LED Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMC282LE G/W American Opto Plus LED Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A301LR G/W American Opto Plus LED Corp | 56 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMA393LR G/W American Opto Plus LED Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMA302LA-20 G/W American Opto Plus LED Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMA561LR G/W American Opto Plus LED Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A561SR G/W American Opto Plus LED Corp | 671 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMA282LE G/W American Opto Plus LED Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMA402YG-20 G/W American Opto Plus LED Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A561YG G/W American Opto Plus LED Corp | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C1801G G/W American Opto Plus LED Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C361LE G/W American Opto Plus LED Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |