- Body Breadth
- Body Height
- Body Length or Diameter
- Coil Current(DC)-Max
- Coil Operate Voltage(DC)
- Coil Power
- Coil Release Voltage(DC)
- Coil Voltage(DC)-Max
- Coil/Input Supply Type
- CoilResistance
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
AME Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | CoilResistance | ElectricalLife | Ihs Manufacturer | Part Life Cycle Code | ECCN Code | HTS Code | Reach Compliance Code | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Relay Type | Operate Time | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD1A12DWJ Aleph America Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT MOUNT | 500 Ω | 2000000 Cycle(s) | ALEPH AMERICA CORP | Contact Manufacturer | EAR99 | 8536.49.00.50 | unknown | 25.4 mm | 8.89 mm | 25.4mm x 8.89mm x 9.5mm | 1 A | 1000 V | SOLDER | DRY REED RELAY | 1 ms | 0.5 ms | 1A@1000VDC | 288 mW | DC | MOMENTARY | DC | SPST | 12 V | 0.024 A | 9 V | 1 V | 9.5 mm | ||
![]() SD1A05CWJ Aleph America Corporation | 4000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SD1A05AWJ Aleph America Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT MOUNT | 500 Ω | 600000 Cycle(s) | ALEPH AMERICA CORP | Contact Manufacturer | EAR99 | 8536.49.00.50 | unknown | 25.4 mm | 8.89 mm | 25.4mm x 8.89mm x 9.5mm | 0.5 A | 200 V | SOLDER | DRY REED RELAY | 1 ms | 0.5 ms | .5A@200VDC | 50 mW | DC | MOMENTARY | DC | SPST | 5 V | 0.01 A | 3.8 V | 0.5 V | 9.5 mm | ||
![]() SH1A05BW Aleph America Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |