- Accuracy
- Base Product Number
- Features
- Maximum Pressure
- Operating Pressure
- Operating Temperature
- Output
- Output Type
- Package / Case
- Packaging
- Part Status
- Port Size
Attribute column
Manufacturer
AME Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Base Product Number | Operating Temperature | Packaging | Series | Part Status | Voltage - Supply | Output | Termination Style | Output Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0167.00703.020401 Keller America Inc | 2224 |
| - | Cylinder, Threaded | 0167.00703 | -40°C ~ 100°C | Box | Econoline | Active | 8V ~ 32V | 4 mA ~ 20 mA | DIN | Analog Current | ±0.25% | 3000PSI (20684.27kPa) | Sealed Gauge | Threaded | Male - 1/4" (6.35mm) NPT | 6000PSI (41368.54kPa) | Temperature Compensated | ||
![]() 0162.00503.021401 Keller America Inc | 2024 |
| - | Cylinder, Threaded | 0162.00503 | -40°C ~ 100°C | Box | Econoline | Active | 8V ~ 32V | 4 mA ~ 20 mA | M12 | Analog Current | ±0.25% | 500PSI (3447.38kPa) | Sealed Gauge | Threaded | Male - 1/4" (6.35mm) NPT | 1000PSI (6894.76kPa) | Temperature Compensated | ||
![]() 0161.00202.020203 Keller America Inc | 2764 |
| - | Cylinder, Threaded | 0161.00202 | -40°C ~ 100°C | Box | Econoline | Active | 8V ~ 32V | 4 mA ~ 20 mA | Cable 10'' | Analog Current | ±0.25% | 50PSI (344.74kPa) | Vented Gauge | Threaded | Male - 1/4" (6.35mm) NPT | 100PSI (689.48kPa) | Temperature Compensated | ||
![]() 0166.01102.020401 Keller America Inc | 2943 |
| - | Cylinder, Threaded | 0166.01102 | -40°C ~ 100°C | Box | Econoline | Active | 8V ~ 32V | 4 mA ~ 20 mA | DIN | Analog Current | ±0.25% | 200PSI (1378.95kPa) | Vented Gauge | Threaded | Male - 1/4" (6.35mm) NPT | 400PSI (2757.9kPa) | Temperature Compensated | ||
![]() 0166.00402.020401 Keller America Inc | 2177 |
| - | Cylinder, Threaded | 0166.00402 | -40°C ~ 100°C | Box | Econoline | Active | 8V ~ 32V | 4 mA ~ 20 mA | DIN | Analog Current | ±0.25% | 300PSI (2068.43kPa) | Vented Gauge | Threaded | Male - 1/4" (6.35mm) NPT | 600PSI (4136.85kPa) | Temperature Compensated | ||
![]() 0169.00603.022503 Keller America Inc | 2830 |
| - | Cylinder, Threaded | 0169.00603 | -40°C ~ 100°C | Box | Econoline | Active | 8V ~ 32V | 4 mA ~ 20 mA | Cable 10'' | Analog Current | ±0.25% | 1000PSI (6894.76kPa) | Sealed Gauge | Threaded | Male - 1/4" (6.35mm) NPT | 2000PSI (13789.51kPa) | Temperature Compensated | ||
![]() 0161.02102.020203 Keller America Inc | 2785 |
| - | Cylinder, Threaded | 0161.02102 | -40°C ~ 100°C | Box | Econoline | Active | 8V ~ 32V | 4 mA ~ 20 mA | Cable 10'' | Analog Current | ±0.25% | 150PSI (1034.21kPa) | Vented Gauge | Threaded | Male - 1/4" (6.35mm) NPT | 300PSI (2068.43kPa) | Temperature Compensated | ||
![]() 0164.00703.021401 Keller America Inc | 2814 |
| - | Cylinder, Threaded | 0164.00703 | -40°C ~ 100°C | Box | Econoline | Active | 8V ~ 32V | 4 mA ~ 20 mA | M12 | Analog Current | ±0.25% | 3000PSI (20684.27kPa) | Sealed Gauge | Threaded | Male - 1/4" (6.35mm) NPT | 6000PSI (41368.54kPa) | Temperature Compensated |