- Accessory Type
- Features
- For Use With/Related Products
- Mfr
- Operating Temperature
- Package
- Product Status
- Series
- Shelf Life
- Shelf Life Start
- Storage/Refrigeration Temperature
- Applications
Attribute column
Manufacturer
American Beauty Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | For Use With/Related Products | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Failure Rate | Shell Size, MIL | Accessory Type | Cable Opening | Shelf Life | Storage/Refrigeration Temperature | Shelf Life Start | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CS-ISB-14 American Beauty | 56 |
| - | Free Hanging (In-Line) | - | - | Brass | - | - | Brass, Chrome | - | Gold | Bronze | 3112, 3114, 3125 Soldering Irons | LEMO | Bulk | Metal | Active | - | -55°C ~ 250°C | 2B | - | - | - | Solder Cup | - | Plug, Female Sockets | - | 4 | - | Silver | - | - | Push-Pull, Detent Lock | 3A | G | Shielded | IP50 - Dust Protected | Chrome | 434 | - | - | Cleaning Brush | 0.362 ~ 0.390 (9.20mm ~ 9.90mm) | - | - | - | Backshell | - | 5.90µin (0.150µm) | - | ||
![]() HS-A American Beauty | 43 |
| - | - | Axial | - | - | Axial | - | - | RLR07 | - | - | - | Vishay Dale | Tape & Reel (TR) | - | Active | - | -65°C ~ 150°C | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±2% | 2 | - | ±100ppm/°C | - | 3.3 MOhms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | M (1%) | - | Micro Alligator Clip | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - |