- Composition
- Series
- Diameter
- Failure Rate
- Features
- Flux Type
- Form
- Height Seated (Max)
- Length
- Melting Point
- Mfr
- Number of Terminations
Attribute column
Manufacturer
American Beauty Solder
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Weight | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Failure Rate | Wire Gauge | Shelf Life | Storage/Refrigeration Temperature | Shelf Life Start | Form | Process | Melting Point | Flux Type | Features | Diameter | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3158X-120-250 American Beauty | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CS-PBF1 American Beauty | 46 |
| - | - | - | - | American Beauty Tools | Box | Active | - | - | - | CS | - | - | - | - | - | Wire Solder | - | Sn96.5Ag3.0Cu0.5 (96.5/3.0/0.5) | - | - | - | - | - | - | Tube, 0.39 oz (11g) | Lead Free | 422 ~ 430°F (217 ~ 221°C) | No-Clean | - | 0.032 (0.81mm) | - | - | ||
![]() 42D American Beauty | In Stock | - | - | Axial | Axial | 56.699046 g | - | - | - | Compliant | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR74S | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±1% | Active | 2 | ±50ppm/°C | - | 4.99 Ohms | Wirewound | 5W | S (0.001%) | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | -- | 85.725 mm |