- Operating Temperature
- Package / Case
- Current - DC Forward (If) (Max)
- Current Transfer Ratio (Max)
- Current Transfer Ratio-Min
- Input Type
- Mfr
- Mounting Type
- Number of Channels
- Output Type
- Product Status
- Rise / Fall Time (Typ)
Attribute column
Manufacturer
American Bright Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current Transfer Ratio-Min | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Base Part Number | Voltage - Isolation | Output Type | Number of Channels | Speed | Voltage - Forward (Vf) (Typ) | Core Processor | Input Type | Rise / Fall Time (Typ) | Current - Output / Channel | Voltage - Output (Max) | Current - DC Forward (If) (Max) | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Current Transfer Ratio (Max) | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APC-1019 American Bright Optoelectronics Corporation | 2192 |
| - | Surface Mount | 4-SMD, Gull Wing | 4-LSOP | APC-101 | 200% @ 5mA | American Bright Optoelectronics Corporation | - | Active | -55°C ~ 110°C | - | APC-101X | - | - | - | 5000Vrms | Transistor | 1 | - | 1.45V | - | DC | 6μs, 8μs | 50mA | 80V | 60 mA | - | - | - | 400% @ 5mA | - | - | - | - | - | 300mV | - | - | - | - | - | ||
![]() APC-817C1-SL American Bright Optoelectronics Corporation | 8590 |
| - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | APC-817 | 200% @ 5mA | American Bright Optoelectronics Corporation | Tube | Active | -55°C ~ 110°C | - | APC-817 | - | - | - | 5000Vrms | Transistor | 1 | - | 1.24V | - | DC | 3μs, 4μs | 50mA | 35V | 60 mA | - | - | - | 400% @ 5mA | - | - | - | - | - | 200mV | - | - | - | - | - | ||
![]() APC-817D1-SL American Bright Optoelectronics Corporation | 8078 |
| - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | APC-817 | 300% @ 5mA | American Bright Optoelectronics Corporation | Tube | Active | -55°C ~ 110°C | - | APC-817 | - | - | - | 5000Vrms | Transistor | 1 | - | 1.24V | - | DC | 3μs, 4μs | 50mA | 35V | 60 mA | - | - | - | 600% @ 5mA | - | - | - | - | - | 200mV | - | - | - | - | - | ||
![]() BPC817B American Bright | In Stock | - | - | - | - | - | - | - | Glenair | Retail Package | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BPC-817S-C American Bright | In Stock | - | - | - | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | - | - | - | - | - | 0°C ~ 105°C (TA) | Tray | MPC85xx | Obsolete | - | MPC8544 | - | - | - | 1.0GHz | - | PowerPC e500 | - | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000 Mbps (2) | 1 Core, 32-Bit | - | No | DDR, DDR2, SDRAM | -- | DUART, I²C, PCI | - | - | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | -- | -- | - | ||
![]() APC-817B1-SL American Bright Optoelectronics Corporation | 11480 |
| - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | APC-817 | 130% @ 5mA | American Bright Optoelectronics Corporation | - | Active | -55°C ~ 110°C | - | - | - | - | - | 5000Vrms | Transistor | 1 | - | 1.24V | - | DC | 3μs, 4μs | 50mA | 35V | 60 mA | - | - | - | 260% @ 5mA | - | - | - | - | - | 200mV | - | - | - | - | - | ||
![]() APC-1018 American Bright Optoelectronics Corporation | 1813 |
| - | Surface Mount | 4-SMD, Gull Wing | 4-LSOP | APC-101 | 130% @ 5mA | American Bright Optoelectronics Corporation | - | Active | -55°C ~ 110°C | - | APC-101X | - | - | - | 5000Vrms | Transistor | 1 | - | 1.45V | - | DC | 6μs, 8μs | 50mA | 80V | 60 mA | - | - | - | 260% @ 5mA | - | - | - | - | - | 300mV | - | - | - | - | - | ||
![]() APC-817A1-SL American Bright Optoelectronics Corporation | 14472 |
| - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | APC-817 | 80% @ 5mA | American Bright Optoelectronics Corporation | Tube | Active | -55°C ~ 110°C | - | APC-817 | - | - | - | 5000Vrms | Transistor | 1 | - | 1.24V | - | DC | 3μs, 4μs | 50mA | 35V | 60 mA | - | - | - | 160% @ 5mA | - | - | - | - | - | 200mV | - | - | - | - | - | ||
![]() APC-1017 American Bright Optoelectronics Corporation | 3187 |
| - | Surface Mount | 4-SMD, Gull Wing | 4-LSOP | APC-101 | 80% @ 5mA | American Bright Optoelectronics Corporation | - | Active | -55°C ~ 110°C | - | APC-101X | - | - | - | 5000Vrms | Transistor | 1 | - | 1.45V | - | DC | 6μs, 8μs | 50mA | 80V | 60 mA | - | - | - | 160% @ 5mA | - | - | - | - | - | 300mV | - | - | - | - | - | ||
![]() BPC-1008 American Bright Optoelectronics Corporation | 6607 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() BPC-1009 American Bright Optoelectronics Corporation | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 50% @ 5mA | - | - | - | -30°C~110°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | 5000Vrms | Transistor | 1 | - | 1.25V | - | DC | 18μs 18μs Max | - | - | 60mA | - | - | - | 600% @ 5mA | - | - | - | - | - | 300mV | - | - | - | - | RoHS Compliant |