- Color
- Configuration
- Lens Type
- Viewing Angle
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Optoelectronic Device Type
- Forward Current-Max
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
American Bright LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | CCT(K) | Temperature-Test | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Lens Type | Flux @ Current/Temperature - Test | Features | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AB-GES-P28212W30BFT2 American Bright Optoelectronics Corporation | In Stock | - | Datasheet | 10 Weeks | 3000K 3-Step MacAdam Ellipse | 25°C | AB-GES | 304.80mm Lx2.70mm W | Active | 1 (Unlimited) | LED Engine | White, Warm | Linear Light Strip, Plug and Play | 230VAC | - | - | - | 80 | Tubular | 1000lm Typ | - | 17.50mm | RoHS Compliant | ||
![]() AB-GES-R08136W501N2 American Bright Optoelectronics Corporation | 9 |
| Datasheet | 10 Weeks | 5000K | 25°C | AB-GES | 78.40mm Lx78.40mm W | Active | 1 (Unlimited) | LED Engine | White, Cool | Square | 120VAC | - | - | - | 80 | Flat | 3600lm Typ | - | - | RoHS Compliant | ||
![]() AB-FC01208-19712-8A1 American Bright Optoelectronics Corporation | 21 |
| - | 6 Weeks | - | 25°C | AB-FC | 5000.00mm Lx10.00mm W | Active | 1 (Unlimited) | LED Module | Red, Green, Blue, White (RGBW) | Linear Light Strip, Flexible | 12V | 120° | 1.18A Red 1.18A Green 1.18A Blue 1.18A White | 6 lm/W Red 16 lm/W Green 4 lm/W Blue 24 lm/W White | 80 | Flat | 81lm Red 223lm Green 50lm Blue 334lm White | IP65 | 2.50mm | ROHS3 Compliant | ||
![]() AB-GES-C04108W30BN2 American Bright Optoelectronics Corporation | 134 |
| Datasheet | 10 Weeks | 3000K 3-Step MacAdam Ellipse | 25°C | AB-GES | 45.00mm Dia | Active | 1 (Unlimited) | LED Engine | White, Warm | Round | 120VAC | - | - | - | 80 | Flat | 830lm Typ | - | - | RoHS Compliant | ||
![]() AB-FC02430-19712-8A1 American Bright Optoelectronics Corporation | In Stock | - | Datasheet | 10 Weeks | 3000K | - | AB-FC | 5000.00mm Lx10.00mm W | Active | 1 (Unlimited) | LED Module | White, Warm | Linear Light Strip, Flexible | 24V | 120° | 330mA | 96 lm/W | 80 | Flat | 760lm | IP65 | 2.50mm | RoHS Compliant | ||
![]() AB-FC012BL-19712-XA1 American Bright Optoelectronics Corporation | 41 |
| Datasheet | 10 Weeks | - | - | AB-FC | 5000.00mm Lx10.00mm W | Active | 1 (Unlimited) | LED Module | Blue | Linear Light Strip, Flexible | 12V | 120° | 660mA | 19 lm/W | - | Flat | 152lm | IP65 | 2.50mm | RoHS Compliant | ||
![]() AB-FC024BL-19712-XA1 American Bright Optoelectronics Corporation | 54 |
| Datasheet | 10 Weeks | - | - | AB-FC | 5000.00mm Lx10.00mm W | Active | 1 (Unlimited) | LED Module | Blue | Linear Light Strip, Flexible | 24V | 120° | 330mA | 19 lm/W | - | Flat | 152lm | IP65 | 2.50mm | RoHS Compliant | ||
![]() AB-FC02440-19712-8A1 American Bright Optoelectronics Corporation | 36 |
| Datasheet | 10 Weeks | 4000K | - | AB-FC | 5000.00mm Lx10.00mm W | Active | 1 (Unlimited) | LED Module | White, Neutral | Linear Light Strip, Flexible | 24V | 120° | 330mA | 96 lm/W | 80 | Flat | 760lm | IP65 | 2.50mm | RoHS Compliant | ||
![]() AB-GES-L28112W502N2 American Bright Optoelectronics Corporation | In Stock | - | Datasheet | 10 Weeks | 5000K 3-Step MacAdam Ellipse | 25°C | AB-GES | 280.00mm Lx24.00mm W | Active | 1 (Unlimited) | LED Engine | White, Cool | Linear Light Strip | 120VAC | - | - | - | 80 | Flat | 1330lm Typ | - | - | RoHS Compliant | ||
![]() AB-FA01230-19712-8A1 American Bright Optoelectronics Corporation | In Stock | - | Datasheet | 10 Weeks | 3000K | 25°C | AB-FA | 5000.00mm Lx10.00mm W | Active | 1 (Unlimited) | LED Module | White, Warm | Linear Light Strip, Flexible | 12V | 120° | 660mA | 91 lm/W | 80 | Flat | 720lm | IP20 | 2.50mm | RoHS Compliant | ||
![]() AB-GES-C02104W30NN2 American Bright Optoelectronics Corporation | In Stock | - | Datasheet | 10 Weeks | 3000K 3-Step MacAdam Ellipse | 25°C | AB-GES | 25.70mm Dia | Active | 1 (Unlimited) | LED Engine | White, Warm | Round | 120VAC | - | - | - | 80 | Flat | 300lm Typ | - | - | RoHS Compliant | ||
![]() AB-GES-C02204W40NN2 American Bright Optoelectronics Corporation | 240 |
| Datasheet | 10 Weeks | 4000K 3-Step MacAdam Ellipse | 25°C | AB-GES | 25.70mm Dia | Active | 1 (Unlimited) | LED Engine | White, Neutral | Round | 230VAC | - | - | - | 80 | Flat | 360lm Typ | - | - | RoHS Compliant | ||
![]() AB-GES-L10206W504T1 American Bright Optoelectronics Corporation | In Stock | - | Datasheet | 10 Weeks | 5000K 3-Step MacAdam Ellipse | 25°C | AB-GES | 100.00mm Lx32.00mm W | Active | 1 (Unlimited) | LED Engine | White, Cool | Linear Light Strip | 230VAC | - | - | - | 80 | Flat | 630lm Typ | - | - | RoHS Compliant | ||
![]() AB-GES-L27104W504N3 American Bright Optoelectronics Corporation | In Stock | - | Datasheet | 10 Weeks | 5000K 3-Step MacAdam Ellipse | 25°C | AB-GES | 271.00mm Lx20.00mm W | Active | 1 (Unlimited) | LED Engine | White, Cool | Linear Light Strip | 120VAC | - | - | - | 80 | Flat | 500lm Typ | - | - | RoHS Compliant | ||
![]() AB-GES-C02104W50NN2 American Bright Optoelectronics Corporation | In Stock | - | Datasheet | 10 Weeks | 5000K 3-Step MacAdam Ellipse | 25°C | AB-GES | 25.70mm Dia | Active | 1 (Unlimited) | LED Engine | White, Cool | Round | 120VAC | - | - | - | 80 | Flat | 340lm Typ | - | - | RoHS Compliant | ||
![]() AB-GES-C06112W401N2 American Bright Optoelectronics Corporation | In Stock | - | Datasheet | 10 Weeks | 4000K 3-Step MacAdam Ellipse | 25°C | AB-GES | 60.00mm Dia | Active | 1 (Unlimited) | LED Engine | White, Neutral | Round | 120VAC | - | - | - | 80 | Flat | 1260lm Typ | - | - | RoHS Compliant | ||
![]() AB-GES-L27204W404N3 American Bright Optoelectronics Corporation | In Stock | - | Datasheet | 10 Weeks | 4000K 3-Step MacAdam Ellipse | 25°C | AB-GES | 271.00mm Lx20.00mm W | Active | 1 (Unlimited) | LED Engine | White, Neutral | Linear Light Strip | 230VAC | - | - | - | 80 | Flat | 500lm Typ | - | - | RoHS Compliant | ||
![]() AB-GES-C06112W301N2 American Bright Optoelectronics Corporation | In Stock | - | Datasheet | 10 Weeks | 3000K 3-Step MacAdam Ellipse | 25°C | AB-GES | 60.00mm Dia | Active | 1 (Unlimited) | LED Engine | White, Warm | Round | 120VAC | - | - | - | 80 | Flat | 1200lm Typ | - | - | RoHS Compliant | ||
![]() AB-GES-C06212W303T2 American Bright Optoelectronics Corporation | In Stock | - | Datasheet | 10 Weeks | 3000K 3-Step MacAdam Ellipse | 25°C | AB-GES | 65.00mm Dia | Active | 1 (Unlimited) | LED Engine | White, Warm | Round | 230VAC | - | - | - | 80 | Flat | 1100lm Typ | - | - | RoHS Compliant | ||
![]() AB-GES-L10206W404T1 American Bright Optoelectronics Corporation | 9 |
| Datasheet | 10 Weeks | 4000K 3-Step MacAdam Ellipse | 25°C | AB-GES | 100.00mm Lx32.00mm W | Active | 1 (Unlimited) | LED Engine | White, Neutral | Linear Light Strip | 230VAC | - | - | - | 80 | Flat | 630lm Typ | - | - | RoHS Compliant |