- Color
- Configuration
- Lens Type
- Viewing Angle
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Optoelectronic Device Type
- Forward Current-Max
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
American Bright LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | CCT(K) | Temperature-Test | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Lens Type | Flux @ Current/Temperature - Test | Features | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AB-FH01206-19712-XA1 American Bright Optoelectronics Corporation | 2543 |
| Datasheet | 6 Weeks | - | 25°C | - | AB-FH | 5000.00mm Lx12.00mm W | Active | 1 (Unlimited) | LED Module | Red, Green, Blue (RGB) | Linear Light Strip, Flexible | 12V | - | 1.16A Red 1.16A Green 1.16A Blue | 17 lm/W Red 35 lm/W Green 10 lm/W Blue | - | Flat | 85lm Red 140lm Green 50lm Blue | IP68 | 6.00mm | ROHS3 Compliant | ||
![]() AB-FB02408-19712-8A1 American Bright Optoelectronics Corporation | In Stock | - | - | 6 Weeks | - | 25°C | - | AB-FB | 5000.00mm Lx15.00mm W | Active | 1 (Unlimited) | LED Module | Red, Green, Blue, White (RGBW) | Linear Light Strip, Flexible | 24V | 120° | 750mA Red 750mA Green 750mA Blue 750mA White | 18 lm/W Red 58 lm/W Green 14 lm/W Blue | 80 | Flat | 108lm Red 290lm Green 70lm Blue 492lm White | IP68 | 14.00mm | ROHS3 Compliant | ||
![]() AB-FB01208-19712-8A1 American Bright Optoelectronics Corporation | 2701 |
| - | 6 Weeks | - | 25°C | - | AB-FB | 5000.00mm Lx15.00mm W | Active | 1 (Unlimited) | LED Module | Red, Green, Blue, White (RGBW) | Linear Light Strip, Flexible | 12V | 120° | 1.5A Red 1.5A Green 1.5A Blue 1.5A White | 18 lm/W Red 58 lm/W Green 14 lm/W Blue | 80 | Flat | 108lm Red 290lm Green 70lm Blue 492lm White | IP68 | 14.00mm | ROHS3 Compliant | ||
![]() AB-GES-L10206W304T1 American Bright Optoelectronics Corporation | 57 |
| Datasheet | 10 Weeks | 3000K 3-Step MacAdam Ellipse | 25°C | - | AB-GES | 100.00mm Lx32.00mm W | Active | 1 (Unlimited) | LED Engine | White, Warm | Linear Light Strip | 230VAC | - | - | - | 80 | Flat | 600lm Typ | - | - | RoHS Compliant | ||
![]() AB-GES-L08103W504T1 American Bright Optoelectronics Corporation | In Stock | - | Datasheet | 10 Weeks | 5000K 3-Step MacAdam Ellipse | 25°C | - | AB-GES | 76.00mm Lx24.00mm W | Active | 1 (Unlimited) | LED Engine | White, Cool | Linear Light Strip | 120VAC | - | - | - | 80 | Flat | 280lm Typ | - | - | RoHS Compliant | ||
![]() AB-GES-L08103W404T1 American Bright Optoelectronics Corporation | In Stock | - | Datasheet | 10 Weeks | 4000K 3-Step MacAdam Ellipse | 25°C | - | AB-GES | 76.00mm Lx24.00mm W | Active | 1 (Unlimited) | LED Engine | White, Neutral | Linear Light Strip | 120VAC | - | - | - | 80 | Flat | 280lm Typ | - | - | RoHS Compliant | ||
![]() AB-GES-L15106W404T1 American Bright Optoelectronics Corporation | In Stock | - | Datasheet | 10 Weeks | 4000K 3-Step MacAdam Ellipse | 25°C | - | AB-GES | 150.00mm Lx24.00mm W | Active | 1 (Unlimited) | LED Engine | White, Neutral | Linear Light Strip | 120VAC | - | - | - | 80 | Flat | 630lm Typ | - | - | RoHS Compliant | ||
![]() AB-GES-L08106W304T1 American Bright Optoelectronics Corporation | 28 |
| Datasheet | 10 Weeks | 3000K 3-Step MacAdam Ellipse | 25°C | - | AB-GES | 76.00mm Lx24.00mm W | Active | 1 (Unlimited) | LED Engine | White, Warm | Linear Light Strip | 120VAC | - | - | - | 80 | Flat | 600lm Typ | - | - | RoHS Compliant | ||
![]() AB-GES-L08103W304T1 American Bright Optoelectronics Corporation | 45 |
| Datasheet | 10 Weeks | 3000K 3-Step MacAdam Ellipse | 25°C | - | AB-GES | 76.00mm Lx24.00mm W | Active | 1 (Unlimited) | LED Engine | White, Warm | Linear Light Strip | 120VAC | - | - | - | 80 | Flat | 260lm Typ | - | - | RoHS Compliant | ||
![]() AB-FA01240-19712-8A1 American Bright Optoelectronics Corporation | 46 |
| Datasheet | 10 Weeks | 4000K | 25°C | - | AB-FA | 5000.00mm Lx10.00mm W | Active | 1 (Unlimited) | LED Module | White, Neutral | Linear Light Strip, Flexible | 12V | 120° | 660mA | 91 lm/W | 80 | Flat | 720lm | IP20 | 2.50mm | RoHS Compliant | ||
![]() AB-FC01265-19712-8A1 American Bright Optoelectronics Corporation | 41 |
| Datasheet | 10 Weeks | 6500K | - | - | AB-FC | 5000.00mm Lx10.00mm W | Active | 1 (Unlimited) | LED Module | White, Cool | Linear Light Strip, Flexible | 12V | 120° | 660mA | 91 lm/W | 80 | Flat | 720lm | IP65 | 2.50mm | RoHS Compliant | ||
![]() AB-GES-C06212W503T2 American Bright Optoelectronics Corporation | 22 |
| Datasheet | 10 Weeks | 5000K 3-Step MacAdam Ellipse | 25°C | - | AB-GES | 65.00mm Dia | Active | 1 (Unlimited) | LED Engine | White, Cool | Round | 230VAC | - | - | - | 80 | Flat | 1050lm Typ | - | - | RoHS Compliant | ||
![]() AB-GES-L54108W504N3 American Bright Optoelectronics Corporation | In Stock | - | Datasheet | 10 Weeks | 5000K 3-Step MacAdam Ellipse | 25°C | - | AB-GES | 542.00mm Lx20.00mm W | Active | 1 (Unlimited) | LED Engine | White, Cool | Linear Light Strip | 120VAC | - | - | - | 80 | Flat | 960lm Typ | - | - | RoHS Compliant | ||
![]() AB-FC02465-19712-8A1 American Bright Optoelectronics Corporation | 38 |
| Datasheet | 10 Weeks | 6500K | - | - | AB-FC | 5000.00mm Lx10.00mm W | Active | 1 (Unlimited) | LED Module | White, Cool | Linear Light Strip, Flexible | 24V | 120° | 330mA | 96 lm/W | 80 | Flat | 760lm | IP65 | 2.50mm | RoHS Compliant | ||
![]() AB-GES-L56112W504T4 American Bright Optoelectronics Corporation | In Stock | - | Datasheet | 10 Weeks | 5000K 3-Step MacAdam Ellipse | 25°C | - | AB-GES | 560.00mm Lx24.00mm W | Active | 1 (Unlimited) | LED Engine | White, Cool | Linear Light Strip | 120VAC | - | - | - | 80 | Flat | 1200lm Typ | - | - | RoHS Compliant | ||
![]() AB-FA024BL-19712-XA1 American Bright Optoelectronics Corporation | In Stock | - | Datasheet | 10 Weeks | - | 25°C | - | AB-FA | 5000.00mm Lx10.00mm W | Active | 1 (Unlimited) | LED Module | Blue | Linear Light Strip, Flexible | 24V | 120° | 330mA | 18 lm/W | 80 | Flat | 144lm | IP20 | 2.50mm | RoHS Compliant | ||
![]() AB-GES-C08115W303T2 American Bright Optoelectronics Corporation | In Stock | - | Datasheet | - | 3000K 3-Step MacAdam Ellipse | 25°C | - | AB-GES | 80.00mm Dia | Active | 1 (Unlimited) | LED Engine | White, Warm | Round | 120VAC | - | - | - | 80 | Flat | 1220lm Typ | - | - | RoHS Compliant | ||
![]() AB-FF02408-19712-8A1 American Bright Optoelectronics Corporation | 2591 |
| Datasheet | 6 Weeks | - | 25°C | - | AB-FF | 5000.00mm Lx22.00mm W | Active | 1 (Unlimited) | LED Module | Red, Green, Blue, White (RGBW) | Linear Light Strip, Flexible | 24V | 90° | 625mA Red 625mA Green 625mA Blue 625mA White | 10 lm/W Red 38 lm/W Green 8 lm/W Blue 50 lm/W White | 80 | Flat | 60lm Red 190lm Green 40lm Blue 250lm White | IP68 | 11.80mm | ROHS3 Compliant | ||
![]() AB-FA01208-19700-8A1 American Bright Optoelectronics Corporation | In Stock | - | Datasheet | 10 Weeks | - | 25°C | Tape & Reel (TR) | AB-FA | 5.00mLx8.00mm W | Active | 1 (Unlimited) | LED Module | Red, Green, Blue, White (RGBW) | Linear Light Strip, Flexible | 12V | 120° | 660mA | - | 80 | Flat | - | IP20 | 10.00mm | ROHS3 Compliant | ||
![]() AB-FC02450-19700-8A1 American Bright Optoelectronics Corporation | In Stock | - | Datasheet | 10 Weeks | 5000K | 25°C | Tape & Reel (TR) | AB-FC | 5.00mLx10.00mm W | Active | 1 (Unlimited) | LED Module | White, Cool | Linear Light Strip, Flexible | 24V | 120° | 660mA | 46 lm/W | 80 | Flat | 334lm | IP65 | 2.50mm | ROHS3 Compliant |