- Color
- Configuration
- Lens Type
- Viewing Angle
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Optoelectronic Device Type
- Forward Current-Max
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
American Bright LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Number of Terminals | Base Product Number | CCT(K) | Ihs Manufacturer | Luminous Flux @ Current/Temperature | Luminous Intensity-Nom | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Rohs Code | Temperature-Test | Series | Size / Dimension | Pbfree Code | Type | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Size | Current - Max | Lens Type | Forward Current-Max | Light Emitting Surface (LES) | Wavelength | Forward Voltage-Max | Overall Height | T-code | Reverse Voltage-Max | Peak Wavelength | Luminous Intensity-Min | Features | Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AB-FF01206-19700-XA1 American Bright Optoelectronics Corporation | 2886 |
| - | - | - | - | - | AB-FF01206 | - | - | 60lm Red, 190lm Green, 40lm Blue | - | American Bright Optoelectronics Corporation | - | - | Bag | - | - | Active | - | 25°C | AB-FF | 5000.00mm L x 22.00mm W | - | LED Module | Red, Green, Blue (RGB) | - | - | - | - | - | - | Linear Light Strip, Flexible | 12V | - | - | 1.3A Red, 1.3A Green, 1.3A Blue | 10 lm/W Red, 38 lm/W Green, 8 lm/W Blue | - | - | - | Flat | - | - | 625nm Red, 528nm Green, 470nm Blue | - | - | - | - | - | - | IP67 | 11.80mm | ||
![]() BL-HUB33A-TRB American Bright Optoelectronics | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | - | AMERICAN BRIGHT OPTOELECTRONICS CORP | - | 100.0 mcd | - | 80 °C | -25 °C | - | 3.20 X 1.60 MM, 1.40 MM HEIGHT, ROHS COMPLIANT PACKAGE-2 | Contact Manufacturer | - | Yes | - | - | - | Yes | - | SUPER RED | - | 8541.40.20.00 | TR | 1 | 3.5 mm | unknown | SINGLE | - | 60 deg | SINGLE COLOR LED | - | - | - | 1.8 mm | - | WATER CLEAR | 0.03 A | - | - | - | 1.4 mm | - | - | 645 nm | - | - | - | ||
![]() BL-HKC33A-TRB American Bright Optoelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | AMERICAN BRIGHT OPTOELECTRONICS CORP | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | unknown | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BL-HBH36A-TRB American Bright Optoelectronics | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | - | AMERICAN BRIGHT OPTOELECTRONICS CORP | - | 100.0 mcd | - | 85 °C | -40 °C | - | 1.60 X 0.80 MM, 0.60 MM HEIGHT, ROHS COMPLIANT, 0603, 2 PIN | Contact Manufacturer | - | Yes | - | - | - | - | - | SUPER BLUE | - | 8541.40.20.00 | TR, 7 INCH | 1 | 1.5 mm | unknown | SINGLE | - | 120 deg | SINGLE COLOR LED | - | - | - | 1 mm | - | WATER CLEAR | 0.02 A | - | - | - | 0.6 mm | - | - | 470 nm | - | - | - | ||
![]() BL-HGEKB36J-TRB American Bright Optoelectronics | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 4 | - | - | AMERICAN BRIGHT OPTOELECTRONICS CORP | - | 50.0/25.0 mcd | - | 80 °C | -25 °C | - | 1.60 X 1.50 MM, 0.55 MM HEIGHT, ROHS COMPLIANT, 0605, 4 PIN | Contact Manufacturer | - | Yes | - | - | - | - | - | SUPER YELLOW/SUPER YELLOW GREEN | - | 8541.40.20.00 | TR, 7 INCH | 1 | 1.6 mm | unknown | SEPARATE, 2 ELEMENTS | - | 120 deg | DUAL COLOR LED | - | - | - | 1.5 mm | - | WATER CLEAR | 0.03 A | - | - | - | 0.55 mm | - | - | 590/570 nm | - | - | - | ||
![]() BL-HB536G-TRB American Bright Optoelectronics | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | - | AMERICAN BRIGHT OPTOELECTRONICS CORP | - | 40.0 mcd | - | 80 °C | -25 °C | - | SURFACE MOUNT PACKAGE-2 | Contact Manufacturer | - | Yes | - | - | - | - | - | SUPER BLUE | - | 8541.40.20.00 | TR, 7 INCH | 1 | 1.5 mm | unknown | SINGLE | - | 120 deg | SINGLE COLOR LED | - | - | - | 1 mm | - | WATER CLEAR | 0.03 A | - | - | - | 0.4 mm | - | - | 470 nm | - | - | - | ||
![]() BL-HG035A American Bright Optoelectronics | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | - | AMERICAN BRIGHT OPTOELECTRONICS CORP | - | 12.0 mcd | - | 80 °C | -25 °C | - | SURFACE MOUNT PACKAGE-2 | Contact Manufacturer | - | - | - | - | - | - | - | YELLOW GREEN | - | 8541.40.20.00 | BULK | 1 | 2.1 mm | unknown | SINGLE | - | 120 deg | SINGLE COLOR LED | - | - | - | 1.4 mm | - | WATER CLEAR | 0.03 A | - | - | - | 1 mm | - | - | 568 nm | - | - | - | ||
![]() BL-HG026D-TRB American Bright Optoelectronics | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | - | AMERICAN BRIGHT OPTOELECTRONICS CORP | - | 12.0 mcd | - | 85 °C | -55 °C | - | 1.60 X 0.80 MM, 0.80 MM HEIGHT, ROHS COMPLIANT, 0603, 2 PIN | Contact Manufacturer | - | Yes | - | - | - | - | - | YELLOW GREEN | - | 8541.40.20.00 | TR, 7 INCH | 1 | 1.5 mm | unknown | SINGLE | - | 120 deg | SINGLE COLOR LED | - | - | - | 1 mm | - | DIFFUSED WHITE | 0.03 A | - | - | - | 0.8 mm | - | - | 568 nm | - | - | - | ||
![]() BL-HUBGE36H-TRB American Bright Optoelectronics | In Stock | - | - | YES | SURFACE MOUNT | RECTANGULAR | 4 | - | - | AMERICAN BRIGHT OPTOELECTRONICS CORP | - | 50.0/30.0 mcd | - | 80 °C | -25 °C | - | - | Contact Manufacturer | - | - | - | - | - | - | - | SUPER RED/SUPER YELLOW GREEN | - | 8541.40.20.00 | TR, 7 INCH | 1 | 0.7 mm | unknown | SEPARATE, 2 ELEMENTS | - | 120 deg | DUAL COLOR LED | - | - | - | 1.25 mm | - | WATER CLEAR | 0.03 A | - | - | 2.6 V | 0.4 mm | - | 5 V | 645/570 nm | - | - | - | ||
![]() BL-HGE33-TRE American Bright Optoelectronics | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | - | AMERICAN BRIGHT OPTOELECTRONICS CORP | - | 35.0 mcd | - | 80 °C | -25 °C | - | 3.20 X 1.60 MM, 1.10 MM HEIGHT, ROHS COMPLIANT, 1206, 2 PIN | Contact Manufacturer | - | Yes | - | - | - | - | - | SUPER YELLOW GREEN | - | 8541.40.20.00 | TR, 7 INCH | 1 | 3.5 mm | unknown | SINGLE | - | 120 deg | SINGLE COLOR LED | - | - | - | 2 mm | - | WATER CLEAR | 0.03 A | - | - | - | 1.1 mm | - | - | 570 nm | - | - | - | ||
![]() BL-HBH36G-TRB American Bright Optoelectronics | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | - | AMERICAN BRIGHT OPTOELECTRONICS CORP | - | 100.0 mcd | - | 85 °C | -40 °C | - | 1.60 X 0.80 MM, 0.40 MM HEIGHT, ROHS COMPLIANT, 0603, 2 PIN | Contact Manufacturer | - | Yes | - | - | - | - | - | SUPER BLUE | - | 8541.40.20.00 | TR, 7 INCH | 1 | 1.5 mm | unknown | SINGLE | - | 120 deg | SINGLE COLOR LED | - | - | - | 1 mm | - | WATER CLEAR | 0.02 A | - | - | - | 0.4 mm | - | - | 470 nm | - | - | - | ||
![]() BL-HBA36A-AV-TRB American Bright Optoelectronics | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | - | AMERICAN BRIGHT OPTOELECTRONICS CORP | - | 40.0 mcd | - | 80 °C | -25 °C | - | 1.60 X 0.80 MM, 0.60 MM HEIGHT, 0603, 2 PIN | Contact Manufacturer | - | - | - | - | - | - | - | SUPER BLUE | - | 8541.40.20.00 | TR, 7 INCH | 1 | 1.5 mm | unknown | SINGLE | - | 120 deg | SINGLE COLOR LED | - | - | - | 1 mm | - | WATER CLEAR | 0.03 A | - | - | - | 0.6 mm | - | - | 470 nm | - | - | - | ||
![]() BL-HG8UB36H-TRB American Bright Optoelectronics | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 4 | - | - | AMERICAN BRIGHT OPTOELECTRONICS CORP | - | 50.0/300.0 mcd | - | 85 °C | -40 °C | - | - | Contact Manufacturer | - | - | - | - | - | - | - | SUPER RED/GREEN | - | 8541.40.20.00 | TR, 7 INCH | 1 | 0.7 mm | unknown | SEPARATE, 2 ELEMENTS | - | 120 deg | DUAL COLOR LED | - | - | - | 1 mm | - | WATER CLEAR | 0.02 A | - | - | 2.6 V | 0.4 mm | - | 5 V | 645/520 nm | - | - | - | ||
![]() BL-HG636A-TRB American Bright Optoelectronics | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | - | AMERICAN BRIGHT OPTOELECTRONICS CORP | - | 160.0 mcd | - | 80 °C | -25 °C | - | SURFACE MOUNT PACKAGE-2 | Contact Manufacturer | - | - | - | - | - | - | - | GREEN | HIGH RELIABILITY | 8541.40.20.00 | TR | 1 | 1.5 mm | unknown | SINGLE | - | 120 deg | SINGLE COLOR LED | - | - | - | 1 mm | - | WATER CLEAR | 0.03 A | - | - | - | 0.6 mm | - | - | 525 nm | - | - | - | ||
![]() BL-HUF36A-AV-TRB American Bright Optoelectronics | In Stock | - | - | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | - | AMERICAN BRIGHT OPTOELECTRONICS CORP | - | 63.0 mcd | - | 85 °C | -40 °C | - | - | Contact Manufacturer | - | Yes | - | - | - | - | - | SUPER RED | - | 8541.40.20.00 | TR | 1 | - | unknown | SINGLE | - | 120 deg | SINGLE COLOR LED | - | - | - | - | - | WATER CLEAR | 0.02 A | - | - | 2.6 V | 0.6 mm | - | 5 V | 645 nm | 0.028 cd | - | - | ||
![]() BL-HG436D-TRB American Bright Optoelectronics | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | - | AMERICAN BRIGHT OPTOELECTRONICS CORP | - | 120.0 mcd | - | 80 °C | -25 °C | - | SURFACE MOUNT PACKAGE-2 | Contact Manufacturer | - | - | - | - | - | - | - | BLUISH GREEN | HIGH RELIABILITY | 8541.40.20.00 | TR | 1 | 1.5 mm | unknown | SINGLE | - | 120 deg | SINGLE COLOR LED | - | - | - | 1 mm | - | WATER CLEAR | 0.03 A | - | - | - | 0.8 mm | - | - | 505 nm | - | - | - | ||
![]() BL-HJEGKBE36T-TRB American Bright Optoelectronics | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 4 | - | - | AMERICAN BRIGHT OPTOELECTRONICS CORP | - | 100.0/180.0/80.0 mcd | - | 80 °C | -25 °C | - | 1.60 X 1.25 MM, 0.40 MM HEIGHT, ROHS COMPLIANT, PLASTIC, SMT, 4 PIN | Contact Manufacturer | - | Yes | - | - | - | - | - | SUPER ORANGE RED/GREEN/SUPER BLUE | - | 8541.40.20.00 | TR | 1 | - | unknown | COMMON ANODE, 3 ELEMENTS | - | 120 deg | TRIPLE COLOR LED | - | - | - | 1.25 mm | - | WATER CLEAR | 0.03 A | - | - | - | 0.4 mm | - | - | 630/525/470 nm | - | - | - | ||
![]() BL-BB32V1 American Bright Optoelectronics | In Stock | - | Datasheet | NO | RADIAL MOUNT | ROUND | 2 | - | - | AMERICAN BRIGHT OPTOELECTRONICS CORP | - | 150.0 mcd | - | 80 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-2 | Contact Manufacturer | - | Yes | - | - | - | - | - | SUPER BLUE | - | 8541.40.20.00 | BULK | 1 | 2.54 mm | unknown | SINGLE | - | 35 deg | SINGLE COLOR LED | - | - | - | 3 mm | - | DIFFUSED WHITE | 0.03 A | - | - | - | 5.3 mm | T-1 | - | 460 nm | - | - | - | ||
![]() BL-HY0Y033B-TRB American Bright Optoelectronics | In Stock | - | - | YES | SURFACE MOUNT | RECTANGULAR | 4 | - | - | AMERICAN BRIGHT OPTOELECTRONICS CORP | - | 10.0 mcd | - | 80 °C | -25 °C | - | PLASTIC PACKAGE-4 | Contact Manufacturer | - | - | - | - | - | - | - | YELLOW | - | 8541.40.20.00 | TR, 7 INCH | 1 | 1.4 mm | unknown | SEPARATE, 2 ELEMENTS | - | 120 deg | SINGLE COLOR LED | - | - | - | 2 mm | - | WATER CLEAR | 0.03 A | - | - | 2.6 V | 1.1 mm | - | 5 V | 583 nm | 0.0024 cd | - | - | ||
![]() BZ-HBH35A-TRB American Bright Optoelectronics | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | - | AMERICAN BRIGHT OPTOELECTRONICS CORP | - | 110.0 mcd | - | 85 °C | -40 °C | - | - | Contact Manufacturer | - | - | - | - | - | - | - | SUPER BLUE | - | 8541.40.20.00 | TR | 1 | - | unknown | SINGLE WITH BUILT-IN TVS DIODE | - | 120 deg | SINGLE COLOR LED | - | - | - | 1.4 mm | - | WATER CLEAR | 0.02 A | - | - | 3.6 V | 1 mm | - | - | 470 nm | 0.063 cd | - | - |