- Color
- Configuration
- Lens Type
- Viewing Angle
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Optoelectronic Device Type
- Forward Current-Max
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
American Bright LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | CCT(K) | Temperature-Test | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Lens Type | Flux @ Current/Temperature - Test | Features | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AB-FD02430-19712-8A1 American Bright Optoelectronics Corporation | In Stock | - | Datasheet | 10 Weeks | 3000K | - | AB-FD | 5000.00mm Lx12.50mm W | Active | 1 (Unlimited) | LED Module | White, Warm | Linear Light Strip, Flexible | 24V | 120° | 330mA | 91 lm/W | 80 | Flat | 720lm | IP68 | 6.50mm | RoHS Compliant | ||
![]() AB-FF01230-19712-8A1 American Bright Optoelectronics Corporation | 2837 |
| Datasheet | 10 Weeks | 3000K | - | AB-FF | 5000.00mm Lx22.00mm W | Active | 1 (Unlimited) | LED Module | White, Warm | Linear Light Strip, Flexible | 12V | 90° | 870mA | 48 lm/W | 80 | Flat | 499lm | IP68 | 11.80mm | RoHS Compliant | ||
![]() AB-FB02465-19712-8A1 American Bright Optoelectronics Corporation | 2733 |
| Datasheet | 10 Weeks | - | - | AB-FB | 5000.00mm Lx15.00mm W | Active | 1 (Unlimited) | LED Module | White | Linear Light Strip, Flexible | 24V | 120° | - | - | - | Flat | - | IP68 | 14.00mm | RoHS Compliant | ||
![]() AB-FB024BL-19712-XA1 American Bright Optoelectronics Corporation | 2698 |
| Datasheet | 10 Weeks | - | - | AB-FB | 5000.00mm Lx15.00mm W | Active | 1 (Unlimited) | LED Module | Blue | Linear Light Strip, Flexible | 24V | 120° | 432mA | 21 lm/W | - | Flat | 219lm | IP68 | 14.00mm | RoHS Compliant | ||
![]() AB-FF012BL-19712-XA1 American Bright Optoelectronics Corporation | 2802 |
| Datasheet | 10 Weeks | - | - | AB-FF | 5000.00mm Lx22.00mm W | Active | 1 (Unlimited) | LED Module | Blue | Linear Light Strip, Flexible | 12V | 90° | 870mA | 16 lm/W | - | Flat | 166lm | IP68 | 11.80mm | RoHS Compliant | ||
![]() AB-FF01265-19712-8A1 American Bright Optoelectronics Corporation | In Stock | - | Datasheet | 10 Weeks | - | - | AB-FF | 5000.00mm Lx22.00mm W | Active | 1 (Unlimited) | LED Module | - | Linear Light Strip, Flexible | - | 90° | - | - | - | Flat | - | IP68 | 11.80mm | RoHS Compliant | ||
![]() AB-FB02406-19712-XA1 American Bright Optoelectronics Corporation | 2259 |
| Datasheet | 10 Weeks | - | - | AB-FB | 5000.00mm Lx15.00mm W | Active | 1 (Unlimited) | LED Module | Red, Green, Blue (RGB) | Linear Light Strip, Flexible | 24V | 120° | 830mA | 11 lm/W Red 15 lm Green 8 lm Blue | - | Flat | 220lm Red 300lm Green 153lm Blue | IP68 | 14.00mm | RoHS Compliant | ||
![]() AB-FF02406-19712-XA1 American Bright Optoelectronics Corporation | In Stock | - | Datasheet | 10 Weeks | - | - | AB-FF | 5000.00mm Lx22.00mm W | Active | 1 (Unlimited) | LED Module | Red, Green, Blue (RGB) | Linear Light Strip, Flexible | 24V | 90° | 830mA | 8 lm/W Red 14 lm/W Green 6 lm Blue | - | Flat | 159lm Red 276lm Green 117lm Blue | IP68 | 11.80mm | RoHS Compliant | ||
![]() AB-FD02465-19712-8A1 American Bright Optoelectronics Corporation | In Stock | - | Datasheet | 10 Weeks | 6500K | - | AB-FD | 5000.00mm Lx12.50mm W | Active | 1 (Unlimited) | LED Module | White, Cool | Linear Light Strip, Flexible | 24V | 120° | 330mA | 91 lm/W | 80 | Flat | 720lm | IP68 | 6.50mm | RoHS Compliant | ||
![]() AB-L29D06W404N2 American Bright Optoelectronics Corporation | 69 |
| Datasheet | 10 Weeks | 4000K | 25°C | - | 292.00mm Lx18.00mm W | Active | 1 (Unlimited) | LED Engine | White, Neutral | Linear Light Strip | 24.4V | - | 260mA | 169 lm/W | 80 | Flat | 1070lm | - | - | RoHS Compliant | ||
![]() AB-FC01250-19712-8A1 American Bright Optoelectronics Corporation | 52 |
| Datasheet | 10 Weeks | - | - | AB-FC | 5000.00mm Lx10.00mm W | Active | 1 (Unlimited) | LED Module | White | Linear Light Strip, Flexible | 12V | 120° | - | - | - | Flat | - | IP65 | 2.50mm | RoHS Compliant | ||
![]() AB-FC01230-19712-8A1 American Bright Optoelectronics Corporation | 34 |
| Datasheet | 10 Weeks | 3000K | - | AB-FC | 5000.00mm Lx10.00mm W | Active | 1 (Unlimited) | LED Module | White, Warm | Linear Light Strip, Flexible | 12V | 120° | 660mA | 91 lm/W | 80 | Flat | 720lm | IP65 | 2.50mm | RoHS Compliant | ||
![]() AB-FA02408-19712-8A1 American Bright Optoelectronics Corporation | 33 |
| - | 6 Weeks | - | - | AB-FA | 5000.00mm Lx10.00mm W | Active | 1 (Unlimited) | LED Module | Red, Green, Blue, White (RGBW) | Linear Light Strip, Flexible | 24V | 120° | 590mA Red 590mA Green 590mA Blue 590mA White | 6 lm/W Red 16 lm/W Green 4 lm/W Blue 24 lm/W White | 80 | Flat | 81lm Red 223lm Green 50lm Blue 334lm White | IP20 | - | ROHS3 Compliant | ||
![]() AB-GES-C02104W40NN2 American Bright Optoelectronics Corporation | In Stock | - | Datasheet | 10 Weeks | 4000K 3-Step MacAdam Ellipse | 25°C | AB-GES | 25.70mm Dia | Active | 1 (Unlimited) | LED Engine | White, Neutral | Round | 120VAC | - | - | - | 80 | Flat | 340lm Typ | - | - | RoHS Compliant | ||
![]() AB-GES-C02204W30NN2 American Bright Optoelectronics Corporation | In Stock | - | Datasheet | 10 Weeks | 3000K 3-Step MacAdam Ellipse | 25°C | AB-GES | 25.70mm Dia | Active | 1 (Unlimited) | LED Engine | White, Warm | Round | 230VAC | - | - | - | 80 | Flat | 320lm Typ | - | - | RoHS Compliant | ||
![]() AB-GES-C04108W50BN2 American Bright Optoelectronics Corporation | 237 |
| Datasheet | 10 Weeks | 5000K 3-Step MacAdam Ellipse | 25°C | AB-GES | 45.00mm Dia | Active | 1 (Unlimited) | LED Engine | White, Cool | Round | 120VAC | - | - | - | 80 | Flat | 900lm Typ | - | - | RoHS Compliant | ||
![]() AB-GES-C06112W303T2 American Bright Optoelectronics Corporation | 19 |
| Datasheet | 10 Weeks | 3000K 3-Step MacAdam Ellipse | 25°C | AB-GES | 65.00mm Dia | Active | 1 (Unlimited) | LED Engine | White, Warm | Round | 120VAC | - | - | - | 80 | Flat | 1100lm Typ | - | - | RoHS Compliant | ||
![]() AB-GES-L27204W304N3 American Bright Optoelectronics Corporation | 7 |
| Datasheet | 10 Weeks | 3000K 3-Step MacAdam Ellipse | 25°C | AB-GES | 271.00mm Lx20.00mm W | Active | 1 (Unlimited) | LED Engine | White, Warm | Linear Light Strip | 230VAC | - | - | - | 80 | Flat | 430lm Typ | - | - | RoHS Compliant | ||
![]() AB-FA01250-19712-8A1 American Bright Optoelectronics Corporation | 41 |
| Datasheet | 10 Weeks | 5000K | 25°C | AB-FA | 5000.00mm Lx10.00mm W | Active | 1 (Unlimited) | LED Module | White, Cool | Linear Light Strip, Flexible | 12V | 120° | - | - | 80 | Flat | - | IP20 | 2.50mm | RoHS Compliant | ||
![]() AB-GES-C06112W501N2 American Bright Optoelectronics Corporation | In Stock | - | Datasheet | 10 Weeks | 5000K 3-Step MacAdam Ellipse | 25°C | AB-GES | 60.00mm Dia | Active | 1 (Unlimited) | LED Engine | White, Cool | Round | 120VAC | - | - | - | 80 | Flat | 1260lm Typ | - | - | RoHS Compliant |