- Base Product Number
- Color
- Conduit Hub Size
- Includes
- Ingress Protection
- Material
- Mfr
- Package
- Panel Hole Size
- Product Status
- Series
- Type
Attribute column
Manufacturer
American Electrical Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Ingress Protection | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M20KIT American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Cable | - | 2009 | - | Active | 1 (Unlimited) | Cable Gland | Gray | - | M20 | - | Lock Nuts | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1000.1/2NPT.150 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | - | Progress® NPT | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | 1/2 NPT | 14.986 mm | Seal | 0.43 ~ 0.59 (11.0mm ~ 15.0mm) | - | - | ROHS3 Compliant | - | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1100.29.230 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | - | Progress® MS | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | PG29 | 23.114 mm | O-Ring, Seal | 0.75 ~ 0.91 (19.0mm ~ 23.0mm) | 1.457 37.0mm | - | ROHS3 Compliant | - | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1100.29.190 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | - | Progress® MS | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | PG29 | 19.05 mm | O-Ring, Seal | 0.63 ~ 0.75 (16.0mm ~ 19.0mm) | 1.457 37.0mm | - | ROHS3 Compliant | - | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1100.21.205 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | - | Progress® MS | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | PG21 | 20.574 mm | O-Ring, Seal | 0.63 ~ 0.81 (16.0mm ~ 20.5mm) | 1.114 28.3mm | - | ROHS3 Compliant | - | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1555.13.12 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Cable | Nylon | - | Syntec® | Active | Not Applicable | Cable Gland | Light Gray | IP68 - Dust Tight, Waterproof | PG13 | 11.938 mm | Sealing Ring | 0.22 ~ 0.47 (5.5mm ~ 12.0mm) | - | 9mm | ROHS3 Compliant | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1100.20.150 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | - | Progress® MS | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | M20x1.5 | 14.986 mm | O-Ring, Seal, Strain Relief | 0.43 ~ 0.59 (11.0mm ~ 15.0mm) | 0.787 20.0mm | - | ROHS3 Compliant | - | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1000.3/8NPT.080 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | - | Progress® NPT | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | 3/8 NPT | 7.874 mm | Seal | 0.24 ~ 0.31 (6.0mm ~ 8.0mm) | - | - | ROHS3 Compliant | - | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1000.1/4NPT.050 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | - | Progress® NPT | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | 1/4 NPT | 5.08 mm | Seal | 0.14 ~ 0.20 (3.5mm ~ 5.0mm) | - | - | ROHS3 Compliant | - | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1000.1/8NPT.040 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | - | Progress® NPT | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | 1/8 NPT | 4.064 mm | Seal | 0.12 ~ 0.16 (3.0mm ~ 4.0mm) | - | - | ROHS3 Compliant | - | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1000.3/4NPT.205 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | - | Progress® NPT | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | 3/4 NPT | 20.574 mm | Seal | 0.63 ~ 0.81 (16.0mm ~ 20.5mm) | - | - | ROHS3 Compliant | - | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1100.25.160 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | - | Progress® MS | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | M25x1.5 | 16.002 mm | O-Ring, Seal, Strain Relief | 0.49 ~ 0.63 (12.5mm ~ 16.0mm) | 0.984 25.0mm | - | ROHS3 Compliant | - | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1100.32.255 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | - | Progress® MS | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | M32x1.5 | 25.4 mm | O-Ring, Seal, Strain Relief | 0.83 ~ 1.00 (21.0mm ~ 25.5mm) | 1.260 32.0mm | - | ROHS3 Compliant | - | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1000.3/4NPT.125 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | - | Progress® NPT | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | 3/4 NPT | 12.446 mm | Seal | 0.38 ~ 0.49 (9.5mm ~ 12.5mm) | - | - | ROHS3 Compliant | - | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1000.3/8NPT.045 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | - | Progress® NPT | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | 3/8 NPT | 4.572 mm | Seal | 0.14 ~ 0.18 (3.5mm ~ 4.5mm) | - | - | ROHS3 Compliant | - | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1000.1NPT.210 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | - | Progress® NPT | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | 1 NPT | 21.082 mm | Seal | 0.67 ~ 0.83 (17.0mm ~ 21.0mm) | - | - | ROHS3 Compliant | - | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1000.1/2NPT.110 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | - | Progress® NPT | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | 1/2 NPT | 10.922 mm | Seal | 0.31 ~ 0.43 (8.0mm ~ 11.0mm) | - | - | ROHS3 Compliant | - | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1100.07.065 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | - | Progress® MS | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | PG7 | 6.604 mm | O-Ring, Seal | 0.20 ~ 0.26 (5.0mm ~ 6.5mm) | 0.492 12.5mm | - | ROHS3 Compliant | - | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1100.25.205 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | - | Progress® MS | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | M25x1.5 | 20.574 mm | O-Ring, Seal, Strain Relief | 0.63 ~ 0.81 (16.0mm ~ 20.5mm) | 0.984 25.0mm | - | ROHS3 Compliant | - | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1100.13.110 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | - | Progress® MS | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | PG13 | 10.922 mm | O-Ring, Seal | 0.31 ~ 0.43 (8.0mm ~ 11.0mm) | - | - | ROHS3 Compliant | - | Dust Tight, IP68, Water Resistant, Waterproof |