- Base Product Number
- Color
- Conduit Hub Size
- Includes
- Ingress Protection
- Material
- Mfr
- Package
- Panel Hole Size
- Product Status
- Series
- Type
Attribute column
Manufacturer
American Electrical Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Ingress Protection | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1100.16.080 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | Progress® MS | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | PG16 | 7.874 mm | O-Ring, Seal | 0.24 ~ 0.31 (6.0mm ~ 8.0mm) | 0.886 22.5mm | ROHS3 Compliant | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1000.1/8NPT.060 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | Progress® NPT | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | 1/8 NPT | 6.096 mm | Seal | 0.16 ~ 0.24 (4.0mm ~ 6.0mm) | - | ROHS3 Compliant | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1000.1/2NPT.080 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | Progress® NPT | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | 1/2 NPT | 7.874 mm | Seal | 0.24 ~ 0.31 (6.0mm ~ 8.0mm) | - | ROHS3 Compliant | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1100.20.080 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | Progress® MS | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | M20x1.5 | 7.874 mm | O-Ring, Seal, Strain Relief | 0.24 ~ 0.31 (6.0mm ~ 8.0mm) | 0.787 20.0mm | ROHS3 Compliant | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1100.16.150 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | Progress® MS | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | PG16 | 14.986 mm | O-Ring, Seal | 0.43 ~ 0.59 (11.0mm ~ 15.0mm) | 0.886 22.5mm | ROHS3 Compliant | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1100.16.110 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | Progress® MS | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | PG16 | 10.922 mm | O-Ring, Seal | 0.31 ~ 0.43 (8.0mm ~ 11.0mm) | 0.886 22.5mm | ROHS3 Compliant | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1546.11.10 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Cable | Nylon | Syntec® | Active | 1 (Unlimited) | Cable Gland | Black | IP68 - Dust Tight, Waterproof | PG11 | 9.906 mm | Sealing Ring, Strain Relief | 0.16 ~ 0.39 (4.0mm ~ 10.0mm) | 0.732 18.6mm | ROHS3 Compliant | Dust Tight, IP68, Waterproof | ||
![]() 1000.1/4NPT.065 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | Progress® NPT | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | 1/4 NPT | 6.604 mm | Seal | 0.20 ~ 0.26 (5.0mm ~ 6.5mm) | - | ROHS3 Compliant | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1183.32 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | Progress® MS EMC easyCONNECT | Active | 1 (Unlimited) | Cable Gland, Long Entry | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | M32x1.5 | 25.4 mm | Contact Spring, O-Ring, Seal, Strain Relief | 0.67 ~ 1.00 (17.0mm ~ 25.5mm) | 1.260 32.0mm | ROHS3 Compliant | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1100.20.110 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | Progress® MS | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | M20x1.5 | 10.922 mm | O-Ring, Seal, Strain Relief | 0.31 ~ 0.43 (8.0mm ~ 11.0mm) | 0.787 20.0mm | ROHS3 Compliant | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1100.11.055 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | Progress® MS | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | PG11 | 5.588 mm | O-Ring, Seal | 0.16 ~ 0.22 (4.0mm ~ 5.5mm) | 0.732 18.6mm | ROHS3 Compliant | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1000.1/4NPT.080 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | Progress® NPT | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | 1/4 NPT | 7.874 mm | Seal | 0.26 ~ 0.31 (6.5mm ~ 8.0mm) | - | ROHS3 Compliant | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1545.20.1.12 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Cable | Nylon | Syntec® | Active | Not Applicable | Cable Gland, Long Entry | Black | IP68 - Dust Tight, Waterproof | M20x1.5 | 11.938 mm | Sealing Ring | 0.22 ~ 0.47 (5.5mm ~ 12.0mm) | 0.787 20.0mm | ROHS3 Compliant | Dust Tight, IP68, Waterproof | ||
![]() 1000.1NPT.170 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | Progress® NPT | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | 1 NPT | 17.018 mm | Seal | 0.55 ~ 0.67 (14.0mm ~ 17.0mm) | - | ROHS3 Compliant | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1100.29.275 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | Progress® MS | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | PG29 | 27.432 mm | O-Ring, Seal | 0.91 ~ 1.08 (23.0mm ~ 27.5mm) | 1.457 37.0mm | ROHS3 Compliant | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1100.32.210 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | Progress® MS | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | M32x1.5 | 21.082 mm | O-Ring, Seal, Strain Relief | 0.67 ~ 0.83 (17.0mm ~ 21.0mm) | 1.260 32.0mm | ROHS3 Compliant | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1000.3/8NPT.060 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | Progress® NPT | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | 3/8 NPT | 6.096 mm | Seal | 0.18 ~ 0.24 (4.5mm ~ 6.0mm) | - | ROHS3 Compliant | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1000.3/8NPT.105 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | Progress® NPT | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | 3/8 NPT | 10.414 mm | Seal | 0.31 ~ 0.41 (8.0mm ~ 10.5mm) | - | ROHS3 Compliant | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1100.21.160 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | Progress® MS | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | PG21 | 16.002 mm | O-Ring, Seal | 0.49 ~ 0.63 (12.5mm ~ 16.0mm) | 1.114 28.3mm | ROHS3 Compliant | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1100.32.170 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | Progress® MS | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | M32x1.5 | 17.018 mm | O-Ring, Seal, Strain Relief | 0.55 ~ 0.67 (14.0mm ~ 17.0mm) | 1.260 32.0mm | ROHS3 Compliant | Dust Tight, IP68, Water Resistant, Waterproof |