- Base Product Number
- Color
- Conduit Hub Size
- Includes
- Ingress Protection
- Material
- Mfr
- Package
- Panel Hole Size
- Product Status
- Series
- Type
Attribute column
Manufacturer
American Electrical Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Ingress Protection | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1000.3/4NPT.160 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Brass, Nickel Plated | Progress® NPT | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | 3/4 NPT | 16.002 mm | Seal | 0.49 ~ 0.63 (12.5mm ~ 16.0mm) | - | ROHS3 Compliant | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1100.25.125 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Brass, Nickel Plated | Progress® MS | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | M25x1.5 | 12.446 mm | O-Ring, Seal, Strain Relief | 0.38 ~ 0.49 (9.5mm ~ 12.5mm) | 0.984 25.0mm | ROHS3 Compliant | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1100.21.125 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Brass, Nickel Plated | Progress® MS | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | PG21 | 12.446 mm | O-Ring, Seal | 0.38 ~ 0.49 (9.5mm ~ 12.5mm) | 1.114 28.3mm | ROHS3 Compliant | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1000.1NPT.255 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Brass, Nickel Plated | Progress® NPT | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | 1 NPT | 25.4 mm | Seal | 0.83 ~ 1.00 (21.0mm ~ 25.5mm) | - | ROHS3 Compliant | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1555.20.08 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Nylon | Syntec® | Active | 1 (Unlimited) | Cable Gland, Short Entry | Light Gray | IP68 - Dust Tight, Waterproof | M20x1.5 | 7.874 mm | Sealing Ring | 0.14 ~ 0.31 (3.5mm ~ 8.0mm) | 0.787 20.0mm | ROHS3 Compliant | Dust Tight, IP68, Waterproof |