- Color
- Current-IEC
- Current-UL
- Disconnect Type
- Features
- Fuse Type
- Material - Insulation
- Material Flammability Rating
- Mfr
- Number of Levels
- Number of Positions
- Package
Attribute column
Manufacturer
American Electrical Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material - Insulation | Current-IEC | Current-UL | Manufacturer | Mfr | Package | Product Status | RoHS | Voltage-IEC | Voltage-UL | Series | Type | Number of Positions | Color | Termination Style | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Stripping Length | Disconnect Type | Features | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 304211 American Electrical | In Stock | - | - | Thermoplastic | 32 A | 30 A | - | American Electrical Inc. | Box | Active | - | 750V | 600V | AVK | Feed Through | 2 | Blue | Screw | 1 | 10-26 AWG | - | 0.5-6mm² | 10mm | - | - | 6.0mm | - | ||
![]() 304201 American Electrical | In Stock | - | - | Thermoplastic | 24 A | 20 A | VITRAMON | American Electrical Inc. | Box | Active | YES | 750V | 600V | AVK | Feed Through | 2 | Blue | Screw | 1 | 12-26 AWG | - | 0.5-4mm² | 10mm | - | - | 5.0mm | - | ||
![]() 304251 American Electrical | In Stock | - | - | Thermoplastic | 125 A | 115 A | - | American Electrical Inc. | Box | Active | Non-Compliant | 750V | 600V | AVK | Feed Through | 2 | Blue | Screw | 1 | 2-12 AWG | - | 1.5-50mm² | 16mm | - | - | 16.0mm | - |